Voltage Noncontact Infrared Temperature Sensors

46 Results
Infrared Temperature Sensors -- 553343 [PC21MT-1 from Calex Electronics Limited]
from RS Components, Ltd.

Calex PC21MT-1 [See More]

  • Electrical Output: Voltage
  • Category: Element/Chip
  • Response Time: 240
High Temperature Gas & Liquid Measurement Module
from Electro Optical Components, Inc.

Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or... [See More]

  • Electrical Output: Current; Voltage; Serial; Other
  • Response Time: 30000
  • Temperature Range: -13 to 374
  • Detectivity: 1.11
Fully Integrated Compact Pyrometer -- thermoMETER FI-SF15
from Micro-Epsilon Group

The thermoMETER FI is a fully integrated pyrometer for non-contact temperature measurement up to 1100 °C in industrial applications. It is characterized by its extremely compact design, as the sensor and controller are combined in one housing. Its first-class price-performance ratio makes the sensor... [See More]

  • Electrical Output: Voltage; Switched; Serial
  • % of Reading: 1.5
  • Temperature Range: -40 to 1832
  • Degrees: 1.5
Array Based Thermopile Detector -- SLA32
from Dexter Research Center, Inc.

Features: A 2 x 16 staggered element silicon-based thermopile array. Each active area is 0.05mm x 0.65mm with a time constant of 7ms and a very low Temperature Coefficient of Responsivity of -0.01%/ °C. It is packaged in a 38-pin DIP. Applications: Spectral analysis and line temperature... [See More]

  • Electrical Output: Voltage
  • Detectivity: 4.2 to 12
  • Responsivity: 93.2 to 186
  • Category: Sensor/Transducer
Infrared Temperature Sensors -- 9058768 [PN151 from Calex Electronics Limited]
from RS Components, Ltd.

Calex PN151 Infrared Temperature Sensor [See More]

  • Electrical Output: Voltage; Switched
  • Category: Element/Chip
  • Response Time: 125
High-performance Industrial Pyrometer -- thermoMETER UC-SF02
from Micro-Epsilon Group

With the thermoMETER UC, Micro-Epsilon offers an extremely powerful system with a wide range of functions and a modern design. It is used for non-contact temperature measurement of objects in machine building and machine design, in production and for quality assurance. An extremely compact sensor... [See More]

  • Electrical Output: Current; Voltage; Switched; Serial
  • % of Reading: 1
  • Temperature Range: -58 to 1112
  • Degrees: 1
Silicon Based Thermopile Detector -- DR26
from Dexter Research Center, Inc.

Features: A two-channel thin-film thermopile that offers low noise in a TO-5 package. Each small active area is 2mm x 0.6mm. This is our lowest noise-voltage two-channel detector. Applications: Security, intrusion detection and human presence monitoring, including identifying direction of travel. [See More]

  • Electrical Output: Voltage
  • Detectivity: 1.2 to 2
  • Responsivity: 4.5 to 7
  • Category: Sensor/Transducer
Robust Miniature Pyrometer -- thermoMETER SE-SF15
from Micro-Epsilon Group

The thermoMETER SE is a miniature infrared pyrometer for measuring object temperatures up to 1100 °C and is ideal for integration into machines and systems (OEM). The system combines the advantages of the thermoMETER FI with those of the thermoMETER UC. Since the miniature controller is housed in... [See More]

  • Electrical Output: Current; Voltage; Switched; Serial
  • % of Reading: 1
  • Temperature Range: -40 to 1832
  • Degrees: 1
Silicon Based Thermopile Detector -- S25 TO-18
from Dexter Research Center, Inc.

Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a small TO-18 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature... [See More]

  • Electrical Output: Voltage
  • Detectivity: 1.44
  • Responsivity: 112
  • Category: Sensor/Transducer
Silicon Based Thermopile Detector -- S25 TO-5
from Dexter Research Center, Inc.

Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a TO-5 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature Coefficient of... [See More]

  • Electrical Output: Voltage
  • Detectivity: 2 to 3.2
  • Responsivity: 170 to 218
  • Category: Sensor/Transducer
Silicon Based Thermopile Detector -- ST150
from Dexter Research Center, Inc.

Features: A single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/ °C with a high output voltage and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package. This detector has a very short thermal shock response... [See More]

  • Electrical Output: Voltage
  • Detectivity: 0.9500 to 1.8
  • Responsivity: 24.2 to 37.7
  • Category: Sensor/Transducer
Thin Film Based Thermopile Detector -- 1M
from Dexter Research Center, Inc.

Features: A thin film-based thermopile with a 1.0mm diameter active area with good signal-to-noise ratio in a TO-5 package and a moderate time constant of 32ms with Argon encapsulation gas. Applications: Excellent for non-contact temperature measurement. Benefit: Small active area with good... [See More]

  • Electrical Output: Voltage
  • Detectivity: 2.1 to 4.8
  • Responsivity: 19.3 to 30.9
  • Category: Sensor/Transducer
Thin Film Based Thermopile Detector -- DR34
from Dexter Research Center, Inc.

Features: A one-channel compensated thin-film thermopile in a TO-5 package. The active area and compensating element area are 3.16mm x 0.4mm each. Internal aperture minimizes channel-to-channel crosstalk and thus increasing sensitivity. Applications: Industrial and medical monitoring including... [See More]

  • Electrical Output: Voltage
  • Detectivity: 1.2 to 3.1
  • Responsivity: 21.6 to 31.2
  • Category: Sensor/Transducer
Thin Film Based Thermopile Detector -- DR46
from Dexter Research Center, Inc.

Features: A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture minimizes channel-to-channel crosstalk increasing sensitivity. Applications: Gas analysis,... [See More]

  • Electrical Output: Voltage
  • Detectivity: 2.1 to 4.6
  • Responsivity: 21.5 to 31.6
  • Category: Sensor/Transducer
Thin Film Based Thermopile Detector -- M14
from Dexter Research Center, Inc.

Features: A single-channel thin film-based thermopile offering very low noise in a compact TO-18 package with a small active area of 0.92mm x 0.4mm. This is one of the lowest noise thermopiles you can buy and provides a fast 14ms time constant with Argon encapsulation gas. Applications: Excellent... [See More]

  • Electrical Output: Voltage
  • Detectivity: 0.9300 to 2.5
  • Responsivity: 12.4 to 20.6
  • Category: Sensor/Transducer
Infrared Temperature Sensor for Motorsports -- KIR4 Series
from PMC Engineering LLC

The KIR4 Series of miniature infrared temperature sensors offer a compact, robust and reliable solution for non - contact measurements in motor - sports and on - vehicle automotive applications. Typically used for tire research study, the sensor can be used to measure most surfaces found in a... [See More]

  • Electrical Output: Voltage
  • Degrees: 0.8000
  • Temperature Range: -5 to 265
  • Degrees: 1.35
Surface Patrol Pavement Temperature Sensor -- Series DSP100
from Vaisala

Noncontact infrared sensor for measuring pavement temperature, that also measures air temperature. The sensor is mounted outside your vehicle and continuously monitors road surface temperatures, providing instant feedback on road surface conditions. The data retrieved from the Surface Patrol is... [See More]

  • Electrical Output: Current; Voltage; Serial (optional feature)
  • Category: Sensor/Transducer
  • Degrees: 0.5000
  • Technology: Thermal Pyrometer / Detector
LIE-202
from InfraTec Infrared LLC

single channel; TO18 housing; small chip size; JFET; voltage mode; [See More]

  • Electrical Output: Voltage
  • Response Time: 150
  • Spectral Range: 3 to 14
  • Responsivity: 0.9000
Digital Infrared Pyrometer -- IN 510 and IN 510-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Electrical Output: Current; Voltage; Other
  • % of Reading: 0.5000
  • Temperature Range: -40 to 1292
  • Degrees: 0.5000
Hot Metal Detector/Sensor -- FD300A
from Takex America, Inc.

Description. The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the heat source. This... [See More]

  • Electrical Output: Voltage
  • Response Time: 15
  • Temperature Range: -13 to 122
  • Category: Sensor/Transducer
Self-Calibrating Soil Heat Flux Plate -- HFP01SC-L
from Campbell Scientific, Inc.

The HFP01SC measures heat flux, typically as a component within energy balance or Bowen ratio flux systems. The HFP01SC is manufactured for Campbell Scientific by Hukseflux (Delft, The Netherlands). The sensor outputs a voltage signal that is proportional to the heat flux of the surrounding medium. [See More]

  • Electrical Output: Voltage
  • % of Reading: -3 to 3
  • Temperature Range: -22 to 158
  • Category: Sensor/Transducer
Infrared Thermometer -- SR Series
from Ircon, Inc.

The SR Series infrared thermometer is a two-color infrared thermometer protected from dust and spray by a NEMA 4 (IP66) rated casting. This pyrometer is ideally suitable for high temperature measurements and a good choice for molten metal, wire and rod forming, vacuum furnaces, induction heating and... [See More]

  • Electrical Output: Current; Voltage
  • Category: Sensor/Transducer
  • Temperature Range: 1300 to 6500
  • Technology: Optical Pyrometer
Economical Infrared Temperature Probe -- OS-500F, OS500C
from OMEGA Engineering, Inc.

Specifications. Range: 0 to 260 °C (0 to 500 °F). Response Time: 1 sec. Sensitivity: 1 °. Accuracy: 1% rdg. Repeatability: 1/2% rdg. Emissivity: 0.95, fixed. Min. Target Size: 6.35 mm@ 19.05 mm (1/4" at 3/4"). Target to Distance Ratio: 3:1 beyond 19.05 mm (3/4") distance. Measurement... [See More]

  • Electrical Output: Voltage
  • Spectral Range: 8 to 14
  • Temperature Range: 32 to 500
  • Response Time: 1000
Adjustable IRt/c -- IRt/c.100A-*-HiE
from Exergen Corp.

These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]

  • Electrical Output: Voltage
  • Spectral Range: 2 to 20
  • Temperature Range: 1000 to 5000
  • Ratio: Distance / Spot Size: 100
Multi-Channel, Non-Contact Optical Fiber Temperature Pyrometer -- Sekidenko OR4000E
from Advanced Energy Industries, Inc.

The Sekidenko OR4000E delivers precision temperature measurement, using active-emissivity compensation for accurate measurement and control under changing-emissivity conditions. Configurable wavelength based on material type and required temperature range. Multi-channel measurement capabilities... [See More]

  • Electrical Output: Current; Voltage
  • Emissivity of Target: 0.0300 to 1
  • Temperature Range: 122 to 6332
  • Category: Sensor/Transducer
Miniature Infrared Temperature Sensor for Motorsports -- KIR3 Series
from PMC Engineering LLC

The KIR3 Series of miniature infra-red temperature sensors offers noncontact measurement of tires, carbon & steel brake rotors, clutch and engine temperatures. The KIR3 can be setup ready to use or we can supply user friendly software and programming lead for a customer to setup or re-range the... [See More]

  • Electrical Output: Voltage
  • Degrees: 3
  • Temperature Range: -5 to 1800
  • Degrees: 1.35
Digital Infrared Pyrometer -- IN 520 and IN 520-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Electrical Output: Current; Voltage; Other
  • % of Reading: 0.5000
  • Temperature Range: -40 to 1292
  • Degrees: 0.5000
Water-Cooled Hot Metal Detector/Sensor -- KD-150C
from Takex America, Inc.

Description. KD-150C is extremely compact and low-cost for an amplifierintegrated water-cooled sensors. KD150C directly detects infrared radiation and outputs ON-OFF signals, which is useful in applications such as detection of passage or position of red-hot steel materials including ingots, slabs,... [See More]

  • Electrical Output: Voltage
  • Response Time: 500
  • Temperature Range: 302 to ?
  • Category: Sensor/Transducer
Soil Heat Flux Plate -- HFP01-L
from Campbell Scientific, Inc.

The HFP01 provides soil heat flux measurements —typically for energy balance or Bowen ratio flux systems. It outputs a voltage signal that is proportional to the heat flux of the surrounding medium. At least, two sensors are required for each site to provide spatial averaging. Sites with... [See More]

  • Electrical Output: Voltage
  • % of Reading: -15 to 5
  • Temperature Range: -22 to 158
  • Category: Sensor/Transducer
Infrared Thermometers -- MODLINE 4 Series
from Ircon, Inc.

The Modline ® 4 Series is an economical infrared sensor for OEM applications. This pyrometer requires two wires, a power supply (range of 16 to 40 Vdc) and an installed compatible output (recording or control instrument) to complete the instrument system loop. A number of instruments can be... [See More]

  • Electrical Output: Voltage
  • Category: Sensor/Transducer
  • Temperature Range: -50 to 2500
  • Technology: Optical Pyrometer
Adjustable IRt/c -- IRt/c.10A-*-HiE
from Exergen Corp.

These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]

  • Electrical Output: Voltage
  • Spectral Range: 2 to 20
  • Temperature Range: -50 to 2500
  • Ratio: Distance / Spot Size: 10
Multi-Channel, Non-Contact Optical Fiber Temperature Pyrometer -- Sekidenko OR4000T
from Advanced Energy Industries, Inc.

The Sekidenko OR4000T is ideally suited to measure temperature in the most tightly controlled applications, where uniform, repeatable temperatures are required for process success. Configurable wavelength based on material type and required temperature range. Multi-channel measurement capabilities... [See More]

  • Electrical Output: Current; Voltage
  • Degrees: 1.5
  • Temperature Range: 122 to 6332
  • Degrees: 0.1000
High-Speed Infrared Pyrometer -- IGA 740
from LumaSense Technologies, Inc., An Advanced Energy Company

High-speed pyrometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 160 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High quality optics for... [See More]

  • Electrical Output: Current; Voltage
  • % of Reading: 0.3000
  • Temperature Range: 320 to 4532
  • Spectral Range: 1.58 to 2.2
Water-Cooled Hot Metal Detector/Sensor -- KD50
from Takex America, Inc.

Description. The KD50 Series HMDs are extremely compact and low- cost for an amplifier-integrated water-cooled sensors. The KD50 Series sensors directly detect infrared radiation and output ON-OFF signals, which is useful for applications such as detection of passage or position of red-hot steel... [See More]

  • Electrical Output: Voltage
  • Response Time: 25
  • Temperature Range: 842 to ?
  • Category: Sensor/Transducer
Adjustable IRt/c -- IRt/c.12AMF-*-LoE
from Exergen Corp.

These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]

  • Electrical Output: Voltage
  • Spectral Range: 0.1000 to 5
  • Temperature Range: 400 to 2500
  • Category: Sensor/Transducer
Non-Contact Optical Temperature Pyrometer -- Sekidenko MXE
from Advanced Energy Industries, Inc.

Advanced Energy ’s Sekidenko MXE measures at ultra-high-speed sampling rates (up to 10 kHz) and offers combined temperature and active reflectance for precise control in dynamic processes. Precise temperature measurement enabling closed-loop process control. Configurable wavelength based on... [See More]

  • Electrical Output: Current; Voltage
  • % of Reading: 0.5000
  • % of Reading: 1
  • Category: Sensor/Transducer
High-Speed Infrared Pyrometer -- IGA 740-LO
from LumaSense Technologies, Inc., An Advanced Energy Company

High-speed pyrometer with fibre optics for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 200 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High... [See More]

  • Electrical Output: Current; Voltage
  • % of Reading: 0.3000
  • Temperature Range: 392 to 4532
  • Spectral Range: 1.58 to 2.2
Adjustable IRt/c -- IRt/c.2/15ACF-*-HiE
from Exergen Corp.

These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]

  • Electrical Output: Voltage
  • Spectral Range: 2 to 20
  • Temperature Range: 0 to 2500
  • Category: Sensor/Transducer
Precision Optical IR Pyrometer -- Sekidenko OR400M
from Advanced Energy Industries, Inc.

The Sekidenko OR400M offers the precise temperature measurement essential to semiconductor applications that require longer wavelengths. Configurable wavelength based on material type and required temperature range. Integrated optical sensor. Both analog and digital communications with optional... [See More]

  • Electrical Output: Current; Voltage
  • Degrees: 3
  • Temperature Range: 122 to 2372
  • Degrees: 0.1000
Infrared Temperature Switch -- KTG 218
from LumaSense Technologies, Inc., An Advanced Energy Company

Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 400 ... 1400 °C. Key Features. Temperature range: 400 ... 1400 °C. Switch time only 600 µs. 9 optics selectable. LED targeting light for aligning. Stainless steel... [See More]

  • Electrical Output: Current; Voltage; Switched
  • % of Reading: 0.3000
  • Temperature Range: 752 to 2552
  • Spectral Range: 0.8500 to 1.8
Adjustable IRt/c -- IRt/c.2/15ALF-*-HiE
from Exergen Corp.

These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]

  • Electrical Output: Voltage
  • Spectral Range: 2 to 20
  • Temperature Range: 700 to 3000
  • Category: Sensor/Transducer
Single-Channel Optical Fiber Temperature Pyrometer -- Sekidenko OR400T
from Advanced Energy Industries, Inc.

The Sekidenko OR400T delivers accurate, non-contact temperature and emissivity measurements in a compact, modular platform. Configurable wavelength based on material type and required temperature range. Remote lensed optical sensors or sapphire light pipes for in-situ measurement. Both analog and... [See More]

  • Electrical Output: Current; Voltage
  • Degrees: 1.5
  • Temperature Range: 122 to 6332
  • Degrees: 0.1000
Linearized Infrared Temperature Sensor -- SmartIRt/c.20
from Exergen Corp.

Plug and play, linearized, precise accuracy, with integral design which eliminates thermal drift. No leakage current, impedance, or cold junction compensation to worry about. [See More]

  • Electrical Output: Current; Voltage; Serial
  • % of Reading: 1.5
  • Temperature Range: 0 to 500
  • Degrees: 1.5
Pre-Calibrated IRt/c -- IRt/c
from Exergen Corp.

The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]

  • Electrical Output: Voltage
  • Degrees: 0.0200
  • Temperature Range: -50 to 1200
  • Spectral Range: 6.5 to 14
Pre-Calibrated IRt/c -- IRt/c.01
from Exergen Corp.

The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]

  • Electrical Output: Voltage
  • Degrees: 0.0200
  • Temperature Range: -50 to 550
  • Spectral Range: 6.5 to 14
Pre-Calibrated IRt/c -- IRt/c.03
from Exergen Corp.

The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]

  • Electrical Output: Voltage
  • Degrees: 0.0200
  • Temperature Range: -50 to 550
  • Spectral Range: 6.5 to 14