Laser Spot Aiming / Sighting Noncontact Infrared Temperature Sensors
from PCE Instruments / PCE Americas Inc.
Pyrometer PCE-779N. Compact infrared thermometer to measure surface temperatures /. incl. thermocouple measurement / adjustable emissivity / difference measuring function /. tripod thread / MIN, MAX and alarm function / LED light [See More]
- Emissivity of Target: 0.0100 to 1
- Features: Laser Spot Aiming / Sighting; Battery Powered
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- Operating Temperature: 32 to 122
from LAND
The SOLOnet series of digital infrared thermometers provides cost effective, reliable measurement in a wide variety of process control applications. There are four different thermometer types with choice of operating wavelength, optical variants, laser alignment and measurement ranges to suit the... [See More]
- Temperature Range: 392 to 3182
- Spectral Range: 1 to 5
- % of Reading: 0.3000 to 0.6000
- Response Time: 10 to 50
from PCE Instruments / PCE Americas Inc.
Pyrometer for non-contact temperature measurement / Adjustable emissivity /. Optical resolution 30:1 / Measuring range of -50 ... +1000 °C /. Double laser aiming / Maximum value display [See More]
- Spectral Range: 8 to 14
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- Emissivity of Target: 0.1000 to 1
- Features: Laser Spot Aiming / Sighting; Battery Powered
from PCE Instruments / PCE Americas Inc.
PCE-IR 1300 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]
- Temperature Range: 32 to 2372
- Emissivity of Target: 0.0100 to 1
- Spectral Range: 8 to 14
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
from PCE Instruments / PCE Americas Inc.
PCE-IR 1800 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]
- Temperature Range: 1202 to 3272
- Emissivity of Target: 0.1000 to 1
- Spectral Range: 1
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
from PCE Instruments / PCE Americas Inc.
PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this... [See More]
- Temperature Range: -4 to 572
- Emissivity of Target: 0.0100 to 1
- Spectral Range: 8 to 14
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
from Ircon, Inc.
The Modline ®7 infrared thermometers are designed for continuous temperature monitoring in nearly any application in industrial temperature process control. Offering 8 different series to choose from (7V, 72, 7G, 76, 75, 77, 78 & 74), these rugged pyrometers feature an IP65 (NEMA 4)... [See More]
- Temperature Range: -40 to 5430
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Electrical Output: Other
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and a laser targeting light sighting system. Key Features. High... [See More]
- Temperature Range: 212 to 4532
- Degrees: 0.6000
- % of Reading: 0.3000
- Spectral Range: 5.14
from OMEGA Engineering, Inc.
The new Omega ® mini infrared pyrometer is packed full of exciting new features. Its miniature sensing head measures just 18 x 45 mm (0.71 x 1.8"), making it ideal for mounting in tight spaces. A high ambient version is capable of withstanding temperatures of up to 180 °C (356 °F)... [See More]
- Temperature Range: -4 to 1832
- % of Reading: 0.5000
- % of Reading: 1
- Spectral Range: 8 to 14
from LumaSense Technologies, Inc., An Advanced Energy Company
Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers with analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and laser targeting light... [See More]
- Temperature Range: -26 to 1652
- Degrees: 0.6000
- % of Reading: 0.3000
- Spectral Range: 8 to 14
from OMEGA Engineering, Inc.
OMEGA's new compact high performance industrial infrared sensor/ transmitter model OS137 provides variety of features and options packaged into a small Stainless Steel housing. The standard features are adjustable Emissivity, 10 to 1 optical field of view, adjustable alarm set point and voltage... [See More]
- Temperature Range: -0 to 1000
- Degrees: 3.5
- % of Reading: 1.5
- % of Reading: 1
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features. Specifically designed for measurement on Sapphire and Sapphire Wafers. Pyrometer with analog output 0 or 4 to 20 mA, digital interface RS232 and laser targeting light. [See More]
- Temperature Range: 32 to 2732
- Degrees: 0.6000
- % of Reading: 0.3000
- Spectral Range: 8 to 9.7
from LumaSense Technologies, Inc., An Advanced Energy Company
High-speed pyrometer with fibre optics for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 200 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High... [See More]
- Temperature Range: 392 to 4532
- Spectral Range: 1.58 to 2.2
- % of Reading: 0.3000
- Response Time: 0.0090
from LumaSense Technologies, Inc., An Advanced Energy Company
Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 250 and 2500 °C. Key Features. Very short response time below 1 ms. Extremely short spot sizes, min. 0.45 mm. Built-in LC display. Laser targeting light. Parameter... [See More]
- Temperature Range: 482 to 4532
- Spectral Range: 1.45 to 1.8
- % of Reading: 0.1000
- Response Time: 1 to 10000