Closed Coat Abrasive Belts

34 Results
All Purpose Belt Job Pack -- 07660700964
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 3.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 18.0
All Purpose Belt Job Pack -- 07660700968
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 3.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 18.0
All Purpose Belt Job Pack -- 07660700969
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 3.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 18.0
All Purpose Belt Job Pack -- 07660701740
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 3.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 21.0
All Purpose Belt Job Pack -- 07660701741
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 3.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 21.0
All Purpose Belt Job Pack -- 07660701742
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 3.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 24.0
All Purpose Belt Job Pack -- 07660702062
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 3.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 21.0
All Purpose Belt Job Pack -- 07660702065
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 3.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 24.0
All Purpose Belt Job Pack -- 07660702066
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 3.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 24.0
All Purpose Belt Job Pack -- 07660702068
from Norton Abrasives

All Purpose Belt Job Pack [See More]

  • Features: ClosedCoat
  • Width: 4.00
  • Belt Type: Portable Grinder or File Belt
  • Length: 24.0
Metalite® R228 Narrow Belt -- 78072720910
from Norton Abrasives

Metalite ® R228 Narrow Belt [See More]

  • Features: ClosedCoat
  • Width: 1.00
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 42.0
Metalite® R283 Belt -- 78072727548
from Norton Abrasives

Metalite ® R283 Belt [See More]

  • Features: ClosedCoat
  • Width: 0.25
  • Belt Type: Portable Grinder or File Belt
  • Length: 24.0
Metalite® R283 Belt -- 78072727552
from Norton Abrasives

Metalite ® R283 Belt [See More]

  • Features: ClosedCoat
  • Width: 0.50
  • Belt Type: Portable Grinder or File Belt
  • Length: 12.0
Metalite® R283 Belt -- 78072727553
from Norton Abrasives

Metalite ® R283 Belt [See More]

  • Features: ClosedCoat
  • Width: 0.50
  • Belt Type: Portable Grinder or File Belt
  • Length: 12.0
Metalite® R283 Belt -- 78072727558
from Norton Abrasives

Metalite ® R283 Belt [See More]

  • Features: ClosedCoat
  • Width: 0.50
  • Belt Type: Portable Grinder or File Belt
  • Length: 18.0
Metalite® R283 Belt -- 78072727564
from Norton Abrasives

Metalite ® R283 Belt [See More]

  • Features: ClosedCoat
  • Width: 0.50
  • Belt Type: Portable Grinder or File Belt
  • Length: 24.0
Norax™ U242 X22 Benchstand Belt -- 78072795602
from Norton Abrasives

Norax ™ U242 X22 Benchstand Belt [See More]

  • Features: ClosedCoat; Supersize; Structured
  • Width: 1.00
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 42.0
Norax™ U242 X22 Narrow Belt -- 78072737542
from Norton Abrasives

Norax ™ U242 X22 Narrow Belt [See More]

  • Features: ClosedCoat; Supersize; Structured
  • Width: 2.00
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 132.0
Norton SG Blaze R980 Backstand Belt -- 69957344962
from Norton Abrasives

Norton SG Blaze R980 Backstand Belt [See More]

  • Features: ClosedCoat; Anti-loading or Lubricated; Supersize
  • Width: 3.00
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 132.0
Norton SG Blaze R980 File Belt -- 69957398018
from Norton Abrasives

Norton SG Blaze R980 File Belt [See More]

  • Features: ClosedCoat; Anti-loading or Lubricated; Supersize
  • Width: 0.50
  • Belt Type: Portable Grinder or File Belt
  • Length: 12.0
Norton SG® R981 Belt -- 78072700783
from Norton Abrasives

Norton SG ® R981 Belt [See More]

  • Features: ClosedCoat; Supersize
  • Width: 3.50
  • Belt Type: Portable Grinder or File Belt
  • Length: 15.5
Norton SG® R981 Belt -- 78072756534
from Norton Abrasives

Norton SG ® R981 Belt [See More]

  • Features: ClosedCoat; Supersize
  • Width: 0.25
  • Belt Type: Portable Grinder or File Belt
  • Length: 24.0
Norton SG® R981 Narrow Belt -- 78072753086
from Norton Abrasives

Norton SG ® R981 Narrow Belt [See More]

  • Features: ClosedCoat; Supersize
  • Width: 2.00
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 132.0
Norzon® Plus R801 Narrow Belt -- 78072721973
from Norton Abrasives

Norzon ® Plus R801 Narrow Belt [See More]

  • Features: ClosedCoat; Supersize
  • Width: 3.00
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 132.0
Norzon® Plus R824 Narrow Belt -- 78072750016
from Norton Abrasives

Norzon ® Plus R824 Narrow Belt [See More]

  • Features: ClosedCoat
  • Width: 2.00
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 132.0
PTX "TZ" Pyramid Belt (closed) -- 49365
from CS UNITEC

New abrasive fabric with pyramid-shaped grit structure for removing scratches, roller scale and spot welds. “TZ ” Pyramid belts allow high material removal while producing a very fine finish. They are ideal for the initial grinding before polishing to a mirror finish. Because the grit... [See More]

  • Features: ClosedCoat
  • Width: 1.20
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 24.0
PTX "TZ" Pyramid Sleeve -- 42265
from CS UNITEC

New abrasive cloth with pyramid-shaped grit structure. Allows high material removal while producing a very fine finish, reducing the amount of work required when compared to grinding belt sleeves and fleece sleeves. Pyramid sleeves are ideal for pre-polishing for fine mirror finishes and for... [See More]

  • Features: ClosedCoat
  • Width: 4.00
  • Belt Type: Wide or Segmented Belt
  • Grit Size: 320
PTX Ceramic Grinding Belt Sleeve -- 42440
from CS UNITEC

High-performance ceramic aluminum oxide grain. Increased removal rate and longest life for highest productivity. Excels in all metals. [See More]

  • Features: ClosedCoat
  • Width: 4.00
  • Belt Type: Bench, Pedestal or Backstand
  • Type: Aluminum Oxide
PTX Felt Belt (open) -- 49004
from CS UNITEC

Made of merino felt with buttonhole fastening system for polishing work on open and closed pipe constructions and handrails. The polishing belt can be opened and closed as often as necessary. For use with grinding belt rollers and our polishing compounds and creams. Use a separate felt belt for each... [See More]

  • Features: ClosedCoat
  • Width: 1.20
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 26.0
PTX Fleece "Nonwoven" Sleeve -- 42010
from CS UNITEC

Nylon impregnated with abrasive grit for removing minor to medium scratch marks and oxidation coatings, matte and satin finishing and deburring applications. [See More]

  • Features: ClosedCoat
  • Width: 4.00
  • Belt Type: Wide or Segmented Belt; Nonwoven
  • Grit Size: 80
PTX Fleece Nonwoven Belt (open) -- 49001
from CS UNITEC

Buttonhole fastening system for fine grinding and pre-polishing on open and closed pipe constructions and handrails. The fleece belt can be opened and closed as often as necessary. For use with grinding belt rollers. International patent and design protected. [See More]

  • Features: ClosedCoat
  • Width: 1.20
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 26.0
PTX Grinding Belt -- 49040
from CS UNITEC

For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions. [See More]

  • Features: ClosedCoat
  • Width: 1.20
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 24.0
PTX SuperPolish Belt (closed) -- 49004N
from CS UNITEC

For a perfect mirror finish on pipe constructions and handrails. SuperPolish is a new, special micro fleece that produces a perfect, brilliant mirror finish on stainless steel and nonferrous metals. Smears and shadows are eliminated when used with our polishing compounds (white and blue) and pink... [See More]

  • Features: ClosedCoat
  • Width: 1.20
  • Belt Type: Bench, Pedestal or Backstand
  • Length: 26.0
PTX Zirconium Grinding Belt Sleeve -- 42040
from CS UNITEC

Made of zirconium. Removes deep scratches and grinds weld seams on metals. Far less rework is required as a result of using the time-saving linear grinding technique. [See More]

  • Features: ClosedCoat
  • Width: 4.00
  • Belt Type: Wide or Segmented Belt
  • Type: Zirconium