Blending & Intermediate (Medium Grits) Abrasive Belts
from Norton Abrasives
All Purpose Belt Job Pack [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
- Width: 3.00
- Belt Type: Portable Grinder or File Belt
- Length: 18.0
from Norton Abrasives
All Purpose Belt Job Pack [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
- Width: 3.00
- Belt Type: Portable Grinder or File Belt
- Length: 21.0
from Norton Abrasives
All Purpose Belt Job Pack [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
- Width: 3.00
- Belt Type: Portable Grinder or File Belt
- Length: 24.0
from Norton Abrasives
Bear-Tex ®Surface Finishing SCF Belt [See More]
- Applications & Materials Abraded: Metalworking; Automotive; MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
- Width: 0.75
- Belt Type: Portable Grinder or File Belt; Bench, Pedestal or Backstand; Nonwoven
- Length: 18.0
from Norton Abrasives
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not load... [See More]
- Applications & Materials Abraded: Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
- Width: 0.25
- Belt Type: Portable Grinder or File Belt; Nonwoven
- Length: 18.0
from Norton Abrasives
Metalite ® R215 Wide Belt [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Medium; DryGrinding; Surface or Platen
- Width: 36.00
- Belt Type: Wide or Segmented Belt
- Length: 75.0
from Norton Abrasives
Metalite ® R283 Belt [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Automotive; MRO or Welding; Medium; ContourEdge; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
- Width: 0.25
- Belt Type: Portable Grinder or File Belt
- Length: 24.0
from Norton Abrasives
Metalite ® R283 Belt [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Automotive; MRO or Welding; Medium; ContourEdge; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
- Width: 0.50
- Belt Type: Portable Grinder or File Belt
- Length: 12.0
from Norton Abrasives
Metalite ® R283 Belt [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Automotive; MRO or Welding; Medium; ContourEdge; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
- Width: 0.75
- Belt Type: Portable Grinder or File Belt
- Length: 20.5
from Norton Abrasives
Metalite ® R288 Narrow Belt [See More]
- Applications & Materials Abraded: Metalworking; MRO or Welding; Medium; DryGrinding
- Width: 2.00
- Belt Type: Bench, Pedestal or Backstand
- Length: 132.0
from Norton Abrasives
Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced, general-purpose belt [See More]
- Applications & Materials Abraded: Woodworking; MRO or Welding; Medium
- Length: 19.0
- Width: 8.00
- Type: Aluminum Oxide
from Norton Abrasives
Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced, general-purpose belt [See More]
- Applications & Materials Abraded: Woodworking; MRO or Welding; Medium
- Length: 19.0
- Width: 8.00
- Type: Aluminum Oxide
from Norton Abrasives
Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced, general-purpose belt [See More]
- Applications & Materials Abraded: Woodworking; MRO or Welding; Medium
- Length: 19.0
- Width: 8.00
- Type: Aluminum Oxide
from Norton Abrasives
Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced, general-purpose belt [See More]
- Applications & Materials Abraded: Woodworking; MRO or Welding; Medium
- Length: 19.0
- Width: 8.00
- Type: Aluminum Oxide
from Norton Abrasives
Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced, general-purpose belt [See More]
- Applications & Materials Abraded: Woodworking; MRO or Welding; Medium
- Length: 19.0
- Width: 8.00
- Type: Aluminum Oxide
from Norton Abrasives
Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced, general-purpose belt [See More]
- Applications & Materials Abraded: Woodworking; MRO or Welding; Medium
- Length: 19.0
- Width: 8.00
- Type: Aluminum Oxide
from Norton Abrasives
Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced, general-purpose belt [See More]
- Applications & Materials Abraded: Woodworking; MRO or Welding; Medium
- Length: 19.0
- Width: 8.00
- Type: Aluminum Oxide
from Norton Abrasives
Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced, general-purpose belt [See More]
- Applications & Materials Abraded: Woodworking; MRO or Welding; Medium
- Length: 19.0
- Width: 8.00
- Type: Aluminum Oxide
from Norton Abrasives
Premium, self-sharpening zirconia alumina abrasive provides superior cut on all surfaces, lasts substantially longer, and cuts faster than the next leading competitor in side-by-side comparisons [See More]
- Applications & Materials Abraded: Metalworking; Medium
- Width: 3.00
- Belt Type: Portable Grinder or File Belt
- Length: 18.0
from Norton Abrasives
Premium, self-sharpening zirconia alumina abrasive provides superior cut on all surfaces, lasts substantially longer, and cuts faster than the next leading competitor in side-by-side comparisons [See More]
- Applications & Materials Abraded: Metalworking; Medium
- Width: 3.00
- Belt Type: Portable Grinder or File Belt
- Length: 24.0
from Norton Abrasives
Premium, self-sharpening zirconia alumina abrasive provides superior cut on all surfaces, lasts substantially longer, and cuts faster than the next leading competitor in side-by-side comparisons [See More]
- Applications & Materials Abraded: Metalworking; Medium
- Width: 3.00
- Belt Type: Portable Grinder or File Belt
- Length: 24.0
from Norton Abrasives
Premium, self-sharpening zirconia alumina abrasive provides superior cut on all surfaces, lasts substantially longer, and cuts faster than the next leading competitor in side-by-side comparisons [See More]
- Applications & Materials Abraded: Metalworking; Medium
- Width: 3.00
- Belt Type: Portable Grinder or File Belt
- Length: 24.0
from Norton Abrasives
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not load... [See More]
- Applications & Materials Abraded: Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
- Width: 0.25
- Belt Type: Portable Grinder or File Belt; Nonwoven
- Length: 18.0
from Norton Abrasives
Norton SG ® R981 Belt [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Automotive; MRO or Welding; Medium; ContourEdge; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
- Width: 0.25
- Belt Type: Portable Grinder or File Belt
- Length: 24.0
from Norton Abrasives
Norzon ® Plus R823 Narrow Belt [See More]
- Applications & Materials Abraded: Metalworking; MRO or Welding; Medium; DryGrinding; WetGrinding
- Width: 6.00
- Belt Type: Bench, Pedestal or Backstand
- Length: 48.0
from Walter Surface Technologies
These coated abrasive belts use our exclusive Cyclone ™ Technology with a premium ceramic abrasive grain blend to provide an extremely aggressive removal rate and long working life. This means you can remove weld beads and finish surfaces faster, reducing cycle time and taking labor time and... [See More]
- Applications & Materials Abraded: Metalworking; Material Removal, Rough Grinding or Snagging; Medium; Fine; DryGrinding
- Width: 1.50
- Belt Type: Portable Grinder or File Belt
- Length: 30.0
from Gesswein Co., Inc.
Aluminum oxide abrasive belts specially made for use with our Power Hand BZX Belt Sander. 6 and 8mm belts fit on either straight or 45 ° angle arms. [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Medium
- Width: 4.00
- Belt Type: Bench, Pedestal or Backstand
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 8.9
- Width: 8.90
- Type: Aluminum Oxide
from CS UNITEC
High-performance ceramic aluminum oxide grain. Increased removal rate and longest life for highest productivity. Excels in all metals. [See More]
- Applications & Materials Abraded: Metalworking; Medium; DryGrinding
- Width: 4.00
- Belt Type: Bench, Pedestal or Backstand
- Type: Aluminum Oxide
from Flexovit USA, Inc.
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.). [See More]
- Applications & Materials Abraded: Metalworking; Woodworking; Medium
- Width: 0.25
- Belt Type: Portable Grinder or File Belt
- Length: 24.0
from Walter Surface Technologies
Assortment of non-woven abrasive file belts made with special reinforced nylon and abrasive grain to achieve a consistent and uniform finish. Conform to irregular surfaces with minimal smearing and discoloration of the workpiece. FEATURES. Cleans and prepares, no deterioration of surface. Conforms... [See More]
- Applications & Materials Abraded: Metalworking; Material Removal, Rough Grinding or Snagging; Medium; Fine; ExtraFine; DryGrinding
- Width: 0.50 to 0.75
- Belt Type: Portable Grinder or File Belt; Nonwoven
- Length: 18.0 to 24.0
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 8.5
- Width: 8.50
- Type: Aluminum Oxide
from CS UNITEC
Nylon impregnated with abrasive grit for removing minor to medium scratch marks and oxidation coatings, matte and satin finishing and deburring applications. [See More]
- Applications & Materials Abraded: Metalworking; Medium; Fine; DryGrinding
- Width: 4.00
- Belt Type: Wide or Segmented Belt; Nonwoven
- Grit Size: 180
from Flexovit USA, Inc.
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Medium. General purpose good for routine... [See More]
- Applications & Materials Abraded: Metalworking; Medium
- Width: 0.50
- Belt Type: Portable Grinder or File Belt; Nonwoven
- Length: 18.0
from Walter Surface Technologies
Our proprietary Blendex belts outlast the competition and provide a consistent, uniform surface finish throughout the life of the belt. These non-woven belts excel at removing scratches and light corrosion or oxidation from stainless steel or aluminum tubes, rails or pipes. FEATURES. Non-woven... [See More]
- Applications & Materials Abraded: Metalworking; Material Removal, Rough Grinding or Snagging; Medium; Fine; DryGrinding
- Width: 1.50
- Belt Type: Portable Grinder or File Belt; Nonwoven
- Length: 30.0
from Weiler Abrasives
Resin over resin bonded. Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. The cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured part. Cosntructed Using a Resin... [See More]
- Applications & Materials Abraded: Medium
- Length: 8.0
- Width: 8.00
- Type: Aluminum Oxide
from CS UNITEC
Buttonhole fastening system for fine grinding and pre-polishing on open and closed pipe constructions and handrails. The fleece belt can be opened and closed as often as necessary. For use with grinding belt rollers. International patent and design protected. [See More]
- Applications & Materials Abraded: Metalworking; Medium; DryGrinding
- Width: 1.20
- Belt Type: Bench, Pedestal or Backstand
- Length: 26.0
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 7.8
- Width: 7.80
- Type: Aluminum Oxide
from CS UNITEC
For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions. [See More]
- Applications & Materials Abraded: Metalworking; Medium; DryGrinding
- Width: 1.20
- Belt Type: Bench, Pedestal or Backstand
- Length: 24.0
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 7.3
- Width: 7.30
- Type: Aluminum Oxide
from CS UNITEC
Made of zirconium. Removes deep scratches and grinds weld seams on metals. Far less rework is required as a result of using the time-saving linear grinding technique. [See More]
- Applications & Materials Abraded: Metalworking; Medium; DryGrinding
- Width: 4.00
- Belt Type: Wide or Segmented Belt
- Type: Zirconium
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 7.3
- Width: 7.30
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 10.0
- Width: 10.00
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 9.6
- Width: 9.60
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 9.0
- Width: 9.00
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 8.7
- Width: 8.70
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 8.2
- Width: 8.25
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 7.5
- Width: 7.50
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 7.3
- Width: 7.30
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 6.9
- Width: 6.90
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 10.0
- Width: 10.00
- Type: Aluminum Oxide
from Weiler Abrasives
Resin over resin bonded. Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. The cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured part. Cosntructed Using a Resin... [See More]
- Applications & Materials Abraded: Medium
- Length: 10.0
- Width: 10.00
- Type: Aluminum Oxide
from Weiler Abrasives
Resin over resin bonded. Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. The cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured part. Cosntructed Using a Resin... [See More]
- Applications & Materials Abraded: Medium
- Length: 9.2
- Width: 9.20
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 8.6
- Width: 8.60
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 8.1
- Width: 8.10
- Type: Aluminum Oxide
from Weiler Abrasives
Resin over resin bonded. Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. The cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured part. Cosntructed Using a Resin... [See More]
- Applications & Materials Abraded: Medium
- Length: 7.9
- Width: 7.90
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 7.3
- Width: 7.35
- Type: Aluminum Oxide
from Weiler Abrasives
Resin over resin bonded. Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. The cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured part. Cosntructed Using a Resin... [See More]
- Applications & Materials Abraded: Medium
- Length: 7.1
- Width: 7.10
- Type: Aluminum Oxide
from Weiler Abrasives
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. Cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured parts. For use... [See More]
- Applications & Materials Abraded: Medium
- Length: 10.3
- Width: 10.30
- Type: Aluminum Oxide
from Weiler Abrasives
Resin over resin bonded. Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains. The cotton cloth provides a tougher, durable backing for longer life. J-flex cloth provides a higher degree of flexibility to conform to contoured part. Cosntructed Using a Resin... [See More]
- Applications & Materials Abraded: Medium
- Length: 9.8
- Width: 9.80
- Type: Aluminum Oxide