Specialty / Other Abrasive Belts
from Flexovit USA, Inc.
X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.). [See More]
- Belt Type: Pump Drum
- Length: 15.5
- Width: 3.50
- Type: Aluminum Oxide
from Walter Surface Technologies
Achieve a #8 mirror stainless steel finish in just one step (compared to using two separate polishing pastes). The polishing paste is pre-applied to the belt. Packed in a resealable bag that protects the belt from contaminants and drying out. Features. Finishing paste, Mirror finishing. [See More]
- Belt Type: Drum Belt with Pre-Applied Paste
- Length: 11.6 to 15.5
- Width: 3.50 to 5.38
- Backing: Cloth; Felt
from Flexovit USA, Inc.
Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse. Aggressive action ideal for rugged... [See More]
- Belt Type: Pump Drum; Nonwoven
- Length: 15.5
- Width: 3.50
- Type: Aluminum Oxide