Machineable Jaws Vises
from Imao-Fixtureworks
Body. Material: SKD61 steel. Heat treat: Quenched and tempered. Hardness: Rc48-52. Jaw. Material: SKD61 steel. Heat treat: Quenched and tempered. Finish: Black oxide. Hardness: Rc48-52. Spring. Material : SUS302 Stainless steel. Retaining Plate. Material : SUS301 stainless steel [See More]
- Specialty Jaws: Machineable Jaws
- Weight: 0.1543 to 1.21
- Jaw Width: 1.14 to 2.2
- Material: Steel
from Te-Co, Inc.
Product Information. Includes handle and tool kit (pry wrench & hex wrenches). Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets [See More]
- Specialty Jaws: Machineable Jaws; Soft Material Jaws
- Vise Actuation: Manual
- Jaw Opening: 4
from Carr Lane Manufacturing Co.
Accurate and versatile fixture for round, square, and hex-shaped workpieces (ideal for secondary operations on screw-machine parts). Uses standard 5C collets, including step collets for large diameters, expanding collets for ID clamping, and emergency collets for special shapes. Can be mounted... [See More]
- Specialty Jaws: Machineable Jaws
- Weight: 9.5
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
from Te-Co, Inc.
Product Information. Body manufactured from 80,000 PSI ductile cast iron. Ways are flame hardened to 40 R/C maximum. Includes handle and tool kit (pry wrench and hex wrenches). Package includes Double Station Vise and a 3-piece Machinable Soft Jaw Set [See More]
- Specialty Jaws: Machineable Jaws; Soft Material Jaws
- Vise Actuation: Manual
- Jaw Opening: 8
from Carr Lane Manufacturing Co.
Accurate and versatile fixture for round, square, and hex-shaped workpieces (ideal for secondary operations on screw-machine parts). Uses standard 5C collets, including step collets for large diameters, expanding collets for ID clamping, and emergency collets for special shapes. Can be mounted... [See More]
- Specialty Jaws: Machineable Jaws
- Weight: 29
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base