Light-duty Vises
from Carr Lane Manufacturing Co.
Accurate and versatile fixture for round, square, and hex-shaped workpieces (ideal for secondary operations on screw-machine parts). Uses standard 5C collets, including step collets for large diameters, expanding collets for ID clamping, and emergency collets for special shapes. Can be mounted... [See More]
- Vise Features: Light-duty
- Weight: 9.5
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
from Carr Lane Manufacturing Co.
Accurate and versatile fixture for round, square, and hex-shaped workpieces (ideal for secondary operations on screw-machine parts). Uses standard 5C collets, including step collets for large diameters, expanding collets for ID clamping, and emergency collets for special shapes. Can be mounted... [See More]
- Vise Features: Light-duty
- Weight: 29
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
from Carr Lane Manufacturing Co.
Handy three-prong wrench for easy collet insertion and adjustment. Collet Wrench has three hardened steel blades, spaced 120 ° apart, that fit into the slots of any 5C collet. [See More]
- Vise Features: Light-duty
- Vise Mounting: Fixed Base
- Vise Type: Collet Vise
- Vise Actuation: Manual
from Carr Lane Manufacturing Co.
3600 psi max [See More]
- Vise Features: Light-duty
- Vise Mounting: Fixed Base
- Vise Type: Machine / Mill Vise
- Vise Actuation: Hydraulic
from Carr Lane Manufacturing Co.
Our Hilma DF-series twin vises allow clamping two workpieces against a fixed center jaw, in about the same space as a normal vise. They are ideal for precision, high-production machining on all types of machining centers, vertical or horizontal. Fixed and sliding jaws are precision ground to accept... [See More]
- Vise Features: Light-duty
- Vise Mounting: Fixed Base
- Vise Type: Twin / Multi-station Vise
- Vise Actuation: Hydraulic
from Carr Lane Manufacturing Co.
Our Hilma NC-series vises are ideal for precision, high-production machining on vertical machining centers. Fixed and sliding jaws are precision ground to accept top-jaw tooling. Finest-quality construction for excellent rigidity and durability. The hydra-mechanical version shown here is manually... [See More]
- Vise Features: Light-duty
- Jaw Opening: 0.3177 to 0.4791
- Vise Type: Machine / Mill Vise
- Jaw Width: 0.1240 to 0.1860
from Carr Lane Manufacturing Co.
Our Hilma SCS-series Super-Compact Vises are designed especially for 5-axis machining. These short, compact vises have a specially designed guideway between the base and the sliding jaw that allows the use of very high clamping jaws, providing excellent spindle access even when using short tools. [See More]
- Vise Features: Light-duty
- Weight: 20 to 41
- Vise Type: Machine / Mill Vise
- Vise Mounting: Fixed Base