Steel Vises
from Jergens, Inc.
Jergens Modular Mini Vises provides accurate location and positive holding. The bases are hardened and ground to the same height as our Rest Pads for accurate location. The jaws are serrated and hardened to provide positive holding. These versatile clamps may be used as shown, or the jaws may be... [See More]
- Material: Steel; C-1018 Steel
from Imao-Fixtureworks
Base / Fixed Support / Movable Support. Steel (SNCM420). HRC 50~60. Black oxide finished. Precision ground. Case hardened. Jaw. Steel (SNCM420). Case hardened. Precision ground. HRC50~60 [See More]
- Material: Steel
- Jaw Width: 4.17 to 5.75
- Jaw Opening: 3.94 to 26.18
- Throat Depth: 1.57
from DigiKey
"Vise Head 2.25"" (57.2mm) Low Profile, Steel Jaws" [See More]
- Material: Steel
- Weight: 1.4
from Imao-Fixtureworks
Features. The wedge construction allows easily exerting high clamping force just with turns of a hex wrench. Fastening with one bolt makes these clamps ideal for quick setup and part changes. [See More]
- Material: Steel
- Weight: 0.6064
- Jaw Width: 1.61 to 2.2
from Imao-Fixtureworks
Features. The wedge construction allows easily exerting high clamping force just with turns of a hex wrench. Fastening with one bolt makes these clamps ideal for quick setup and part changes. [See More]
- Material: Steel
- Weight: 0.0485 to 0.1213
- Jaw Width: 0.5906 to 0.8268
from Imao-Fixtureworks
Features. The wedge construction allows easily exerting high clamping force just with turns of a hex wrench. Fastening with one bolt makes these clamps ideal for quick setup and part changes. [See More]
- Material: Steel
- Weight: 0.1213 to 1.03
- Jaw Width: 0.8268 to 1.65
from Kurt Manufacturing
5 axis vises are useful for applications involving 5 axis machining and are highly effective for working with complex shapes and difficult angles. It helps increase accuracy and reduce setup and makes processes more efficient by reducing tooling costs and labor time. 5 axis workholding vises are... [See More]
- Material: Steel
- Vise Actuation: Manual
- Vise Type: Toolmakers Vise
from Reid Supply
Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting. . Mounted Standard Drill Press Vise has a... [See More]
- Material: Steel
- Jaw Width: 4
- Vise Type: Drill Press Vise
- Throat Depth: 1.5
from Carr Lane Manufacturing Co.
Accurate and versatile fixture for round, square, and hex-shaped workpieces (ideal for secondary operations on screw-machine parts). Uses standard 5C collets, including step collets for large diameters, expanding collets for ID clamping, and emergency collets for special shapes. Can be mounted... [See More]
- Material: Steel
- Weight: 9.5
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
from Kurt Manufacturing
The manually and hydraulically actuated HD and HDL Vises are high-density, doublelock, clusterlock, heavy-duty systems with multiple clamping stations and machinable jaws. The HD and HDL CarvLock Vises are compact to allow for maximum workholding across a full range of machining centers. They... [See More]
- Material: Steel
- Vise Actuation: Manual
- Vise Type: Toolmakers Vise; Twin / Multi-station Vise
from Reid Supply
Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting. . Bolt Mounted Standard Drill Press Vise has... [See More]
- Material: Steel
- Jaw Opening: 10
- Vise Type: Drill Press Vise
- Jaw Width: 6
from Carr Lane Manufacturing Co.
Accurate and versatile fixture for round, square, and hex-shaped workpieces (ideal for secondary operations on screw-machine parts). Uses standard 5C collets, including step collets for large diameters, expanding collets for ID clamping, and emergency collets for special shapes. Can be mounted... [See More]
- Material: Steel
- Weight: 29
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
from Kurt Manufacturing
Kurt's AngLock®, VersatileLock®, and HD690 high precision vises provide superior stability and reliable, accurate positioning for workpieces in challenging CNC machining and milling operations. Featuring innovative workholding technology and patented designs, these single station vises offer... [See More]
- Material: Steel
- Vise Actuation: Manual
- Vise Type: Toolmakers Vise
from Reid Supply
Standard Drill Press Vises can be used from three sides to level work quickly with built-in jaw parallels. Widely spaced guide bars permit drilling clear through work and jaw sides are designed to permit accurate drilling from the sides without resetting. . Bolt Mounted Standard Drill Press Vise has... [See More]
- Material: Steel
- Jaw Opening: 3
- Vise Type: Drill Press Vise
- Jaw Width: 3
from Carr Lane Manufacturing Co.
Handy three-prong wrench for easy collet insertion and adjustment. Collet Wrench has three hardened steel blades, spaced 120 ° apart, that fit into the slots of any 5C collet. [See More]
- Material: Steel
- Vise Mounting: Fixed Base
- Vise Type: Collet Vise
- Vise Actuation: Manual
from Kurt Manufacturing
Kurt offers a complete line of hydraulic actuated options for single and double station vises as well as 8 station cluster towers. Kurt hydraulic vises are the ideal solution for machining centers that work on long production runs. Hydraulic vises integrated into machining centers can substantially... [See More]
- Material: Steel
- Vise Actuation: Hydraulic
- Vise Type: Toolmakers Vise