Toolmakers Vise Vises
from Kurt Manufacturing
5 axis vises are useful for applications involving 5 axis machining and are highly effective for working with complex shapes and difficult angles. It helps increase accuracy and reduce setup and makes processes more efficient by reducing tooling costs and labor time. 5 axis workholding vises are... [See More]
- Vise Type: Toolmakers Vise
- Material: Steel
- Vise Actuation: Manual
from Kurt Manufacturing
The manually and hydraulically actuated HD and HDL Vises are high-density, doublelock, clusterlock, heavy-duty systems with multiple clamping stations and machinable jaws. The HD and HDL CarvLock Vises are compact to allow for maximum workholding across a full range of machining centers. They... [See More]
- Vise Type: Toolmakers Vise; Twin / Multi-station Vise
- Material: Steel
- Vise Actuation: Manual
from Kurt Manufacturing
Kurt's AngLock®, VersatileLock®, and HD690 high precision vises provide superior stability and reliable, accurate positioning for workpieces in challenging CNC machining and milling operations. Featuring innovative workholding technology and patented designs, these single station vises offer... [See More]
- Vise Type: Toolmakers Vise
- Material: Steel
- Vise Actuation: Manual
from Kurt Manufacturing
Kurt offers a complete line of hydraulic actuated options for single and double station vises as well as 8 station cluster towers. Kurt hydraulic vises are the ideal solution for machining centers that work on long production runs. Hydraulic vises integrated into machining centers can substantially... [See More]
- Vise Type: Toolmakers Vise
- Material: Steel
- Vise Actuation: Hydraulic
from Kurt Manufacturing
The SeraLock towers and pallets are designed with interlocking "V" surfaces for precision alignment of WedgeLock and MoveLock clamping modules. Components may be mixed and matched, offering creation of "custom" fixtures. Machine like and unlike workpieces in one set up. [See More]
- Vise Type: Toolmakers Vise
- Material: Steel
- Vise Actuation: Manual
from Kurt Manufacturing
Pneumatic systems used in industry are commonly powered by compressed air. A centrally located electrically powered compressor powers cylinders, air motors, and other pneumatic devices. A pneumatic system controlled through manual or automatic solenoid valves is selected when it provides a lower... [See More]
- Vise Type: Air Vise; Toolmakers Vise
- Material: Steel
- Vise Actuation: Pneumatic