Heavy-duty Vises

2 Results
5" Heavy Duty Machine Vise -- JD550
from Jergens, Inc.

Jergens 5 ” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6 ” machine vises, making it easier to handle when the additional part capacity of a 6 ” vise is not needed. This versatile vise is equally... [See More]

  • Vise Features: Heavy-duty
  • Weight: 46
  • Vise Type: Machine / Mill Vise
6" Heavy Duty Milling Vise -- JD690
from Jergens, Inc.

Built for maximum strength, precision, and reliability in demanding machining environments. Engineered for serious holding power, this vise features a rugged construction that stands up to high clamping forces, ensuring stability during heavy cuts. Ideal for manufacturers who demand durability and... [See More]

  • Vise Features: Heavy-duty
  • Weight: 68.34