Machine / Mill Vise Vises
3 Results
5" Heavy Duty Machine Vise -- JD550
from Jergens, Inc.
from Jergens, Inc.
Jergens 5 ” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6 ” machine vises, making it easier to handle when the additional part capacity of a 6 ” vise is not needed. This versatile vise is equally... [See More]
- Vise Type: Machine / Mill Vise
- Vise Features: Heavy-duty
- Weight: 46
High-Precision Compact Vises -- CS Series Hydraulic
from Carr Lane Manufacturing Co.
from Carr Lane Manufacturing Co.
3600 psi max [See More]
- Vise Type: Machine / Mill Vise
- Vise Actuation: Hydraulic
- Vise Mounting: Fixed Base
- Specialty Jaws: Replaceable Jaws
High-Precision Super-Compact 5-Axis -- SCS Series Super-Compact Vises (Manual)
from Carr Lane Manufacturing Co.
from Carr Lane Manufacturing Co.
Our Hilma SCS-series Super-Compact Vises are designed especially for 5-axis machining. These short, compact vises have a specially designed guideway between the base and the sliding jaw that allows the use of very high clamping jaws, providing excellent spindle access even when using short tools. [See More]
- Vise Type: Machine / Mill Vise
- Vise Mounting: Fixed Base
- Weight: 20 to 41
- Vise Actuation: Manual