Replaceable Jaws Vises
4 Results
Jaws -- CP175
from Imao-Fixtureworks
from Imao-Fixtureworks
Body: Quenched & tempered Black oxide finished [See More]
- Specialty Jaws: Replaceable Jaws
High-Precision Compact Vises -- CS Series Hydraulic
from Carr Lane Manufacturing Co.
from Carr Lane Manufacturing Co.
3600 psi max [See More]
- Specialty Jaws: Replaceable Jaws
- Vise Mounting: Fixed Base
- Vise Type: Machine / Mill Vise
- Vise Actuation: Hydraulic
High-Precision Power Vises -- DF Series Hydraulic Twin Vises
from Carr Lane Manufacturing Co.
from Carr Lane Manufacturing Co.
Our Hilma DF-series twin vises allow clamping two workpieces against a fixed center jaw, in about the same space as a normal vise. They are ideal for precision, high-production machining on all types of machining centers, vertical or horizontal. Fixed and sliding jaws are precision ground to accept... [See More]
- Specialty Jaws: Replaceable Jaws
- Vise Mounting: Fixed Base
- Vise Type: Twin / Multi-station Vise
- Vise Actuation: Hydraulic
High-Precision Super-Compact 5-Axis -- SCS Series Super-Compact Vises (Manual)
from Carr Lane Manufacturing Co.
from Carr Lane Manufacturing Co.
Our Hilma SCS-series Super-Compact Vises are designed especially for 5-axis machining. These short, compact vises have a specially designed guideway between the base and the sliding jaw that allows the use of very high clamping jaws, providing excellent spindle access even when using short tools. [See More]
- Specialty Jaws: Replaceable Jaws
- Weight: 20 to 41
- Vise Type: Machine / Mill Vise
- Vise Mounting: Fixed Base