Booth - Hood / Cabinet Sprayers and Spray Coating Equipment
from Nordson Corporation
Powder recovery technology, can be used with Nordson spray gun systems [See More]
- Options / Components: Cabinet or Hood Type Booth; Dust Collection or Air Filtration System
- Spray Technology: Electrostatic
- Equipment Type: Component or Sub-system
- Materials of Construction: Steel / Aluminum
from B&B Engineered Systems
B &B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code... [See More]
- Options / Components: Walk-in Room Type Booth; Cabinet or Hood Type Booth; Conveyor or Part Loader; Oven / UV; Booth for Continuous Part Flow
- Spray Technology: Electrostatic
- Equipment Type: Component or Sub-system
- Air / Gas Flow: 5000.0 to 20000.0
from LS Industries
The LS Industries Powder Coating product line includes pressure washers, spray systems, flow-thru washers, integrated blast systems for cylinders, rims and many other parts, industrial washers, rotary washers, jet spray washers and other aqueous cleaning systems as well as infrared ovens, burn off... [See More]
- Options / Components: Cabinet or Hood Type Booth
- Materials of Construction: Plastic; Polypropylene
- Equipment Type: Component or Sub-system
- Mounting: Floor or Skid
from PVA - Precision Valve & Automation
The PVA350 features a robust overhead motion platform employing brushless DC servo motors and precision ball screw slides. Encoder feedback on all axes assures a closed-loop process that is consistent and reliable. The PVA350 platform is enclosed for added protection during spray applications. The... [See More]
- Options / Components: Cabinet or Hood Type Booth
- Spray Technology: Airless
- Equipment Type: Outfit or Complete System
- Power Source: Electric
from B&B Engineered Systems
B &B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code... [See More]
- Options / Components: Walk-in Room Type Booth; Cabinet or Hood Type Booth; Conveyor or Part Loader; Oven / UV; Booth for Continuous Part Flow
- Spray Technology: Electrostatic
- Equipment Type: Component or Sub-system
- Air / Gas Flow: 1200.0 to 30000.0