Integral Agitator Sprayers and Spray Coating Equipment
3 Results
Diaphram Pump Spray Outfit -- DVP Pail Conventional Outfit, Agitator
from Carlisle
from Carlisle
Name: DVP pail mounted conventional outfit with agitator. Part Number: 98-3124. Gun: Model 2100. Pump: DVP (Basic pump). Tank: no tank. Typical Application: Wood cabinets. Custom wood shops. General maintenance. Wood furniture. Metal Fabrication. Wood doors and windows. Number of Colors: 1. Max... [See More]
- Features: Agitator; Regulator
- Options / Components: Applicator / Gun; Pump / Compressor
- Equipment Type: Outfit or Complete System
- Fluid Pressure: 100
Coating System -- Dry Filter Continuous Coater
from Nordson Corporation
from Nordson Corporation
Accommodates pipe diameter .5-26", tube 3/8-26", high quality finish [See More]
- Features: PressureFeed; Agitator; Regulator; Heater
- Options / Components: Applicator / Gun; Dust Collection or Air Filtration System; Feeder / Metering Unit; Pressure Tank, Pot or Hopper; Pump / Compressor; Media Separator or Reclaimer; Booth for Continuous Part Flow
- Equipment Type: Outfit or Complete System
- Spray Technology: Airless
Diaphram Pump Spray Outfit -- DVP Pail Mounted HVLP Outfit w/ Agitator
from Carlisle
from Carlisle
Name: DVP pail mounted HVLP outfit with agitator. Part Number: 98-3126. Gun: MACH 1SL. Pump: DVP (Basic pump). Tank: No tank. Typical Application: Wood cabinets, Custom wood shops, General maintenance, Wood furniture, Metal Fabrication,Wood doors and windows. Number of Colors: 1. Max Output Fluid... [See More]
- Features: Agitator; Regulator
- Options / Components: Applicator / Gun; Pump / Compressor
- Equipment Type: Outfit or Complete System
- Spray Technology: HVLP