Bench / Table Top Sprayers and Spray Coating Equipment

4 Results
Non-Recovery Powder Spray Booths
from B&B Engineered Systems

B &B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code... [See More]

  • Mounting: Floor or Skid; Table
  • Options / Components: Walk-in Room Type Booth; Cabinet or Hood Type Booth; Conveyor or Part Loader; Oven / UV; Booth for Continuous Part Flow
  • Equipment Type: Component or Sub-system
  • Spray Technology: Electrostatic
QA40 Atomizer -- QA40A-110
from Qsonica, LLC

QA40 Atomizer. The QA40 Atomizer uses ultrasonic energy to generate a low-velocity, gentle spray. The sample can be precisely delivered to the target area. Overspray is virtually eliminated resulting in material savings. The atomizer can run continuously or be programmed to pulse on and off. With... [See More]

  • Mounting: Table
  • Options / Components: Applicator / Gun; Feeder / Metering Unit; Generator and Converter
  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless; Reduced or Low Pressure; Ultrasonic
Benchtop Spray Coating System -- PVA350
from PVA - Precision Valve & Automation

The PVA350 features a robust overhead motion platform employing brushless DC servo motors and precision ball screw slides. Encoder feedback on all axes assures a closed-loop process that is consistent and reliable. The PVA350 platform is enclosed for added protection during spray applications. The... [See More]

  • Mounting: Table
  • Options / Components: Cabinet or Hood Type Booth
  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless
Triggering System -- Nordson Automated Triggering System
from Nordson Corporation

Input voltage 120/240 VAC, 50/60 Hz, control 4 spray devices, 2 stations [See More]

  • Mounting: Floor or Skid; Table
  • Options / Components: Feeder / Metering Unit
  • Equipment Type: Component or Sub-system
  • Spray Technology: Air Assisted