HVLP Sprayers and Spray Coating Equipment
from Sames North American Corporation
FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!. High... [See More]
- Spray Technology: Air Assisted; HVLP
- Options / Components: Applicator / Gun; Feeder / Metering Unit
- Equipment Type: Component or Sub-system
- Air / Gas Flow: 8.8 to 14.0
from Carlisle
Incorporating some of the best features our award winning MACH 1 HVLP spray gun, the MACH 1A Automatic offers total control of atomizing air pressure, side port air, fluid flow, and spray patterns in production settings which require automatic equipment. These features give it an exceptionally high... [See More]
- Spray Technology: HVLP
- Options / Components: Applicator / Gun
- Equipment Type: Component or Sub-system
- Materials of Construction: Steel / Aluminum
from Nordson Corporation
Available in circulating and non-circulating systems, stacking design [See More]
- Spray Technology: Air Assisted; Air-assisted Airless; Airless; HVLP; Rotary Bell
- Options / Components: Feeder / Metering Unit; Booth for Continuous Part Flow
- Equipment Type: Component or Sub-system
- Power Source: Air or Pneumatic
from Carlisle
Name: MAG HVLP. Part Number(s): 4006, 4007, 4008. Gun Category: HVLP. Gun Type: Automatic. Fluid Passages: Stainless Steel. Fluid Inlets: 1/4 ” NPT (F). Max. Pressure: 100 PSI/6.8 Bar. Atomizing Air Inlet: 1/4" NPS (M). Cylinder Air Inlet: 1/8" NPT (F). Fan Air Inlet: 1/4" NPS (M). [See More]
- Spray Technology: HVLP
- Options / Components: Applicator / Gun; Dust Collection or Air Filtration System
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 100
from Carlisle
Name: Rhino HVLP. Part Number: 7039-0000-0. Gun Category: HVLP. Gun Type: Automatic. Fluid Passages: Stainless Steel. Fluid Inlets: 3/8" NPS (M). Max. Pressure: 120 PSI/8.3 Bar. Atomizing Air Inlet: 1/4" NPS (M). Cylinder Air Inlet: 1/4" NPS (M). Weight: 2.6 lbs/1.2 kg. Construction: Drop-Forged... [See More]
- Spray Technology: HVLP
- Options / Components: Applicator / Gun
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 120
from Carlisle
Name: DVP Pail Mounted HVLP Outfit. Part Number: 98-3122. Gun: Mach 1SL. Pump: DVP (Basic pump). Tank: No tank. Typical Application: Wood cabinets, Custom wood shops, General maintenance, Wood furniture, Metal Fabrication,Wood doors and window. Markets: General Industrial. General Metal. [See More]
- Spray Technology: HVLP
- Options / Components: Applicator / Gun; Pump / Compressor
- Equipment Type: Outfit or Complete System
- Power Source: Air or Pneumatic
from Carlisle
Name: DVP pail mounted HVLP outfit with agitator. Part Number: 98-3126. Gun: MACH 1SL. Pump: DVP (Basic pump). Tank: No tank. Typical Application: Wood cabinets, Custom wood shops, General maintenance, Wood furniture, Metal Fabrication,Wood doors and windows. Number of Colors: 1. Max Output Fluid... [See More]
- Spray Technology: HVLP
- Options / Components: Applicator / Gun; Pump / Compressor
- Equipment Type: Outfit or Complete System
- Fluid Pressure: 100
from Carlisle
Name: HVLP 105-1358 Super-Slave. Part Number: 105-1358. Gun: Century HVLP Gel Coat Gun. Tank: No tank. Resin Pump Ratio: 14:1 [See More]
- Spray Technology: Air-assisted Airless; HVLP
- Options / Components: Applicator / Gun; Pump / Compressor
- Equipment Type: Outfit or Complete System
- Power Source: Air or Pneumatic
from Carlisle
Name: HVLP Gel Coat - FRP. Part Number: 205-950-U. Gun: FRP spray gun. Pump: Binks Unison. Tank: No tank. Number of Colors: 1. Max Output Fluid Pr.: 12:1 ratio. Gel: HVLP Gel Coat. Market: Marine. Tub & Shower [See More]
- Spray Technology: HVLP
- Options / Components: Applicator / Gun; Pump / Compressor
- Equipment Type: Outfit or Complete System
- Power Source: Air or Pneumatic
from Carlisle
Name: Century HVLP Chop. Part Number: 102-2400. Gun Category: FRP. Gun Type: FRP. Construction: Drop-Forged, Brass Plated [See More]
- Spray Technology: HVLP
- Options / Components: Applicator / Gun
- Equipment Type: Component or Sub-system
- Materials of Construction: Brass