Outfit / Complete System Sprayers and Spray Coating Equipment

43 Results
RFV 2000 - Liquid Reciprocator
from Sames North American Corporation

The RFV reciprocator 2000 is intended to serve automatic installations for liquid. It is capable of the following applicator configurations: 2 or 4 paint sprayers PPH 308. 1 or 2 paint sprayers PPH 707 EXT-ST / ICWB. 4, 6 or 8 spray paint TRP 501. The RVF 2000 reciprocator is controlled by a control... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Air Assisted
  • Options / Components: Applicator / Gun
  • Power Source: Electric
98-3061 Pogo Plus Glue Outfit
from Carlisle

Name: 98-3061 Pogo Plus Glue Outfit. Part Number: 98-3061. Gun: Model 2100. Pump: Pogo Plus Pump. Tank: no tank. Typical Application: Solvent based adhesives. Max Output Fluid Pressure: 2:1 200 psi - (Fluid Pressure range (0-300 psi (0-24.2 bar). Markets: Adhesive. General Industrial. Miscellaneous. [See More]

  • Equipment Type: Outfit or Complete System
  • Fluid Pressure: 200
  • Options / Components: Applicator / Gun; Pump / Compressor
  • Power Source: Air or Pneumatic
Benchtop Spray Coating System -- PVA350
from PVA - Precision Valve & Automation

The PVA350 features a robust overhead motion platform employing brushless DC servo motors and precision ball screw slides. Encoder feedback on all axes assures a closed-loop process that is consistent and reliable. The PVA350 platform is enclosed for added protection during spray applications. The... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless
  • Options / Components: Cabinet or Hood Type Booth
  • Power Source: Electric
Spray Robotic End Effector -- KUKA ready2_spray
from KUKA Deutschland GmbH

While painting applications previously were difficult to automate, KUKA and its partner, Dürr, have come up with ready2_spray: a powerful, maximum-performance solution which is simple and cost-effective - and includes service around the globe. [See More]

  • Equipment Type: Outfit or Complete System
  • Mounting: Reciprocator or Machine Mounted; Reciprocator / Robots
  • Options / Components: Applicator / Gun
  • Automation / Control: Automatic
QA40 Atomizer -- QA40A-110
from Qsonica, LLC

QA40 Atomizer. The QA40 Atomizer uses ultrasonic energy to generate a low-velocity, gentle spray. The sample can be precisely delivered to the target area. Overspray is virtually eliminated resulting in material savings. The atomizer can run continuously or be programmed to pulse on and off. With... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless; Reduced or Low Pressure; Ultrasonic
  • Options / Components: Applicator / Gun; Feeder / Metering Unit; Generator and Converter
  • Power Source: Electric
Coating System -- Dry Filter Continuous Coater
from Nordson Corporation

Accommodates pipe diameter .5-26", tube 3/8-26", high quality finish [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless
  • Options / Components: Applicator / Gun; Dust Collection or Air Filtration System; Feeder / Metering Unit; Pressure Tank, Pot or Hopper; Pump / Compressor; Media Separator or Reclaimer; Booth for Continuous Part Flow
  • Fluid Pressure: 300 to 3000
Turnkey Spray Systems -- ProPlasma
from Saint-Gobain Coating Solutions

Saint-Gobain Coating Solutions designs & produces complete turnkey plasma spray systems, providing the integrated components that deliver maximum spray rates & deposition efficiency while significantly reducing energy consumption. The system features Saint-Gobain ’s patented ProPlasma... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Plasma
  • Options / Components: Applicator / Gun
  • Power Source: Electric
18 Volt ONE+ Power Paint Sprayer Kit -- P631K1
from Ryobi Technologies, Inc.

Cordless convenience at its best. The ONE+ Power Paint Sprayer gives you the freedom to move freely and paint anywhere without dragging a power cord with you. Just pour the pre-mixed paint right into the Quick-Lock container and take off to parts unknown-up the stairs, or outside to that fence that... [See More]

  • Equipment Type: Outfit or Complete System
  • Air / Gas Pressure: 2400
  • Spray Technology: Air Assisted
Centricoater -- CC 10
from Bratney Companies

The CENTRICOATER is available in five different chamber sizes. (2 kg up to 250 kg) and eight different models. The CENTRICOATER is available as a single chamber for manual. feeding operation, as a single chamber with PLC-control for single. batch coating and as a full-automatic compactmachine for... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Air or Pneumatic
  • Spray Technology: Rotary Bell
  • Mounting: Floor or Skid
continuous oil and polishing equipment for starch moulded confectionery, NID supra-fin STO 3 -- ETO (extended)
from TNA Solutions Pty. Ltd.

The NID supra-finSTO 3 offers accurate oil coating for jelly and gum-based confectioneries – providing an appealing glaze and greater depth of colour for a superior finish. With an output of up to 2,200 kg/hr (4,850 lbs/hr), the NID supra-finSTO 3 enables continuous flow oiling in a... [See More]

  • Equipment Type: Outfit or Complete System
  • Materials of Construction: Stainless
  • Power Source: Electric
  • Automation / Control: Automatic
Acid Catalyzed Conversion -- B5-D Extreme Duty Cart Mount
from Carlisle

Name: B5-D Extreme Duty Cart Mt. Part Number: 109-1118. Gun: User Selects. Pump: B5-D Super Slave. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: .75 - 3.5. Flow(GPM) @... [See More]

  • Equipment Type: Outfit or Complete System
  • Fluid Pressure: 420 to 1260
  • Options / Components: Applicator / Gun; Pressure Tank, Pot or Hopper; Pump / Compressor
  • Power Source: Air or Pneumatic
Circuit Board Conformal Coating System -- MCCS-SYS-2
from PVA - Precision Valve & Automation

The MCCS-SYS-2 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply solvent based coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of fluid chemistries. This... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless
  • Options / Components: Applicator / Gun
  • Power Source: Electric
DUET Power Paint System -- FPR200
from Ryobi Technologies, Inc.

Two people can paint a room much faster than one. That € ™s why we € ™ve created the Ryobi ® DUET Power Paint System. Two people can use power applicators from the same paint sourceone person can be rolling and the other cutting in around doors, windows and in corners. [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Air Assisted
Centricoater -- CC 10 LAB
from Bratney Companies

The CENTRICOATER is available in five different chamber sizes. (2 kg up to 250 kg) and eight different models. The CENTRICOATER is available as a single chamber for manual. feeding operation, as a single chamber with PLC-control for single. batch coating and as a full-automatic compactmachine for... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Air or Pneumatic
  • Spray Technology: Rotary Bell
  • Mounting: Floor or Skid
continuous sugar coating system for starch moulded confectionery, NID supra+A30:F45-fin SC 3 -- NID supra+A30:F45-fin SC 3
from TNA Solutions Pty. Ltd.

The NID supra-finSC 3 delivers consistent sugar coating of starch moulded jelly and gum-based confectionery for a truly homogenous finish. This continuous sugar-sanding system features a steaming conveyor and sugar sanding drum that can be fully integrated into a mogul confectionery processing line,... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Electric
  • Options / Components: Conveyor or Part Loader; Feeder / Metering Unit
  • Automation / Control: Automatic
Acid Catalyzed Conversion -- B5-D Extreme Duty Wall Mount
from Carlisle

Name: B5-D Extreme Duty Wall Mt. Part Number: 109-1116. Gun: User Selects. Pump: B5-D Super Slave. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: .75 - 3.5. Flow(GPM) @... [See More]

  • Equipment Type: Outfit or Complete System
  • Fluid Pressure: 420 to 1260
  • Options / Components: Applicator / Gun; Pressure Tank, Pot or Hopper; Pump / Compressor
  • Power Source: Air or Pneumatic
Manual Conformal Coating System -- MCCS-SYS-1
from PVA - Precision Valve & Automation

The MCCS-SYS-1 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of fluid chemistries. With this sealed... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless
  • Options / Components: Applicator / Gun
  • Power Source: Electric
ONE+ BackPack Sprayer/Roller -- P635
from Ryobi Technologies, Inc.

The Ryobi Backpack Sprayer/Roller is the first cordless model on the market, so paint projects have no limits. The container holds 1.5 gallons of paint comfortably on your back. Think of the time savings by not having to return to your paint source for frequent refills. FLUID Technology keeps fresh... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Air Assisted
Centricoater -- CC 250
from Bratney Companies

The CENTRICOATER is available in five different chamber sizes. (2 kg up to 250 kg) and eight different models. The CENTRICOATER is available as a single chamber for manual. feeding operation, as a single chamber with PLC-control for single. batch coating and as a full-automatic compactmachine for... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Air or Pneumatic
  • Spray Technology: Rotary Bell
  • Mounting: Floor or Skid
cross band disc spraying system with conveyor, Arcall intelli-spin® 700 -- SPIN7-120400
from TNA Solutions Pty. Ltd.

The Arcall intelli-spin ® 700 series uses advanced spinning disc technology to provide accurate and consistent liquid and slurry application. This slurry spraying system uses an innovative cantilever design featuring spinning disc technology to enable even seasoning application for a range of... [See More]

  • Equipment Type: Outfit or Complete System
  • Options / Components: Conveyor or Part Loader
Acid Catalyzed Conversion -- Comet 3C Cart Mt
from Carlisle

Name: Comet 3C Cart Mt. Part Number: 109-1117. Gun: User Selects. Pump: Comet 3C. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: 1.0 - 7.0 in .25% increments. Max Output... [See More]

  • Equipment Type: Outfit or Complete System
  • Fluid Pressure: 360 to 1080
  • Options / Components: Applicator / Gun; Pressure Tank, Pot or Hopper; Pump / Compressor
  • Power Source: Air or Pneumatic
Robotic Conformal Coating Spray System -- Delta 6
from PVA - Precision Valve & Automation

The Delta 6 features a robust overhead three-axis motion platform suitable for inline or batch operations. While maintaining the preferred features of previous workcells, the Delta 6 has been designed with a slimmer footprint, improved structural and gantry rigidity for robustness, and easier... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Electric
  • Spray Technology: Airless
  • Mounting: Floor or Skid
Power Paint Sprayer -- SSP050
from Ryobi Technologies, Inc.

Ryobi ® innovation has revolutionized power painting. First of all, it's 50% quieter than traditional paint sprayers. It's ergonomically designed to reduce fatigue on your back and arm. Every stroke is consistent, giving you fantastic results without having to roll out imperfections, splatters... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Air Assisted
Centricoater -- CC 50
from Bratney Companies

The CENTRICOATER is available in five different chamber sizes. (2 kg up to 250 kg) and eight different models. The CENTRICOATER is available as a single chamber for manual. feeding operation, as a single chamber with PLC-control for single. batch coating and as a full-automatic compactmachine for... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Air or Pneumatic
  • Spray Technology: Rotary Bell
  • Mounting: Floor or Skid
cross band disc spraying system, Arcall intelli-spin® 100 -- SPIN1-0504
from TNA Solutions Pty. Ltd.

Ensure accurate and consistent liquid and slurry application every time with the Arcall intelli-spin ® 100 series. This slurry spraying system uses an innovative cantilever design featuring spinning disc technology to enable even seasoning application for a range of food products. Designed to... [See More]

  • Equipment Type: Outfit or Complete System
  • Options / Components: Conveyor or Part Loader
Acid Catalyzed Conversion -- Comet 3C Wall Mount
from Carlisle

Name: Comet 3C Wall Mt. Part Number: 109-1115. Gun: User Selects. Pump: Comet 3C. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: 1.0 - 7.0 in .25% increments. Max Output... [See More]

  • Equipment Type: Outfit or Complete System
  • Fluid Pressure: 360 to 1080
  • Options / Components: Applicator / Gun; Pressure Tank, Pot or Hopper; Pump / Compressor
  • Power Source: Air or Pneumatic
Robotic Conformal Coating Spray System -- Delta 8
from PVA - Precision Valve & Automation

The Delta 8 is a robotic selective conformal coating/dispensing system, providing maximum work area flexibility to perform a wide variety of applications. Maintaining the preferred features of previous workcells, the Delta 8 features a robust overhead three-axis motion platform suitable for inline... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Electric
  • Spray Technology: Airless
  • Mounting: Floor or Skid
ProTip Handheld Paint Sprayer -- SSP300
from Ryobi Technologies, Inc.

RYOBI introduces the very first consumer sprayer to use a reversible spray tip, the ProTip is here. The design of the ProTip allows the user to rotate the tip 180 degrees to clear clogs quickly and rotate back 180 degrees to continue spraying. Now you can achieve the professional results you want at... [See More]

  • Equipment Type: Outfit or Complete System
  • Air / Gas Pressure: 1800
  • Spray Technology: Air Assisted
Centricoater -- CC 50 DUO
from Bratney Companies

The CENTRICOATER is available in five different chamber sizes. (2 kg up to 250 kg) and eight different models. The CENTRICOATER is available as a single chamber for manual. feeding operation, as a single chamber with PLC-control for single. batch coating and as a full-automatic compactmachine for... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Air or Pneumatic
  • Spray Technology: Rotary Bell
  • Mounting: Floor or Skid
gravimetric main-line seasoning (MLS) system, tna intelli-flav ® MLS 3 -- tna intelli-flav ® MLS 3
from TNA Solutions Pty. Ltd.

The tna intelli-flav ® MLS 3 is a high-performance, gravimetrically controlled main-line seasoning (MLS) system that pairs with the or to disperse dry and wet flavourings with extreme accuracy – for consistent application with minimal waste and product damage. Featuring modular... [See More]

  • Equipment Type: Outfit or Complete System
  • Automation / Control: Automatic
  • Options / Components: Conveyor or Part Loader; Feeder / Metering Unit
Air-Assisted Airless -- 98-3050 3B Cart Outfit w/Gun
from Carlisle

Name: 98-3050 3B cart outfit with gun. Part Number: 98-3050. Gun: AA 1500. Pump: Comet 3B. Tank: no tank. Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops. Max Output Fluid Pressure: 1500 psi (21.7 bar). Markets:... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Air-assisted Airless
  • Options / Components: Applicator / Gun; Dust Collection or Air Filtration System; Pump / Compressor
  • Fluid Pressure: 1500
Centricoater -- CC-Lab
from Bratney Companies

The CENTRICOATER is available in five different chamber sizes. (2 kg up to 250 kg) and eight different models. The CENTRICOATER is available as a single chamber for manual. feeding operation, as a single chamber with PLC-control for single. batch coating and as a full-automatic compactmachine for... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Air or Pneumatic
  • Spray Technology: Rotary Bell
  • Mounting: Floor or Skid
oil & flavour spray system, tna intelli-flav ® CLO 3 -- tna intelli-flav ® CLO 3
from TNA Solutions Pty. Ltd.

The tna intelli-flav ® CLO 3 oil and flavour spray system enables the accurate application of oil and injected flavour – or just oil – requiring no mixing tanks and leaving minimal flavour residue. Ideally suited to tumble drum applications with varying product throughput, this... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Electric
  • Air / Gas Pressure: 29 to 87
  • Automation / Control: Automatic
Air-Assisted Airless -- 98-3053 3B 55 gallon Wall Outfit w/Gun
from Carlisle

Name: 98-3053 3B 55 gallon wall outfit with gun. Part Number: 98-3053. Gun: AA 1500. Pump: Comet 3B. Tank: no tank. Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops. Max Output Fluid Pressure: 1500 psi (21.7 bar). [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Air-assisted Airless
  • Options / Components: Applicator / Gun; Dust Collection or Air Filtration System; Pump / Compressor
  • Fluid Pressure: 1500
on-machine seasoning (OMS) system, tna intelli-flav ® OMS 5 -- tna intelli-flav ® OMS 5
from TNA Solutions Pty. Ltd.

Deliver consistent coverage and flavour every time with the tna intelli-flav ® OMS 5. This on-machine seasoning (OMS) system features a responsive variable mass seasoning function with a dynamic vibratory weigh conveyor, to directly control product, oil spray and flow of seasoning powder into a... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Electric
  • Options / Components: Conveyor or Part Loader; Feeder / Metering Unit
  • Automation / Control: Automatic
Airless High Pressure Outfit -- 2-Ball Wall Mounted 1100psi
from Carlisle

Name: 2-Ball Wall Mounted 1100psi. Part Number: 812115. Gun: User Selects. Pump: Infinity 11:1. Tank: no tank. Typical Application: Used in air-assisted airless and lower range airless systems for single or multi-gun circulating or dead-end systems. Max Output Fluid Pressure: 1100psi 3.77 gpm [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless
  • Options / Components: Applicator / Gun; Dust Collection or Air Filtration System; Pump / Compressor
  • Fluid Pressure: 1100
slurry flavour spray system for tumble drums, tna intelli-flav ® CLS 5 -- tna intelli-flav ® CLS 5
from TNA Solutions Pty. Ltd.

Featuring an innovative under-surface mixing design, the tna intelli-flav ® CLS 5 is ideal for creating a homogenous slurry mix for use on extruded and other dry snacks. This slurry spray system uses tna ’s proprietary slurry-atomising air control technology to ensure a consistent flavour... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Slurry-atomising air control technology
  • Options / Components: Feeder / Metering Unit
  • Air / Gas Pressure: 58
Airless High Pressure Outfit -- 2-Ball Wall Mounted 2300psi
from Carlisle

Name: 2-Ball Wall Mounted 2300psi. Part Number: 812135. Gun: User Selects. Pump: Infinity 23:1 3.7 GPM. Tank: no tank. Typical Application: Used in air-assisted airless and mid range systems for single or multi-gun circulating or dead-end systems. Max Output Fluid Pressure: 2300 psi 3.77 gpm [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless
  • Options / Components: Applicator / Gun; Dust Collection or Air Filtration System; Pump / Compressor
  • Fluid Pressure: 2300
the ultimate on-machine seasoning system, tna intelli-flav ® OMS 5.1 -- tna intelli-flav ® OMS 5.1
from TNA Solutions Pty. Ltd.

The tna intelli-flav ® OMS 5.1 is a next-generation on-machine seasoning (OMS) system that provides both powder flavouring and liquid oil in a single drum, to deliver consistent coverage and flavour to a variety of products. Designed to IP65 standards, it meets even the highest hygiene and... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Electric
  • Options / Components: Conveyor or Part Loader; Feeder / Metering Unit
  • Materials of Construction: Stainless
Airless High Pressure Outfit -- 98-972 4B cart mount
from Carlisle

Name: 98-972 4B cart mount. Part Number: 98-972. Gun: PitBull. Pump: Comet 4B. Tank: no tank. Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity with... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless
  • Options / Components: Applicator / Gun; Dust Collection or Air Filtration System; Pump / Compressor
  • Air / Gas Flow: 13.0
tumble drum flavour slurry spray system, tna intelli-flav ® CLS 3 -- tna intelli-flav ® CLS 3
from TNA Solutions Pty. Ltd.

Deliver consistent seasoning application every time with the tna intelli-flav ® CLS 3. This flavour spray system is specifically designed for raw powder and oil slurry combinations. Controlling mixing and application rates, the system accurately sprays slurry flavourings onto extruded and other... [See More]

  • Equipment Type: Outfit or Complete System
  • Power Source: Electric
  • Air / Gas Pressure: 29 to 1305
  • Automation / Control: Automatic
Airless High Pressure Outfit -- 98-973 4B 5 gallon
from Carlisle

Name: 98-973 4B 5 gallon Part Number: 98-973. Gun: PitBull. Pump: Comet 4B. Tank: no tank. Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity with proper... [See More]

  • Equipment Type: Outfit or Complete System
  • Spray Technology: Airless
  • Options / Components: Applicator / Gun; Dust Collection or Air Filtration System; Pump / Compressor
  • Air / Gas Pressure: 50
volumetric main-line seasoning (MLS) system, tna quik-coat ® MLS 3 -- tna quik-coat ® MLS 3
from TNA Solutions Pty. Ltd.

The tna quik-coat ® MLS 3 is a volumetric main-line seasoning (MLS) system that continuously and accurately coats a variety of snacks products moving at a fixed rate through the production line. Its simple design features a tumble drum and continuous volumetric oiling and seasoning system. [See More]

  • Equipment Type: Outfit or Complete System
  • Options / Components: Feeder / Metering Unit