Spray Cup Sprayers and Spray Coating Equipment
from DME Company
Sure Shot ®. “The sensible alternative to aerosols ”. Ideal for our bulk mold sprays. Uses compressed air as propellant. No CFC ’s , Freon or disposal. Completely reusable & refillable. 5 models to suit your needs. Choose your sprayer and spray and say good-bye to aerosols! [See More]
- Options / Components: Applicator / Gun; Spray Cup
- Spray Technology: Air Assisted
- Equipment Type: Component or Sub-system
- Materials of Construction: Steel / Aluminum
from Aervoe Industries Incorporated
Convenient capped plastic jar to mix, use, and store sprayable liquids [See More]
- Options / Components: Spray Cup
- Spray Technology: Air Assisted
- Equipment Type: Component or Sub-system
- Materials of Construction: Plastic
from Carlisle
Name: 2 Quart Cup. Part Number: 80-295. Family: Pressure Cups. Type: SG-2 Steadi-Grip [See More]
- Options / Components: Spray Cup
- Mounting: Cup Mount
- Equipment Type: Component or Sub-system
- Automation / Control: None / Manual
from Carlisle
Name: SG-2 Plus Steadi-Grip 2 Qt. Agitated Pressure Cup. Part Number: 80-601. Family: Pressure Cups. Type: SG-2 Steadi-Grip. Max Output Pressure: 50 psig (3.5 kg/cm2). Wetted Materials: Aluminum, Stainless Steel. Air In: 1/4" NPS(m), 0 to 10 psig (0-.7 bar). Fluid In: 3/8" NPS(m). Capacity: 2 Quart. [See More]
- Options / Components: Spray Cup
- Air / Gas Pressure: 50
- Equipment Type: Component or Sub-system
- Mounting: Cup Mount