Mirror Optical Coating Services

15 Results
Optical Coatings -- Gurley Precision Instruments
from Gurley Precision Instruments

Optical Coatings: Metals & Dielectrics. From UV to IR and Everything In-Between. Quality Coatings at Overseas Prices. Gurley Precision Instruments offers U.S. made standard and custom coatings at overseas prices. Our coating chambers and expert staff provide a variety of custom coatings to meet... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Metal; Mirror
  • Wavelength Range: UV; Visible; IR
  • Company Information: Gurley Precision Instruments - Optical Components and Optographics - From UV to IR and Eveything In-Between.
  • Materials: Crystal; Glass; Metal; Substrate Fabrication
Optical Coating Services
from Foctek Photonics, Inc.

The Coating on the optical element is very important, which can improve the transmission, high reflection, etc. Foctek offers all kinds of anti-reflective (AR coating), high reflective (HR Coating) and partial reflective (PR Coating) coating according to customer's requirement. Foctek produces a... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; High Reflector; Mirror
  • Wavelength Range: UV; Visible; IR
  • Company Information: Manufacturers of optical components, crystal components and optical assemblies. Our manufacturing capabilities consist of all types of custom manufactured lens, Beam Splitters, Polarizing Optics, Prisms, Filters, Coatings, Optical Systems, Optical Assemblies and Optical Systems Solutions, Laser Crystals, and NLO Crystals. The products are widely used in non-contact inspection, medical, automation, precision instruments, automotive, military, semiconductor, micro-measuring systems, and more.
  • Materials: Crystal; Glass; Substrate Fabrication
Thin Film Optical Coating
from Cascade Optical Corp.

Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to these capabilities,... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; High Reflector; ITO; Metal; Mirror; Protective; Thin Film
  • Wavelength Range: UV; Visible; IR
  • Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
  • Materials: Crystal; Fiber; Glass; Metal; Polymer; Fiber Optics; Substrate Fabrication
Optical Coating
from Shanghai Optics

An optical coating is a thin-film deposit used to enhance transmission, change reflective properties, or change the polarization of light transmitted through an optical component. Shanghai Optics can provide all types of anti-reflective, high reflective, and partial reflective coatings. We produce a... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; High Reflector; Metal; Mirror
  • Wavelength Range: UV; Visible; IR
  • Company Information:

    We are the leading custom optics supplier of photonics products including high precision optical components, lens systems, and opto-mechanical assembly – UV, VIS, NIR and SWIR applications. We serve OEM customers in the biotechnology, pharmaceutical, defense, industrial, commercial and research industries in North America and worldwide.

  • Materials: Crystal; Glass; Metal
Qioptiq
from Qioptiq

Our Capabilities. Qioptiq has the best-in-class people and the state-of-the-art equipment to get the job done right. Qioptiq has project managers, R &D teams, sales advisors, and manufacturing and assembly capabilities in the United States, western Europe, eastern Europe and Asia. That means we... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Metal; Mirror; Protective
  • Wavelength Range: UV; Visible; IR
  • Company Information: Qioptiq designs and manufactures photonic products and solutions that serve a wide range of markets and applications
  • Materials: Glass; Metal; Substrate Fabrication
ACG
from Evaporated Metal Films (EMF)

Applied Coatings Group (ACG) can not only deliver excellent optical thin film coating services, we can also provide you with a thorough and detailed assessment of your coating needs and offer you a range of flexible solutions. We thoroughly analyze and assess the full scope of your design challenges... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; High Reflector; Metal; Mirror; Flat or Curved Substrates: Solar Filters
  • Wavelength Range: UV; Visible; IR; Solar Simulator Filters
  • Company Information: ACG is a 50+ year old, former Bausch & Lomb Division offering low cost, tight tolerance, large format (up to 35" diameter) optical filters and reflectors. We offer fast design/prototype/production cycle time coupled with significant production capacity.
  • Materials: Glass; Metal; Polymer; Flat or Curved; Substrate Fabrication
IRD Glass
from IRD Glass

IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries (to name just a few). Their clients include... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; High Reflector; Mirror
  • Wavelength Range: UV; Visible; IR
  • Company Information: IRD specializes in the manufacture of optical and industrial glass components made from a wide range of raw materials. Many of the optical components require high quality custom coatings designed to improve optical performance.
  • Materials: Crystal; Glass; Polymer; Substrate Fabrication
Optical Coating
from Rainbow Research Optics, Inc.

Optical coatings are specified and designed to enhance or reduce the reflectance, transmittance, or polarization properties of optical components. Coatings can be made from one or more layers of dielectric, IR, or metallic materials. Each coating is designed for a specific wavelength or wavelength... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; High Reflector; Metal; Mirror
  • Wavelength Range: UV; Visible; IR
  • Company Information: Our products are available either coated or uncoated. If coated, we can provide either standard or custom coating designs. Rainbow Research Optics, Inc. proudly employees a world-class coating team capable of meeting tighter tolerances than many of our competitors.
  • Materials: Glass; Substrate Fabrication
Thin Film Optical Coatings
from Abrisa Technologies

Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; High Reflector; ITO; Metal; Mirror; Protective; Hydrophilic & Hydrophobic; Oleophobic
  • Wavelength Range: UV; Visible; IR
  • Company Information: Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
  • Materials: Glass
Thin Film Coating Services
from Deposition Sciences, Inc.

DSI produces a wide variety of highly reliable, durable, and heat-resistant optical and electromagnetic coatings. Our exclusive technologies and custom deposition chambers offer coatings from the ultraviolet (UV) through the infrared longwave infrared (LWIR) spectral wavelengths. In addition to... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; Mirror; AR Conformal Coatings, Dark Mirrors
  • Wavelength Range: UV; Visible; IR
  • Company Information: Deposition Sciences, Inc. (DSI®), a wholly owned subsidiary of Lockheed Martin, provides innovative, ultra-durable optical coating solutions for aerospace, commercial, and military customers. Applications include automotive, biomedical, astronomy, homeland security,, imaging, telecommunications, scientific research, and industrial R&D. With lean manufacturing standards and talented engineers, we meet the diverse needs of customers who require cost-effective thin film coating solutions.
  • Materials: Glass; N-BK7, Fused Silica, N-LaSF9, spinel, sapphire, N-LaSF35, S-LaH79 and Cubic Zirconia; Substrate Fabrication
Optical Coating Service
from Raytheon ELCAN Optical Technologies

When no one else can Imagine it, Design it or Build it... Raytheon ELCAN Optical Technologies has pioneered many of its performance improvements in modern optics based on advances in thin film coating techniques. Raytheon ELCAN has over 60 years of experience in thin film coating design and... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; High Reflector; ITO; Metal; Mirror; Protective; Custom Requirements
  • Wavelength Range: UV; Visible; IR; FIR Multi-Band and Multi-Spectral
  • Company Information: Not many companies can boast of being on the cutting edge of tomorrow's technology today and also of having an accomplished history that goes back over 160 years to the beginnings of modern optics...but Raytheon ELCAN is no ordinary company.
  • Materials: Crystal; Fiber; Glass; Metal; Polymer; 630+ Materials in IR, UV and Visible; Substrate Fabrication
Umicore Coating Services
from Umicore Coating Services Ltd.

Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers. To include: High power CO2 laser coatings,. Gas analysis market with bandpass filters. Portfolio of thermal... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; High Reflector; Metal; Mirror; Protective; Phase Retarder
  • Wavelength Range: IR
  • Company Information: Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers.
  • Materials: Glass; Metal; Germanium; Zinc Selenide/Sulfate; Gasir; Substrate Fabrication
PPGi
from INRAD Optics

Founded in 1973, Photonic Products Group, Inc develops, manufactures and markets products and services for use in diverse Photonics industry sectors via its portfolio of distinctly branded businesses. PPGI ’s customers include leading corporations in the Defense and Aerospace, Laser Systems,... [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; High Reflector; Metal; Mirror; Protective
  • Wavelength Range: UV; Visible; IR
  • Company Information: PPGI offers optical coatings that conform to the tightest military and industrial specifications. Capabilities include complex, high-efficiency, multilayer coatings designed for applications in the ultraviolet, visible, and infrared spectral regions.
  • Materials: Crystal; Glass; Metal; Polymer; Substrate Fabrication
ARW Optical Corporation
from ARW Optical Corporation

Coatings. Standard and custom-designed coatings for all UV-IR applications. State-of-the-art equipment ensures consistent performance and durability. Coatings available on all substrates we fabricate. Performance data available at your request [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; High Reflector; Metal; Mirror; Protective
  • Wavelength Range: UV; Visible; IR
  • Company Information: ARW Optical provides optical coatings for glass substrates used in the UV-IR region. Coatings for R&D and Industrial applications
  • Materials: Glass; Substrate Fabrication
LaCroix Optical Co.
from LaCroix Precision Optics

We conduct in-house environmental testing to ISO 9211-1:1994E, MIL-F-48616, MIL-O-13830A, MILC-675C,. MIL-C-48497A and MIL-M-13508C specifications for, but not limited to: adhesion, abrasion, humidity, temperature and solubility. Laser damage testing is also available upon customer request. [See More]

  • Coating: Antireflection; Beamsplitter; Dielectric; Filter; High Reflector; Metal; Mirror; Protective
  • Wavelength Range: UV; Visible; IR
  • Company Information: LaCroix Optical Co. is a custom manufacturer of precision optics providing flexible quantities, from 1 to 100,000. They offer a complete range of optical components including Lenses, Achromats, Prisms, Mirrors, Windows, and Wedges.
  • Materials: Glass; Fused Silica; Substrate Fabrication