Lead Screw/ACME Screw Dovetail Slides

19 Results
12" Travel Xslide -- XN10-0120-M01-71
from Velmex, Inc.

Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Carriage Load: 30
  • Stroke or X-Axis Travel: 0.5000 to 12
  • Rated Speed: 4
2" Travel Xslide -- XN10-0020-M01-71
from Velmex, Inc.

Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Carriage Load: 30
  • Stroke or X-Axis Travel: 0.5000 to 2
  • Rated Speed: 9
4" Travel Xslide -- XN10-0040-M01-71
from Velmex, Inc.

Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Carriage Load: 30
  • Stroke or X-Axis Travel: 0.5000 to 4
  • Rated Speed: 9
6" Travel Xslide -- XN10-0060-M01-71
from Velmex, Inc.

Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Carriage Load: 30
  • Stroke or X-Axis Travel: 0.5000 to 6
  • Rated Speed: 9
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 5
  • Rated Speed: 7
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 5
  • Rated Speed: 7
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 10
  • Rated Speed: 6
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 10
  • Rated Speed: 6
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 15
  • Rated Speed: 5
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 15
  • Rated Speed: 5
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 20
  • Rated Speed: 5
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 20
  • Rated Speed: 5
BiSlide® Positioning System -- 0300
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 30
  • Rated Speed: 5
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 25
  • Stroke or X-Axis Travel: 2
  • Lead: 1 to 0.2000
Unislide® Position Systems -- MA2506xx-S2.5
from Velmex, Inc.

Dovetail slide, a series of low profile, motorized slides [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Motor Mounts only (No Motor) (optional feature)
  • Carriage Load: 20
  • Stroke or X-Axis Travel: 20.5
  • Rated Speed: 1
Unislide® Position Systems -- MA400xxx-S4
from Velmex, Inc.

Dovetail slide, a series of low profile, motorized slides [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Motor Mounts only (No Motor) (optional feature)
  • Carriage Load: 75
  • Stroke or X-Axis Travel: 31
  • Rated Speed: 1
Unislide® Position Systems -- MA6000xx-S6
from Velmex, Inc.

Dovetail slide, a series of low profile, motorized slides [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Motor Mounts only (No Motor) (optional feature)
  • Carriage Load: 3
  • Stroke or X-Axis Travel: 10.5
  • Rated Speed: 1
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 60
  • Stroke or X-Axis Travel: 2
  • Rated Speed: 6
Unislide® Position Systems -- MAXY6009xx-S6
from Velmex, Inc.

MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 100
  • Stroke or X-Axis Travel: 3
  • Rated Speed: 6