Drive Specifications: None Dovetail Slides
from Velmex, Inc.
Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Carriage Load: 30
- Stroke or X-Axis Travel: 0.5000 to 12
- Rated Speed: 4
from Velmex, Inc.
Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Carriage Load: 30
- Stroke or X-Axis Travel: 0.5000 to 2
- Rated Speed: 9
from Velmex, Inc.
Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Carriage Load: 30
- Stroke or X-Axis Travel: 0.5000 to 4
- Rated Speed: 9
from Velmex, Inc.
Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Carriage Load: 30
- Stroke or X-Axis Travel: 0.5000 to 6
- Rated Speed: 9
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
- Carriage Load: 300
- Stroke or X-Axis Travel: 5
- Rated Speed: 7
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Carriage Load: 300
- Stroke or X-Axis Travel: 5
- Rated Speed: 7
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
- Carriage Load: 300
- Stroke or X-Axis Travel: 10
- Rated Speed: 6
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Carriage Load: 300
- Stroke or X-Axis Travel: 10
- Rated Speed: 6
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
- Carriage Load: 300
- Stroke or X-Axis Travel: 15
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Carriage Load: 300
- Stroke or X-Axis Travel: 15
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
- Carriage Load: 300
- Stroke or X-Axis Travel: 20
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Carriage Load: 300
- Stroke or X-Axis Travel: 20
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
- Carriage Load: 300
- Stroke or X-Axis Travel: 30
- Rated Speed: 5
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 10 to 15
- Stroke or X-Axis Travel: 1.5
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 10 to 15
- Stroke or X-Axis Travel: 4.5
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 10 to 15
- Stroke or X-Axis Travel: 7.5
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 10 to 15
- Stroke or X-Axis Travel: 10.5
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 10 to 15
- Stroke or X-Axis Travel: 13.5
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 10 to 15
- Stroke or X-Axis Travel: 16.5
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 10 to 15
- Stroke or X-Axis Travel: 19.5
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 10 to 30
- Stroke or X-Axis Travel: 1.5
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 10 to 30
- Stroke or X-Axis Travel: 3.5
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Drive Type: No Drive
- Carriage Load: 100 to 240
- Stroke or X-Axis Travel: 3
- Features: Stackable; Vacuum Rated (optional feature)
from Velmex, Inc.
Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
- Carriage Load: 25
- Stroke or X-Axis Travel: 2
- Lead: 1 to 0.2000
from Velmex, Inc.
In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]
- Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
- Carriage Load: 60
- Stroke or X-Axis Travel: 2
- Rated Speed: 6