Side Motor / Mount Dovetail Slides

4 Results
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 5
  • Rated Speed: 7
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 10
  • Rated Speed: 6
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 15
  • Rated Speed: 5
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Features: Way Covers / Bellows (optional feature); Double Carriage (optional feature); Holding Brake; Rotary Axis (optional feature); Stackable; Side Motor / Mount; Vacuum Rated (optional feature)
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 20
  • Rated Speed: 5