DC Brushless Servo Dovetail Slides
from ABTech, Inc.
ABTech ’s precision air bearing linear stages address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, every stage provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house to... [See More]
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: AC; DC Brushless Servo; DC Servo; Stepper
- Carriage Load: 300
- Stroke or X-Axis Travel: 5
- Rated Speed: 7
from ABTech, Inc.
ABTech ’s line of precision mechanical bearing linear stages address the motion needs for a full range of part sizes and weights. High precision cross roller linear guide rails are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The... [See More]
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive (optional feature); Handwheel/Crank (optional feature); Micrometer (optional feature)
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: AC; DC Brushless Servo; DC Servo; Stepper
- Carriage Load: 300
- Stroke or X-Axis Travel: 10
- Rated Speed: 6
from ABTech, Inc.
ABTech ’s line of precision oil hydrostatic bearing linear stages address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, oil hydrostatic fluid film bearings provide high load capacity and extreme stiffness. Every stage provides... [See More]
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: AC; DC Brushless Servo; DC Servo; Stepper
- Carriage Load: 300
- Stroke or X-Axis Travel: 15
- Rated Speed: 5
from Velmex, Inc.
Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]
- Motor Type: AC; DC Brushless Servo; DC Servo; Stepper
- Carriage Load: 300
- Stroke or X-Axis Travel: 20
- Rated Speed: 5
from Velmex, Inc.
Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]
- Motor Type: AC (optional feature); DC Brushless Servo; Stepper (optional feature)
- Carriage Load: 15
- Stroke or X-Axis Travel: 1.5
- Rated Speed: 4