Handwheel/Crank Dovetail Slides

12 Results
2 Axis Translator
from Artifex Engineering

This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
  • Stroke or X-Axis Travel: 1.18
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 5
  • Rated Speed: 7
3 Axis Translator
from Artifex Engineering

This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
  • Stroke or X-Axis Travel: 1.18
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 10
  • Rated Speed: 6
Single Axis Translator
from Artifex Engineering

Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design. * Lockable by a knob. *... [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
  • Stroke or X-Axis Travel: 1.18
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 15
  • Rated Speed: 5
X-z Axis Translator
from Artifex Engineering

This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on... [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
  • Stroke or X-Axis Travel: 1.18
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 20
  • Rated Speed: 5
Z Axis Translator
from Artifex Engineering

This model is designed for vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. *... [See More]

  • Drive Type: Handwheel/Crank; Oblique Rack
BiSlide® Positioning System -- 0300
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank; Micrometer; Also Available Without Micrometer
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 30
  • Rated Speed: 5
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 25
  • Stroke or X-Axis Travel: 2
  • Lead: 1 to 0.2000
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank
  • Carriage Load: 60
  • Stroke or X-Axis Travel: 2
  • Rated Speed: 6