Motor Mounts only (No Motor) Dovetail Slides

8 Results
12" Travel Xslide -- XN10-0120-M01-71
from Velmex, Inc.

Travel: 12". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 16.63". Recommended # of Cleats: 6. Weight: 1.79lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Carriage Load: 30
  • Stroke or X-Axis Travel: 0.5000 to 12
  • Rated Speed: 4
2" Travel Xslide -- XN10-0020-M01-71
from Velmex, Inc.

Travel: 2". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 6.63". Recommended # of Cleats: 4. Weight: 0.99lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Carriage Load: 30
  • Stroke or X-Axis Travel: 0.5000 to 2
  • Rated Speed: 9
4" Travel Xslide -- XN10-0040-M01-71
from Velmex, Inc.

Travel: 4". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 8.63". Recommended # of Cleats: 4. Weight: 1.15lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Carriage Load: 30
  • Stroke or X-Axis Travel: 0.5000 to 4
  • Rated Speed: 9
6" Travel Xslide -- XN10-0060-M01-71
from Velmex, Inc.

Travel: 6". For NEMA Motor Flange: 17. Lead Screw Advance / turn: 1 MM. Length: 10.63". Recommended # of Cleats: 4. Weight: 1.31lbs. Includes limit switches: Yes [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Carriage Load: 30
  • Stroke or X-Axis Travel: 0.5000 to 6
  • Rated Speed: 9
BiSlide® Positioning System -- 0050
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 5
  • Rated Speed: 7
BiSlide® Positioning System -- 0100
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 10
  • Rated Speed: 6
BiSlide® Positioning System -- 0150
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 15
  • Rated Speed: 5
BiSlide® Positioning System -- 0200
from Velmex, Inc.

Motorized BiSlides Assemblies are Modular, Compact, and Durable. • 45 degree opposing way guides carry high loads. in all directions. • Long life anodized ways standard. • Biggest lead screw drive for higher thrust capacity. • Improved modular design eliminates adapter plates. [See More]

  • Drive Type: No Drive; Lead Screw/ACME Screw; Belt Drive (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor); Accepts NEMA 23 or 34 motors
  • Carriage Load: 300
  • Stroke or X-Axis Travel: 20
  • Rated Speed: 5