Open Drain Logic Gates

55 Results
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC1G07DCK3 -- 809429-SN74LVC1G07DCK3 [SN74LVC1G07DCK3 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 809429-SN74LVC1G07DCK3. Packaging: Reel. Mounting Style: SMD. Logic Type: Buffer, Non-Inverting. Output Type: Open Drain. Current - Output High, Low: -, 32mA. Number of Elements: 1. Number of Bits per Element: 1. Supplier Device Package:... [See More]

  • Output Type: Open Drain; Open Drain
  • Supply Voltage: 1.65V ~ 5.5V
  • Gate Type: Buffer/Driver; Buffer, Non-Inverting
  • Low Level Output Current (Sink): 32
74HC03D(BJ) [74HC03D(BJ) from Toshiba Semiconductor & Storage Products]
from Rochester Electronics

Quad 2-Input NAND Gate with Open Drain Outputs [See More]

  • Output Type: Open Drain
  • IC Package Type: SOIC; Other; SOIC14
  • Gate Type: AND; NAND
2-input AND gate with open-drain output -- 74AHC1G09GV,125
from Nexperia B.V.

The 74AHC1G09 is a single 2-input AND gate with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits. Wide supply voltage range from 2.0 to 5.5 V. Overvoltage tolerant inputs to 5.5 V. [See More]

  • Output Type: Open Drain
  • Supply Voltage: +7.0
  • Gate Type: AND
  • Operating Temperature: 125
Inverters ICs -- 1364891P [74HC04D,653 from Nexperia B.V.]
from RS Components, Ltd.

Hex Inverter CMOS SO-14 [See More]

  • Output Type: Open Drain; Open Drain
  • Logic Family: CMOS; Inverter
  • Gate Type: NOT; Inverter
  • High Level Output Current (Source): -5.2
Gates and Inverters -- 1727-1786-1-ND [74AUP2G0604GWH from Nexperia B.V.]
from DigiKey

Inverter IC 2 Channel Open Drain 6-TSSOP [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NOT
  • Inputs: 2
JM38510/65103BCA [JM38510/65103BCA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Quad 2-Input Exclusive-OR Gate with Open Drain Output [See More]

  • Output Type: Open Drain
  • IC Package Type: SIP; Other; SIP12
  • Gate Type: OR
2-input AND gate with open-drain output -- 74AHC1G09GW,125
from Nexperia B.V.

The 74AHC1G09 is a single 2-input AND gate with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits. Wide supply voltage range from 2.0 to 5.5 V. Overvoltage tolerant inputs to 5.5 V. [See More]

  • Output Type: Open Drain
  • Supply Voltage: +7.0
  • Gate Type: AND
  • Operating Temperature: 125
Inverters ICs -- 1713475P [74HC05D from Toshiba Imaging Systems Division]
from RS Components, Ltd.

CMOS IC HEX Inverter 6-Element SOIC14 [See More]

  • Output Type: Open Drain; Open Drain
  • Logic Family: CMOS; Inverter
  • Gate Type: NOT; Inverter
  • High Level Output Current (Source): -5.2
Gates and Inverters -- 1727-1788-1-ND [74AUP2G0604GMH from Nexperia B.V.]
from DigiKey

Inverter IC 2 Channel Open Drain 6-XSON, SOT886 (1.45x1) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NOT
  • Inputs: 2
MC74HC03ADG [MC74HC03ADG from onsemi]
from Rochester Electronics

Quad 2-Input NAND Gate with Open Drain Outputs [See More]

  • Output Type: Open Drain
  • IC Package Type: SOIC; Other; SOIC-14 NB
  • Gate Type: AND; NAND
2-input AND gate with open-drain output -- 74AHC1G09GZ-Q100YL
from Nexperia B.V.

The 74AHC1G09-Q100 is a single 2-input AND gate with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +7.0
  • Gate Type: AND
  • Operating Temperature: 125
Inverters ICs -- 8062264P [MC74ACT05DG from onsemi]
from RS Components, Ltd.

MC74ACT05DG, LOG CMOS INVERTER HEX [See More]

  • Output Type: Open Drain; Open Drain
  • Logic Family: TTL; Inverter
  • Gate Type: NOT; Inverter
  • High Level Output Current (Source): -24
Gates and Inverters -- 1727-1992-ND [74HCT03D,652 from Nexperia B.V.]
from DigiKey

NAND Gate IC 4 Channel Open Drain 14-SO [See More]

  • Output Type: Open Drain
  • Supply Voltage: 4.5V ~ 5.5V
  • Gate Type: NAND
  • Inputs: 2
MC74HC03ADTR2G [MC74HC03ADTR2G from onsemi]
from Rochester Electronics

Quad 2-Input NAND Gate with Open Drain Outputs [See More]

  • Output Type: Open Drain
  • IC Package Type: SOP; SSOP; TSSOP; Other; TSSOP-14
  • Gate Type: AND; NAND
2-input NAND gate; open drain -- 74LVC1G38GM,115
from Nexperia B.V.

The 74LVC1G38 is a single 2 - input NAND gate with open-drain output. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt - trigger action at all inputs makes... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-2074-1-ND [74LVC2G38DP,125 from Nexperia B.V.]
from DigiKey

NAND Gate IC 2 Channel Open Drain 8-TSSOP [See More]

  • Output Type: Open Drain
  • Supply Voltage: 1.65V ~ 5.5V
  • Gate Type: NAND
  • Inputs: 2
MC74HCO3AFR1 [MC74HCO3AFR1 from onsemi]
from Rochester Electronics

Quad 2-Input NAND Gate with Open Drain Outputs [See More]

  • Output Type: Open Drain
  • Gate Type: AND; NAND
2-input NAND gate; open drain -- 74LVC1G38GN,132
from Nexperia B.V.

The 74LVC1G38 is a single 2 - input NAND gate with open-drain output. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt - trigger action at all inputs makes... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-3178-1-ND [74AUP1G06GW,125 from Nexperia B.V.]
from DigiKey

Inverter IC 1 Channel Open Drain 5-TSSOP [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NOT
  • Inputs: 1
NC7SZ38FHX [NC7SZ38FHX from onsemi]
from Rochester Electronics

TinyLogic UHS 2-Input NAND Gate (Open Drain Output) [See More]

  • Output Type: Open Drain
  • IC Package Type: Other; UDFN-6
  • Gate Type: AND; NAND
2-input NAND gate; open drain -- 74LVC1G38GS,132
from Nexperia B.V.

The 74LVC1G38 is a single 2 - input NAND gate with open-drain output. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt - trigger action at all inputs makes... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-3343-ND [74HC9114D,112 from Nexperia B.V.]
from DigiKey

Inverter IC 9 Channel Schmitt Trigger, Open Drain 20-SO [See More]

  • Output Type: Open Drain
  • Supply Voltage: 2V ~ 6V
  • Gate Type: NOT
  • Inputs: 1
NC7SZ38M5X [NC7SZ38M5X from onsemi]
from Rochester Electronics

TinyLogic UHS 2-Input NAND Gate (Open Drain Output) [See More]

  • Output Type: Open Drain
  • IC Package Type: Other; SC-74A-5 3.00x1.50x0.95, 0.95P
  • Gate Type: AND; NAND
2-input NAND gate; open drain -- 74LVC1G38GX,125
from Nexperia B.V.

The 74LVC1G38 is a single 2 - input NAND gate with open-drain output. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt - trigger action at all inputs makes... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-3348-ND [74HCT03DB,112 from Nexperia B.V.]
from DigiKey

NAND Gate IC 4 Channel Open Drain 14-SSOP [See More]

  • Output Type: Open Drain
  • Supply Voltage: 4.5V ~ 5.5V
  • Gate Type: NAND
  • Inputs: 2
SN74HC03N [SN74HC03N from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74HC03N - High Speed CMOS Logic Quad 2-Input NAND Gate with Open Drain [See More]

  • Output Type: Open Drain
  • Logic Family: CMOS
  • Gate Type: AND; NAND
  • IC Package Type: DIP; PDIP; Other; PDIP
Dual 2-input NAND gate; open drain -- 74LVC2G38DC,125
from Nexperia B.V.

The 74LVC2G38 is a dual 2-input NAND gate with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-3349-ND [74HCT03PW,112 from Nexperia B.V.]
from DigiKey

NAND Gate IC 4 Channel Open Drain 14-TSSOP [See More]

  • Output Type: Open Drain
  • Supply Voltage: 4.5V ~ 5.5V
  • Gate Type: NAND
  • Inputs: 2
Dual 2-input NAND gate; open drain -- 74LVC2G38DP,125
from Nexperia B.V.

The 74LVC2G38 is a dual 2-input NAND gate with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-4490-2-ND [74AUP1G09GF,132 from Nexperia B.V.]
from DigiKey

AND Gate IC 1 Channel Open Drain 6-XSON, SOT891 (1x1) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: AND
  • Inputs: 2
Dual 2-input NAND gate; open drain -- 74LVC2G38GN,115
from Nexperia B.V.

The 74LVC2G38 is a dual 2-input NAND gate with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-4512-2-ND [74AUP2G38GD,125 from Nexperia B.V.]
from DigiKey

NAND Gate IC 2 Channel Open Drain 8-XSON (2x3) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NAND
  • Inputs: 2
Dual 2-input NAND gate; open drain -- 74LVC2G38GS,115
from Nexperia B.V.

The 74LVC2G38 is a dual 2-input NAND gate with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-4526-1-ND [74HC05BQ,115 from Nexperia B.V.]
from DigiKey

Inverter IC 6 Channel Open Drain 14-DHVQFN (2.5x3) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 2V ~ 6V
  • Gate Type: NOT
  • Inputs: 1
Dual 2-input NAND gate; open drain -- 74LVC2G38GT,115
from Nexperia B.V.

The 74LVC2G38 is a dual 2-input NAND gate with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-4584-2-ND [74LVC3G06GF,115 from Nexperia B.V.]
from DigiKey

Inverter IC 3 Channel Open Drain 8-XSON (1.35x1) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 1.65V ~ 5.5V
  • Gate Type: NOT
  • Inputs: 3
Dual 2-input NAND gate; open drain -- 74LVC2G38GXX
from Nexperia B.V.

The 74LVC2G38 is a dual 2-input NAND gate with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +6.5
  • Gate Type: NAND
  • Operating Temperature: 125
Gates and Inverters -- 1727-6016-1-ND [74AHC1G09GV,125 from Nexperia B.V.]
from DigiKey

AND Gate IC 1 Channel Open Drain SC-74A [See More]

  • Output Type: Open Drain
  • Supply Voltage: 2V ~ 5.5V
  • Gate Type: AND
  • Inputs: 2
Hex inverter Schmitt trigger with open-drain outputs -- 74AHCV05APWJ
from Nexperia B.V.

The 74AHCV05A is a hex inverter with Schmitt trigger inputs and open - drain outputs. The outputs are open - drain and can be connected to other open - drain outputs to implement active - LOW wired - OR or active... [See More]

  • Output Type: Open Drain
  • Operating Temperature: 125
  • Supply Voltage: +7.0
  • IC Package Type: Other; SOT402-1 SOT402-1
Gates and Inverters -- 1727-6882-1-ND [74AUP2G38DC,125 from Nexperia B.V.]
from DigiKey

NAND Gate IC 2 Channel Open Drain 8-VSSOP [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NAND
  • Inputs: 2
Nine wide Schmitt trigger buffer; open drain outputs -- 74HC9115D,118
from Nexperia B.V.

The 74HC9115 is a 9-bit buffer with Schmitt trigger inputs and open drain outputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined... [See More]

  • Output Type: Open Drain
  • Supply Voltage: +7.0
  • Gate Type: Buffer/Driver
  • Operating Temperature: 125
Gates and Inverters -- 1727-6883-1-ND [74AUP2G38GM,125 from Nexperia B.V.]
from DigiKey

NAND Gate IC 2 Channel Open Drain 8-XQFN (1.6x1.6) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NAND
  • Inputs: 2
Quad 2-input NAND gate; open-drain output -- 74HC03D,653
from Nexperia B.V.

The 74HC03; 74HCT03 is a quad 2-input NAND gate with open-drain outputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits. Wide supply voltage range from 2.0 V to 6.0 V. CMOS low power dissipation. [See More]

  • Output Type: Open Drain
  • Supply Voltage: +7
  • Gate Type: NAND
  • IC Package Type: Other; SOT108-1 SOT108-1
Gates and Inverters -- 1727-6884-1-ND [74AUP2G38GT,115 from Nexperia B.V.]
from DigiKey

NAND Gate IC 2 Channel Open Drain 8-XSON, SOT833-1 (1.95x1) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NAND
  • Inputs: 2
Gates and Inverters -- 1727-7006-1-ND [74LVC2G06GV,125 from Nexperia B.V.]
from DigiKey

Inverter IC 2 Channel Open Drain 6-TSOP [See More]

  • Output Type: Open Drain
  • Supply Voltage: 1.65V ~ 5.5V
  • Gate Type: NOT
  • Inputs: 2
Gates and Inverters -- 1727-74AHC1G09GZ-Q100YLCT-ND [74AHC1G09GZ-Q100YL from Nexperia B.V.]
from DigiKey

IC AND 1-CIR 2-IN 5-XSON [See More]

  • Output Type: Open Drain
  • Supply Voltage: 2V ~ 5.5V
  • Gate Type: AND
  • Inputs: 2
Gates and Inverters -- 1727-74AUP1G06GN,132TR-ND [74AUP1G06GN,132 from Nexperia B.V.]
from DigiKey

Inverter IC 1 Channel Open Drain 6-XSON (0.9x1) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NOT
  • Inputs: 1
Gates and Inverters -- 1727-74AUP1G06GX,125TR-ND [74AUP1G06GX,125 from Nexperia B.V.]
from DigiKey

Inverter IC 1 Channel Open Drain 5-X2SON (0.80x0.80) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NOT
  • Inputs: 1
Gates and Inverters -- 1727-74AUP1G09GS,132CT-ND [74AUP1G09GS,132 from Nexperia B.V.]
from DigiKey

IC AND 1-CIR 2-IN 6-XSON [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: AND
  • Inputs: 2
Gates and Inverters -- 1727-74AUP2G38GN,115TR-ND [74AUP2G38GN,115 from Nexperia B.V.]
from DigiKey

NAND Gate IC 2 Channel Open Drain 8-XSON (1.2x1) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NAND
  • Inputs: 2
Gates and Inverters -- 1727-74AUP2G38GS,115TR-ND [74AUP2G38GS,115 from Nexperia B.V.]
from DigiKey

NAND Gate IC 2 Channel Open Drain 8-XSON (1.35x1) [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.8V ~ 3.6V
  • Gate Type: NAND
  • Inputs: 2
Gates and Inverters -- 1727-74LVC2G06GXZCT-ND [74LVC2G06GXZ from Nexperia B.V.]
from DigiKey

IC INV 2-CIR 2-IN 6-X2SON [See More]

  • Output Type: Open Drain
  • Supply Voltage: 1.65V ~ 5.5V
  • Gate Type: NOT
  • Inputs: 2
Gates and Inverters -- 1990-NC7SP38P5XCT-ND [NC7SP38P5X from onsemi]
from DigiKey

NAND Gate IC 1 Channel Open Drain SC-70-5 [See More]

  • Output Type: Open Drain
  • Supply Voltage: 0.9V ~ 3.6V
  • Gate Type: NAND
  • Inputs: 2
Gates and Inverters - Multi-Function, Configurable -- MM88C30M [MM88C30M from onsemi]
from Quarktwin Technology Ltd.

Line Driver, Non-Inverting 2 Element 4 Bit per Element Open Drain, Push-Pull Output 14-SOIC [See More]

  • Output Type: Open Drain; Open Drain, Push-Pull
  • Supply Voltage: 1.5V; 3V ~ 15V
  • Gate Type: Line Driver, Non-Inverting
  • Operating Temperature: -40 to 85
Gates and Inverters - Multi-Function, Configurable -- MM88C30N [MM88C30N from onsemi]
from Quarktwin Technology Ltd.

Line Driver, Non-Inverting 2 Element 4 Bit per Element Open Drain, Push-Pull Output 14-MDIP [See More]

  • Output Type: Open Drain; Open Drain, Push-Pull
  • Supply Voltage: 1.5V; 3V ~ 15V
  • Gate Type: Line Driver, Non-Inverting
  • Operating Temperature: -40 to 85