5 V Logic Gates

Last Updated: January 31, 2025

Description

5 V Logic Gates are electronic circuits that perform logical operations on one or more binary inputs to produce a single binary output. These gates are fundamental components in digital systems, enabling the execution of Boolean algebraic functions. They are available in various logic families, including TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor), and are typically used in integrated circuits.

Working Principle

5 V Logic Gates operate by processing binary signals, where the voltage levels represent binary values (0 and 1). The gates use transistors to switch between high and low states, corresponding to the binary values. The logic gates implement basic logical functions such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, which are the building blocks for more complex digital circuits. These gates are useful because they allow for the construction of complex logical expressions and decision-making processes in digital systems.

Applications

5 V Logic Gates are used in a wide range of applications, including:

  • Microprocessors and Microcontrollers: They form the core logic circuits that perform arithmetic and logical operations.
  • Digital Signal Processing: Used in filters and modulators to process digital signals.
  • Memory Devices: Employed in the design of RAM and ROM to manage data storage and retrieval.
  • Control Systems: Implemented in automation and control systems for decision-making processes.

Advantages over other Logic Gates

5 V Logic Gates, particularly those in the TTL family, offer advantages such as faster switching speeds and higher noise immunity compared to older logic families like RTL (Resistor-Transistor Logic) and DTL (Diode-Transistor Logic). CMOS gates, on the other hand, provide lower power consumption and higher density integration, making them suitable for battery-powered and portable devices.

Limitations

One limitation of 5 V Logic Gates is their susceptibility to voltage level variations, which can affect the accuracy of the output. Additionally, TTL gates consume more power compared to CMOS gates, which can be a disadvantage in power-sensitive applications.

Considerations

When selecting 5 V Logic Gates, consider the following:

  • Initial Costs: TTL gates may have higher initial costs due to their complex manufacturing process compared to simpler logic families.
  • Operating Expense: CMOS gates are more energy-efficient, reducing operating expenses in power-sensitive applications.
  • Durability and Accuracy: Ensure that the gates are suitable for the intended operating environment to maintain durability and accuracy.
  • Replacement and Maintenance Costs: Consider the availability of replacement parts and the ease of maintenance when designing systems with these gates.
51 Results
74ACT11000 Quadruple 2-Input Positive-NAND Gates -- 74ACT11000D
from Texas Instruments

Quadruple 2-Input Positive-NAND Gates 16-SOIC -40 to 85 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: NAND
  • Propagation Delay: 12.3
74ACT11008 Quadruple 2-Input Positive-AND Gates -- 74ACT11008D
from Texas Instruments

Quadruple 2-Input Positive-AND Gates 16-SOIC -40 to 85 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: AND
  • Propagation Delay: 9
74ACT11030 8-Input Positive-NAND Gates -- 74ACT11030D
from Texas Instruments

8-Input Positive-NAND Gates 14-SOIC -40 to 85 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: NAND
  • Propagation Delay: 8.7
74ACT11032 Quadruple 2-Input Positive-OR Gates -- 74ACT11032D
from Texas Instruments

Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: OR
  • Propagation Delay: 9
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates -- 5962-8984401CA
from Texas Instruments

High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates 14-CDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HCT
  • Gate Type: OR
  • Operating Temperature: -55 to 125
CD74ACT00 Quad 2-Input NAND Gates -- CD74ACT00E
from Texas Instruments

Quad 2-Input NAND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: NAND
  • Propagation Delay: 9.5
CD74ACT02 Quad 2-Input NOR Gates -- CD74ACT02E
from Texas Instruments

Quad 2-Input NOR Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: NOR
  • Propagation Delay: 11.1
CD74ACT08 Quad 2-Input AND Gates -- CD74ACT08E
from Texas Instruments

Quad 2-Input AND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: AND
  • Propagation Delay: 11.7
CD74ACT10 Triple 3-Input NAND Gates -- CD74ACT10E
from Texas Instruments

Triple 3-Input NAND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: NAND
  • Propagation Delay: 12.3
CD74ACT20 Dual 4-Input NAND Gates -- CD74ACT20E
from Texas Instruments

Dual 4-Input NAND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: NAND
  • Propagation Delay: 12.3
CD74ACT32 Quad 2-Input OR Gates -- CD74ACT32E
from Texas Instruments

Quad 2-Input OR Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: OR
  • Propagation Delay: 11
CD74ACT86 Quad 2-Input Exclusive-OR Gates -- CD74ACT86E
from Texas Instruments

Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: ACT
  • Gate Type: OR
  • Propagation Delay: 13.3
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates -- CD74HC00E
from Texas Instruments

High Speed CMOS Logic Quad 2-Input NAND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: NAND
  • Propagation Delay: 20
CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates -- CD74HC02E
from Texas Instruments

High Speed CMOS Logic Quad 2-Input NOR Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: NOR
  • Propagation Delay: 23
CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain -- CD74HC03E
from Texas Instruments

High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: NAND
  • Propagation Delay: 21
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates -- CD74HC08E
from Texas Instruments

High Speed CMOS Logic Quad 2-Input AND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: AND
  • Propagation Delay: 23
CD74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates -- CD74HC08QM96Q1
from Texas Instruments

Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: AND
  • Propagation Delay: 135
CD74HC10 High Speed CMOS Logic Triple 3-Input NAND Gates -- CD74HC10E
from Texas Instruments

High Speed CMOS Logic Triple 3-Input NAND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: NAND
  • Propagation Delay: 20
CD74HC11 High Speed CMOS Logic Triple 3-Input AND Gates -- CD74HC11E
from Texas Instruments

High Speed CMOS Logic Triple 3-Input AND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: AND
  • Propagation Delay: 25
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates -- CD74HC132E
from Texas Instruments

High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: NAND
  • Propagation Delay: 27
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates -- CD74HC20E
from Texas Instruments

High-Speed CMOS Logic Dual 4-Input NAND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: NAND
  • Propagation Delay: 21
CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates -- CD74HC21E
from Texas Instruments

High Speed CMOS Logic Dual 4-Input AND Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: AND
  • Propagation Delay: 28
CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates -- CD74HC27E
from Texas Instruments

High Speed CMOS Logic Triple 3-Input NOR Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: NOR
  • Propagation Delay: 24
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate -- CD74HC30E
from Texas Instruments

High Speed CMOS Logic 8-Input NAND Gate 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: NAND
  • Propagation Delay: 28
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates -- CD74HC32E
from Texas Instruments

High Speed CMOS Logic Quad 2-Input OR Gates 14-PDIP -55 to 125 [See More]

  • Supply Voltage: 5V; 5
  • Logic Family: HC
  • Gate Type: OR
  • Propagation Delay: 23
Quad 2-Input Positive NAND Gate -- 54H00/C,D
from Lansdale Semiconductor, Inc.

The 54H00/74H00 logic family is high speed TTL III. These transistor-transistor logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out. [See More]

  • Supply Voltage: 5V
  • Logic Family: TTL
  • Gate Type: NAND
  • Operating Temperature: -55 to 125
74HC Series 6 V Surface Mount Dual 4-Input NAND Gate - TSSOP-14 -- 554-74HC20PW,118 [74HC20PW,118 from Nexperia B.V.]
from Utmel Electronic Limited

74HC Series 6 V Surface Mount Dual 4-Input NAND Gate - TSSOP-14 [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND; NAND
  • Inputs: 4
74HC Series CMOS Quad 2-Input AND Gate - SOIC-14 -- 598-MM74HCT08M [MM74HCT08M from onsemi]
from Utmel Electronic Limited

74HC Series CMOS Quad 2-Input AND Gate - SOIC-14 [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Inputs: 2
AND Gate 1-Element 2-IN CMOS 5-Pin TSOP T/R -- 554-74AHCT1G08GV,125 [74AHCT1G08GV,125 from Nexperia B.V.]
from Utmel Electronic Limited

AND Gate 1-Element 2-IN CMOS 5-Pin TSOP T/R [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Inputs: 2
AND Gate 2-Element 4-IN CMOS 14-Pin TSSOP T/R -- 815-CD4082BPWR [CD4082BPWR from Texas Instruments]
from Utmel Electronic Limited

AND Gate 2-Element 4-IN CMOS 14-Pin TSSOP T/R [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Inputs: 4
AND Gate 3-Element 3-IN Bipolar 14-Pin PDIP Tube -- 815-SN74ALS11AN [SN74ALS11AN from Texas Instruments]
from Utmel Electronic Limited

AND Gate 3-Element 3-IN Bipolar 14-Pin PDIP Tube [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: TTL; TTL
  • Gate Type: AND
  • Propagation Delay: 13
AND Gate 3-Element 3-IN CMOS 14-Pin SO T/R -- 554-74HCT11D,653 [74HCT11D,653 from Nexperia B.V.]
from Utmel Electronic Limited

AND Gate 3-Element 3-IN CMOS 14-Pin SO T/R [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Propagation Delay: 24
AND Gate 4-Element 2-IN Bipolar 14-Pin SOIC Tube -- 815-SN74AS08D [SN74AS08D from Texas Instruments]
from Utmel Electronic Limited

AND Gate 4-Element 2-IN Bipolar 14-Pin SOIC Tube [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: TTL; TTL
  • Gate Type: AND
  • Inputs: 2
IC GATE AND 1CH 2-INP SMV -- 4669-TC7SET08F,LJ(CT [TC7SET08F,LJ(CT from Toshiba Corporation]
from Utmel Electronic Limited

IC GATE AND 1CH 2-INP SMV [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Inputs: 2
IC GATE AND 2CH 2-INP 8VSSOP -- 554-74HC2G08DC,125 [74HC2G08DC,125 from Nexperia B.V.]
from Utmel Electronic Limited

IC GATE AND 2CH 2-INP 8VSSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Inputs: 2
IC GATE AND 4CH 2-INP 14-TSSOP -- 815-SN74ACT08PWRG4 [SN74ACT08PWRG4 from Texas Instruments]
from Utmel Electronic Limited

IC GATE AND 4CH 2-INP 14-TSSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Propagation Delay: 9
IC GATE AND 4CH 2-INP 14DHVQFN -- 554-74AHCT08BQ,115 [74AHCT08BQ,115 from Nexperia B.V.]
from Utmel Electronic Limited

IC GATE AND 4CH 2-INP 14DHVQFN [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Inputs: 2
IC GATE AND 4CH 2-INP 14VQFN -- 815-SN74AHCT08RGYR [SN74AHCT08RGYR from Texas Instruments]
from Utmel Electronic Limited

IC GATE AND 4CH 2-INP 14VQFN [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Inputs: 2
IC GATE AND 4CH 2-INP DIE -- 815-SN54HC273VTDG2 [SN54HC273VTDG2 from Texas Instruments]
from Utmel Electronic Limited

IC GATE AND 4CH 2-INP DIE [See More]

  • Supply Voltage: 5V; 2V~6V
  • Logic Family: CMOS; CMOS
  • Gate Type: AND
  • Inputs: 2
IC GATE HEX NAND/NOR/INV 16-SOIC -- 598-MC14572UBDG [MC14572UBDG from onsemi]
from Utmel Electronic Limited

IC GATE HEX NAND/NOR/INV 16-SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: NAND; NOR
  • Inputs: 8
IC GATE NAND 1CH 2-INP SC70-5 -- 815-SN74AHCT1G00DCKR [SN74AHCT1G00DCKR from Texas Instruments]
from Utmel Electronic Limited

IC GATE NAND 1CH 2-INP SC70-5 [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: NAND
  • Inputs: 2
IC GATE NAND 2CH 4-INP 14SOP -- 815-SN74F20NSR [SN74F20NSR from Texas Instruments]
from Utmel Electronic Limited

IC GATE NAND 2CH 4-INP 14SOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: TTL; TTL
  • Gate Type: NAND
  • Inputs: 4
IC GATE NAND 4CH 2-INP 14-SOIC -- 815-SN74F38DRG4 [SN74F38DRG4 from Texas Instruments]
from Utmel Electronic Limited

IC GATE NAND 4CH 2-INP 14-SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: TTL; TTL
  • Gate Type: NAND
  • Propagation Delay: 12.5
IC GATE NAND 4CH 2-INP 14-TSSOP -- 4669-74VHC03FT [74VHC03FT from Toshiba Corporation]
from Utmel Electronic Limited

IC GATE NAND 4CH 2-INP 14-TSSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: NAND
  • Inputs: 2
IC GATE NAND 4CH 2-INP 14-TSSOP -- 815-SN74HC132PWRG4 [SN74HC132PWRG4 from Texas Instruments]
from Utmel Electronic Limited

IC GATE NAND 4CH 2-INP 14-TSSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: NAND
  • Propagation Delay: 21
IC GATE NAND 4CH 2-INP 14SSOP -- 815-SN74ACT00DBR [SN74ACT00DBR from Texas Instruments]
from Utmel Electronic Limited

IC GATE NAND 4CH 2-INP 14SSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: NAND
  • Inputs: 2
IC GATE NAND 4CH 2-INP 14SSOP -- 815-SN74HC00DBR [SN74HC00DBR from Texas Instruments]
from Utmel Electronic Limited

IC GATE NAND 4CH 2-INP 14SSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: NAND
  • Inputs: 2
IC GATE NOR 1CH 2-INP 5TSSOP -- 554-74AHCT1G02GW-Q100H [74AHCT1G02GW-Q100H from Nexperia B.V.]
from Utmel Electronic Limited

IC GATE NOR 1CH 2-INP 5TSSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: NOR
  • Inputs: 2
IC GATE NOR 1CH 2-INP SOT-23-5 -- 815-74AHCT1G02DBVRG4 [74AHCT1G02DBVRG4 from Texas Instruments]
from Utmel Electronic Limited

IC GATE NOR 1CH 2-INP SOT-23-5 [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: NOR
  • Inputs: 2
IC GATE OR 1CH 2-INP 5-TSOP -- 598-MC74HC1G32DTT1G [MC74HC1G32DTT1G from onsemi]
from Utmel Electronic Limited

IC GATE OR 1CH 2-INP 5-TSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: OR
  • Inputs: 2
IC GATE OR 2CH 2-INP 8TSSOP -- 554-74HC2G32DP,125 [74HC2G32DP,125 from Nexperia B.V.]
from Utmel Electronic Limited

IC GATE OR 2CH 2-INP 8TSSOP [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
  • Gate Type: OR
  • Inputs: 2