Schmitt Trigger Logic Gates

Last Updated: January 31, 2025

Description

Schmitt Trigger Logic Gates are specialized electronic components used to process digital signals. They are designed to convert an analog input signal into a digital output signal, effectively cleaning up noisy input signals by introducing hysteresis. This means they can distinguish between different voltage levels to produce a stable output, even when the input signal is fluctuating.

Working Principle

Schmitt Trigger Logic Gates operate by introducing hysteresis into the input-output characteristic curve. This hysteresis creates two distinct threshold voltage levels: one for transitioning from low to high and another for transitioning from high to low. This dual-threshold mechanism ensures that once the input crosses a threshold, the output remains stable until the input crosses the opposite threshold. This feature is particularly useful in eliminating noise from input signals, making Schmitt Triggers valuable in digital circuits where signal integrity is crucial.

Applications

Schmitt Trigger Logic Gates are widely used in applications where signal noise is a concern. For example, they are employed in debounce circuits for mechanical switches, ensuring that only a single signal is registered despite the physical bouncing of the switch. They are also used in waveform shaping circuits to convert irregular waveforms into clean digital signals, and in oscillators to generate stable frequency outputs.

Advantages over other Logic Gates

One of the primary advantages of Schmitt Trigger Logic Gates over standard logic gates is their ability to handle noisy signals without producing erroneous outputs. This makes them ideal for environments with significant electrical interference. Additionally, their hysteresis characteristic allows them to provide more stable and reliable performance in circuits where signal integrity is paramount.

Limitations

Despite their advantages, Schmitt Trigger Logic Gates have limitations. They may not be suitable for applications requiring precise threshold levels, as the hysteresis introduces a range of uncertainty. Additionally, they can be more complex and costly compared to standard logic gates, which might not justify their use in simple applications where noise is not a significant issue.

Considerations

When considering the use of Schmitt Trigger Logic Gates, it is important to evaluate the initial costs and operating expenses. These gates may have higher initial costs due to their specialized nature. However, their durability and ability to maintain signal integrity can reduce maintenance and replacement costs over time. Accuracy is generally high, but the hysteresis effect should be considered in applications requiring precise voltage thresholds.

99 Results
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers -- CD4093B-W
from Texas Instruments

CMOS Quad 2-Input NAND Schmitt Triggers 0-WAFERSALE [See More]

  • Gate Type: NAND
  • Logic Family: CD4000
  • Supply Voltage: 3V; 10
  • Operating Current: 0.0600
Inverters ICs -- 1032929 [MC14584BDG from onsemi]
from RS Components, Ltd.

onsemi MC14584BDG Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: LSTTL
  • Supply Voltage: 18 v
  • Logic Family: TTL; CMOS; Inverter
3.3 V hex inverter Schmitt trigger -- 74LVT14BQ,115
from Nexperia B.V.

The 74LVT14 is a hex inverter with Schmitt-trigger inputs. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially... [See More]

  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT762-1 SOT762-1
  • Operating Temperature: 85
  • Features: Schmitt Trigger
Gates and Inverters - Multi-Function, Configurable -- 1727-1773-1-ND [74LVC1G98GW,125 from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSSOP [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 1.65V ~ 5.5V
  • Inputs: 3
CD4093B-MIL CMOS Quad 2-Input NAND Schmitt Triggers -- 7704602CA
from Texas Instruments

CMOS Quad 2-Input NAND Schmitt Triggers 14-CDIP -55 to 125 [See More]

  • Gate Type: NAND
  • Logic Family: CD4000
  • Supply Voltage: 3V; 10
  • Operating Current: 0.0600
Inverters ICs -- 1038141 [74LVC2G14GW from Nexperia B.V.]
from RS Components, Ltd.

Nexperia 74LVC2G14GW,125 Inverter [See More]

  • Gate Type: NOT; Inverter
  • Logic Family: Inverter
  • Supply Voltage: 5.5 v
  • Propagation Delay: 12
3.3 V hex inverter Schmitt trigger -- 74LVT14D,118
from Nexperia B.V.

The 74LVT14 is a hex inverter with Schmitt-trigger inputs. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially... [See More]

  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT108-1 SOT108-1
  • Operating Temperature: 85
  • Features: Schmitt Trigger
Gates and Inverters - Multi-Function, Configurable -- 1727-1901-1-ND [74AUP2G97GUX from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 2 Circuit 3 Input 10-XQFN (1.4x1.8) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
CD4093B-Q1 Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers -- CD4093BQM96G4Q1
from Texas Instruments

Automotive Catalog CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -40 to 125 [See More]

  • Gate Type: NAND
  • Logic Family: CD4000
  • Supply Voltage: 3V; 10
  • Propagation Delay: 380
Inverters ICs -- 1218340 [SN74AHC1G14DBVR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments SN74AHC1G14DBVR [See More]

  • Gate Type: NOT; Inverter
  • Logic Family: Inverter
  • Supply Voltage: 5.5 v
  • Propagation Delay: 10.6
3.3 V hex inverter Schmitt trigger -- 74LVT14PW,118
from Nexperia B.V.

The 74LVT14 is a hex inverter with Schmitt-trigger inputs. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially... [See More]

  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT402-1 SOT402-1
  • Operating Temperature: 85
  • Features: Schmitt Trigger
Gates and Inverters - Multi-Function, Configurable -- 1727-1902-2-ND [74AUP2G98GFX from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 2 Circuit 3 Input 10-XSON (1.7x1) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
CD54HC132 High Speed CMOS Logic Quad 2-Input NAND Schmitt Trigger -- CD54HC132F3A
from Texas Instruments

High Speed CMOS Logic Quad 2-Input NAND Schmitt Trigger 14-CDIP -55 to 125 [See More]

  • Gate Type: NAND
  • Operating Temperature: -55 to 125
  • Logic Family: HC
  • IC Package Type: Other; CDIP,WAFERSALE
Inverters ICs -- 1218341 [SN74LVC1G14DBVR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments SN74LVC1G14DBVR [See More]

  • Gate Type: NOT; Inverter
  • Output Type: CMOS, Push Pull
  • Supply Voltage: 5.5 v
  • Logic Family: CMOS; Inverter
Dual retriggerable monostable multivibrator with reset -- 74AHC123ABQ-Q100X
from Nexperia B.V.

The 74AHC123A-Q100; 74AHCT123A-Q100 is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs... [See More]

  • Supply Voltage: +7.0
  • Features: Schmitt Trigger
  • IC Package Type: Other; SOT763-1 SOT763-1
Gates and Inverters - Multi-Function, Configurable -- 1727-2487-2-ND [74AXP1T57GTX from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 8-XSON, SOT833-1 (1.95x1) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.7V ~ 2.75V, 1.2V ~ 5.5V
  • Inputs: 3
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates -- CD74HC132E
from Texas Instruments

High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-PDIP -55 to 125 [See More]

  • Gate Type: NAND
  • Logic Family: HC
  • Supply Voltage: 5V; 5
  • Propagation Delay: 27
Inverters ICs -- 1219219 [SN74LVC1G14DCKT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments SN74LVC1G14DCKT [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Push Pull, CMOS
  • Supply Voltage: 5.5 v
  • Logic Family: CMOS; Inverter
Dual retriggerable monostable multivibrator with reset -- 74AHC123AD-Q100J
from Nexperia B.V.

The 74AHC123A-Q100; 74AHCT123A-Q100 is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs... [See More]

  • Supply Voltage: +7.0
  • Features: Schmitt Trigger
  • IC Package Type: Other; SOT109-1 SOT109-1
Gates and Inverters - Multi-Function, Configurable -- 1727-3965-1-ND [74AUP1G97GM,115 from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
CD74HCT132 High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates -- CD74HCT132E
from Texas Instruments

High Speed CMOS Logic Quad Schmitt-Triggered 2-Input NAND Gates 14-PDIP -55 to 125 [See More]

  • Gate Type: NAND
  • Logic Family: HCT
  • Supply Voltage: 5V; 5
  • Propagation Delay: 41
Inverters ICs -- 1219603
from RS Components, Ltd.

DiodesZetex 74LVC1G14W5-7 Inverter [See More]

  • Gate Type: NOT; Inverter
  • Logic Family: Inverter
  • Output Type: Push-pull
  • Propagation Delay: 6.5
Dual retriggerable monostable multivibrator with reset -- 74AHC123APW-Q100J
from Nexperia B.V.

The 74AHC123A-Q100; 74AHCT123A-Q100 is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs... [See More]

  • Supply Voltage: +7.0
  • Features: Schmitt Trigger
  • IC Package Type: Other; SOT403-1 SOT403-1
Gates and Inverters - Multi-Function, Configurable -- 1727-4212-1-ND [74LVC1G57GV,125 from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSOP [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 1.65V ~ 5.5V
  • Inputs: 3
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs -- 5962-89845022A
from Texas Instruments

Quadruple Positive-NAND Gates With Schmitt-trigger Inputs 20-LCCC -55 to 125 [See More]

  • Gate Type: NAND
  • Operating Temperature: -55 to 125
  • Logic Family: HC
  • IC Package Type: Other; CDIP,CFP,LCCC
Inverters ICs -- 1242271 [74LVC1G14GW,125 from Nexperia B.V.]
from RS Components, Ltd.

Nexperia 74LVC1G14GW,125 Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Inverting
  • Supply Voltage: 5.5 v
  • Logic Family: Inverter
Low-power 2-input NAND Schmitt trigger -- 74AUP1G132GM,115
from Nexperia B.V.

The 74AUP1G132 is a single 2-input NAND gate with Schmitt-trigger inputs. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT886 SOT886
Gates and Inverters - Multi-Function, Configurable -- 1727-5345-2-ND [74AXP1T57GNX from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 8-XSON (1.2x1) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.7V ~ 2.75V, 1.2V ~ 5.5V
  • Inputs: 3
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs -- 5962-8984502VCA
from Texas Instruments

Quadruple Positive-NAND Gates With Schmitt-trigger Inputs 14-CDIP -55 to 125 [See More]

  • Gate Type: NAND
  • Operating Temperature: -55 to 125
  • Logic Family: HC
  • IC Package Type: Other; CDIP,CFP
Inverters ICs -- 1364811 [74HC14D-Q100,118 from Nexperia B.V.]
from RS Components, Ltd.

Nexperia 74HC14D-Q100,118 Inverter [See More]

  • Gate Type: NOT; Inverter schmitt trigger
  • Logic Family: Inverter schmitt trigger
  • Output Type: Single ended
  • Propagation Delay: 190
Low-power 2-input NAND Schmitt trigger -- 74AUP1G132GN,132
from Nexperia B.V.

The 74AUP1G132 is a single 2-input NAND gate with Schmitt-trigger inputs. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT1115 SOT1115
Gates and Inverters - Multi-Function, Configurable -- 1727-6843-2-ND [74AUP1G97GF,132 from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT891 (1x1) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs -- SN74AHC132D
from Texas Instruments

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125 [See More]

  • Gate Type: NAND
  • Logic Family: AHC
  • Supply Voltage: 3.3,5
  • Propagation Delay: 17.5
Inverters ICs -- 1445310 [TC7SZ14FU,LJ(CT from Toshiba Imaging Systems Division]
from RS Components, Ltd.

Toshiba TC7SZ14FU,LJ(CT Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Inverting
  • Supply Voltage: 5.5 v
  • Logic Family: CMOS; Inverter
Low-power 2-input NAND Schmitt trigger -- 74AUP1G132GS,132
from Nexperia B.V.

The 74AUP1G132 is a single 2-input NAND gate with Schmitt-trigger inputs. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT1202 SOT1202
Gates and Inverters - Multi-Function, Configurable -- 1727-74AUP1G97GN,132TR-ND [74AUP1G97GN,132 from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (0.9x1) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate -- SN74AHC1G14DBVR
from Texas Instruments

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125 [See More]

  • Gate Type: NOT
  • Logic Family: AHC
  • Supply Voltage: 3.3,5
  • Propagation Delay: 16.3
Inverters ICs -- 1445334 [TC7SH14FU,LJ(CT from Toshiba Imaging Systems Division]
from RS Components, Ltd.

Toshiba TC7SH14FU,LJ(CT Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Inverting
  • Supply Voltage: 5.5 v
  • Logic Family: CMOS; Inverter
Low-power 2-input NAND Schmitt trigger -- 74AUP1G132GW,125
from Nexperia B.V.

The 74AUP1G132 is a single 2-input NAND gate with Schmitt-trigger inputs. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT353-1 SOT353-1
Gates and Inverters - Multi-Function, Configurable -- 1727-74AUP1G97GS,132CT-ND [74AUP1G97GS,132 from Nexperia B.V.]
from DigiKey

IC MF/CFG 1-CIR 3-IN 6-XSON [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs -- SN74AHCT132D
from Texas Instruments

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85 [See More]

  • Gate Type: NAND
  • Logic Family: AHCT
  • Supply Voltage: 5V; 5
  • Propagation Delay: 10
Inverters ICs -- 1450159 [SN74AC14N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments SN74AC14N [See More]

  • Gate Type: NOT; Inverter
  • Logic Family: Inverter
  • Supply Voltage: 6 v
  • Propagation Delay: 10
Low-power 2-input NAND Schmitt trigger -- 74AUP1G132GX,125
from Nexperia B.V.

The 74AUP1G132 is a single 2-input NAND gate with Schmitt-trigger inputs. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT1226-3 SOT1226-3
Gates and Inverters - Multi-Function, Configurable -- 1727-74AUP1G97GXZCT-ND [74AUP1G97GXZ from Nexperia B.V.]
from DigiKey

IC MF/CFG 1-CIR 3-IN 6-X2SON [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate -- 74AHCT1G14DBVRE4
from Texas Instruments

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125 [See More]

  • Gate Type: NOT
  • Logic Family: AHCT
  • Supply Voltage: 5V; 5
  • Propagation Delay: 8
Inverters ICs -- 1450171 [SN74HC14PW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments SN74HC14PW [See More]

  • Gate Type: NOT; Inverter
  • Logic Family: Inverter
  • Supply Voltage: 6 v
  • Propagation Delay: 125
Low-power 2-input NAND Schmitt trigger -- 74AUP1G132GZ-Q10YL
from Nexperia B.V.

The 74AUP1G132-Q100 is a single 2-input NAND gate with Schmitt-trigger inputs. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT8065-1 SOT8065-1
Gates and Inverters - Multi-Function, Configurable -- 1727-74AUP2G57DPJTR-ND [74AUP2G57DPJ from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 2 Circuit 3 Input 10-TSSOP [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
SN74AUC1G17 Single Schmitt-Trigger Buffer -- SN74AUC1G17DBVR
from Texas Instruments

Single Schmitt-Trigger Buffer 5-SOT-23 -40 to 85 [See More]

  • Gate Type: Buffer/Driver
  • Logic Family: AUC
  • Supply Voltage: 0.8,1.2,1.5,1.8,2.5
  • Propagation Delay: 5.7
Inverters ICs -- 1456507 [SN74AHC1G04DBVR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments SN74AHC1G04DBVR [See More]

  • Gate Type: NOT; Inverter
  • Logic Family: Inverter
  • Supply Voltage: 5.5 v
  • Propagation Delay: 10.6
Low-power dual 2-input NAND Schmitt trigger -- 74AUP2G132DC,125
from Nexperia B.V.

The 74AUP2G132 is a dual 2-input NAND gate with Schmitt-trigger inputs. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT765-1 SOT765-1
Gates and Inverters - Multi-Function, Configurable -- 1727-74AXP1T57DC-Q100HTR-ND [74AXP1T57DC-Q100H from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 1.2V ~ 5.5V
  • Inputs: 3
SN74AUP1G17 Low-Power Single Schmitt-Trigger Buffer -- SN74AUP1G17DBVR
from Texas Instruments

Low-Power Single Schmitt-Trigger Buffer 5-SOT-23 -40 to 85 [See More]

  • Gate Type: Buffer/Driver
  • Logic Family: AUP
  • Supply Voltage: 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
  • Propagation Delay: 35.1
Inverters ICs -- 1460512 [74AHC1G14GV from Nexperia B.V.]
from RS Components, Ltd.

Nexperia 74AHC1G14GV,125 CMOS Inverter [See More]

  • Gate Type: NOT; Inverter
  • Logic Family: Inverter
  • Output Type: Single ended
  • Propagation Delay: 13.5
Low-power dual 2-input NAND Schmitt trigger -- 74AUP2G132GN,115
from Nexperia B.V.

The 74AUP2G132 is a dual 2-input NAND gate with Schmitt-trigger inputs. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT1116 SOT1116
Gates and Inverters - Multi-Function, Configurable -- 1727-74AXP1T57GSXCT-ND [74AXP1T57GSX from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 8-XSON (1.35x1) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.7V ~ 2.75V, 1.2V ~ 5.5V
  • Inputs: 3
SN74AUP1G17-EP Enhanced Product Low-Power Single Schmitt-Trigger Buffer -- SN74AUP1G17MDCKREP
from Texas Instruments

Enhanced Product Low-Power Single Schmitt-Trigger Buffer 5-SC70 -55 to 125 [See More]

  • Gate Type: Buffer/Driver
  • Logic Family: AUP
  • Supply Voltage: 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
  • Propagation Delay: 28
Inverters ICs -- 1460556 [74LVC1G14GV from Nexperia B.V.]
from RS Components, Ltd.

Nexperia 74LVC1G14GV,125 Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Inverting
  • Supply Voltage: 5.5 v
  • Logic Family: Inverter
Low-power dual 2-input NAND Schmitt trigger -- 74AUP2G132GS,115
from Nexperia B.V.

The 74AUP2G132 is a dual 2-input NAND gate with Schmitt-trigger inputs. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT1203 SOT1203
Gates and Inverters - Multi-Function, Configurable -- 1727-74AXP1T57GXXCT-ND [74AXP1T57GXX from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 8-X2SON (1.35x0.8) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.7V ~ 2.75V, 1.2V ~ 5.5V
  • Inputs: 3
SN74AUP1T14 Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out Single Schmitt-Trigger Inverter Gate -- SN74AUP1T14DCKR
from Texas Instruments

Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 85 [See More]

  • Gate Type: NOT
  • Logic Family: AUP1T
  • Supply Voltage: 3.6V; 1.8,2.5,3.3
  • Propagation Delay: 9.8
Inverters ICs -- 1460842 [74HCT1G14GW from Nexperia B.V.]
from RS Components, Ltd.

Nexperia 74HCT1G14GW,125 Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Inverting
  • Supply Voltage: 5.5 v
  • Logic Family: Inverter
Low-power dual 2-input NAND Schmitt trigger -- 74AUP2G132GT,115
from Nexperia B.V.

The 74AUP2G132 is a dual 2-input NAND gate with Schmitt-trigger inputs. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT833-1 SOT833-1
Gates and Inverters - Multi-Function, Configurable -- 1727-74LVC1G98GW-Q100HCT-ND [74LVC1G98GW-Q100H from Nexperia B.V.]
from DigiKey

74LVC1G98GW-Q100/SOT363/SC-88 [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 1.65V ~ 5.5V
  • Inputs: 3
SN74AUP1T17 Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single Schmitt-Trigger Buffer Gate -- SN74AUP1T17DCKR
from Texas Instruments

Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single Schmitt-Trigger Buffer Gate 5-SC70 -40 to 85 [See More]

  • Gate Type: Buffer/Driver
  • Logic Family: AUP1T
  • Supply Voltage: 3.6V; 1.8,2.5,3.3
  • Propagation Delay: 9.8
Inverters ICs -- 1460941
from RS Components, Ltd.

DiodesZetex 74AHCT1G14SE-7 Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Push-pull
  • Supply Voltage: 5.5 v
  • Logic Family: Inverter
Low-power dual 2-input NAND Schmitt trigger -- 74AUP2G132GXX
from Nexperia B.V.

The 74AUP2G132 is a dual 2-input NAND gate with Schmitt-trigger inputs. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the... [See More]

  • Gate Type: NAND
  • Operating Temperature: 125
  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT1233-2 SOT1233-2
Gates and Inverters - Multi-Function, Configurable -- 1727-7656-2-ND [74AUP1G97UKAZ from Nexperia B.V.]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-WLCSP (0.65x0.44) [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
SN74AUP2G17 Low-Power Dual Schmitt-Trigger Buffer -- SN74AUP2G17DCKR
from Texas Instruments

Low-Power Dual Schmitt-Trigger Buffer 6-SC70 -40 to 85 [See More]

  • Gate Type: Buffer/Driver
  • Logic Family: AUP
  • Supply Voltage: 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
  • Propagation Delay: 35.1
Inverters ICs -- 1460945
from RS Components, Ltd.

DiodesZetex 74LVC2G14DW-7 Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Push-pull
  • Supply Voltage: 5.5 v
  • Logic Family: Inverter
Low-power dual Schmitt trigger -- 74AUP2G17GW,125
from Nexperia B.V.

The 74AUP2G17 is a dual buffer with Schmitt-trigger inputs. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output,... [See More]

  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT363-2 SOT363-2
  • Operating Temperature: 125
  • Features: Schmitt Trigger
Gates and Inverters - Multi-Function, Configurable -- 1827-1034-1-ND [SLG7NT4180V from Renesas Electronics Corporation]
from DigiKey

AND/OR Gate Configurable 10 Circuit 8 Input (6, 2) Input 12-TDFN (2.5x2.5) [See More]

  • Gate Type: AND; OR
  • Output Type: Differential
  • Supply Voltage: 3V ~ 3.6V
  • Inputs: 8
SN74AUP3G17 Low-Power Triple Schmitt-Trigger Buffer -- SN74AUP3G17DCUR
from Texas Instruments

Low-Power Triple Schmitt-Trigger Buffer 8-US8 -40 to 85 [See More]

  • Gate Type: Buffer/Driver
  • Logic Family: AUP
  • Supply Voltage: 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
  • Propagation Delay: 35.1
Inverters ICs -- 1526471 [74HC14PW-Q100,118 from Nexperia B.V.]
from RS Components, Ltd.

Nexperia 74HC14PW-Q100,118 Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Inverting
  • Supply Voltage: 7 v
  • Logic Family: 74
Low-power dual Schmitt trigger inverter -- 74AUP2G14GXZ
from Nexperia B.V.

The 74AUP2G14 is a dual inverter with Schmitt-trigger inputs. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output,... [See More]

  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT1255-2 SOT1255-2
  • Operating Temperature: 125
  • Features: Schmitt Trigger
Gates and Inverters - Multi-Function, Configurable -- 296-14366-2-ND [SN74LVC1G97YEAR from Texas Instruments High-Performance Analog]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 1.65V ~ 5.5V
  • Inputs: 3
SN74HC00 Quad 2-Input Positive-NAND Gates -- SN74HC00D
from Texas Instruments

Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85 [See More]

  • Gate Type: NAND
  • Logic Family: HC
  • Supply Voltage: 5V; 5
  • Propagation Delay: 23
Inverters ICs -- 1526474 [74LVC1G14GW-Q100,1 from Nexperia B.V.]
from RS Components, Ltd.

Nexperia 74LVC1G14GW-Q100,1 [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Cmos
  • Supply Voltage: +6.5 v
  • Logic Family: CMOS; Inverter
Low-power Schmitt trigger -- 74AUP1G17GVH
from Nexperia B.V.

The 74AUP1G17 is a single buffer with Schmitt-trigger input. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output,... [See More]

  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT753 SOT753
  • Operating Temperature: 125
  • Features: Schmitt Trigger
Gates and Inverters - Multi-Function, Configurable -- 296-15576-1-ND [SN74LVC1G58DBVR from Texas Instruments High-Performance Analog]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6 [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 1.65V ~ 5.5V
  • Inputs: 3
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs -- SN74HC132D
from Texas Instruments

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85 [See More]

  • Gate Type: NAND
  • Logic Family: HC
  • Supply Voltage: 5V; 5
  • Propagation Delay: 31
Inverters ICs -- 1532843 [74HC2G04GW,125 from Nexperia B.V.]
from RS Components, Ltd.

Nexperia 74HC2G04GW,125 CMOS Inverter [See More]

  • Gate Type: NOT; Buffer/Driver; Buffer, inverter
  • Logic Family: CMOS; Buffer, inverter
  • Output Type: Cmos
  • Propagation Delay: 110
Low-power Schmitt trigger -- 74AUP1G17GX4Z
from Nexperia B.V.

The 74AUP1G17 is a single buffer with Schmitt-trigger input. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output,... [See More]

  • Supply Voltage: +4.6
  • IC Package Type: Other; SOT1269-2 SOT1269-2
  • Operating Temperature: 125
  • Features: Schmitt Trigger
Gates and Inverters - Multi-Function, Configurable -- 296-15582-1-ND [SN74LVC1G97DCKR from Texas Instruments High-Performance Analog]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6 [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 1.65V ~ 5.5V
  • Inputs: 3
SN74HC132-Q1 Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs -- SN74HC132QDRG4Q1
from Texas Instruments

Automotive Catalog Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125 [See More]

  • Gate Type: NAND
  • Logic Family: HC
  • Supply Voltage: 5V; 5
  • Propagation Delay: 31
Inverters ICs -- 1626939 [CD74HC14M96 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments CD74HC14M96 Inverter [See More]

  • Gate Type: NOT; Inverter
  • Output Type: Push Pull, CMOS
  • Supply Voltage: 6 v
  • Logic Family: CMOS; Inverter
Nine wide Schmitt trigger buffer; open drain outputs -- 74HC9115D,118
from Nexperia B.V.

The 74HC9115 is a 9-bit buffer with Schmitt trigger inputs and open drain outputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined... [See More]

  • Gate Type: Buffer/Driver
  • Output Type: Open Drain
  • Supply Voltage: +7.0
  • Operating Temperature: 125
Gates and Inverters - Multi-Function, Configurable -- 296-16852-1-ND [SN74LVC1G97YZPR from Texas Instruments High-Performance Analog]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 1.65V ~ 5.5V
  • Inputs: 3
SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs -- SN74HC7001D
from Texas Instruments

Quadruple Positive-AND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85 [See More]

  • Gate Type: AND
  • Logic Family: HC
  • Supply Voltage: 5V; 5
  • Propagation Delay: 33
Inverters ICs -- 1627466 [SN74LVC1G14DBVT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments SN74LVC1G14DBVT [See More]

  • Gate Type: NOT; Inverter
  • Output Type: CMOS, Push Pull
  • Supply Voltage: 5.5 v
  • Logic Family: CMOS; Inverter
Octal Schmitt trigger buffer/line driver; 3-state; inverting -- 74HC7540PWJ
from Nexperia B.V.

The 74HC7540; 74HCT7540 is an 8-bit inverting buffer/line driver with Schmitt-trigger inputs and 3 - state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables... [See More]

  • Gate Type: Buffer/Driver
  • Output Type: 3-State
  • Supply Voltage: +7
  • IC Package Type: Other; SOT360-1 SOT360-1
Gates and Inverters - Multi-Function, Configurable -- 296-18316-1-ND [SN74AUP1G97DRLR from Texas Instruments High-Performance Analog]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3 [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: Single-Ended
  • Supply Voltage: 0.8V ~ 3.6V
  • Inputs: 3
SN74HC7002 Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs -- SN74HC7002D
from Texas Instruments

Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85 [See More]

  • Gate Type: NOR
  • Logic Family: HC
  • Supply Voltage: 5V; 5
  • Propagation Delay: 33
Triple inverting Schmitt trigger with 5 V tolerant input -- 74LVC3G14DP,125
from Nexperia B.V.

The 74LVC3G14 provides three inverting buffers with Schmitt trigger input. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. The inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed... [See More]

  • Supply Voltage: +6.5
  • IC Package Type: Other; SOT505-2 SOT505-2
  • Operating Temperature: 125
  • Features: Schmitt Trigger
Gates and Inverters - Multi-Function, Configurable -- 296-18590-1-ND [SN74LVC1G99DCTR from Texas Instruments High-Performance Analog]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 4 Input SM8 [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: 3-State
  • Supply Voltage: 1.65V ~ 5.5V
  • Inputs: 4
SN74HC7032 Quadruple Positive-OR Gates With Schmitt-Trigger Inputs -- SN74HC7032D
from Texas Instruments

Quadruple Positive-OR Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85 [See More]

  • Gate Type: OR
  • Logic Family: HC
  • Supply Voltage: 5V; 5
  • Propagation Delay: 33
Gates and Inverters - Multi-Function, Configurable -- 296-18795-1-ND [SN74LVC1G99DCUR from Texas Instruments High-Performance Analog]
from DigiKey

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP [See More]

  • Gate Type: Configurable Multiple Function
  • Output Type: 3-State
  • Supply Voltage: 1.65V ~ 5.5V
  • Inputs: 4
Single Gate CMOS Logic ICs -- BU4S584G2
from ROHM Semiconductor USA, LLC

Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications. [See More]

  • Supply Voltage: 3V; 16
  • Propagation Delay: 125
  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
250 mA Quad 2-Input NAND Gate -- 693T/E
from Lansdale Semiconductor, Inc.

Motorola/Freescale - HTL 660T. These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. [See More]

  • Gate Type: NAND
  • Inputs: 2
  • Supply Voltage: 18 VDC
  • Propagation Delay: 400