XNOR Logic Gates
Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer
Description
XNOR logic gates, also known as exclusive-NOR gates, are digital logic gates that output true or high (1) only when the number of true inputs is even. Essentially, they are the complement of XOR gates. The XNOR gate combines the functionality of an XOR gate followed by a NOT gate, making it a fundamental component in digital electronics.
Working Principle
The working principle of an XNOR gate is based on the logical equivalence operation. It outputs true if both inputs are the same, either both true (1) or both false (0). Mathematically, the XNOR operation can be represented as:
latex
A \odot B = \overline{A \oplus B}
where ( \odot ) denotes the XNOR operation, ( \oplus ) denotes the XOR operation, and ( \overline{} ) denotes the NOT operation. The truth table for a two-input XNOR gate is as follows:
| Input A | Input B | Output | |---------|---------|--------| | 0 | 0 | 1 | | 0 | 1 | 0 | | 1 | 0 | 0 | | 1 | 1 | 1 |
Applications
XNOR gates are widely used in digital systems for equality checking, where they determine if two binary numbers are equal. They are also used in error detection and correction circuits, such as parity generators and checkers. Additionally, XNOR gates are employed in arithmetic circuits, like adders and subtractors, to handle binary addition and subtraction operations.
Advantages over other Logic Gates
One of the primary advantages of XNOR gates over other logic gates is their ability to perform equality checks efficiently. Unlike AND, OR, or XOR gates, which have different logical functions, XNOR gates provide a straightforward way to compare two binary inputs. This makes them particularly useful in digital circuits that require comparison operations.
Limitations
Despite their advantages, XNOR gates have limitations. They are more complex than basic gates like AND, OR, and NOT, which can lead to higher power consumption and slower operation in large-scale integrated circuits. Additionally, the design and implementation of XNOR gates can be more challenging, especially in high-speed or low-power applications.
Considerations
When designing circuits with XNOR gates, engineers must consider factors such as propagation delay, power consumption, and the overall complexity of the circuit. It is also essential to ensure that the XNOR gates are compatible with other components in the system, particularly in terms of voltage levels and timing requirements. Proper planning and simulation are crucial to optimize the performance and reliability of circuits that incorporate XNOR gates.
from Rochester Electronics
XNOR Gate [See More]
- Gate Type: OR; NOR; XNOR
- IC Package Type: Other; SOT753
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-CSMT (3x3) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: 3V ~ 3.6V
- Inputs: 4
from ERSAELECTRONICS PTE. LTD.
5.0 V ECL Quint 2-Input XOR/XNOR Gate, 28 LEAD PLCC, 500-REEL Product overview: MC100E107FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Gate Type: NOR; XOR; XNOR; XOR GATE, XNOR
- Inputs: 10
- Supply Voltage: 5.7V
- Propagation Delay: 0.6000
from RS Components, Ltd.
XNOR Gate Quad 2-IN CMOS 14-Pin PDIP [See More]
- Gate Type: XNOR; XNOR
- Inputs: 2
- Logic Family: XNOR
- Pin Count: 14
from Rochester Electronics
XNOR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5 [See More]
- Gate Type: OR; NOR; XNOR
- IC Package Type: Other; SOT353
- Logic Family: CMOS
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 24-QFN (4x4) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: -3.13V ~ -3.47V
- Inputs: 4
from ERSAELECTRONICS PTE. LTD.
4-ch XNOR Gate IC, 5V, 8mA, 30ns, PDIP Product overview: SN74LS266N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: NOR; XNOR; NOR GATE, XNOR
- Inputs: 2
- Supply Voltage: 5.25V
- Propagation Delay: 30
from RS Components, Ltd.
XOR/XNOR Gate 2-In Differential TSSOP8 [See More]
- Gate Type: XOR; XNOR; XOR/XNOR
- Inputs: 2
- Logic Family: XOR/XNOR
- Pin Count: 8
from Rochester Electronics
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14 [See More]
- Gate Type: OR; NOR; XNOR
- IC Package Type: DIP; PDIP; Other; PDIP14
- Logic Family: CMOS
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-QFN (3x3) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: -3V ~ -3.6V
- Inputs: 4
from ERSAELECTRONICS PTE. LTD.
4-Element XNOR Gate, 2-IN CMOS, 5V, PDIP, 23ns Product overview: SN74HC266N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,... [See More]
- Gate Type: NOR; XNOR; NOR GATE, XNOR
- Inputs: 2
- Supply Voltage: 6V
- Propagation Delay: 23
from Rochester Electronics
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14 [See More]
- Gate Type: OR; NOR; XNOR
- IC Package Type: DIP; Other; DIP14
- Logic Family: CMOS
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 24-QFN (4x4) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: -3.13V ~ -3.47V
- Inputs: 4
from ERSAELECTRONICS PTE. LTD.
Automotive quadruple 2-input XNOR gates with Schmitt-trigger inputs 14-SOIC -40 to 125 Product overview: SN74HCS7266QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers... [See More]
- Gate Type: NOR; XNOR
- Inputs: 2
- Logic Family: HC
- Operating Temperature: -40
from Rochester Electronics
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14 [See More]
- Gate Type: OR; NOR; XNOR
- IC Package Type: SOIC; Other; SOIC14
- Logic Family: CMOS
from DigiKey
IC XOR/XNOR 1-CIR 2-IN 8-SOIC [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from ERSAELECTRONICS PTE. LTD.
IC GATE XNOR 4CH 2-INP 14-DIP Product overview: HEF4077BP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: NOR; XNOR
- Propagation Delay: 55
- Inputs: 2
- Operating Temperature: -40 to 85
from Rochester Electronics
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14 [See More]
- Gate Type: OR; NOR; XNOR
- IC Package Type: SOP; Other; SOP14
- Logic Family: CMOS
from DigiKey
IC XOR/XNOR 1-CIR 2-IN 8-TSSOP [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from ERSAELECTRONICS PTE. LTD.
XOR/XNOR GATE, TTL Product overview: 54S135DM from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle... [See More]
- Gate Type: NOR; XOR; XNOR
- Inputs: 8
- Supply Voltage: 4.5V ~ 5.5V
- Operating Temperature: -55 to 125
from Rochester Electronics
XOR/XNOR Gate, 100E Series, 5-Func, 2-Input, ECL, PQCC28 [See More]
- Gate Type: OR; NOR; XOR; XNOR
- IC Package Type: Other; LDCC28
- Logic Family: ECL
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-SMT (3x3) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: -3V ~ -3.6V
- Inputs: 4
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR 13DBPS 16QFN Product overview: HMC721LC3CTR from Analog Devices Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR
- Inputs: 4
- Supply Voltage: -3V ~ -3.6V
- Operating Temperature: -40
from Rochester Electronics
XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8 [See More]
- Gate Type: OR; NOR; XOR; XNOR
- IC Package Type: SOP; Other; SOP8
- Logic Family: ECL
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR ECL 2INP 8SOIC Product overview: MC100EL07D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: NOR; XOR; XNOR
- Inputs: 2
- Supply Voltage: 4.2V ~ 5.7V
- Operating Temperature: -40 to 85
from Rochester Electronics
XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8 [See More]
- Gate Type: OR; NOR; XOR; XNOR
- IC Package Type: SOP; SSOP; TSSOP; Other; TSSOP8
- Logic Family: ECL
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from ERSAELECTRONICS PTE. LTD.
Differential 2-Input XOR/XNOR Product overview: MC100EP08DTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: NOR; XOR; XNOR
from Rochester Electronics
XOR/XNOR Gate, 100EL Series, 1-Func, 2-Input, ECL [See More]
- Gate Type: OR; NOR; XOR; XNOR
- IC Package Type: Other; SOLCC8
- Logic Family: ECL
from DigiKey
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 10
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: MC10E107FNG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: -40 to 85
- Inputs: 10
- IC Package Type: Other; Tube/Rail
from Rochester Electronics
XOR/XNOR Gate 3-Element 2-IN ECL 20-Pin PLLC Rail [See More]
- Gate Type: OR; NOR; XOR; XNOR
- IC Package Type: Other; LDCC20
- Logic Family: ECL
from DigiKey
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9) [See More]
- Gate Type: XOR; XNOR
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: MC10E107FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: -40 to 85
- Inputs: 10
- IC Package Type: Other; Reel - TR
from Rochester Electronics
XOR/XNOR Gate 3-Element 2-IN ECL 16-Pin PDIP Rail [See More]
- Gate Type: OR; NOR; XOR; XNOR
- IC Package Type: DIP; Other; DIP16
- Logic Family: ECL
from DigiKey
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-CDIP [See More]
- Gate Type: XOR; XNOR
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR ECL 2INP 8SOIC Product overview: MC10EL07D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: NOR; XOR; XNOR
- Inputs: 2
- Supply Voltage: 4.2V ~ 5.7V
- Operating Temperature: -40 to 85
from Rochester Electronics
XOR/XNOR Gate, 10H Series, 3-Func, 2-Input, ECL, PDSO16 [See More]
- Gate Type: OR; NOR; XOR; XNOR
- IC Package Type: SOP; Other; SOP16
- Logic Family: ECL
from DigiKey
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-SOEIAJ [See More]
- Gate Type: XOR; XNOR
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR ECL 2INP 8SOIC Product overview: MC10EP08D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: NOR; XOR; XNOR
- Inputs: 2
- Supply Voltage: 3V ~ 5.5V
- Operating Temperature: -40 to 85
from Rochester Electronics
XNOR Gate, TTL, CDFP14 [See More]
- Gate Type: OR; NOR; XNOR
- IC Package Type: Other; FL14
- Logic Family: TTL
from DigiKey
IC XOR/XNOR 3-CIR 2-IN 16-PDIP [See More]
- Gate Type: XOR; XNOR
- Inputs: 2
- Output Type: Differential
- Operating Temperature: 0 to 75
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR TRIPLE 16SOEIAJ Product overview: MC10H107MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: 0 to 75
- Inputs: 6
- IC Package Type: Other; Reel - TR
from Rochester Electronics
XOR/XNOR Gate, S Series, 4-Func, 2-Input, TTL, PDIP16 [See More]
- Gate Type: OR; NOR; XOR; XNOR
- IC Package Type: DIP; PDIP; Other; PDIP16
- Logic Family: TTL
from DigiKey
XNOR (Exclusive NOR) IC 4 Channel 14-SO [See More]
- Gate Type: XNOR
- Inputs: 2
- Supply Voltage: 3V ~ 15V
- Propagation Delay: 55
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR TRIPLE 16SOEIAJ Product overview: MC10H107MELG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: 0 to 75
- Inputs: 6
- IC Package Type: Other; Reel - TR
from DigiKey
XNOR (Exclusive NOR) IC 1 Channel Schmitt Trigger 5-X2SON (0.80x0.80) [See More]
- Gate Type: XNOR
- Inputs: 2
- Supply Voltage: 2.3V ~ 3.6V
- Propagation Delay: 7
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY100E107JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: 0 to 85
- Inputs: 10
- IC Package Type: Other; Tube/Rail
from DigiKey
IC XNOR 4-CIR 2-IN 14-DHVQFN [See More]
- Gate Type: XNOR
- Output Type: Open Drain
- Supply Voltage: 2V ~ 6V
- Inputs: 2
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR QUINT 28-PLCC / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100E107JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is... [See More]
- Gate Type: NOR; XOR; XNOR
- Inputs: 10
- Supply Voltage: 4.2V ~ 5.5V
- Operating Temperature: 0 to 85
from DigiKey
IC XNOR 4-CIR 2-IN 14-TSSOP [See More]
- Gate Type: XNOR
- Output Type: Open Drain
- Supply Voltage: 2V ~ 6V
- Inputs: 2
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY100E107JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: Other; 28-LCC (J-Lead)
- Operating Temperature: 0 to 85
from DigiKey
IC XNOR 1-CIR 2-IN SC-74A [See More]
- Gate Type: XNOR
- Inputs: 2
- Supply Voltage: 1.6V ~ 5.5V
- Propagation Delay: 5.1
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR QUINT 28-PLCC / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100E107JZ-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is... [See More]
- Gate Type: NOR; XOR; XNOR
- Inputs: 10
- Supply Voltage: 4.2V ~ 5.5V
- Operating Temperature: 0 to 85
from DigiKey
XNOR (Exclusive NOR) IC 1 Channel 5-TSSOP [See More]
- Gate Type: XNOR
- Inputs: 2
- Supply Voltage: 1.6V ~ 5.5V
- Propagation Delay: 5.1
from ERSAELECTRONICS PTE. LTD.
2-INPUT XOR/XNOR Product overview: SY100EL07ZGTR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status,... [See More]
- Gate Type: NOR; XOR; XNOR
from DigiKey
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP [See More]
- Gate Type: XNOR
- Inputs: 2
- Supply Voltage: 3V ~ 18V
- Propagation Delay: 100
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY10E107JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: 0 to 85
- Inputs: 10
- IC Package Type: Other; Tube/Rail
from DigiKey
XNOR (Exclusive NOR) IC 1 Channel Schmitt Trigger SC-70-5 [See More]
- Gate Type: XNOR
- Inputs: 2
- Supply Voltage: 2.3V ~ 3.6V
- Propagation Delay: 4.4
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY10E107JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: Other; 28-LCC (J-Lead)
- Operating Temperature: 0 to 85
from DigiKey
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC [See More]
- Gate Type: XNOR
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 30
from ERSAELECTRONICS PTE. LTD.
QUINT 2-INPUT XOR/XNOR GATE | IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY10E107JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: 0 to 85
- Inputs: 10
- IC Package Type: Other; Tube
from DigiKey
XNOR (Exclusive NOR) IC 4 Channel 14-SO [See More]
- Gate Type: XNOR
- Inputs: 2
- Supply Voltage: 3V ~ 18V
- Propagation Delay: 100
from ERSAELECTRONICS PTE. LTD.
HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Gate Type: NOR; XNOR; NOR GATE
- Inputs: 2
- Supply Voltage: 6V
- Propagation Delay: 15
from DigiKey
XNOR (Exclusive NOR) IC 4 Channel 14-TSSOP [See More]
- Gate Type: XNOR
- Inputs: 2
- Supply Voltage: 3V ~ 18V
- Propagation Delay: 100
from ERSAELECTRONICS PTE. LTD.
HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC7266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Gate Type: NOR; XNOR; NOR GATE, XNOR
- Inputs: 2
- Supply Voltage: 6V
- Propagation Delay: 90
from Acme Chip Technology Co., Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: Other; 24-CDIP
- Output Type: Differential
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: -4.2V ~ -5.7V
- Inputs: 10
from LCSC Electronics Technology (HK) Limited
1uA 3V~18V 4 100ns@15V,50pF XNOR NOR Gate DIP-14 Gates ROHS [See More]
- Gate Type: NOR; XNOR
- Propagation Delay: 100
- Supply Voltage: 3V~18V
- Low Level Output Current (Sink): 3.4
from Utmel Electronic Limited
IC GATE XNOR 4CH 2-INP 14SO [See More]
- Gate Type: NOR; XNOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from ODG (Origin Data Global)
IC GATE XOR/XNOR TRIPLE 16-DIP [See More]
- Gate Type: XOR; XNOR; 2 Input XOR/XNOR
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Gate Type: XOR; XNOR
- IC Package Type: CDIP
- Logic Family: ECL
from Lingto Electronic Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOT; NOR; XOR; XNOR
from Acme Chip Technology Co., Limited
30GHZ DIFF. CML XOR LOGIC GATE [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: QFP; Other; 24-CQFP (8x8)
- Output Type: Differential
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CERDIP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: -4.2V ~ -5.7V
- Inputs: 10
from LCSC Electronics Technology (HK) Limited
500nA 2.3V~3.6V 1 4.4ns@3.3V,30pF XNOR NOR Gate SC-70-5 Gates ROHS [See More]
- Gate Type: NOR; XNOR
- Propagation Delay: 4.4
- Supply Voltage: 2.3V~3.6V
- Low Level Output Current (Sink): 4
from Utmel Electronic Limited
IC GATE XOR/XNOR ECL 2INP 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR
- Logic Family: ECL; ECL
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from ODG (Origin Data Global)
IC GATE XOR/XNOR 2-INPUT 8-SOIC [See More]
- Gate Type: XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 2
from Lingto Electronic Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 5
- Inputs: 10
from Acme Chip Technology Co., Limited
IC GATE XNOR 4CH 2-INP 14SO [See More]
- Gate Type: NOR; XNOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.51x11.51) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from LCSC Electronics Technology (HK) Limited
2V~6V 2uA 4 23ns@6V,50pF XNOR NOR Gate SOIC-14 Gates ROHS [See More]
- Gate Type: NOR; XNOR
- Propagation Delay: 23
- Supply Voltage: 2V~6V
- Low Level Output Current (Sink): 5.2
from Utmel Electronic Limited
XNOR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R [See More]
- Gate Type: NOR; XNOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from ODG (Origin Data Global)
IC GATE XNOR 4CH 2-INP 14DIP [See More]
- Gate Type: XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 3V ~ 18V
- Propagation Delay: 100
from Lingto Electronic Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 5
- Inputs: 2
from Acme Chip Technology Co., Limited
IC GATE XNOR 4CH 2-INP 14CFP [See More]
- Gate Type: NOR; XNOR
- Supply Voltage: 1.8V
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.43x11.43) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from LCSC Electronics Technology (HK) Limited
2V~6V 2uA 4 16ns@6V,50pF XNOR NOR Gate TSSOP-14 Gates ROHS [See More]
- Gate Type: NOR; XNOR
- Propagation Delay: 16
- Supply Voltage: 2V~6V
- Low Level Output Current (Sink): 7.8
from Utmel Electronic Limited
XNOR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R [See More]
- Gate Type: NOR; XNOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
100307 - XOR/XNOR GATE, 100K SER [See More]
- Gate Type: NOR; XOR; XNOR
from ODG (Origin Data Global)
IC GATE XNOR 4CH 2-INP 14SOIC [See More]
- Gate Type: XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 30
from Lingto Electronic Limited
14 GBPS, FAST RISE TIME XOR/XNOR [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 4
from Acme Chip Technology Co., Limited
IC GATE XNOR 4CH 2-INP 14DIP [See More]
- Gate Type: NOR; XNOR
- Supply Voltage: 1.5V
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable Circuit Input [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Supply Voltage: -4.2V ~ -5.7V
from Shenzhen Shengyu Electronics Technology Limited
14 GBPS, FAST RISE TIME XOR/XNOR [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: -40 to 85
- Output Type: Differential, Single-Ended
from ODG (Origin Data Global)
IC GATE XNOR 4CH 2-INP 14SO [See More]
- Gate Type: XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 3V ~ 15V
- Propagation Delay: 55
from Lingto Electronic Limited
IC GATE XOR/XNOR QUINT 28-PLCC [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 5
- Inputs: 10
from Acme Chip Technology Co., Limited
IC GATE XNOR 4CH 2-INP 14DIP [See More]
- Gate Type: NOR; XNOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-SMT (3x3) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential, Single-Ended
- Supply Voltage: -3V ~ -3.6V
- Inputs: 4
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR QUINT 28-PLCC [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from ODG (Origin Data Global)
IC XOR/XNOR GATE 1CH 2-INP 8SOIC [See More]
- Gate Type: XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Lingto Electronic Limited
IC GATE XOR/XNOR ECL 2INP 8SOIC [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 2
from Acme Chip Technology Co., Limited
IC GATE XNOR 4CH 2-INP 14SOIC [See More]
- Gate Type: NOR; XNOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 10
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR ECL 2INP 8SOIC [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: SOIC
- Output Type: Differential
from ODG (Origin Data Global)
IC LOGIC GATES [See More]
- Gate Type: XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 16
from Lingto Electronic Limited
IC GATE XOR/XNOR ECL 2INP 8TSSOP [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 2
from Acme Chip Technology Co., Limited
IC GATE XNOR 4CH 2-INP 14SOIC [See More]
- Gate Type: NOR; XNOR
from Quarktwin Technology Ltd.
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR; 2 Input XOR/XNOR
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR ECL 2INP 8TSSOP [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: SSOP; TSSOP
- Output Type: Differential
from Lingto Electronic Limited
IC GATE XOR/XNOR 2INP ECL 8-DFN [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 2
from Acme Chip Technology Co., Limited
IC GATE XNOR 4CH 2-INP 14SOIC [See More]
- Gate Type: NOR; XNOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-TSSOP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR 2INP ECL 8-DFN [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Lingto Electronic Limited
IC GATE XOR/XNOR ECL 2INP 8TSSOP [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 2
from Acme Chip Technology Co., Limited
IC GATE XNOR 4CH 2-INP 14SOIC [See More]
- Gate Type: NOR; XNOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-DFN (2x2) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR ECL 2INP 8TSSOP [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: SSOP; TSSOP
- Output Type: Differential
from Lingto Electronic Limited
IC GATE XOR/XNOR TRIPLE 16-CDIP [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 3
- Inputs: 6
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC 2INPUT OR/NOR TRIPLE 20PLCC [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Lingto Electronic Limited
IC GATE XOR/XNOR TRIPLE 16SOEIAJ [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 3
- Inputs: 6
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR TRIPLE 16-CDIP [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Lingto Electronic Limited
IC GATE XOR/XNOR TRIPLE 16-DIP [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 3
- Inputs: 2
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-CDIP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR TRIPLE 16SOEIAJ [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Lingto Electronic Limited
IC GATE XOR/XNOR QUINT 28-PLCC [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 5
- Inputs: 10
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-SOEIAJ [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from Shenzhen Shengyu Electronics Technology Limited
2-INPUT XOR/XNOR TRPLE 16-DIP [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Lingto Electronic Limited
100307 - XOR/XNOR GATE, 100K SER [See More]
- Gate Type: NOT; NOR; XOR; XNOR
from Quarktwin Technology Ltd.
2 Input XOR/XNOR Configurable 3 Circuit 2 Input 16-PDIP [See More]
- Gate Type: NOR; XOR; XNOR; 2 Input XOR/XNOR
- Inputs: 2
- Output Type: Differential
- Operating Temperature: 0 to 75
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR 2-INPUT 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: -40 to 85
- Output Type: Differential
- IC Package Type: SOIC
from Lingto Electronic Limited
XOR/XNOR GATE, TTL [See More]
- Gate Type: NOT; NOR; XOR; XNOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 10
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR 2-INPUT 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: SOIC
- Output Type: Differential
from Lingto Electronic Limited
XNOR GATE, CMOS, PDSO16 [See More]
- Gate Type: NOT; NOR; XNOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR 3.3V/5V 8-MSOP [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: -40 to 85
- Output Type: Differential
- IC Package Type: SSOP; TSSOP
from Lingto Electronic Limited
IC GATE XNOR 1CH 2-INP 5TSSOP [See More]
- Gate Type: NOT; NOR; XNOR
- Operating Current: 0.0012
- Supply Voltage: 1.9V ~ 2.6V (Low), 0.1V ~ 0.44V (High)
- Low Level Output Current (Sink): 4
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-CDIP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Single-Ended
- Supply Voltage: 4.5V ~ 5.5V
- Inputs: 8
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XNOR 1CH 2-INP 5TSSOP [See More]
- Gate Type: NOR; XNOR
- IC Package Type: SSOP; TSSOP
- Supply Voltage: 3.6V
from Lingto Electronic Limited
IC GATE XNOR 1CH 2-INP 5X2SON [See More]
- Gate Type: NOT; NOR; XNOR
- Operating Current: 0.0012
- Supply Voltage: 1.9V ~ 2.6V (Low), 0.1V ~ 0.44V (High)
- Low Level Output Current (Sink): 4
from Quarktwin Technology Ltd.
XNOR (Exclusive NOR) IC 1 Channel Schmitt Trigger 5-TSSOP [See More]
- Gate Type: NOR; XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 3.6V; 2.3V ~ 3.6V
- Operating Current: 4
from Shenzhen Shengyu Electronics Technology Limited
LOW-POWER 2-INPUT EXCLUSIVE-NOR [See More]
- Gate Type: NOR; XNOR
- Operating Temperature: -40 to 125
- Supply Voltage: 3.6V
from Lingto Electronic Limited
IC GATE XNOR 4CH 2-INP 14SO [See More]
- Gate Type: NOT; NOR; XNOR
- Operating Current: 0.0020
- Supply Voltage: 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
- Low Level Output Current (Sink): 5.2
from Quarktwin Technology Ltd.
XNOR (Exclusive NOR) IC 1 Channel Schmitt Trigger 5-X2SON (0.80x0.80) [See More]
- Gate Type: NOR; XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 3.6V; 2.3V ~ 3.6V
- Operating Current: 4
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XNOR 1CH 2-INP 5X2SON [See More]
- Gate Type: NOR; XNOR
- Supply Voltage: 3.6V
from Lingto Electronic Limited
IC GATE XNOR 4CH 2-INP 14SO [See More]
- Gate Type: NOT; NOR; XNOR
- Operating Current: 0.0020
- Supply Voltage: 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
- Low Level Output Current (Sink): 5.2
from Quarktwin Technology Ltd.
XNOR (Exclusive NOR) IC 1 Channel Schmitt Trigger 5-X2SON (0.80x0.80) [See More]
- Gate Type: NOR; XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 3.6V; 2.3V ~ 3.6V
- Operating Current: 4
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XNOR 4CH 2-INP 14SO [See More]
- Gate Type: NOR; XNOR
from Lingto Electronic Limited
IC GATE XNOR 4CH 2-INP 14SSOP [See More]
- Gate Type: NOT; NOR; XNOR
- Operating Current: 0.0020
- Supply Voltage: 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
- Low Level Output Current (Sink): 5.2
from Quarktwin Technology Ltd.
XNOR (Exclusive NOR) IC 4 Channel 14-SO [See More]
- Gate Type: NOR; XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Operating Current: 5.2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XNOR 4CH 2-INP 14SSOP [See More]
- Gate Type: NOR; XNOR
from Lingto Electronic Limited
IC GATE XNOR 4CH 2-INP 14DIP [See More]
- Gate Type: NOT; NOR; XNOR
- Operating Current: 0.0020
- Supply Voltage: 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
- Low Level Output Current (Sink): 5.2
from Quarktwin Technology Ltd.
XNOR (Exclusive NOR) IC 4 Channel 14-SO [See More]
- Gate Type: NOR; XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Operating Current: 5.2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XNOR 4CH 2-INP 14DIP [See More]
- Gate Type: NOR; XNOR
from Lingto Electronic Limited
IC GATE XNOR 1CH 2-INP 5TSOP [See More]
- Gate Type: NOT; NOR; XNOR
- Operating Current: 1.00E-3
- Supply Voltage: 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High)
- Low Level Output Current (Sink): 8
from Quarktwin Technology Ltd.
XNOR (Exclusive NOR) IC 4 Channel 14-SSOP [See More]
- Gate Type: NOR; XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Operating Current: 5.2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XNOR 1CH 2-INP SC74A [See More]
- Gate Type: NOR; XNOR
from Lingto Electronic Limited
XNOR GATE, TTL [See More]
- Gate Type: NOT; NOR; XNOR
from Quarktwin Technology Ltd.
XNOR (Exclusive NOR) IC 4 Channel 14-DIP [See More]
- Gate Type: NOR; XNOR; XNOR (Exclusive NOR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Operating Current: 5.2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XNOR 1CH 2-INP 5TSSOP [See More]
- Gate Type: NOR; XNOR
from Lingto Electronic Limited
XNOR GATE, TTL [See More]
- Gate Type: NOT; NOR; XNOR