XOR Logic Gates
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
An XOR (exclusive OR) logic gate is a digital logic gate that outputs true or high (1) only when the number of true inputs is odd. In the case of a two-input XOR gate, the output is true if either, but not both, of the inputs are true. If both inputs are false or both are true, the output is false.
Working Principle
XOR gates operate based on the principle of exclusive disjunction. The output of an XOR gate is true if the inputs are different, meaning one is true and the other is false. This behavior is particularly useful in digital circuits for tasks such as binary addition, where the XOR gate can be used to determine the sum bit without carrying over. The XOR gate's ability to compare two binary inputs and produce a true output only when they differ makes it a fundamental component in digital systems.
Applications
XOR gates are widely used in digital circuits for various applications. One specific example is in arithmetic logic units (ALUs) within microprocessors, where XOR gates are used to perform binary addition without carry. They are also used in error detection and correction algorithms, such as parity bit generation and checking, where the XOR gate helps determine if the number of bits set to true is odd or even. Additionally, XOR gates are employed in cryptographic algorithms for operations like bitwise encryption and decryption.
Advantages over other Logic Gates
One advantage of XOR gates over other logic gates is their ability to perform binary addition without carry, which is not possible with basic AND, OR, or NOT gates alone. This makes XOR gates particularly useful in arithmetic operations within digital circuits. Furthermore, XOR gates can be combined with other gates to create more complex logic functions, providing flexibility in circuit design.
Limitations
A limitation of XOR gates is that they cannot be used alone to perform all logical operations. For instance, they cannot directly implement functions that require carry operations in addition, such as full addition in binary arithmetic. Additionally, XOR gates are not suitable for applications requiring more than two inputs to determine a true output based on a majority condition.
Considerations
When considering the use of XOR gates in a circuit, factors such as initial costs, operating expenses, and durability should be evaluated. XOR gates are typically available as part of integrated circuits, which can affect the overall cost depending on the complexity of the circuit design. Operating expenses are generally low, as XOR gates are efficient in terms of power consumption. Durability and accuracy are typically high, given that XOR gates are fundamental components in digital electronics. However, replacement and maintenance costs should be considered in the context of the entire system, as failure of an XOR gate can affect the functionality of the circuit in which it is used.
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1253275-SN74AC86N. Packaging: Tube. Mounting Style: Through Hole. Logic Type: XOR (Exclusive OR). Number of Inputs: 2. Current - Output High, Low: 24mA, 24mA. Logic Level - Low: 0.9V ~ 1.65V. Logic Level - High: 2.1V ~ 3.85V. Categories:... [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 8.5
from Rochester Electronics
XOR Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, CDIP14 [See More]
- Gate Type: OR; XOR
- IC Package Type: DIP; Other; CDIP14
- Logic Family: TTL
from ERSAELECTRONICS PTE. LTD.
4-Ch XOR Gate IC, CMOS, 3-18V, 14-SO, -55-125C Product overview: CD4070BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,... [See More]
- Gate Type: XOR; XOR GATE, OR GATE
- Inputs: 2
- Supply Voltage: 18V
- Propagation Delay: 100
from RS Components, Ltd.
XOR Gate 2 Input CMOS TSSOP5 [See More]
- Gate Type: XOR; Xor
- Logic Family: CMOS; Xor
- Supply Voltage: 6 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-CSMT (3x3) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: 3V ~ 3.6V
- Inputs: 4
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1253385-SN74ACT86N. Packaging: Tube. Mounting Style: Through Hole. Logic Type: XOR (Exclusive OR). Number of Inputs: 2. Current - Output High, Low: 24mA, 24mA. Logic Level - Low: 0.8V. Logic Level - High: 2V. Categories: Integrated Circuits. [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Propagation Delay: 9.5
from Rochester Electronics
XOR Gate, ALS Series, 4-Func, 2-Input, TTL, CDFP14 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; CFP14
- Logic Family: TTL
from ERSAELECTRONICS PTE. LTD.
LVX CMOS XOR Gate, 4x2-Input, SOIC N, 3.6V Product overview: 74LVX86MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR; XOR GATE, OR GATE
- Inputs: 2
- Supply Voltage: 3.6V
- Propagation Delay: 12.8
from RS Components, Ltd.
Quad 2i/p XOR gate,SN74HC86N DIP14 2.6V [See More]
- Gate Type: XOR; Xor
- Logic Family: Xor
- Supply Voltage: 6 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 24-QFN (4x4) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: -3.13V ~ -3.47V
- Inputs: 4
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1253676-SN74AHCT86N. Packaging: Tube. Mounting Style: Through Hole. Logic Type: XOR (Exclusive OR). Number of Inputs: 2. Current - Output High, Low: 8mA, 8mA. Logic Level - Low: 0.8V. Logic Level - High: 2V. Categories: Integrated Circuits. [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Propagation Delay: 8.8
from Rochester Electronics
XOR Gate, LS Series, 4-Func, 2-Input, TTL, CQCC20 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; LCC20
- Logic Family: TTL
from ERSAELECTRONICS PTE. LTD.
5.0 V ECL Quint 2-Input XOR/XNOR Gate, 28 LEAD PLCC, 500-REEL Product overview: MC100E107FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Gate Type: NOR; XOR; XNOR; XOR GATE, XNOR
- Inputs: 10
- Supply Voltage: 5.7V
- Propagation Delay: 0.6000
from RS Components, Ltd.
XOR Gate 1Element 2IN CMOS 5Pin SOT353 [See More]
- Gate Type: XOR; Xor
- Logic Family: Xor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-QFN (3x3) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: -3V ~ -3.6V
- Inputs: 4
from Win Source Electronics
Win Source Part Number: 1143074-SY10EP08VZG. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EP. Package: Tube. Number of Circuits: 1. Standard Package: 95. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of Inputs: 2 Input (1, 1). [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16 [See More]
- Gate Type: OR; XOR
- IC Package Type: SOIC; Other; SOIC16
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
2-Input XOR Gate IC, CMOS, SOT-323, 5.5V Product overview: 74V1G86CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,... [See More]
- Gate Type: XOR; XOR GATE, OR GATE
- Inputs: 2
- Supply Voltage: 5.5V
- Propagation Delay: 10.5
from RS Components, Ltd.
Quad 2i/p XOR gate,74HC86D SOIC14 2.6V [See More]
- Gate Type: XOR; Xor
- Logic Family: Xor
- Supply Voltage: 6 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 24-QFN (4x4) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: -3.13V ~ -3.47V
- Inputs: 4
from Win Source Electronics
Win Source Part Number: 1258249-SY10EP08VKG. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EP. Package: Tube. Number of Circuits: 1. Standard Package: 100. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of Inputs: 2 Input (1,... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16 [See More]
- Gate Type: OR; XOR
- IC Package Type: SOP; Other; SOP16
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
1-Bit XOR Gate, CMOS, 1.65-5.5V, 8.8ns, UDFN6 Product overview: NLU1GT86MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: XOR; XOR GATE, OR GATE
- Inputs: 2
- Supply Voltage: 5.5V
- Propagation Delay: 8.8
from RS Components, Ltd.
MC74VHC86DR2G, LOG CMOS GATE EXCLSV OR [See More]
- Gate Type: XOR; Xor
- Logic Family: CMOS; Xor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
IC XOR/XNOR 1-CIR 2-IN 8-SOIC [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from Win Source Electronics
Win Source Part Number: 1258250-SY10EP08VKC. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EP. Package: Tube. Number of Circuits: 1. Standard Package: 100. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of Inputs: 2 Input (1,... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP16 [See More]
- Gate Type: OR; XOR
- IC Package Type: DIP; PDIP; Other; PDIP16
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
XOR Gate IC, 4CH, 2-INP, 5.5V, 7ns, SOIC N Product overview: 74F86SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR; XOR GATE, OR GATE
- Inputs: 2
- Supply Voltage: 5.5V
- Propagation Delay: 7
from RS Components, Ltd.
XOR Logic Gate 2-Input CMOS TSSOP5 [See More]
- Gate Type: XOR; Xor
- Logic Family: CMOS; Xor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
IC XOR/XNOR 1-CIR 2-IN 8-TSSOP [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Win Source Electronics
Win Source Part Number: 1258251-SY10EP08VZC. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EP. Package: Tube. Number of Circuits: 1. Standard Package: 95. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of Inputs: 2 Input (1, 1). [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14 [See More]
- Gate Type: OR; XOR
- IC Package Type: SOIC; Other; SOIC-14
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
4-ch 2-input XOR Gate IC, 2-6V, 14-TSSOP, -40 to 125 °C Product overview: SN74HC86QPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Gate Type: XOR; XOR GATE, OR GATE
- Inputs: 2
- Supply Voltage: 6V
- Propagation Delay: 25
from RS Components, Ltd.
XOR Logic Gate 2-Input CMOS TSSOP5 [See More]
- Gate Type: XOR; Xor
- Logic Family: CMOS; Xor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-SMT (3x3) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential, Single-Ended
- Supply Voltage: -3V ~ -3.6V
- Inputs: 4
from Win Source Electronics
Win Source Part Number: 1258258-SY10EP08VKG-TR. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EP. Package: Tape & Reel (TR). Number of Circuits: 1. Standard Package: 1,000. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AHC Series, 1-Func, 2-Input, CMOS, PDSO5 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT753
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
AHC/VHC SERIES, 2-INPUT XOR GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT86DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Gate Type: XOR
- Inputs: 2
- Logic Family: AHC/VHC
- Operating Temperature: -55
from RS Components, Ltd.
XOR/XNOR Gate 2-In Differential TSSOP8 [See More]
- Gate Type: XOR; Xor/xnor
- Logic Family: Xor/xnor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Win Source Electronics
Win Source Part Number: 1258260-SY10EP08VKC-TR. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EP. Package: Tape & Reel (TR). Number of Circuits: 1. Standard Package: 1,000. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AHC Series, 1-Func, 2-Input, CMOS, PDSO5 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT353
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 1CH 2-INP SC-88A Product overview: S-75V86ANC-5V8-TF from SII Semiconductor Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,... [See More]
- Gate Type: XOR
- Propagation Delay: 9
- Inputs: 2
- Operating Temperature: -40 to 85
from RS Components, Ltd.
74HC Quad 2-input XOR Gate SO14 [See More]
- Gate Type: XOR; Xor
- Logic Family: Xor
- Supply Voltage: 6 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Win Source Electronics
Win Source Part Number: 1258261-SY10EP08VKI-TR. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EP. Package: Tape & Reel (TR). Number of Circuits: 1. Standard Package: 1,000. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, TSSOP14 [See More]
- Gate Type: OR; XOR
- IC Package Type: SOP; SSOP; TSSOP; Other; TSSOP14
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
XOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5, LEAD FREE, PLASTIC, SC-88A, 5 PIN Product overview: S-75V86ANC-5V8-TFG from ABLIC is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing... [See More]
- Gate Type: XOR
- Inputs: 2
- Logic Family: AHC/VHC
- Operating Temperature: -40
from RS Components, Ltd.
74HCT Quad 2-input XOR Gate SO14 [See More]
- Gate Type: XOR; Xor
- Logic Family: Xor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51) [See More]
- Gate Type: XOR; XNOR
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 10
from Win Source Electronics
Win Source Part Number: 1258262-SY10EP08VZC-TR. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EP. Package: Tape & Reel (TR). Number of Circuits: 1. Standard Package: 1,000. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PQCC14 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT762
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
Automotive single 2-input, 2-V to 5.5-V XOR (exclusive OR) gate 5-SOT-23 -40 to 125 Product overview: TC7SH86FU(TE85L) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful... [See More]
- Gate Type: OR; XOR; XOR
- Propagation Delay: 16.5
- Supply Voltage: 5.5 V
- Operating Temperature: -40
from RS Components, Ltd.
74HCT Quad 2-input XOR Gate TSSOP14 [See More]
- Gate Type: XOR; Xor
- Logic Family: Xor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9) [See More]
- Gate Type: XOR; XNOR
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from Win Source Electronics
Win Source Part Number: 1258265-SY10EL07ZG. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EL. Package: Tube. Number of Circuits: 1. Standard Package: 95. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of Inputs: 2. Schmitt... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.75V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO6 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT886
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 4CH 2-INP 14-DIP Product overview: 7486N from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR
- Propagation Delay: 30
- Inputs: 2
- Operating Temperature: 0 to 70
from RS Components, Ltd.
L-MOS SHS Single XOR Gate 2-in SOT353-5 [See More]
- Gate Type: XOR; Xor
- Logic Family: CMOS; Xor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-CDIP [See More]
- Gate Type: XOR; XNOR
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from Win Source Electronics
Win Source Part Number: 1258266-SY10EL07ZC. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EL. Package: Tube. Number of Circuits: 1. Standard Package: 95. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of Inputs: 2. Schmitt... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.75V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO6 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT1115
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 4CH 2-INP 14-DIP Product overview: 74HCT86N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR
- Propagation Delay: 32
- Inputs: 2
- Operating Temperature: -40 to 125
from RS Components, Ltd.
L-MOS SHS Single XOR Gate 2-in SOT353-5 [See More]
- Gate Type: XOR; Xor
- Logic Family: CMOS; Xor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-SOEIAJ [See More]
- Gate Type: XOR; XNOR
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from Win Source Electronics
Win Source Part Number: 1258267-SY10EL07ZI. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EL. Package: Tube. Number of Circuits: 1. Standard Package: 95. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of Inputs: 2. Schmitt... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.75V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO6 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT363
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 4CH 2-INP 14-DIP Product overview: 74LS86N from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR
- Propagation Delay: 23
- Inputs: 2
- Operating Temperature: 0 to 70
from RS Components, Ltd.
LOG CMOS GATE EXCLSV OR [See More]
- Gate Type: XOR; Xor
- Logic Family: Xor
- Supply Voltage: 6 v
- Inputs: 1
from DigiKey
IC XOR/XNOR 3-CIR 2-IN 16-PDIP [See More]
- Gate Type: XOR; XNOR
- Inputs: 2
- Output Type: Differential
- Operating Temperature: 0 to 75
from Win Source Electronics
Win Source Part Number: 1258273-SY10EL07ZC-TR. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 10EL. Package: Tape & Reel (TR). Number of Circuits: 1. Standard Package: 1,000. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.75V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT353
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 4CH 2-INP 14-DIP Product overview: 74LV86N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR
- Propagation Delay: 13
- Inputs: 2
- Operating Temperature: -40 to 125
from RS Components, Ltd.
SN74LVC1G86DBVR, XOR Gate [See More]
- Gate Type: XOR; XOR
- Inputs: 2
- Logic Family: XOR
- Pin Count: 5
from DigiKey
XOR (Exclusive OR) IC 1 Channel SOT-353 [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 1.4V ~ 5.5V
- Propagation Delay: 3.6
from Win Source Electronics
Win Source Part Number: 1258288-SY100S307JY. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 100S. Package: Tube. Number of Circuits: 5. Standard Package: 38. Mounting: SMD (SMT). Logic Type: XOR/NOR Gate. Number of Inputs: 10 Input (2, 2,... [See More]
- Gate Type: NOT; NOR; XOR; XOR/NOR Gate
- Output Type: Differential
- Supply Voltage: -4.2V ~ -5.5V
- Inputs: 10
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT1226
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 4CH 2-INP 14-DIP Product overview: M74HC86B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR
- Propagation Delay: 19
- Inputs: 2
- Operating Temperature: -55 to 125
from RS Components, Ltd.
XOR Gate 4-El, CD4030BE [See More]
- Gate Type: XOR; XOR
- Inputs: 2
- Logic Family: XOR
- Pin Count: 14
from DigiKey
XOR (Exclusive OR) IC 1 Channel SOT-25 [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 1.4V ~ 5.5V
- Propagation Delay: 3.6
from Win Source Electronics
Win Source Part Number: 1258291-SY100S307JC. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 100S. Package: Tube. Number of Circuits: 5. Standard Package: 38. Mounting: SMD (SMT). Logic Type: XOR/NOR Gate. Number of Inputs: 10 Input (2, 2,... [See More]
- Gate Type: NOT; NOR; XOR; XOR/NOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 10
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 2-Func, CMOS, PDSO8 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT765
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 4CH 2-INP 14-DIP Product overview: MC14070BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR
- Propagation Delay: 110
- Inputs: 2
- Operating Temperature: -55 to 125
from RS Components, Ltd.
XOR Gate, SN74LVC1G86DCKT [See More]
- Gate Type: XOR; XOR
- Inputs: 2
- Logic Family: LVCMOS; XOR
- Pin Count: 5
from DigiKey
XOR (Exclusive OR) IC 1 Channel 5-TSSOP [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Propagation Delay: 13
from Win Source Electronics
Win Source Part Number: 1258298-SY100EL07ZG. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 100EL. Package: Tube. Number of Circuits: 1. Standard Package: 95. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of Inputs: 2. Schmitt... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 2
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 2-Func, 3-Input, CMOS, PDSO8 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT-996-2
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 4CH 2-INP 14-DIP Product overview: TC74HC86AP from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Gate Type: XOR
- Propagation Delay: 17
- Inputs: 2
- Operating Temperature: -40 to 85
from RS Components, Ltd.
XOR Gate, SN74LVC1G86DCKT [See More]
- Gate Type: XOR; XOR
- Inputs: 2
- Logic Family: LVCMOS; XOR
- Pin Count: 5
from DigiKey
XOR (Exclusive OR) IC 4 Channel 14-SO [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 1.2V ~ 3.6V
- Propagation Delay: 5
from Win Source Electronics
Win Source Part Number: 1258306-SY100E107JC-TR. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 100E. Package: Tape & Reel (TR). Number of Circuits: 5. Standard Package: 750. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 10
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 2-Func, CMOS, PDSO8 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT1089
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
Dual 2-Input XOR Gate, CMOS, VSSOP, 5.5V Product overview: NL27WZ86USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR; XOR GATE, OR GATE
- Inputs: 2
- Supply Voltage: 5.5V
- Propagation Delay: 4.2
from RS Components, Ltd.
Quad 2i/p XOR gate,SN74LS86AN DIP14 [See More]
- Gate Type: XOR; Xor
- Logic Family: Xor
- Supply Voltage: 5.25 v
- Inputs: 2
from DigiKey
XOR (Exclusive OR) IC 1 Channel 6-TSSOP [See More]
- Gate Type: XOR
- Inputs: 3
- Supply Voltage: 0.8V ~ 3.6V
- Propagation Delay: 6.1
from Win Source Electronics
Win Source Part Number: 1258307-SY100E107JZ-TR. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters - Multi-Function, Configurable. Series: 100E. Package: Tape & Reel (TR). Number of Circuits: 5. Standard Package: 750. Mounting: SMD (SMT). Logic Type: XOR/XNOR Gate. Number of... [See More]
- Gate Type: NOT; NOR; XOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 10
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 2-Func, CMOS, PDSO8 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT1116
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
74V SERIES, DUAL 2-INPUT XOR GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2G86STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Gate Type: XOR
- Propagation Delay: 10.5
- Supply Voltage: 5.5V
- IC Package Type: Other; SOT-23
from RS Components, Ltd.
CMOS Quad Exclusive-OR Gate CD4070BE [See More]
- Gate Type: XOR; Xor
- Logic Family: CMOS; Xor
- Supply Voltage: 18 v
- Inputs: 2
from DigiKey
XOR (Exclusive OR) IC 4 Channel 14-SSOP [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 20
from Win Source Electronics
Win Source Part Number: 1005387-TC7SH86F,LJ(CT. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters. Series: TC7S. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 3,000. Mounting: SMD (SMT). Logic Type: XOR (Exclusive OR). Number of Inputs: 2. Current - Output... [See More]
- Gate Type: NOT; XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 17
from Rochester Electronics
XOR Gate, AUP/ULP/V Series, 2-Func, CMOS, PDSO8 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT765
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 2CH 2-INP 8XSON Product overview: 74AUP2G86GD,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR; XOR
- Logic Family: AUP
- Supply Voltage: 0.8V ~ 3.6V
- Inputs: 2
from RS Components, Ltd.
XOR Gate 1Element 2IN CMOS 5Pin SOT353 [See More]
- Gate Type: XOR; Xor
- Logic Family: Xor
- Supply Voltage: 5.5 v
- Inputs: 2
from DigiKey
XOR (Exclusive OR) IC 2 Channel 8-VSSOP [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 1.65V ~ 5.5V
- Propagation Delay: 3.6
from Win Source Electronics
Win Source Part Number: 1040097-74AHC1G86GW-Q100,1. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters. Series: 74AHC. Package: Tape & Reel (TR). Number of Circuits: 1. Standard Package: 3,000. Mounting: SMD (SMT). Logic Type: XOR (Exclusive OR). Number of Inputs: 2. Current -... [See More]
- Gate Type: NOT; XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 5.5V
- Propagation Delay: 8.8
from Rochester Electronics
XOR Gate, HC/UH Series, 2-Func, 2-Input, CMOS, PDSO8 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT765
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 2CH 2-INP DFN1210-8 Product overview: 74AUP2G86RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: XOR; XOR
- Logic Family: AUP
- Supply Voltage: 0.8V ~ 3.6V
- Inputs: 2
from RS Components, Ltd.
XOR Gate 2 Input CMOS TSSOP5 [See More]
- Gate Type: XOR; XOR
- Inputs: 2
- Logic Family: XOR
- Pin Count: 5
from DigiKey
XOR (Exclusive OR) IC 4 Channel 14-TSSOP [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 1.2V ~ 3.6V
- Propagation Delay: 5
from Win Source Electronics
Win Source Part Number: 1040388-NLV74HC86ADTR2G. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters. Series: Automotive, AEC-Q100, 74HC. Package: Tape & Reel (TR). Number of Circuits: 4. Standard Package: 2,500. Mounting: SMD (SMT). Logic Type: XOR (Exclusive OR). Number of... [See More]
- Gate Type: NOT; XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 26
from Rochester Electronics
XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14 [See More]
- Gate Type: OR; XOR
- IC Package Type: SOP; SSOP; Other; SSOP14
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 2CH 2-INP 8-XSON Product overview: 74LVC2G86GD from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,... [See More]
- Gate Type: XOR
- Propagation Delay: 3.6
- Inputs: 2
- Operating Temperature: -40 to 125
from DigiKey
XOR (Exclusive OR) IC 1 Channel SC-74A [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 2V ~ 5.5V
- Propagation Delay: 8.8
from Win Source Electronics
Win Source Part Number: 1040578-74LVC1G86GW-Q100H. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters. Series: 74LVC. Package: Tape & Reel (TR). Number of Circuits: 1. Standard Package: 3,000. Mounting: SMD (SMT). Logic Type: XOR (Exclusive OR). Number of Inputs: 2. Current -... [See More]
- Gate Type: NOT; XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 1.65V ~ 5.5V
- Propagation Delay: 4
from Rochester Electronics
XOR Gate [See More]
- Gate Type: OR; XOR
- IC Package Type: SOP; SSOP; TSSOP; Other; TSSOP14B
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 2CH 2-INP DFN2010-8 Product overview: 74LVC2G86HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: XOR; XOR
- Logic Family: LVC
- Supply Voltage: 1.65V ~ 5.5V
- Inputs: 2
from DigiKey
XOR (Exclusive OR) IC 2 Channel 8-XSON (2x3) [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 0.8V ~ 3.6V
- Propagation Delay: 7.1
from Win Source Electronics
Win Source Part Number: 1040592-74LVC2G86HD4-7. Category: Integrated Circuits (ICs) >Logic - Gates and Inverters. Series: 74LVC. Package: Tape & Reel (TR). Number of Circuits: 2. Standard Package: 5,000. Mounting: SMD (SMT). Logic Type: XOR (Exclusive OR). Number of Inputs: 2. Current -... [See More]
- Gate Type: NOT; XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 1.65V ~ 5.5V
- Propagation Delay: 5.6
from Rochester Electronics
XOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6 [See More]
- Gate Type: OR; XOR
- IC Package Type: Other; SOT457
- Logic Family: CMOS
from ERSAELECTRONICS PTE. LTD.
IC GATE XOR 2CH 2-INP DFN1410-8 Product overview: 74LVC2G86HK3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package... [See More]
- Gate Type: XOR; XOR
- Logic Family: LVC
- Supply Voltage: 1.65V ~ 5.5V
- Inputs: 2
from DigiKey
XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3) [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 2V ~ 5.5V
- Propagation Delay: 8.8
from Shenzhen Shengyu Electronics Technology Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Gate Type: XOR
- IC Package Type: PDIP
from Acme Chip Technology Co., Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: Other; 24-CDIP
- Output Type: Differential
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: -4.2V ~ -5.7V
- Inputs: 10
from ODG (Origin Data Global)
IC GATE XOR/XNOR TRIPLE 16-DIP [See More]
- Gate Type: XOR; XNOR; 2 Input XOR/XNOR
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from Lansdale Semiconductor, Inc.
Motorola/Freescale - HTL 660T. These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 18 VDC
- Power Dissipation: 380
from Radwell International
DISCONTINUED BY MANUFACTURER, XOR GATE, TTL/H/L SERIES, 4-FUNC, 2-INPUT, TTL, CDIP14. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gate Type: XOR
from Lingto Electronic Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOT; NOR; XOR; XNOR
from Utmel Electronic Limited
AHC/VHC/H/U/V SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 [See More]
- Gate Type: XOR
from Shenzhen Shengyu Electronics Technology Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Acme Chip Technology Co., Limited
25GHZ DIFF. CML XOR LOGIC GATE [See More]
- Gate Type: XOR
- IC Package Type: QFP; Other; 24-CQFP (8x8)
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CERDIP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: -4.2V ~ -5.7V
- Inputs: 10
from ODG (Origin Data Global)
IC GATE XOR/XNOR 2-INPUT 8-SOIC [See More]
- Gate Type: XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 2
from Radwell International
IC, GATE, XOR (EXCLUSIVE OR) IC, 4 CHANNEL, THROUGH HOLE, 14-PDIP, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gate Type: OR; XOR
from Lingto Electronic Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 5
- Inputs: 10
from Utmel Electronic Limited
FAIRCHILD SEMICONDUCTOR 74AC86SC XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 2V to 6V, SOIC-14 [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: -3.3V; 3V; 3.3V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14CERDIP [See More]
- Gate Type: XOR
- IC Package Type: Other; 14-CDIP (0.300, 7.62mm)
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.51x11.51) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 16SOIC [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 3V ~ 5.5V
- Propagation Delay: 6.8
from Radwell International
DISCONTINUED BY MANUFACTURER, XOR GATE, AS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gate Type: XOR
from Lingto Electronic Limited
XOR/XNOR GATE, 100K SERIES [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 5
- Inputs: 2
from Utmel Electronic Limited
IC GATE XOR 1CH 2-INP 5-TSOP [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
100307 - XOR/XNOR GATE, 100K SER [See More]
- Gate Type: NOR; XOR; XNOR
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14CFP [See More]
- Gate Type: XOR
- IC Package Type: Other; 14-CFlatPack
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.43x11.43) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14SOIC [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 8.5
from Radwell International
IC, LOGIC GATE, XOR, 4 GATES, 8 INPUTS, 4 OUTPUTS, 4 BITS, 5.5V, 17NS, 8MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gate Type: XOR
from Lingto Electronic Limited
XOR GATE [See More]
- Gate Type: NOT; XOR
- Low Level Output Current (Sink): 4
- Inputs: 3
- High Level Output Current (Source): 4
from Utmel Electronic Limited
IC GATE XOR 1CH 2-INP 5DSBGA [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 1.8V
- Inputs: 2
from Acme Chip Technology Co., Limited
IC GATE XOR 1CH 2-INP 5TSSOP [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable Circuit Input [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Supply Voltage: -4.2V ~ -5.7V
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14SO [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Propagation Delay: 9.5
from Radwell International
DISCONTINUED BY MANUFACTURER, XOR GATE, TTL/H/L SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gate Type: XOR
from Lingto Electronic Limited
NOW NEXPERIA 74AUP1G885GF - XOR [See More]
- Gate Type: NOT; XOR
- Low Level Output Current (Sink): 4
- Inputs: 3
- High Level Output Current (Source): 4
from Utmel Electronic Limited
IC GATE XOR 1CH 2-INP SC-70-5 [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 1.8V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
14 GBPS, FAST RISE TIME XOR/XNOR [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: -40 to 85
- Output Type: Differential, Single-Ended
from Acme Chip Technology Co., Limited
IC GATE XOR [See More]
- Gate Type: XOR
- IC Package Type: Other; AEC-Q100
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 4 Input 16-SMT (3x3) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential, Single-Ended
- Supply Voltage: -3V ~ -3.6V
- Inputs: 4
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP SC74A [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 5.5V
- Propagation Delay: 8.8
from Radwell International
IC, GATE, XOR, QUAD, 4 CIRCUITS, 2 INPUT, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gate Type: XOR
from Lingto Electronic Limited
14 GBPS, FAST RISE TIME XOR/XNOR [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 4
from Utmel Electronic Limited
IC GATE XOR 1CH 2-INP SOT-353 [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 3V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR QUINT 28-PLCC [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 1CH 2-INP 5TSSOP [See More]
- Gate Type: XOR
- IC Package Type: Other; AEC-Q100
- Supply Voltage: 3.6V
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 10
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP 5TSSOP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 5.5V
- Propagation Delay: 8.8
from Lingto Electronic Limited
IC GATE XOR/XNOR QUINT 28-PLCC [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 5
- Inputs: 10
from Utmel Electronic Limited
IC GATE XOR 2CH 2-INP 8-DSBGA [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 1.8V
- Propagation Delay: 3.6
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR ECL 2INP 8SOIC [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: SOIC
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 1CH 2-INP CMPAK-6 [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR; 2 Input XOR/XNOR
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP SOT353 [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 5.5V
- Propagation Delay: 8.8
from Lingto Electronic Limited
IC GATE XOR/XNOR ECL 2INP 8SOIC [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 2
from Utmel Electronic Limited
IC GATE XOR 2CH 2-INP 8VSSOP [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 1.2V
- Propagation Delay: 7.1
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR ECL 2INP 8TSSOP [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: SSOP; TSSOP
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 2CH 2-INP 8TSSOP [See More]
- Gate Type: XOR
- IC Package Type: Other; AEC-Q100
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-TSSOP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP SOT25 [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 5.5V
- Propagation Delay: 8.8
from Lingto Electronic Limited
IC GATE XOR/XNOR ECL 2INP 8TSSOP [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 2
from Utmel Electronic Limited
IC GATE XOR 2CH 2-INP 8XSON [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 1.8V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR 2INP ECL 8-DFN [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14SO [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-DFN (2x2) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.7V
- Inputs: 2
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14SO [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 5.5V
- Propagation Delay: 8.8
from Lingto Electronic Limited
IC GATE XOR/XNOR 2INP ECL 8-DFN [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 2
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14-SO [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR ECL 2INP 8TSSOP [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: SSOP; TSSOP
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14SO [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 3V ~ 5.5V
- Inputs: 2
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 5.5V
- Propagation Delay: 8.8
from Lingto Electronic Limited
IC GATE XOR/XNOR ECL 2INP 8TSSOP [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 1
- Inputs: 2
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14-SOIC [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC 2INPUT OR/NOR TRIPLE 20PLCC [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 2CH 2-INP 8TSSOP [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Propagation Delay: 8.8
from Lingto Electronic Limited
IC GATE XOR/XNOR TRIPLE 16-CDIP [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 3
- Inputs: 6
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14-SOIC [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 1.8V
- Propagation Delay: 4.4
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR TRIPLE 16-CDIP [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14SO [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-CDIP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP DFN0808-4 [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 0.8V ~ 3.6V
- Propagation Delay: 7.1
from Lingto Electronic Limited
IC GATE XOR/XNOR TRIPLE 16SOEIAJ [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 3
- Inputs: 6
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14-SSOP [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR TRIPLE 16SOEIAJ [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14SSOP [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-SOEIAJ [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Inputs: 6
- Output Type: Differential
- Operating Temperature: 0 to 75
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP DFN1010-6 [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 0.8V ~ 3.6V
- Propagation Delay: 7.1
from Lingto Electronic Limited
IC GATE XOR/XNOR TRIPLE 16-DIP [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 3
- Inputs: 2
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14-TSSOP [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 1.5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
2-INPUT XOR/XNOR TRPLE 16-DIP [See More]
- Gate Type: NOR; XOR; XNOR
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
2 Input XOR/XNOR Configurable 3 Circuit 2 Input 16-PDIP [See More]
- Gate Type: NOR; XOR; XNOR; 2 Input XOR/XNOR
- Inputs: 2
- Output Type: Differential
- Operating Temperature: 0 to 75
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP DFN1010-6 [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 0.8V ~ 3.6V
- Propagation Delay: 7.1
from Lingto Electronic Limited
IC GATE XOR/XNOR QUINT 28-PLCC [See More]
- Gate Type: NOT; NOR; XOR; XNOR
- Number of Gates: 5
- Inputs: 10
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14-TSSOP [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 2.5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR 2-INPUT 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: -40 to 85
- Output Type: Differential
- IC Package Type: SOIC
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 10
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP DFN1409-6 [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 0.8V ~ 3.6V
- Propagation Delay: 7.1
from Lingto Electronic Limited
100307 - XOR/XNOR GATE, 100K SER [See More]
- Gate Type: NOT; NOR; XOR; XNOR
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14DIP [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
QUINT EXCLUSIVE OR/NOR GATE [See More]
- Gate Type: NOR; XOR
- Operating Temperature: 0 to 85
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 1CH 2-INP 5TSSOP [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Differential
- Supply Voltage: 4.2V ~ 5.5V
- Inputs: 2
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP DFN1410-6 [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 0.8V ~ 3.6V
- Propagation Delay: 7.1
from Lingto Electronic Limited
XOR GATE, CMOS [See More]
- Gate Type: NOT; XOR
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14SOP [See More]
- Gate Type: XOR
- Inputs: 2
- Supply Voltage: 5V; 4.5V~5.5V
- Propagation Delay: 7
from Shenzhen Shengyu Electronics Technology Limited
IC GATE OR/NOR 28PLCC [See More]
- Gate Type: NOR; XOR
- Operating Temperature: -40 to 85
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC [See More]
- Gate Type: XOR
- IC Package Type: Other; AEC-Q100
from Quarktwin Technology Ltd.
XOR (Exclusive OR) IC 4 Channel 14-CERDIP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Operating Current: 16
from ODG (Origin Data Global)
IC GATE XOR 1CH 2-INP 6XSON [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 0.8V ~ 3.6V
- Propagation Delay: 7.1
from Lingto Electronic Limited
XOR GATE, CMOS [See More]
- Gate Type: NOT; XOR
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14SOP [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR 2-INPUT 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR
- IC Package Type: SOIC
- Output Type: Differential
from Acme Chip Technology Co., Limited
IC GATE XOR 2CH 2-INP 8XSON [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR (Exclusive OR) IC 4 Channel 14-CFP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Operating Current: 16
from ODG (Origin Data Global)
IC GATE XOR 2CH 2-INP 8TSSOP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 17
from Lingto Electronic Limited
XOR GATE, CMOS, PDIP14 [See More]
- Gate Type: NOT; XOR
from Utmel Electronic Limited
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR/XNOR 3.3V/5V 8-MSOP [See More]
- Gate Type: NOR; XOR; XNOR
- Operating Temperature: -40 to 85
- Output Type: Differential
- IC Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: XOR
- IC Package Type: SSOP; TSSOP; Other; 14-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: 3.6V
from Quarktwin Technology Ltd.
XOR (Exclusive OR) IC 4 Channel 14-CERDIP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Operating Current: 2
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14-SO [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 20
from Lingto Electronic Limited
XOR GATE, TTL/H/L SERIES [See More]
- Gate Type: NOT; XOR
from Utmel Electronic Limited
IC GATE XOR/XNOR ECL 2INP 8-SOIC [See More]
- Gate Type: NOR; XOR; XNOR
- Logic Family: ECL; ECL
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR 4CH 2-INP 14CFP [See More]
- Gate Type: XOR
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: XOR
- IC Package Type: SSOP; TSSOP; Other; 14-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: 3.6V
from Quarktwin Technology Ltd.
XOR (Exclusive OR) IC 4 Channel Open Collector 14-CERDIP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Operating Current: 4
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Propagation Delay: 20
from Lingto Electronic Limited
XOR/XNOR GATE, TTL [See More]
- Gate Type: NOT; NOR; XOR; XNOR
from Utmel Electronic Limited
TEXAS INSTRUMENTS 74AC11086D XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 3V to 5.5V, SOIC-16 [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR 4CH 2-INP 14CERDIP [See More]
- Gate Type: XOR
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 16CDIP [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR/XNOR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-CDIP [See More]
- Gate Type: NOR; XOR; XNOR; XOR/XNOR Gate
- Output Type: Single-Ended
- Supply Voltage: 4.5V ~ 5.5V
- Inputs: 8
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14DIP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Propagation Delay: 32
from Lingto Electronic Limited
XOR GATE, TTL [See More]
- Gate Type: NOT; XOR
from Utmel Electronic Limited
XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; 5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR 4CH 2-INP 16SOIC [See More]
- Gate Type: XOR
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14CERDIP [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR (Exclusive OR) IC 4 Channel 14-CFP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 4.5V ~ 5.5V
- Operating Temperature: -55 to 125
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14TSSOPB [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 1.65V ~ 3.6V
- Propagation Delay: 7.5
from Lingto Electronic Limited
XOR GATE, LS SERIES [See More]
- Gate Type: NOT; XOR
from Utmel Electronic Limited
XOR Gate 1-Element 2-IN CMOS 6-Pin X2-DFN T/R [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 1.5V
- Inputs: 2
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: XOR
from Acme Chip Technology Co., Limited
IC GATE XOR 4CH 2-INP 14DIP [See More]
- Gate Type: XOR
- IC Package Type: Other; AEC-Q100
- Supply Voltage: 1.5V
from Quarktwin Technology Ltd.
XOR (Exclusive OR) IC 4 Channel 16-SOIC [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 3V ~ 5.5V
- Operating Current: 24
from ODG (Origin Data Global)
XOR GATE, LVC/LCX/Z SERIES, 4-FU [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 3.6V
- Propagation Delay: 6.5
from Lingto Electronic Limited
IC GATE XOR 4CH 2-INP 16SOIC [See More]
- Gate Type: NOT; XOR
- Operating Current: 0.0040
- Supply Voltage: 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
- Low Level Output Current (Sink): 24
from Utmel Electronic Limited
XOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R [See More]
- Gate Type: XOR
- Logic Family: CMOS; CMOS
- Supply Voltage: 1.8V; 5V; 5V
- Propagation Delay: 100
from Shenzhen Shengyu Electronics Technology Limited
IC GATE XOR 4CH 2-INP 14SOIC [See More]
- Gate Type: XOR
from Acme Chip Technology Co., Limited
IC GATE XOR 3CH 2-INP 16CFP [See More]
- Gate Type: XOR
from Quarktwin Technology Ltd.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 6V
- Operating Current: 24
from ODG (Origin Data Global)
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: XOR; XOR (Exclusive OR)
- Inputs: 2
- Supply Voltage: 2V ~ 3.6V
- Propagation Delay: 6.5
from Lingto Electronic Limited
IC GATE XOR 4CH 2-INP 14TSSOP [See More]
- Gate Type: NOT; XOR
- Operating Current: 0.0020
- Supply Voltage: 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
- Low Level Output Current (Sink): 24
from Utmel Electronic Limited
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14 [See More]
- Gate Type: XOR