Advanced CMOS Shift Registers

7 Results
5398661 [TC74AC164P(F) from Toshiba Imaging Systems Division]
from RS Components, Ltd.

Process: CMOS. Mains voltage: 2 to 5.5 V. Package Type = PDIP. Logic Function = Shift Register. Number of Stages = 8. Logic Family = AC. Mounting Type = Through Hole. Operation Mode = Serial to Parallel. Number of Elements = 1. Pin Count = 14. Minimum Operating Supply Voltage = 2 V. Maximum... [See More]

  • Logic Family: Advanced CMOS
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
  • Register Type: Serial In / Parallel Out
  • Package Type: PDIP
6440375 [TC74AC164FT from Toshiba Imaging Systems Division]
from RS Components, Ltd.

Process: CMOS. Mains voltage: 2 to 5.5 V. Package Type = TSSOP. Logic Function = Shift Register. Number of Stages = 8. Logic Family = AC. Mounting Type = Surface Mount. Operation Mode = Serial to Parallel. Number of Elements = 1. Pin Count = 14. Minimum Operating Supply Voltage = 2 V. Maximum... [See More]

  • Logic Family: Advanced CMOS
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
  • Register Type: Serial In / Parallel Out
  • Package Type: TSSOP; SZIP; Other
6626926 [CD74AC299M96 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS. Package Type = SOIC. Logic Function = Shift Register. Number of Stages = 8. Logic Family = AC. Mounting Type = Surface Mount. Operation Mode = Serial/Parallel to Serial/Parallel. Number of... [See More]

  • Logic Family: Advanced CMOS
  • Supply Voltage: 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1.5 V
  • Register Type: Universal
  • Package Type: SOIC
6629786 [CD74AC164E from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS. Package Type = PDIP. Logic Function = Shift Register. Number of Stages = 8. Logic Family = AC. Mounting Type = Through Hole. Operation Mode = Serial to Parallel. Number of Elements = 1. Pin... [See More]

  • Logic Family: Advanced CMOS
  • Supply Voltage: 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1.5 V
  • Register Type: Serial In / Parallel Out
  • Package Type: PDIP
6629789 [CD74AC164M from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS. Package Type = SOIC. Logic Function = Shift Register. Number of Stages = 8. Logic Family = AC. Mounting Type = Surface Mount. Operation Mode = Serial to Parallel. Number of Elements = 1. Pin... [See More]

  • Logic Family: Advanced CMOS
  • Supply Voltage: 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1.5 V
  • Register Type: Serial In / Parallel Out
  • Package Type: SOIC
6629890 [CD74ACT164M from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS. Package Type = SOIC. Logic Function = Shift Register. Number of Stages = 8. Logic Family = ACT. Mounting Type = Surface Mount. Operation Mode = Serial to Parallel. Number of Elements = 1. Pin Count = 14. [See More]

  • Logic Family: Advanced CMOS
  • Supply Voltage: 5V
  • Register Type: Serial In / Parallel Out
  • Package Type: SOIC
8096251 [CD74ACT299M from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS. Package Type = SOIC. Logic Function = Shift Register. Number of Stages = 8. Logic Family = ACT. Mounting Type = Surface Mount. Operation Mode = Serial/Parallel to Serial/Parallel. Number of Elements = 1. Pin... [See More]

  • Logic Family: Advanced CMOS
  • Supply Voltage: 5V
  • Register Type: Universal
  • Package Type: SOIC