LCCC Shift Registers

4 Results
84095012A [84095012A from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN54HC165 Parallel-Load 8-Bit Shift Registers [See More]

  • Package Type: LCCC; Other; LCCC20
Fast CMOS Octal D Register -- 5962-9221802M2A
from Integrated Device Technology

The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in... [See More]

  • Package Type: LCCC
  • Output Characteristics: 3-State
  • Supply Voltage: 5V
  • Logic Family: FCT
Octal D Register -- 54FCT374ATLB
from Integrated Device Technology

The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The... [See More]

  • Package Type: LCCC
  • Output Characteristics: 3-State
  • Supply Voltage: 5V
  • Logic Family: FCT
Octal D Register -- 54FCT574ATLB
from Integrated Device Technology

The 54FCT574T is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT574T... [See More]

  • Package Type: LCCC
  • Output Characteristics: 3-State
  • Supply Voltage: 5V
  • Logic Family: FCT