CDIP Shift Registers

4 Results
Shift Registers -- MC10H141L-ND [MC10H141L from onsemi]
from DigiKey

Shift Shift Register 1 Element 4 Bit 16-CDIP [See More]

  • Package Type: CDIP; Other; "16-CDIP (0.300"", 7.62mm)"
  • Supply Voltage: 4.94V ~ 5.46V
  • Register Type: Universal
  • Output Characteristics: Push-Pull
Fast CMOS Octal D Register -- 5962-9221802MRA
from Integrated Device Technology

The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in... [See More]

  • Package Type: CDIP
  • Output Characteristics: 3-State
  • Supply Voltage: 5V
  • Logic Family: FCT
Octal D Register -- 54FCT374ATDB
from Integrated Device Technology

The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The... [See More]

  • Package Type: CDIP
  • Output Characteristics: 3-State
  • Supply Voltage: 5V
  • Logic Family: FCT
Octal D Register -- 54FCT574ATDB
from Integrated Device Technology

The 54FCT574T is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT574T... [See More]

  • Package Type: CDIP
  • Output Characteristics: 3-State
  • Supply Voltage: 5V
  • Logic Family: FCT