Universal Shift Register Shift Registers

Reviewed by: Jon Lowy, consulting engineer

Description

A Universal Shift Register is an electronic device used for storing and manipulating data. It consists of a series of flip-flops connected in a sequence, allowing data to be shifted in or out in a controlled manner. This type of register can perform multiple functions such as serial-to-parallel conversion, parallel-to-serial conversion, and bidirectional shifting.

Working Principle

A Universal Shift Register operates by using a series of flip-flops, which are binary storage cells capable of holding binary information. Each flip-flop in the register is connected to a common clock pulse, enabling synchronized data transfer. The register can shift its binary contents either to the left or to the right, depending on the control signals. This shifting capability allows the stored data to move from one flip-flop to the next, either serially or in parallel. The versatility of Universal Shift Registers makes them useful for various data manipulation tasks, such as data storage, data transfer, and data processing.

Applications

Universal Shift Registers are widely used in digital circuits for various applications. For example, they are employed in digital communication systems for data serialization and deserialization. In microprocessors, they are used for temporary data storage and data manipulation tasks. Another specific application is in digital signal processing, where they help in implementing algorithms that require data shifting and storage.

Advantages over other Shift Registers

Universal Shift Registers offer several advantages over other types of shift registers. One significant advantage is their versatility; they can perform multiple functions such as serial-to-parallel and parallel-to-serial conversions, as well as bidirectional shifting. This makes them more flexible and adaptable to different applications compared to simple shift registers that may only support one type of data transfer. Additionally, Universal Shift Registers can handle larger data widths, making them suitable for more complex data manipulation tasks.

Limitations

Despite their versatility, Universal Shift Registers have some limitations. One limitation is their complexity, which can make them more challenging to design and implement compared to simpler shift registers. They also require more control signals, which can increase the overall complexity of the circuit. Additionally, the speed of data transfer in Universal Shift Registers may be limited by the clock frequency and the propagation delay of the flip-flops.

Considerations

When considering the use of Universal Shift Registers, several factors should be taken into account. Initial costs can be higher due to the complexity and the number of components required. Operating expenses may also be higher, as more control signals and power are needed to operate the register. Durability and accuracy are generally high, but they depend on the quality of the components used. Replacement and maintenance costs can vary, but they are typically higher than those for simpler shift registers due to the increased complexity and number of components.

116 Results
638188 [SN74ALS299N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL. Package Type = PDIP. Logic Function = Shift Register. Number of Stages = 8. Logic Family = ALS. Mounting Type = Through Hole. Operation Mode = Serial/Parallel to Serial/Parallel. Number of... [See More]

  • Register Type: Universal
  • Package Type: PDIP
  • Supply Voltage: 5V
  • Logic Family: TTL
8-bit universal shift register; 3-state -- 74HC299D,653
from Nexperia B.V.

The 74HC299 is an 8 - bit universal shift register with 3 - state outputs. It contains eight edge - triggered D - type flip - flops and the interstage logic necessary to perform synchronous shift - right,... [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: +7
  • Features: ESD Protection
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register -- CD40194BE
from Texas Instruments

CMOS 4-Bit Bidirectional Universal Shift Register 16-PDIP -55 to 125 [See More]

  • Register Type: Universal
  • Supply Voltage: 3V; 18
  • Shift Direction: Bidirectional
  • Package Type: Other; PDIP,SO,TSSOP
54194/BEA
from Rochester Electronics

54194 - 4-Bit BiDirectional Universal Shift Register - Dual marked (M38510/00905BEA) [See More]

  • Register Type: Universal
  • Package Type: DIP; Other; CDIP
  • Shift Direction: Bidirectional
Shift Registers -- 1727-3256-ND [74HC194DB,112 from Nexperia B.V.]
from DigiKey

Shift Register, Bidirectional 1 Element 4 Bit 16-SSOP [See More]

  • Register Type: Universal
  • Supply Voltage: 2V ~ 6V
  • Shift Direction: Bidirectional
  • Output Characteristics: Push-Pull
6626926 [CD74AC299M96 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS. Package Type = SOIC. Logic Function = Shift Register. Number of Stages = 8. Logic Family = AC. Mounting Type = Surface Mount. Operation Mode = Serial/Parallel to Serial/Parallel. Number of... [See More]

  • Register Type: Universal
  • Package Type: SOIC
  • Supply Voltage: 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1.5 V
  • Logic Family: Advanced CMOS
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset -- CD54AC299F3A
from Texas Instruments

8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset 20-CDIP -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 5.5
  • Package Type: Other; CDIP
54194W
from Rochester Electronics

54194 - 4-Bit BiDirectional Universal Shift Register [See More]

  • Register Type: Universal
  • Package Type: Other; CFP
  • Shift Direction: Bidirectional
Shift Registers -- 1727-3277-ND [74HC299DB,112 from Nexperia B.V.]
from DigiKey

Universal Shift Register 8-Bit 20-SSOP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)"
6627092 [CD74HC299M96 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. [See More]

  • Register Type: Universal
  • Package Type: SOIC
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: HCMOS
CD54ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset -- CD54ACT299F3A
from Texas Instruments

8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset 20-CDIP -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 4.5
  • Package Type: Other; CDIP
74LS194AP-E [74LS194AP-E from Renesas Electronics Corporation]
from Rochester Electronics

74LS194 4-bit Bidirectional Universal Shift Registers [See More]

  • Register Type: Universal
  • Package Type: DIP; PDIP; Other; PDIP16
  • Shift Direction: Bidirectional
Shift Registers -- 1727-4073-1-ND [74HC299D,653 from Nexperia B.V.]
from DigiKey

Universal Shift Register 8-Bit 20-SO [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
6630143 [CD74HC195E from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. [See More]

  • Register Type: Universal
  • Package Type: PDIP
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: HCMOS
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register -- 5962-8682601EA
from Texas Instruments

High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-CDIP -55 to 125 [See More]

  • Register Type: Universal
  • Supply Voltage: 2
  • Shift Direction: Bidirectional
  • Package Type: Other; CDIP
CD54ACT299F3A [CD54ACT299F3A from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD54ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset [See More]

  • Register Type: Universal
  • Package Type: DIP; Other; CDIP20
Shift Registers -- 296-12794-1-ND [CD74HC194PWR from Texas Instruments High-Performance Analog]
from DigiKey

Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP [See More]

  • Register Type: Universal
  • Supply Voltage: 2V ~ 6V
  • Shift Direction: Bidirectional
  • Output Characteristics: Push-Pull
6630152 [CD74HC195M from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. [See More]

  • Register Type: Universal
  • Package Type: SOIC
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: HCMOS
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs -- 5962-8780601RA
from Texas Instruments

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Register Type: Universal
  • Package Type: Other; CDIP,WAFERSALE
  • Supply Voltage: 2
  • Logic Family: CMOS; HC
CD74HC299MS2074
from Rochester Electronics

HIGH-SPEED CMOS LOGIC 8-BIT UNIVERSAL SHIFT REGISTER; THREE-STATE [See More]

  • Register Type: Universal
  • Logic Family: CMOS
  • Package Type: SOP; Other; SOP20
Shift Registers -- 296-14237-ND [CD4034BE from Texas Instruments High-Performance Analog]
from DigiKey

Shift Register, Bidirectional 1 Element 8 Bit 24-PDIP [See More]

  • Register Type: Universal
  • Supply Voltage: 3V ~ 18V
  • Shift Direction: Bidirectional
  • Output Characteristics: Push-Pull
7092539 [CD74HC299EE4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. [See More]

  • Register Type: Universal
  • Package Type: PDIP
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: HCMOS
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs -- 5962-8943601MRA
from Texas Instruments

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 4.5
  • Package Type: Other; CDIP
SN74ALS299DW [SN74ALS299DW from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs [See More]

  • Register Type: Universal
  • Package Type: SOIC; Other; SOIC20
  • Output Characteristics: 3-State
Shift Registers -- 296-14254-5-ND [CD40194BE from Texas Instruments High-Performance Analog]
from DigiKey

Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP [See More]

  • Register Type: Universal
  • Supply Voltage: 3V ~ 18V
  • Shift Direction: Bidirectional
  • Output Characteristics: Push-Pull
8096251 [CD74ACT299M from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS. Package Type = SOIC. Logic Function = Shift Register. Number of Stages = 8. Logic Family = ACT. Mounting Type = Surface Mount. Operation Mode = Serial/Parallel to Serial/Parallel. Number of Elements = 1. Pin... [See More]

  • Register Type: Universal
  • Package Type: SOIC
  • Supply Voltage: 5V
  • Logic Family: Advanced CMOS
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset -- CD74AC299M96
from Texas Instruments

8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset 20-SOIC -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 5.5
  • Package Type: Other; SOIC
Shift Registers -- 296-14520-1-ND [CD74HC299M96 from Texas Instruments High-Performance Analog]
from DigiKey

Universal Shift Register 8-Bit 20-SOIC [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
9080733 [MC100EP142MNG from onsemi]
from RS Components, Ltd.

Shift Register 9-Bit QFN32 - Standard Logic - Counters & Shift Registers [See More]

  • Register Type: Universal
  • Package Type: Other; QFN
  • Supply Voltage: 3V; 3.3V; 3.6V; 5V
  • Logic Family: ECL
CD74AC323 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Synchronous Reset -- CD74AC323M
from Texas Instruments

8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Synchronous Reset 20-SOIC -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 5.5
  • Package Type: Other; SOIC
Shift Registers -- 296-14562-2-ND [CY29FCT520ATSOCT from Texas Instruments High-Performance Analog]
from DigiKey

Shift Register, Pipeline 1 Element 8 Bit 24-SOIC [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 4.75V ~ 5.5V
  • Package Type: SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset -- CD74ACT299M
from Texas Instruments

8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset 20-SOIC -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 4.5
  • Package Type: Other; SOIC
Shift Registers -- 296-28471-1-ND [CD74ACT299M96 from Texas Instruments High-Performance Analog]
from DigiKey

Shift Shift Register 1 Element 8 Bit 20-SOIC [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register -- CD74HC194E
from Texas Instruments

High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-PDIP -55 to 125 [See More]

  • Register Type: Universal
  • Supply Voltage: 2
  • Shift Direction: Bidirectional
  • Package Type: Other; PDIP,SOIC,TSSOP
Shift Registers -- 296-28473-2-ND [CD74HC195NSR from Texas Instruments High-Performance Analog]
from DigiKey

Shift Register, Bidirectional 1 Element 4 Bit 16-SO [See More]

  • Register Type: Universal
  • Supply Voltage: 2V ~ 6V
  • Shift Direction: Bidirectional
  • Output Characteristics: Complementary
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs -- CD74HC299E
from Texas Instruments

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-PDIP -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2
  • Package Type: Other; PDIP,SOIC
Shift Registers -- 296-33146-5-ND [CD74HCT299E from Texas Instruments High-Performance Analog]
from DigiKey

Universal Shift Register 8-Bit 20-PDIP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)"
CD74HCT194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register -- CD74HCT194E
from Texas Instruments

High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-PDIP -55 to 125 [See More]

  • Register Type: Universal
  • Supply Voltage: 5V; 4.5
  • Shift Direction: Bidirectional
  • Package Type: Other; PDIP
Shift Registers -- 296-33176-5-ND [CY29FCT520ATPC from Texas Instruments High-Performance Analog]
from DigiKey

Shift Register, Pipeline 1 Element 8 Bit 24-PDIP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 4.75V ~ 5.5V
  • Package Type: DIP; PDIP; Other; "24-DIP (0.300"", 7.62mm)"
CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs -- CD74HCT299E
from Texas Instruments

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-PDIP -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 4.5
  • Package Type: Other; PDIP,SOIC
Shift Registers -- 296-33975-5-ND [SN74LS194AD from Texas Instruments High-Performance Analog]
from DigiKey

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC [See More]

  • Register Type: Universal
  • Supply Voltage: 4.75V ~ 5.25V
  • Shift Direction: Bidirectional
  • Output Characteristics: Push-Pull
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs -- 83021012A
from Texas Instruments

8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-LCCC -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 4.5
  • Package Type: Other; CDIP,CFP,LCCC
Shift Registers -- 488-MC14549BDWR2GCT-ND [MC14549BDWR2G from onsemi]
from DigiKey

IC REG SUCC APPROX 8BIT 16SOIC [See More]

  • Register Type: Universal
  • Output Characteristics: Push-Pull
  • Supply Voltage: 3V ~ 18V
  • Package Type: SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs -- 83021022A
from Texas Instruments

8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-LCCC -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 4.5
  • Package Type: Other; CDIP,CFP,LCCC
Shift Registers -- 497-1817-5-ND [M74HC299B1R from STMicroelectronics, Inc.]
from DigiKey

Universal Shift Register 8-Bit 20-DIP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: DIP; Other; "20-DIP (0.300"", 7.62mm)"
SN54LS194A 4-Bit Bidirectional Universal Shift Registers -- JM38510/30601B2A
from Texas Instruments

4-Bit Bidirectional Universal Shift Registers 20-LCCC -55 to 125 [See More]

  • Register Type: Universal
  • Supply Voltage: 5V; 4.75
  • Shift Direction: Bidirectional
  • Package Type: Other; CDIP,CFP,LCCC
Shift Registers -- 497-1818-2-ND [M74HC299RM13TR from STMicroelectronics, Inc.]
from DigiKey

Universal Shift Register 8-Bit 20-SO [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
SN54LS299 8-Bit Universal Shift/Storage Registers -- 78024012A
from Texas Instruments

8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 4.75
  • Package Type: Other; CDIP,CFP,LCCC
Shift Registers -- 497-4140-2-ND [74ACT299TTR from STMicroelectronics, Inc.]
from DigiKey

Shift Shift Register 1 Element 8 Bit 20-TSSOP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)"
SN54LS323 8-Bit Universal Shift/Storage Registers -- SN54LS323J
from Texas Instruments

8-Bit Universal Shift/Storage Registers 20-CDIP -55 to 125 [See More]

  • Register Type: Universal
  • Package Type: Other; CDIP,LCCC
  • Supply Voltage: 4.5
  • Logic Family: TTL; LS
Shift Registers -- 568-1430-5-ND [74HC299N,652 from NXP Semiconductors]
from DigiKey

Universal Shift Register 8-Bit 20-DIP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: DIP; Other; "20-DIP (0.300"", 7.62mm)"
SN54S194 4-Bit Bidirectional Universal Shift Registers -- 7604001EA
from Texas Instruments

4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125 [See More]

  • Register Type: Universal
  • Supply Voltage: 4.5
  • Shift Direction: Bidirectional
  • Package Type: Other; CDIP,CFP,LCCC
Shift Registers -- 568-2746-5-ND [74HC7731D,112 from NXP Semiconductors]
from DigiKey

Shift Register, Multiplexed 4 Element 64 Bit 16-SO [See More]

  • Register Type: Universal
  • Output Characteristics: Push-Pull
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs -- SN74ALS299DW
from Texas Instruments

8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-SOIC 0 to 70 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 4.5
  • Package Type: Other; PDIP,SO,SOIC
Shift Registers -- 568-2747-5-ND [74HC7731N,112 from NXP Semiconductors]
from DigiKey

Shift Register, Multiplexed 4 Element 64 Bit 16-DIP [See More]

  • Register Type: Universal
  • Output Characteristics: Push-Pull
  • Supply Voltage: 2V ~ 6V
  • Package Type: DIP; Other; "16-DIP (0.300"", 7.62mm)"
SN74ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs -- SN74ALS323N
from Texas Instruments

8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs 20-PDIP 0 to 70 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 4.5
  • Package Type: Other; PDIP,SO,SOIC
Shift Registers -- 568-2820-5-ND [74HCT299DB,112 from NXP Semiconductors]
from DigiKey

Universal Shift Register 8-Bit 20-SSOP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)"
SN74AS194 4-Bit Bidirectional Universal Shift Registers -- SN74AS194D
from Texas Instruments

4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70 [See More]

  • Register Type: Universal
  • Supply Voltage: 5V; 4.5
  • Shift Direction: Bidirectional
  • Package Type: Other; SO,SOIC
Shift Registers -- 568-74HC194D,652-ND [74HC194D,652 from NXP Semiconductors]
from DigiKey

IC REG BIDIREC PSH PUL 4BIT 16SO [See More]

  • Register Type: Universal
  • Supply Voltage: 2V ~ 6V
  • Shift Direction: Bidirectional
  • Output Characteristics: Push-Pull
SN74F299 Universal shift / storage registers -- SN74F299DW
from Texas Instruments

Universal shift / storage registers 20-SOIC 0 to 70 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 4.5
  • Package Type: Other; PDIP,SO,SOIC
Shift Registers -- 568-74HC299D,652-ND [74HC299D,652 from NXP Semiconductors]
from DigiKey

IC REG MULPLX TRI-STAT 8BIT 20SO [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
SN74LS194A Bidirectional universal shift registers -- SN74LS194AD
from Texas Instruments

Bidirectional universal shift registers 16-SOIC 0 to 70 [See More]

  • Register Type: Universal
  • Supply Voltage: 5V; 4.75
  • Shift Direction: Bidirectional
  • Package Type: Other; PDIP,SOIC
Shift Registers -- 74AC299MTC-ND [74AC299MTC from onsemi]
from DigiKey

Shift Shift Register 1 Element 8 Bit 20-TSSOP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)"
SN74LS299 Universal shift / storage registers -- SN74LS299DW
from Texas Instruments

Universal shift / storage registers 20-SOIC 0 to 70 [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 4.75
  • Package Type: Other; PDIP,SOIC
Shift Registers -- 74AC299SC-ND [74AC299SC from onsemi]
from DigiKey

Shift Shift Register 1 Element 8 Bit 20-SOIC [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
4-Bit Bidirect. Universal Shift Register -- 54S194/E,F
from Lansdale Semiconductor, Inc.

The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices. [See More]

  • Register Type: Universal
  • Supply Voltage: 7 V
  • Shift Direction: Bidirectional
  • Package Type: DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic - Shift Registers -- 54LS195DM
from Lingto Electronic Limited

SHIFT REGISTER, 4 BIT, TTL, CDIP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 4035BDMQB [4035BDMQB from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 4 Bit 16-CDIP [See More]

  • Register Type: Universal
  • Package Type: DIP; Other; 16-CDIP (0.300\", 7.62mm)
  • Output Characteristics: Complementary
Logic - Shift Registers -- 74AC299MTC
from Lingto Electronic Limited

IC SHIFT/REGISTER STORE 20TSSOP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 54170DM [54170DM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Register File 1 Element 4 Bit 16-CDIP [See More]

  • Register Type: Universal
  • Output Characteristics: Open-collector; Open Collector
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74AC299MTC
from Lingto Electronic Limited

PARALLEL IN PARALLEL OUT [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 54178DM [54178DM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 4 Bit 14-CERDIP [See More]

  • Register Type: Universal
  • Output Characteristics: Push-Pull
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74AC299MTR
from Lingto Electronic Limited

IC SHIFT REG 8-BIT PIPO 20-SOIC [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 54195FM [54195FM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 4 Bit 16-CFP [See More]

  • Register Type: Universal
  • Output Characteristics: Complementary
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: Other; 16-CFlatpack
Logic - Shift Registers -- 74AC299PC
from Lingto Electronic Limited

IC SHIFT/STORAGE OCTAL 20-DIP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 54199DM [54199DM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 24-CDIP [See More]

  • Register Type: Universal
  • Output Characteristics: Push-Pull
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 24-CDIP (0.600\", 15.24mm)
Logic - Shift Registers -- 74AC299SJ
from Lingto Electronic Limited

PARALLEL IN PARALLEL OUT [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 5495AFM [5495AFM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 4 Bit 14-CFP [See More]

  • Register Type: Universal
  • Output Characteristics: Non-Inverted
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: Other; 14-CFlatPack
Logic - Shift Registers -- 74AC299SJ
from Lingto Electronic Limited

IC SHIFT/REGISTER STORE 20SOP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 54AC299DMQB [54AC299DMQB from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-CERDIP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: DIP; Other; 20-CDIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74ACT299MTC
from Lingto Electronic Limited

IC SHIFT/REGISTER STORE 20TSSOP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 54AC299FMQB [54AC299FMQB from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-CFP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: Other; 20-CFlatpack
Logic - Shift Registers -- 74ACT299PC
from Lingto Electronic Limited

PARALLEL IN PARALLEL OUT [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 54AC299LMQB [54AC299LMQB from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89) [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: Other; 20-CLCC
Logic - Shift Registers -- 74ACT818SPC
from Lingto Electronic Limited

IC REGISTER DIAGNOST 8BIT 24-DIP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 54F194DM-MLS [54F194DM-MLS from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Register, Bidirectional 1 Element 4 Bit 16-CDIP [See More]

  • Register Type: Universal
  • Output Characteristics: Push-Pull
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74F194DC
from Lingto Electronic Limited

PARALLEL IN PARALLEL OUT [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 54F322DM [54F322DM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Register, Multiplexed 1 Element 8 Bit 20-CERDIP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 20-CDIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74F194PC
from Lingto Electronic Limited

IC REGISTER BIDIRECT 4BIT 16-DIP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 54LS195DM [54LS195DM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 4 Bit 16-CDIP [See More]

  • Register Type: Universal
  • Output Characteristics: Complementary
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74F194PC
from Lingto Electronic Limited

PARALLEL IN PARALLEL OUT [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 54LS299FM [54LS299FM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-CFlatPack [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: Other; 20-CFlatpack
Logic - Shift Registers -- 74F194SC
from Lingto Electronic Limited

PARALLEL IN PARALLEL OUT [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 54S194FM [54S194FM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Register, Bidirectional 1 Element 4 Bit 16-CFP [See More]

  • Register Type: Universal
  • Output Characteristics: Push-Pull
  • Supply Voltage: 4.75V ~ 5.25V
  • Package Type: Other; 16-CFlatpack
Logic - Shift Registers -- 74F299SCX
from Lingto Electronic Limited

PARALLEL IN PARALLEL OUT [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 74194PC [74194PC from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP [See More]

  • Register Type: Universal
  • Output Characteristics: Push-Pull
  • Supply Voltage: 4.75V ~ 5.25V
  • Package Type: DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74F350PC
from Lingto Electronic Limited

SHIFTER, F/FAST SERIES, 4-BIT [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 74199PC [74199PC from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 24-PDIP [See More]

  • Register Type: Universal
  • Output Characteristics: Push-Pull
  • Supply Voltage: 4.75V ~ 5.25V
  • Package Type: DIP; Other; 24-DIP (0.600\", 15.24mm)
Logic - Shift Registers -- 74FCT163374APAG
from Lingto Electronic Limited

74FCT163374 - 3.3V CMOS 16-BIT R [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 74AC299MTC [74AC299MTC from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-TSSOP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Logic - Shift Registers -- 74FCT163374APAG
from Lingto Electronic Limited

IC REGISTER 16BIT 3.3V 48-TSSOP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 74AC299MTC [74AC299MTC from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-TSSOP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Logic - Shift Registers -- 74FCT163374APVG
from Lingto Electronic Limited

74FCT163374 - 3.3V CMOS 16-BIT R [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 74AC299MTR [74AC299MTR from STMicroelectronics]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-SO [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Logic - Shift Registers -- 74FCT163374APVG
from Lingto Electronic Limited

IC REGISTER 16BIT 3.3V 48-SSOP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 74AC299PC [74AC299PC from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-PDIP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: DIP; Other; 20-DIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74FCT163374CPAG
from Lingto Electronic Limited

74FCT163374 - 3.3V CMOS 16-BIT R [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 8
Shift Registers -- 74AC299SJ [74AC299SJ from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-SOP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; 20-SOIC (0.209\", 5.30mm Width)
Logic - Shift Registers -- 74HC194D,652
from Lingto Electronic Limited

IC 4BIT BI-DIR SHIFT REG 16SOIC [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 74AC299SJ [74AC299SJ from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-SOP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; 20-SOIC (0.209\", 5.30mm Width)
Logic - Shift Registers -- 74HC194D,652
from Lingto Electronic Limited

IC 4BIT BI-DIR SHIFT REG 16SOIC [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 74ACT299MTC [74ACT299MTC from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 20-TSSOP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Logic - Shift Registers -- 74HC194DB,112
from Lingto Electronic Limited

IC 4BIT BI-DIR SHIFT REG 16-SSOP [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 74ACT818SPC [74ACT818SPC from onsemi]
from Quarktwin Technology Ltd.

Shift Register, Pipeline 1 Element 8 Bit 24-PDIP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 24-DIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74HC194DB,118
from Lingto Electronic Limited

74HC194DB - PARALLEL IN PARALLE [See More]

  • Register Type: Universal
  • Number of Bits (Stages): 4
Shift Registers -- 74F194PC [74F194PC from onsemi]
from Quarktwin Technology Ltd.

Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP [See More]

  • Register Type: Universal
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 16-DIP (0.300\", 7.62mm)