Fast CMOS Shift Registers
Description
Fast CMOS Shift Registers are digital circuits designed to store and manipulate data efficiently. They consist of a series of D-type flip-flops connected in a chain, allowing data to be shifted in or out in a sequential manner. These registers are capable of handling high-speed data transfer, making them suitable for applications requiring rapid data processing.
Working Principle
Fast CMOS Shift Registers operate by using a clock signal to control the shifting of data through the flip-flops. Each clock pulse causes the data to move one position along the register, either to the left or right, depending on the design. This shifting mechanism is crucial for tasks such as data serialization and deserialization, where data needs to be converted between parallel and serial formats. The use of CMOS technology ensures low power consumption and high noise immunity, making these registers reliable for high-speed operations.
Applications
Fast CMOS Shift Registers are used in a variety of applications, including digital signal processing, communication systems, and data storage devices. For example, they are employed in serial-to-parallel converters, where data received in a serial format is converted into a parallel format for further processing. They are also used in digital filters and data acquisition systems, where rapid data manipulation is essential.
Advantages over other Shift Registers
Compared to other types of shift registers, Fast CMOS Shift Registers offer several advantages. They provide higher speed performance due to the fast switching capabilities of CMOS technology. Additionally, they consume less power, which is beneficial in battery-operated devices. The high noise immunity of CMOS technology also ensures reliable operation in environments with electrical interference.
Limitations
Despite their advantages, Fast CMOS Shift Registers have limitations. They may not be suitable for applications requiring extremely high data rates beyond their design specifications. Additionally, the complexity of CMOS technology can lead to higher initial costs compared to simpler shift register designs.
Considerations
When considering the use of Fast CMOS Shift Registers, it is important to evaluate factors such as initial costs, which may be higher due to the complexity of CMOS technology. Operating expenses are generally low due to the energy efficiency of CMOS circuits. Durability and accuracy are typically high, but regular maintenance may be required to ensure optimal performance. Replacement costs should also be considered, especially in applications where the shift registers are subjected to harsh environmental conditions.
from Rochester Electronics
Registered Bus Traneiver, FCT Series, 1-Func, 18-Bit, True Output PDSO56 [See More]
- Logic Family: FCT
- Package Type: Other; SOT-371-1
from RS Components, Ltd.
8-Bit Register 3-State SOIC20 - Standard Logic - Counters & Shift Registers [See More]
- Logic Family: FCT
- Package Type: SOIC
- Supply Voltage: 5V
- Pin Count: 20
from Rochester Electronics
Registered Bus Traneiver, FCT Series, 1-Func, 18-Bit, True Output PDSO56 [See More]
- Logic Family: FCT
- Package Type: SOP; SSOP; TSSOP; Other; HTSSOP56
from Rochester Electronics
74FCT163374 - 3.3V CMOS 16-Bit Register (3-State) [See More]
- Logic Family: CMOS; FCT
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP48
- Output Characteristics: 3-State
from Rochester Electronics
CY74FCT374T Octal D-Type Registers with 3-State Outputs [See More]
- Logic Family: FCT
- Package Type: DIP; PDIP; Other; PDIP20
- Output Characteristics: 3-State
from Rochester Electronics
CY74FCT374T Octal D-Type Registers with 3-State Outputs [See More]
- Logic Family: FCT
- Package Type: SOIC; Other; SOIC20
- Output Characteristics: 3-State
from Rochester Electronics
74FCT534 - Fast CMOS Octal D Register (3-State) [See More]
- Logic Family: CMOS; FCT
- Output Characteristics: 3-State
from Integrated Device Technology
The 74FCT162374T 16-bit high-speed, low-power edge-triggered D-type registers are ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT162374T offers low ground bounce, minimal undershoot, and... [See More]
- Logic Family: FCT
- Output Characteristics: 3-State
- Supply Voltage: 5V
- Package Type: TSSOP
from Integrated Device Technology
The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is ideally suited for driving high-capacitance loads... [See More]
- Logic Family: FCT
- Output Characteristics: 3-State
- Supply Voltage: 5V
- Package Type: TSSOP
from Integrated Device Technology
The 74FCT162823T 18-bit high-speed, low-power bus interface register with clock enable (xCLKEN) and clear (xCLR) controls are ideal for parity bus interfacing in high-performance synchronous systems. The device can operate as two 9-bit registers or one 18-bit register. The 74FCT162823T offers low... [See More]
- Logic Family: FCT
- Package Type: TSSOP
- Supply Voltage: 5V
- Pin Count: 56
from Integrated Device Technology
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The... [See More]
- Logic Family: FCT
- Output Characteristics: 3-State
- Supply Voltage: 3.3V
- Package Type: TSSOP
from Integrated Device Technology
The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in... [See More]
- Logic Family: FCT
- Output Characteristics: 3-State
- Supply Voltage: 5V
- Package Type: LCCC
from Integrated Device Technology
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The... [See More]
- Logic Family: FCT
- Output Characteristics: 3-State
- Supply Voltage: 5V
- Package Type: CDIP
from Integrated Device Technology
The 54FCT574T is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT574T... [See More]
- Logic Family: FCT
- Output Characteristics: 3-State
- Supply Voltage: 5V
- Package Type: CDIP
from Integrated Device Technology
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The... [See More]
- Logic Family: FCT
- Package Type: Other; QSOP
- Supply Voltage: 5V
- Pin Count: 20
from Integrated Device Technology
The 74FCT574T is an 8-bit register consisting of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT574T... [See More]
- Logic Family: FCT
- Output Characteristics: 3-State
- Supply Voltage: 5V
- Package Type: Other; QSOP