Parallel In / Serial Out Shift Registers

Reviewed by: Jon Lowy, consulting engineer

Description

Parallel In / Serial Out (PISO) shift registers are digital circuits used to convert parallel data into serial data. They consist of a series of flip-flops, typically D-type, which are connected in a chain. The parallel data is loaded into the register simultaneously, and then it is shifted out one bit at a time in a serial fashion. This type of shift register is commonly used in applications where data needs to be transmitted over a single line, reducing the number of required connections.

Working Principle

The working principle of a PISO shift register involves two main steps: loading and shifting. Initially, the parallel data is loaded into the flip-flops of the register simultaneously. This is achieved by applying a load signal that enables the parallel inputs. Once the data is loaded, the load signal is disabled, and the clock signal is used to shift the data out serially. With each clock pulse, the data in the flip-flops is shifted one position to the right, and the last flip-flop's output is taken as the serial output. This process continues until all the parallel data has been shifted out.

Applications

PISO shift registers are widely used in various applications, including data communication, data storage, and digital signal processing. They are particularly useful in scenarios where data needs to be transmitted over long distances or through a medium that supports only serial communication. Examples include interfacing with serial communication protocols like SPI and I2C, converting data for transmission over USB, and reducing the number of I/O pins required in microcontroller applications.

Advantages over other Shift Registers

One of the main advantages of PISO shift registers over other types of shift registers, such as Serial In / Parallel Out (SIPO) registers, is their ability to reduce the number of connections required for data transmission. By converting parallel data to serial data, PISO shift registers enable the use of fewer wires, which simplifies circuit design and reduces costs. Additionally, they are well-suited for applications that require high-speed data transmission, as serial communication can often be faster and more efficient than parallel communication.

Limitations

Despite their advantages, PISO shift registers also have some limitations. One of the primary drawbacks is the increased complexity of the control logic required to manage the loading and shifting operations. Additionally, the speed of data transmission is limited by the clock frequency, and higher clock speeds may introduce issues such as signal integrity and timing errors. Furthermore, the process of serializing data can introduce latency, which may be a concern in time-sensitive applications.

Considerations

When designing with PISO shift registers, several considerations should be taken into account. The choice of clock frequency is crucial, as it directly impacts the speed of data transmission and the overall performance of the system. Careful attention should be paid to signal integrity, especially in high-speed applications, to avoid issues such as crosstalk and electromagnetic interference. Additionally, the design of the control logic should ensure reliable operation, with appropriate handling of load and shift signals to prevent data corruption.

123 Results
1216509 [MC74HC165ADR2G from onsemi]
from RS Components, Ltd.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS. Package Type = SOIC. Logic Function = Shift Register. Number of Stages = 8. Logic Family = HC. Mounting Type = Surface Mount. Operation Mode = Parallel to Serial, Serial. Number of Elements = 1. Pin Count =... [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SOIC
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: HCMOS
8-bit parallel-in/serial out shift register -- 74HC165BQ,115
from Nexperia B.V.

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the... [See More]

  • Register Type: Parallel In / Serial Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT763-1 SOT763-1
CD54HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register -- CD54HC165F3A
from Texas Instruments

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-CDIP -55 to 125 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; CDIP
  • Supply Voltage: 2
  • Logic Family: CMOS; HC
54F676LMQB [54F676LMQB from Texas Instruments]
from Rochester Electronics

Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, CQCC28 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; LCC28
  • Shift Direction: Right
  • Logic Family: TTL
Shift Registers -- 1727-1030-1-ND [74HC165D-Q100,118 from Nexperia B.V.]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-SO [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
3332978 [SN74HC165N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: PDIP
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: HCMOS
8-bit parallel-in/serial out shift register -- 74HC165BZX
from Nexperia B.V.

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the... [See More]

  • Register Type: Parallel In / Serial Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT8016-1 SOT8016-1
CD54HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register -- CD54HC166F3A
from Texas Instruments

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-CDIP -55 to 125 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; CDIP
  • Supply Voltage: 2
  • Logic Family: CMOS; HC
5962-8957401EA [5962-8957401EA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, CDIP16 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: DIP; Other; CDIP16
  • Shift Direction: Right
  • Logic Family: TTL
Shift Registers -- 1727-2063-1-ND [74LV165APW,118 from Nexperia B.V.]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-TSSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 5.5V
  • Package Type: TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
6629565 [CD4021BEE4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family. Package Type = PDIP. Logic Function = Shift Register. Number of Stages = 8. Logic Family = 4000. Mounting Type = Through Hole. Operation Mode = Serial/Parallel to Serial. Number of Elements = 1. Pin Count =... [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Package Type: PDIP
  • Supply Voltage: 3V; 3.3V; 3.6V; 5V; 18 V, 3 V
  • Logic Family: CMOS
8-bit parallel-in/serial out shift register -- 74HC165D,653
from Nexperia B.V.

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the... [See More]

  • Register Type: Parallel In / Serial Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT109-1 SOT109-1
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register -- 5962-8685501EA
from Texas Instruments

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-CDIP -55 to 125 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; CDIP
  • Supply Voltage: 4.5
  • Logic Family: TTL; CMOS; HCT
74F676PC [74F676PC from onsemi]
from Rochester Electronics

Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDIP24 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: DIP; Other; DIP24
  • Shift Direction: Right
  • Logic Family: TTL
Shift Registers -- 1727-3244-ND [74HC165DB,112 from Nexperia B.V.]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-SSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
6629569 [CD4021BM from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family. Package Type = SOIC. Logic Function = Shift Register. Number of Stages = 8. Logic Family = 4000. Mounting Type = Surface Mount. Operation Mode = Serial/Parallel to Serial. Number of Elements = 1. Pin Count... [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 5V; 18 V, 3 V
  • Logic Family: CMOS
8-bit parallel-in/serial out shift register -- 74HC165PW,118
from Nexperia B.V.

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the... [See More]

  • Register Type: Parallel In / Serial Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT403-1 SOT403-1
CD54HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register -- CD54HCT166F3A
from Texas Instruments

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-CDIP -55 to 125 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; CDIP
  • Supply Voltage: 4.5
  • Logic Family: TTL; CMOS; HCT
74F676SC [74F676SC from onsemi]
from Rochester Electronics

Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDSO24 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SOP; Other; SOP24
  • Shift Direction: Right
  • Logic Family: TTL
Shift Registers -- 1727-6032-1-ND [74HC165BQ,115 from Nexperia B.V.]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5) [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: Other; 16-VFQFN Exposed Pad
6631984 [SN74HC165PW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: TSSOP; SZIP; Other
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: HCMOS
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register -- CD74HC165E
from Texas Instruments

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-PDIP -55 to 125 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; PDIP,SOIC
  • Supply Voltage: 2
  • Logic Family: CMOS; HC
74HC165D,652 [74HC165D,652 from Nexperia B.V.]
from Rochester Electronics

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; SO16
  • Shift Direction: Right
  • Logic Family: CMOS
Shift Registers -- 1727-74HC165BZXCT-ND [74HC165BZX from Nexperia B.V.]
from DigiKey

74HC165BZ/SOT8016/DHXQFN16 [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: Other; 16-XFQFN Exposed Pad
7812778 [74HC165PW from Nexperia B.V.]
from RS Components, Ltd.

A range of 74HC Family CMOS Logic Counters and Shift Registers from NXP. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6... [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: TSSOP; SZIP; Other
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: HCMOS
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register -- CD74HC166E
from Texas Instruments

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-PDIP -55 to 125 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; PDIP,SOIC
  • Supply Voltage: 2
  • Logic Family: CMOS; HC
74HC165DB,112 [74HC165DB,112 from Nexperia B.V.]
from Rochester Electronics

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SOP; SSOP; Other; SSOP16
  • Shift Direction: Right
  • Logic Family: CMOS
Shift Registers -- 264-74VHC165FTCT-ND [74VHC165FT from Toshiba Electronics (UK) Ltd]
from DigiKey

IC SHIFT REG COMP 8BIT 16-TSSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 5.5V
  • Package Type: TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
8061441 [MC74HC165ADTR2G from onsemi]
from RS Components, Ltd.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS. Package Type = TSSOP. Logic Function = Shift Register. Number of Stages = 8. Logic Family = MC74. Mounting Type = Surface Mount. Operation Mode = Serial/Parallel to Serial. Number of Elements = 1. Pin Count =... [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Package Type: TSSOP; SZIP; Other
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: MC74
CD74HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register -- CD74HCT165E
from Texas Instruments

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-PDIP -55 to 125 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; PDIP,SOIC
  • Supply Voltage: 5V; 4.5
  • Logic Family: TTL; CMOS; HCT
74HC165N,652 [74HC165N,652 from NXP Semiconductors]
from Rochester Electronics

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDIP16 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: DIP; Other; DIP
  • Shift Direction: Right
  • Logic Family: CMOS
Shift Registers -- 264-TC74HC165AF(EL,F)CT-ND [TC74HC165AF(EL,F) from Toshiba Electronics (UK) Ltd]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-SOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOP; SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)"
8080114 [MC74HC589ADTR2G from onsemi]
from RS Components, Ltd.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS. Package Type = TSSOP. Logic Function = Shift Register. Number of Stages = 8. Logic Family = HC. Mounting Type = Surface Mount. Operation Mode = Parallel to Serial, Serial. Number of Elements = 1. Pin Count =... [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: TSSOP; SZIP; Other
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
  • Logic Family: HCMOS
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register -- CD74HCT166E
from Texas Instruments

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-PDIP -55 to 125 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; PDIP,SOIC
  • Supply Voltage: 5V; 4.5
  • Logic Family: TTL; CMOS; HCT
74HC165PW,112 [74HC165PW,112 from Nexperia B.V.]
from Rochester Electronics

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SOP; SSOP; TSSOP; Other; TSSOP16
  • Shift Direction: Right
  • Logic Family: CMOS
Shift Registers -- 264-TC74VHC165FK(EL,K)TR-ND [TC74VHC165FK(EL,K) from Toshiba Electronics (UK) Ltd]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-VSSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 5.5V
  • Package Type: Other; "16-VFSOP (0.118"", 3.00mm Width)"
8164657 [74HCT165PW from Nexperia B.V.]
from RS Components, Ltd.

High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS. Package Type = TSSOP. Logic Function = Shift Register. Number of Stages = 8. Logic Family = 74HCT. Mounting Type = Surface Mount. Operation Mode = Serial/Parallel to Serial. Number of Elements = 1. Pin... [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Package Type: TSSOP; SZIP; Other
  • Supply Voltage: 5V
  • Logic Family: HCMOS
74HC166DB,118 [74HC166DB,118 from Nexperia B.V.]
from Rochester Electronics

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; SOT338
  • Shift Direction: Right
  • Logic Family: CMOS
Shift Registers -- 296-12790-5-ND [CD74HC165E from Texas Instruments High-Performance Analog]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-PDIP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)"
8168716 [74LV165PW from Nexperia B.V.]
from RS Components, Ltd.

Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS. Package Type = TSSOP. Logic Function = Shift Register. Number of Stages = 8. Logic Family = 74LV. Mounting Type = Surface Mount. Operation Mode = Serial/Parallel to Serial. Number of Elements = 1. [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Package Type: TSSOP; SZIP; Other
  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1 V
  • Logic Family: LVCMOS
CD4014BE [CD4014BE from Texas Instruments High-Performance Analog]
from Rochester Electronics

Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: DIP; PDIP; Other; PDIP16
  • Shift Direction: Right
  • Logic Family: CMOS
Shift Registers -- 296-12791-5-ND [CD74HC165M from Texas Instruments High-Performance Analog]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-SOIC [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
8651599 [HEF4021BT from Nexperia B.V.]
from RS Components, Ltd.

8-Bit Static Shift Register Auto SOIC16 - Standard Logic - Counters & Shift Registers [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SOIC
  • Supply Voltage: 3V; 3.3V; 3.6V; 5V; 15 V, 3 V
  • Logic Family: HEF
CD4014BMT [CD4014BMT from Texas Instruments High-Performance Analog]
from Rochester Electronics

Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SOIC; Other; SOIC16
  • Shift Direction: Right
  • Logic Family: CMOS
Shift Registers -- 296-13214-1-ND [SN74HC166NSR from Texas Instruments High-Performance Analog]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-SO [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)"
9080935P [MC10EP446MNG from onsemi]
from RS Components, Ltd.

Differential (ECL) parallel-to-serial and serial-to-parallel converters. Package Type = QFN. Logic Function = Parallel to Serial Conversion. Number of Stages = 8. Logic Family = CMOS, ECL, TTL. Mounting Type = Surface Mount. Operation Mode = Parallel to Serial. Number of Elements = 4. Pin Count =... [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; QFN
  • Supply Voltage: 3V; 3.3V; 3.6V; 5V
  • Logic Family: TTL; CMOS; ECL
JM38510/30609BFA [JM38510/30609BFA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, CDFP16 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: Other; CFP (HSL)-16
  • Shift Direction: Right
  • Logic Family: TTL
Shift Registers -- 296-13937-1-ND [SN74LV165ARGYR from Texas Instruments High-Performance Analog]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5) [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 5.5V
  • Package Type: Other; 16-VFQFN Exposed Pad
SN54LS598J [SN54LS598J from Texas Instruments High-Performance Analog]
from Rochester Electronics

Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, CDIP20 [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: DIP; Other; CDIP20
  • Shift Direction: Right
  • Logic Family: TTL
Shift Registers -- 296-14248-1-ND [CD4014BPWR from Texas Instruments High-Performance Analog]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-TSSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 3V ~ 18V
  • Package Type: TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Shift Registers -- 296-14316-1-ND [SN74LV165ADGVR from Texas Instruments High-Performance Analog]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-TVSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 5.5V
  • Package Type: TVSOP; Other; "16-TFSOP (0.173"", 4.40mm Width)"
Shift Registers -- 296-23151-1-ND [SN74HC165DBR from Texas Instruments High-Performance Analog]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-SSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Shift Registers -- 296-3737-5-ND [SN74LS674N from Texas Instruments High-Performance Analog]
from DigiKey

Shift Shift Register 1 Element 16 Bit 24-PDIP [See More]

  • Register Type: Parallel In / Serial Out
  • Output Characteristics: 3-State
  • Supply Voltage: 4.75V ~ 5.25V
  • Package Type: DIP; PDIP; Other; "24-DIP (0.600"", 15.24mm)"
Shift Registers -- 296-CAHCT165QWBQBRQ1TR-ND [CAHCT165QWBQBRQ1 from Texas Instruments High-Performance Analog]
from DigiKey

IC SHIFT REGTR COMP 8BIT 16-WQFN [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: Other; 16-WFQFN Exposed Pad
Shift Registers -- 296-SN74AC165PWRCT-ND [SN74AC165PWR from Texas Instruments High-Performance Analog]
from DigiKey

EIGHT-BIT 1.5V TO 6V PARALLEL-LO [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 1.5V ~ 6V
  • Package Type: TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Shift Registers -- 296-SN74ACT165BQBRCT-ND [SN74ACT165BQBR from Texas Instruments High-Performance Analog]
from DigiKey

EIGHT-BIT PARALLEL-LOAD SHIFT RE [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Package Type: Other; 16-WFQFN Exposed Pad
  • Supply Voltage: 4.5V ~ 5.5V
  • Pin Count: 16
Shift Registers -- 296-SN74HCS165DYYRCT-ND [SN74HCS165DYYR from Texas Instruments High-Performance Analog]
from DigiKey

IC SR PUSH-PULL 8BIT 16SOT23 [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 2V ~ 6V
  • Package Type: Other; SOT-23-16 Thin, SOT-23 Variant
Shift Registers -- 488-CD4021BCCW-ND [CD4021BCCW from onsemi]
from DigiKey

IC SR PUSH-PULL 8BIT 16-SOIC [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 3V ~ 15V
  • Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Shift Registers -- 488-MC14014BDR2GCT-ND [MC14014BDR2G from onsemi]
from DigiKey

IC SR PUSH-PULL 8BIT 16-SOIC [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 3V ~ 18V
  • Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Shift Registers -- 488-MC74HC165ADTR2G-QCT-ND [MC74HC165ADTR2G-Q from onsemi]
from DigiKey

IC COMPLEMENTARY 8BIT 16-TSSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Shift Registers -- 488-MC74HC165AMN2TWG-QCT-ND [MC74HC165AMN2TWG-Q from onsemi]
from DigiKey

8-BIT SHIFT REGISTER [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: Other; 16-VFQFN Exposed Pad
Shift Registers -- 497-1116-2-ND [HCF4014M013TR from STMicroelectronics, Inc.]
from DigiKey

Shift Shift Register 1 Element 8 Bit 16-SO [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 3V ~ 20V
  • Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
PARALLEL IN SERIAL OUT SHIFT REGISTER, PDIP16 -- 74HC7597N [74HC7597N from Royal Philips Electronics]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: PDIP
FAIRCHILD SEMICONDUCTOR CD4021BCNShift Register, Parallel to Serial, 1 Element, DIP, 16 Pins, 3 V, 15 V -- 598-CD4021BCN [CD4021BCN from onsemi]
from Utmel Electronic Limited

FAIRCHILD SEMICONDUCTOR CD4021BCNShift Register, Parallel to Serial, 1 Element, DIP, 16 Pins, 3 V, 15 V [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: DIP; Other; 16-DIP (0.300, 7.62mm)
  • Supply Voltage: 3V~18V
  • Pin Count: 16
Logic ICs >> Shifting Register -- 74HC597D,653 [74HC597D,653 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

8 2V~6V 1 Parallel to Serial SOIC-16 Shifting Register ROHS [See More]

  • Register Type: Parallel In / Serial Out
  • Output Characteristics: Push-pull
  • Supply Voltage: 2V~6V
  • Package Type: SOIC
Shift Registers -- 4021BDM [4021BDM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-CDIP [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic - Shift Registers -- 602-00010
from Lingto Electronic Limited

PARALLEL LOAD 8-BIT SERIAL [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
10-Bit Shift Register -- 8274/E,F
from Lansdale Semiconductor, Inc.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices. [See More]

  • Register Type: Parallel In / Serial Out
  • Logic Family: TTL
  • Package Type: DIP (optional feature); Other (optional feature); Lead Flat Pack
  • Pin Count: 16
NEXPERIA - 74HC165PW,118 - Shift Register, HC Family, High-Speed CMOS, 74HC165, Parallel to Serial, 1 Element, 8 bit, TSSOP -- 554-74HC165PW,118 [74HC165PW,118 from Nexperia B.V.]
from Utmel Electronic Limited

NEXPERIA - 74HC165PW,118 - Shift Register, HC Family, High-Speed CMOS, 74HC165, Parallel to Serial, 1 Element, 8 bit, TSSOP [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SSOP; Other; 16-TSSOP (0.173, 4.40mm Width)
  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
Shift Registers -- 54166DM [54166DM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-CDIP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 16-CDIP
Logic - Shift Registers -- 74F676PC
from Lingto Electronic Limited

IC SHIFT REGISTER SER/PAR 24DIP [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 16
ON SEMICONDUCTOR - MC74HC595ADG - Shift Register, HC Family, 74HC595, Serial to Parallel, Serial to Serial, 1 Element, 8 bit, SOIC -- 598-MC74HC595ADG [MC74HC595ADG from onsemi]
from Utmel Electronic Limited

ON SEMICONDUCTOR - MC74HC595ADG - Shift Register, HC Family, 74HC595, Serial to Parallel, Serial to Serial, 1 Element, 8 bit, SOIC [See More]

  • Register Type: Parallel In / Serial Out; Serial In / Parallel Out
  • Package Type: SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
  • Supply Voltage: 3V
  • Logic Family: CMOS; CMOS
Shift Registers -- 5496FM [5496FM from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 5 Bit 16-CFP [See More]

  • Register Type: Parallel In / Serial Out; Serial In / Parallel Out
  • Output Characteristics: Non-Inverted
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: Other; 16-CFlatpack
Logic - Shift Registers -- 74F676PC
from Lingto Electronic Limited

PARALLEL IN SERIAL OUT [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 16
Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin TSSOP-B T/R -- 4669-74VHC595FT(BE) [74VHC595FT(BE) from Toshiba Corporation]
from Utmel Electronic Limited

Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 16-Pin TSSOP-B T/R [See More]

  • Register Type: Parallel In / Serial Out; Serial In / Parallel Out
Shift Registers -- 54F676DMQB [54F676DMQB from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 16 Bit 24-CDIP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 24-CDIP (0.600\", 15.24mm)
Logic - Shift Registers -- 74F676SC
from Lingto Electronic Limited

IC SHIFT REGISTER SER/PAR 24SOIC [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 16
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R -- 815-SN74HC166DRG4 [SN74HC166DRG4 from Texas Instruments]
from Utmel Electronic Limited

Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
Shift Registers -- 54F676LMQB [54F676LMQB from Texas Instruments]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 16 Bit 28-CLCC (11.43x11.43) [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: Other; 28-CLCC
Logic - Shift Registers -- 74F676SC
from Lingto Electronic Limited

PARALLEL IN SERIAL OUT [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 16
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R -- 815-SN74HC166PWR [SN74HC166PWR from Texas Instruments]
from Utmel Electronic Limited

Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SSOP; Other; 16-TSSOP (0.173, 4.40mm Width)
  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
Shift Registers -- 602-00010 [602-00010 from Parallax, Inc.]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-DIP [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: DIP; Other; 16-DIP (0.300\", 7.62mm)
  • Supply Voltage: 2V ~ 6V
  • Operating Temperature: -40 to 85
Logic - Shift Registers -- 74F676SPC
from Lingto Electronic Limited

IC SHIFT REGISTER SER/PAR 24DIP [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 16
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube -- 815-SN74ALS299N [SN74ALS299N from Texas Instruments]
from Utmel Electronic Limited

Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: DIP; Other; 20-DIP (0.300, 7.62mm)
  • Supply Voltage: 5V; 5V
  • Logic Family: TTL; TTL
Shift Registers -- 74F676PC [74F676PC from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 16 Bit 24-PDIP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 24-DIP (0.600\", 15.24mm)
Logic - Shift Registers -- 74HC165BQ,115
from Lingto Electronic Limited

IC 8BIT SHIFT REGISTER 16-DHVQFN [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin TSSOP T/R -- 4669-TC74VHC299FTEL [TC74VHC299FTEL from Toshiba Corporation]
from Utmel Electronic Limited

Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin TSSOP T/R [See More]

  • Register Type: Parallel In / Serial Out
  • Package Type: SSOP; Other; 20-TSSOP (0.173, 4.40mm Width)
  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS; CMOS
Shift Registers -- 74F676PC [74F676PC from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 16 Bit 24-PDIP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 24-DIP (0.600\", 15.24mm)
Logic - Shift Registers -- 74HC165BQ-Q100,115
from Lingto Electronic Limited

NOW NEXPERIA 74HC165BQ-Q100 - PA [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74F676SC [74F676SC from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 16 Bit 24-SOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Logic - Shift Registers -- 74HC165BQ115
from Lingto Electronic Limited

NOW NEXPERIA 74HC165BQ-Q100 - PA [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74F676SC [74F676SC from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 16 Bit 24-SOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Logic - Shift Registers -- 74HC165D
from Lingto Electronic Limited

IC 8BIT SHIFT REGISTER 16SOIC [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74F676SPC [74F676SPC from onsemi]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 16 Bit 24-PDIP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: 3-State; Tri-State
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; Other; 24-DIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74HC165D,652
from Lingto Electronic Limited

IC SHIFT REGST 8BIT PI-SO 16SOIC [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165BQ,115 [74HC165BQ,115 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5) [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: Other; 16-VFQFN Exposed Pad
Logic - Shift Registers -- 74HC165D/S400118
from Lingto Electronic Limited

8-BIT SHIFT REGISTER [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165BQ-Q100,115 [74HC165BQ-Q100,115 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5) [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: Other; 16-VFQFN Exposed Pad
Logic - Shift Registers -- 74HC165DB,112
from Lingto Electronic Limited

IC 8BIT SHIFT REGISTER 16-SSOP [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165D [74HC165D from Toshiba Semiconductor & Storage Products]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-SOIC [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic - Shift Registers -- 74HC165DB,118
from Lingto Electronic Limited

PARALLEL IN SERIAL OUT, HC/UH SE [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165D,652 [74HC165D,652 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-SO [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic - Shift Registers -- 74HC165N,652
from Lingto Electronic Limited

IC SHIFT REGST 8BIT PI-SO 16DIP [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165D/S400118 [74HC165D/S400118 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-SO [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic - Shift Registers -- 74HC165PW,112
from Lingto Electronic Limited

IC 8BIT SHIFT REGISTER 16-TSSOP [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165DB,112 [74HC165DB,112 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-SSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic - Shift Registers -- 74HC165PW,112
from Lingto Electronic Limited

IC 8BIT SHIFT REGISTER 16-TSSOP [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165DB,118 [74HC165DB,118 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-SSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic - Shift Registers -- 74HC165PW/S400118
from Lingto Electronic Limited

8-BIT SHIFT REGISTER [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165N,652 [74HC165N,652 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-DIP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic - Shift Registers -- 74HC166D,652
from Lingto Electronic Limited

IC 8BIT SHIFT REGISTER 16-SOIC [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165PW,112 [74HC165PW,112 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-TSSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic - Shift Registers -- 74HC166D-Q100118
from Lingto Electronic Limited

PARALLEL IN SERIAL OUT, 8-BIT [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC165PW/S400118 [74HC165PW/S400118 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-TSSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Complementary
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic - Shift Registers -- 74HC166DB,112-NEX
from Lingto Electronic Limited

PARALLEL IN SERIAL OUT, HC/UH SE [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC166D,652 [74HC166D,652 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-SO [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic - Shift Registers -- 74HC166DB118
from Lingto Electronic Limited

NOW NEXPERIA 74HC166DB - PARALLE [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC166D-Q100118 [74HC166D-Q100118 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-SO [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic - Shift Registers -- 74HC166FPEL-E
from Lingto Electronic Limited

PARALLEL IN SERIAL OUT [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC166DB,112-NEX [74HC166DB,112-NEX from Nexperia B.V.]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-SSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic - Shift Registers -- 74HC597P-E
from Lingto Electronic Limited

8-BIT PARALLEL/SERIAL SHIFT REG [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8
Shift Registers -- 74HC166DB118 [74HC166DB118 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Shift Shift Register 1 Element 8 Bit 16-SSOP [See More]

  • Register Type: Serial In / Serial Out - Shift Right; Parallel In / Serial Out
  • Output Characteristics: Push-Pull
  • Supply Voltage: 2V ~ 6V
  • Package Type: SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic - Shift Registers -- 74HCT165D-Q100,118
from Lingto Electronic Limited

PARALLEL IN SERIAL OUT, HCT SERI [See More]

  • Register Type: Parallel In / Serial Out
  • Number of Bits (Stages): 8