ESD Protection Shift Registers

12 Results
12-stage shift-and-store register LED driver -- HEF4894BT,118
from Nexperia B.V.

The HEF4894B is a 12-stage serial shift register. It has a storage latch associated with each stage for strobing data from the serial input (D) to the parallel LED driver outputs (QP0 to QP11). Data is shifted on positive-going clock (CP) transitions. The data in each shift register stage is... [See More]

  • Features: ESD Protection
  • Operating Temperature: 125
  • Package Type: Other; SOT163-1 SOT163-1
12-stage shift-and-store register LED driver -- HEF4894BTT,118
from Nexperia B.V.

The HEF4894B is a 12-stage serial shift register. It has a storage latch associated with each stage for strobing data from the serial input (D) to the parallel LED driver outputs (QP0 to QP11). Data is shifted on positive-going clock (CP) transitions. The data in each shift register stage is... [See More]

  • Features: ESD Protection
  • Operating Temperature: 125
  • Package Type: Other; SOT360-1 SOT360-1
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state -- 74LVC16373ADGG-Q1J
from Nexperia B.V.

The 74LVC16373A-Q100 and 74LVCH16373A-Q100 are 16-bit D-type transparent latches with 3-state outputs. The devices can be used as two 8-bit transparent latches or a single 16-bit transparent latch. The devices feature two latch enables (1LE and 2LE) and two output enables (1OEand 2OE), each... [See More]

  • Supply Voltage: +6.5
  • Features: ESD Protection
  • Output Characteristics: 3-State
  • Package Type: Other; SOT362-1 SOT362-1
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state -- 74LVC16373ADGV-Q1J
from Nexperia B.V.

The 74LVC16373A-Q100 and 74LVCH16373A-Q100 are 16-bit D-type transparent latches with 3-state outputs. The devices can be used as two 8-bit transparent latches or a single 16-bit transparent latch. The devices feature two latch enables (1LE and 2LE) and two output enables (1OEand 2OE), each... [See More]

  • Supply Voltage: +6.5
  • Features: ESD Protection
  • Output Characteristics: 3-State
  • Package Type: Other; SOT480-1 SOT480-1
8-bit parallel-in/serial out shift register -- 74HC165BQ,115
from Nexperia B.V.

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the... [See More]

  • Register Type: Parallel In / Serial Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT763-1 SOT763-1
8-bit parallel-in/serial out shift register -- 74HC165BZX
from Nexperia B.V.

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the... [See More]

  • Register Type: Parallel In / Serial Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT8016-1 SOT8016-1
8-bit parallel-in/serial out shift register -- 74HC165D,653
from Nexperia B.V.

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the... [See More]

  • Register Type: Parallel In / Serial Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT109-1 SOT109-1
8-bit parallel-in/serial out shift register -- 74HC165PW,118
from Nexperia B.V.

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the... [See More]

  • Register Type: Parallel In / Serial Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT403-1 SOT403-1
8-bit serial-in, parallel-out shift register -- 74HC164BQ,115
from Nexperia B.V.

The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the... [See More]

  • Register Type: Serial In / Parallel Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT762-1 SOT762-1
8-bit serial-in, parallel-out shift register -- 74HC164D,653
from Nexperia B.V.

The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the... [See More]

  • Register Type: Serial In / Parallel Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT108-1 SOT108-1
8-bit serial-in, parallel-out shift register -- 74HC164PW,118
from Nexperia B.V.

The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the... [See More]

  • Register Type: Serial In / Parallel Out
  • Features: ESD Protection
  • Supply Voltage: +7
  • Package Type: Other; SOT402-1 SOT402-1
Dual supply 8-bit serial-in/serial-out or parallel-out shift register; 3-state -- 74LVC8T595BQX
from Nexperia B.V.

The 74LVC8T595 is an 8 - bit serial - in/serial or parallel - out shift register with a storage register and 3 - state outputs. Both the shift and storage register have separate clocks. Data is shifted on the positive -... [See More]

  • Register Type: Serial In / Serial Out - Shift Right
  • Features: ESD Protection
  • Output Characteristics: 3-State
  • Package Type: Other; SOT764-1 SOT764-1