Tray Small-Signal Bipolar Transistors (BJT)

8 Results
NPN Transistors -- 1602-MJ15003 [MJ15003 from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

Transistor, NPN, 140V, 20.00A, TO-3 [See More]

  • Packing Method: Tray
  • VCEO: 140
  • Polarity: NPN
  • IC(max): 20000
TRANSISTORS - Transistors (BJT) - Single - BUV21G -- 770692-BUV21G [BUV21G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 770692-BUV21G. Series: SWITCHMODE. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 200 °C (TJ). Package: TO-204AE. Power - Max: 250W. Transistor Type: NPN. Frequency - Transition: 8MHz. Family... [See More]

  • Packing Method: Tray; Tray
  • IC(max): 3
  • Polarity: NPN
  • TJ: -65 to 200
TRANSISTORS - Transistors (BJT) - Single - BUV22G -- 770693-BUV22G [BUV22G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 770693-BUV22G. Series: SWITCHMODE. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 200 °C (TJ). Package: TO-204AE. Power - Max: 250W. Transistor Type: NPN. Frequency - Transition: 8MHz. Family... [See More]

  • Packing Method: Tray; Tray
  • IC(max): 3
  • Polarity: NPN
  • TJ: -65 to 200
TRANSISTORS - Transistors (BJT) - Single - MJ15001G -- 788843-MJ15001G [MJ15001G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 788843-MJ15001G. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 200 °C (TJ). Package: TO-204AA, TO-3. Power - Max: 200W. Transistor Type: NPN. Frequency - Transition: 2MHz. Family Name: MJ15001. [See More]

  • Packing Method: Tray; Tray
  • IC(max): 0.2500
  • Polarity: NPN
  • TJ: -65 to 200
TRANSISTORS - Transistors (BJT) - Single - MJ15011G -- 788844-MJ15011G [MJ15011G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 788844-MJ15011G. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 200 °C (TJ). Package: TO-204AA, TO-3. Power - Max: 200W. Transistor Type: NPN. Part Status: Obsolete(EOL). Family Name: MJ15011. [See More]

  • Packing Method: Tray; Tray
  • IC(max): 1
  • Polarity: NPN
  • TJ: -65 to 200
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF10150 -- 789390-MRF10150 [MRF10150 from MACOM]
from Win Source Electronics

Manufacturer: M/A-Com Technology Solutions. Win Source Part Number: 789390-MRF10150. Packaging: Tray. Operating Temperature Range: 200 °C (TJ). Package: 376B-02. Mounting: Chassis Mount. Power - Max: 150W. Gain: 10dB. Transistor Type: NPN. Family Name: MRF10150. Categories: Discrete... [See More]

  • Packing Method: Tray; Tray
  • TJ: 200
  • Polarity: NPN
  • Package Type: SOT3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF10502 -- 789391-MRF10502 [MRF10502 from MACOM]
from Win Source Electronics

Manufacturer: M/A-Com Technology Solutions. Win Source Part Number: 789391-MRF10502. Packaging: Tray. Operating Temperature Range: 200 °C (TJ). Package: 355J-02. Mounting: Chassis Mount. Power - Max: 500W. Gain: 9dB. Transistor Type: NPN. Family Name: MRF10502. Categories: Discrete... [See More]

  • Packing Method: Tray; Tray
  • TJ: 200
  • Polarity: NPN
  • Package Type: SOT3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF314 -- 789412-MRF314 [MRF314 from MACOM]
from Win Source Electronics

Manufacturer: M/A-Com Technology Solutions. Win Source Part Number: 789412-MRF314. Packaging: Tray. Package: 211-07. Mounting: Chassis Mount. Power - Max: 30W. Gain: 13.5dB. Transistor Type: NPN. Family Name: MRF314. Categories: Discrete Semiconductor Products. Manufacturer Package: 211-07, Style 1. [See More]

  • Packing Method: Tray; Tray
  • Package Type: SOT3
  • Polarity: NPN