TO-247 Small-Signal Bipolar Transistors (BJT)
from Win Source Electronics
Win Source Part Number: 1050109-BUTW92. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tube. Standard Package: 30. Power - Max: 180 W. Voltage - Collector Emitter Breakdown (Max): 250 V. Current - Collector (Ic) (Max): 45 A. Transistor Type: NPN. Vce... [See More]
- Package Type: TO-247; SOT3
- IC(max): 45000
- Polarity: NPN
- TJ: 150
from RS Components, Ltd.
Transistor NPN 700V 8A TO-247 [See More]
- Package Type: TO-247; To-247
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Win Source Part Number: 1078918-MJW0302AG. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tube. Standard Package: 30. Power - Max: 150 W. Voltage - Collector Emitter Breakdown (Max): 260 V. Current - Collector (Ic) (Max): 15 A. Transistor Type: PNP. Vce... [See More]
- Package Type: TO-247; SOT3
- IC(max): 15000
- Polarity: PNP
- TJ: -65 to 150
from RS Components, Ltd.
PNP Power Transistor 250V 16A 200W TO247 [See More]
- Package Type: TO-247; To-247
- Number of units in IC: 1
- Polarity: PNP
from Win Source Electronics
Win Source Part Number: 1382891-MJW16212. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Series: SCANSWITCH ™. Package: Bulk. Standard Package: 61 pcs. Power - Max: 150 W. Voltage - Collector Emitter Breakdown (Max): 650 V. Current -... [See More]
- Package Type: TO-247; SOT3
- IC(max): 10000
- Polarity: NPN
- TJ: -55 to 150
from RS Components, Ltd.
MJW18020G, BIP T0247 NPN 20A 450V [See More]
- Package Type: TO-247; To-247
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 770695-BUX98APW. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 150 °C (TJ). Package: TO-247-3. Power - Max: 200W. Transistor Type: NPN. Part Status: Obsolete(EOL). Family Name: BUX98APW. Categories: Discrete... [See More]
- Package Type: TO-247; SOT3
- IC(max): 2
- Polarity: NPN
- TJ: 150
from RS Components, Ltd.
NPN Power Transistor 250V 16A 200W TO247 [See More]
- Package Type: TO-247; To-247
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 788852-MJE4343G. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 125W. Transistor Type: NPN. Frequency - Transition: 1MHz. Family Name: MJE4343. [See More]
- Package Type: TO-247; SOT3
- IC(max): 0.7500
- Polarity: NPN
- TJ: -65 to 150
from RS Components, Ltd.
NPN transistor for high-power switch [See More]
- Package Type: TO-247; TO-247
- Polarity: NPN
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 788860-MJW21192. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 125W. Transistor Type: NPN. Frequency - Transition: 4MHz. Part Status: Obsolete(EOL). [See More]
- Package Type: TO-247; SOT3
- IC(max): 0.0100
- Polarity: NPN
- TJ: -65 to 150
from RS Components, Ltd.
PNP Power Transistor 250V 16A 200W TO247 [See More]
- Package Type: TO-247; To-247
- Number of units in IC: 1
- Polarity: PNP
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 788861-MJW21196G. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 200W. Transistor Type: NPN. Frequency - Transition: 4MHz. Family Name: MJW21196. [See More]
- Package Type: TO-247; SOT3
- IC(max): 0.1000
- Polarity: NPN
- TJ: -65 to 150
from RS Components, Ltd.
NPN Power Transistor 250V 16A 200W TO247 [See More]
- Package Type: TO-247; To-247
- Number of units in IC: 1
- Polarity: NPN
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 788862-MJW3281AG. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 150 °C (TJ). Package: TO-247-3. Power - Max: 200W. Transistor Type: NPN. Frequency - Transition: 30MHz. Family Name: MJW3281A. [See More]
- Package Type: TO-247; SOT3
- IC(max): 0.0500
- Polarity: NPN
- TJ: -65 to 150
from RS Components, Ltd.
PNP power transistor,TIP36C 25A [See More]
- Package Type: TO-247; To-247
- Number of units in IC: 1
- Polarity: PNP
from RS Components, Ltd.
NPN power transistor,TIP35C 25A [See More]
- Package Type: TO-247; To-247
- Number of units in IC: 1
- Polarity: NPN
from Shenzhen Shengyu Electronics Technology Limited
TRANS NPN 700V 8A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IC(max): 8000
- VCEO: 700
- Packing Method: Tube; Tube
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: TO-247
- Polarity: NPN