PNP Small-Signal Bipolar Transistors (BJT)
Last Updated: January 16, 2025 Reviewed by: Mohsen Mostafaei, consulting engineer
Description
A PNP Small-Signal Bipolar Junction Transistor is a three-layer semiconductor device consisting of a thin N-type base region sandwiched between two P-type regions (emitter and collector). These transistors are specifically designed to handle low-power signals, typically operating with collector currents below 100mA and collector-emitter voltages under 30V.
Working Principle
PNP transistors operate by controlling a large current flow between the emitter and collector using a small current at the base terminal. When a negative voltage is applied to the emitter relative to the base, and the base is negative relative to the collector, holes from the emitter region flow through the base to the collector. The base current controls this flow, creating an amplification effect where small changes in base current result in larger changes in collector current. This behavior makes them particularly effective for signal amplification and switching applications in low-power circuits.
Applications
PNP small-signal transistors are extensively used in audio preamplifier stages, particularly in high-end phonograph circuits where their low-noise characteristics are valuable. They're found in precision temperature sensing circuits, such as those in medical thermometers and industrial process controls. These transistors are also crucial components in active filter designs, especially in professional audio equipment where they're used in state-variable filters. In modern smartphones, they're employed in power management circuits, specifically for battery charging control and voltage regulation.
Limitations
PNP transistors inherently have lower switching speeds compared to their NPN counterparts due to the slower mobility of holes versus electrons. They typically exhibit higher noise levels at frequencies above 100 kHz, making them less suitable for high-frequency applications. Temperature sensitivity can be problematic, with significant variations in performance above 85°C. Their current gain (hFE) often shows considerable unit-to-unit variation, sometimes as much as ±40% from the nominal value, which can complicate mass production of precise circuits.
Considerations
Initial costs for PNP small-signal transistors are generally low, typically ranging from $0.10 to $0.50 per unit in moderate quantities. However, when considering highly matched pairs or specialized versions with tight specifications, costs can increase to several dollars per unit. Operating expenses are minimal due to their low power consumption, typically less than 100mW. Durability is excellent, with typical lifespans exceeding 15 years in proper operating conditions. Replacement is straightforward but may require recalibration of sensitive circuits. Special attention must be paid to static discharge protection during handling and installation, as these devices can be damaged by voltages as low as 100V.
from Rochester Electronics
Trans GP BJT PNP 45V 0.1A 3-Pin TO-92 Bulk [See More]
- Polarity: PNP
- Package Type: TO-92; TO-92
from Win Source Electronics
Win Source Part Number: 1006864-SBC847BPDW1T3G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 380mW. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Polarity: NPN; PNP
- TJ: -55 to 150
- IC(max): 100
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, -40V, 0.6A, TO-39 [See More]
- Polarity: PNP
- IC(max): 600
- VCEO: -40
- Package Type: TO-39; TO-39
from RS Components, Ltd.
Pwr 3A 100V Discrete PNP, MJD32CT4G [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-252 (DPAK); Dpak (to-252)
from Rochester Electronics
Transistor Digital BJT NPN/PNP 50V 100mA [See More]
- Polarity: NPN; PNP
- Package Type: SC-88/SC70-6/SOT-363 6
- IC(max): 100
from Win Source Electronics
Win Source Part Number: 1048409-BC847BPN,125. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 300mW. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Polarity: NPN; PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, -40V, 0.6A, TO-18 [See More]
- Polarity: PNP
- IC(max): 600
- VCEO: -40
- Package Type: TO-18
from RS Components, Ltd.
4A PNP Power,Audio Driver, MJE15035G [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220ab
from Rochester Electronics
Trans GP BJT PNP 32V 0.1A 3-Pin SOT-23 T/R [See More]
- Polarity: PNP
- Packing Method: Tape Reel; Tape & Reel
- Package Type: SOT23; SOT-23-3
from Win Source Electronics
Win Source Part Number: 1048413-BC847QAPNZ. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 5,000. Mounting: SMD (SMT). Power - Max: 350mW. Voltage - Collector Emitter Breakdown (Max): 45V. [See More]
- Polarity: NPN; PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, -0.5A, -50V, SOT-23 [See More]
- Polarity: PNP
- IC(max): -500
- VCEO: -50
- Package Type: SOT23; SOT-23
from RS Components, Ltd.
Power 10A 80V PLA PNP, MJD45H11T4G [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-252 (DPAK); Dpak (to-252)
from Win Source Electronics
Win Source Part Number: 1048426-BC856SF. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 400mW. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, Dual, -0.1A, -80V, SOT-363 [See More]
- Polarity: PNP
- IC(max): -100
- VCEO: -80
- Package Type: SOT-363
from RS Components, Ltd.
Transistor,PNP Pwr,AUDIO Drivr,MJE15033G [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220ab
from Win Source Electronics
Win Source Part Number: 1079528-MMDT2227A_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 225mW, 200mW. Voltage - Collector Emitter Breakdown (Max): 40V, 60V. Current -... [See More]
- Polarity: NPN; PNP
- TJ: -55 to 150
- IC(max): 600
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, -500mA, -50V, 250-600hFE, SOT-323 [See More]
- Polarity: PNP
- IC(max): -500
- VCEO: -50
- Package Type: SOT323; SOT-323
from RS Components, Ltd.
350V Audio Transistor, PNP, MJL4302AG [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: To-3bpl
from Win Source Electronics
Win Source Part Number: 1079529-MMDT2907AQ-7-F. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 200mW. Voltage - Collector Emitter Breakdown (Max): 60V. Current - Collector... [See More]
- Polarity: PNP
- TJ: -55 to 150
- IC(max): 600
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, -45V, -0.10A, SOT-563 [See More]
- Polarity: PNP
- IC(max): -100
- VCEO: -45
- Package Type: SOT-563
from RS Components, Ltd.
PNP power transistor,MJE15031 8A [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220ab
from Win Source Electronics
Win Source Part Number: 1085643-PMBT3906YS,115. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350mW. Voltage - Collector Emitter Breakdown... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 200
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, -45V, -0.10A, SOT-523 [See More]
- Polarity: PNP
- IC(max): -100
- VCEO: -45
- Package Type: SOT-523
from RS Components, Ltd.
PNP power transistor,D45H11 10A [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220ab
from Win Source Electronics
Win Source Part Number: 1086362-PUMT1,115. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 300mW. Voltage - Collector Emitter Breakdown (Max): 40V. Current - Collector (Ic) (Max):... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, -1A, -100V, 63-250hFE, SOT-223 [See More]
- Polarity: PNP
- IC(max): -1000
- VCEO: -100
- Package Type: SOT223; SOT-223
from RS Components, Ltd.
Transistor PNP 80V 15A 83W TO220AB [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220ab
from Win Source Electronics
Win Source Part Number: 1106496-BC857BS,135. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 200mW. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, -140V, -20.00A, TO-3 [See More]
- Polarity: PNP
- IC(max): -20000
- VCEO: -140
- Package Type: TO-3; TO-3
from RS Components, Ltd.
PNP transistor,BCX53-16 1A [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: Upak
from Win Source Electronics
Win Source Part Number: 1112673-MMDT4403-TP. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 200mW. Voltage - Collector Emitter Breakdown (Max): 40V. Current - Collector (Ic)... [See More]
- Polarity: PNP
- TJ: -55 to 150
- IC(max): 600
- Package Type: SOT3
from New Yorker Electronics Co., Inc.
Transistor, PNP, -260V, -0.50A, TO-126 [See More]
- Polarity: PNP
- IC(max): -500
- VCEO: -260
- Package Type: TO-126
from RS Components, Ltd.
General purposetransistor,BC807-40 SOT23 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT23; Sot-23 (to-236ab)
from Win Source Electronics
Win Source Part Number: 1115671-BC847BPN_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 200mW. Voltage - Collector Emitter Breakdown (Max): 45V. Current - Collector... [See More]
- Polarity: NPN; PNP
- TJ: -55 to 150
- IC(max): 100
- Package Type: SOT3
from RS Components, Ltd.
NPN/PNP transistor,BC847BPN UMT6 100mA [See More]
- Polarity: NPN; PNP
- Number of units in IC: 2
- Package Type: Umt
from Win Source Electronics
Win Source Part Number: 1119873-BC847BPN/ZLX. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 1. Mounting: SMD (SMT). Power - Max: 300mW. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Polarity: NPN; PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from RS Components, Ltd.
Trans GP BJT NPN/PNP 60V 1A,PBSS4160DPN [See More]
- Polarity: NPN; PNP
- Number of units in IC: 2
- Package Type: Tsop
from Win Source Electronics
Win Source Part Number: 1120400-BC847BPDW1T3G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 380mW. Voltage - Collector Emitter Breakdown (Max): 45V. Current - Collector (Ic)... [See More]
- Polarity: NPN; PNP
- TJ: -55 to 150
- IC(max): 100
- Package Type: SOT3
from RS Components, Ltd.
PNP transistor,BC807-25 0.5A [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT23; Sot-23 (to-236ab)
from Win Source Electronics
Win Source Part Number: 1122229-DMA502010R. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 150mW. Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic)... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from RS Components, Ltd.
PNP transistor,PZT2907A 0.6A [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT223; Sot-223 (sc-73)
from Win Source Electronics
Win Source Part Number: 1141661-CMKT2907AG TR PBFREE. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350mW. Voltage - Collector Emitter Breakdown (Max): 60V. Current - Collector... [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 600
- Package Type: SOT3
from RS Components, Ltd.
PNP transistor,MMBT2907A 0.6A [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT23; Sot-23
from Win Source Electronics
Win Source Part Number: 1152359-BC857BV,115. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 4,000. Mounting: SMD (SMT). Power - Max: 200mW. Voltage - Collector Emitter Breakdown (Max): 45V. [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from RS Components, Ltd.
Transistor PNP 60V 3A 40W TO220AB [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-220; To-220ab
from Win Source Electronics
Win Source Part Number: 1157643-HN3A51F(TE85L,F). Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 300mW. Voltage - Collector Emitter Breakdown (Max): 120V. Current - Collector... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from RS Components, Ltd.
PNP Power Transistor 100V 4A 12.5W DPAK [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-252 (DPAK); Dpak (to-252)
from Win Source Electronics
Win Source Part Number: 1170580-CMLT3906EG TR PBFREE. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 150mW. Voltage - Collector Emitter Breakdown (Max): 40V. Current - Collector... [See More]
- Polarity: PNP
- TJ: -65 to 150
- IC(max): 200
- Package Type: SOT3
from RS Components, Ltd.
PNP Power Transistor 260V 15A 200W TO264 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: To-264
from Win Source Electronics
Win Source Part Number: 1177148-2N5796U. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Bulk. Standard Package: 120. Mounting: SMD (SMT). Power - Max: 600mW. Voltage - Collector Emitter Breakdown (Max): 60V. Current - Collector (Ic) (Max): 600mA. [See More]
- Polarity: PNP
- TJ: -65 to 200
- IC(max): 600
- Package Type: SOT3
from RS Components, Ltd.
PNP Power Transistor 250V 16A 200W TO264 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: To-264
from Win Source Electronics
Win Source Part Number: 1201248-MMDT3906TB6_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 4,000. Mounting: SMD (SMT). Power - Max: 200mW. Voltage - Collector Emitter Breakdown (Max): 40V. Current - Collector... [See More]
- Polarity: PNP
- TJ: -55 to 150
- IC(max): 200
- Package Type: SOT3
from RS Components, Ltd.
PNP Power Transistor 250V 16A 200W TO247 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: TO-247; To-247
from Win Source Electronics
Win Source Part Number: 1206076-JANS2N3810U/TR. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Military, MIL-PRF-19500/336. Package: Tape & Reel (TR). Standard Package: 1. Mounting: SMD (SMT). Power - Max: 350mW. Voltage - Collector Emitter Breakdown... [See More]
- Polarity: PNP
- TJ: -65 to 200
- IC(max): 50
- Package Type: SOT3
from RS Components, Ltd.
Transistor,PNP,500mA,400V,SOT223 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT223; Sot-223
from Win Source Electronics
Win Source Part Number: 1206518-JANTXV2N3810. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Military, MIL-PRF-19500/336. Package: Bulk. Standard Package: 1. Power - Max: 350mW. Voltage - Collector Emitter Breakdown (Max): 60V. Current - Collector (Ic)... [See More]
- Polarity: PNP
- TJ: -65 to 200
- IC(max): 50
- Package Type: SOT3
from RS Components, Ltd.
Transistor,PNP,0.2A,300V,SOT23 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT23; Sot-23
from Win Source Electronics
Manufacturer: onsemi. Win Source Part Number: 1324224-NSVT3946DXV6T1G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Packaging: Reel - TR. Standard Package: 4,000. Mounting: Surface Mount. Power - Max: 500mW. Voltage - Collector Emitter Breakdown (Max): 40V. [See More]
- Polarity: NPN; PNP
- TJ: -55 to 150
- IC(max): 200
- Package Type: SOT3; SOT-563, SOT-666
from RS Components, Ltd.
Transistor PNP 45V 0.1A SOT23 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT23; Sot-23
from Win Source Electronics
Win Source Part Number: 957773-BC857SH6327XTSA1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 250mW. Voltage - Collector Emitter Breakdown (Max): 45V. Current - Collector (Ic)... [See More]
- Polarity: PNP
- TJ: 150
- IC(max): 100
- Package Type: SOT3
from RS Components, Ltd.
Transistor PNP 45V 0.1A SOT323 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT323; Sot-323 (sc-70)
from Win Source Electronics
Win Source Part Number: 959752-MMDT3946-7R-F. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 200mW. Voltage - Collector Emitter Breakdown (Max): 40V. Current - Collector... [See More]
- Polarity: NPN; PNP
- TJ: -55 to 150
- IC(max): 200
- Package Type: SOT3
from RS Components, Ltd.
Transistor PNP 0.5A 45V 250hfe SOT23 [See More]
- Polarity: PNP
- Number of units in IC: 1
- Package Type: SOT23; Sot-23
from MACOM
MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon controlled rectifiers, Small... [See More]
- Polarity: PNP
- VCBO: 40 to 120
- hfe: 30 to 18000
- IC(max): 1000 to 20000
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN; PNP
- IC(max): -150
- VCEO: -50
- TJ: -55 to 150
from PANJIT SemiConductor
Small signal bipolar junction transistor [See More]
- Polarity: PNP
- VCEO: 45
- hfe: 450
- IC(max): 100
from Semicoa
SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available in die form... [See More]
- Polarity: PNP
- VCEO: 60
- hfe: 450
- VCBO: 70
from Linear Systems
The IT130A Series Monolithic Dual, PNP Transistor is a direct replacement for Intersil IT130 Series. It is ideal for Small Signal Transistor Amplifier & Switching Applications. Available in PDIP 8L ROHS, TO-71 6L ROHS, TO-78 6L ROHS, SOIC 8L ROHS, and Tested Die. All Linear Systems devices are... [See More]
- Polarity: PNP
- Package Type: TO-71
from TT Semiconductor, Inc.
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for... [See More]
- Polarity: PNP
- VCEO: 36
- hfe: 50 to 75
- VCBO: -40 to -36
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Polarity: PNP
from Utmel Electronic Limited
BCX53 Series 80 V 1 A SMT PNP BJT Transistor - SOT-89 [See More]
- Polarity: PNP
from ROHM Semiconductor USA, LLC
PNP -3.0A -30V Middle Power Transistor [See More]
- Polarity: PNP
- IC(max): -3000
- VCEO: -30
- TJ: -55 to 150
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN; PNP
- IC(max): -500
- VCEO: -12
- TJ: -55 to 150
from Utmel Electronic Limited
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 1.6 W, -5 A, 250 Rohs Compliant: Yes [See More]
- Polarity: PNP; PNP
- VCEO: -40
- Transistor Technology / Material: SILICON
- IC(max): 5000
from ROHM Semiconductor USA, LLC
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth. [See More]
- Polarity: NPN; PNP
- IC(max): -150
- VCEO: -50
- TJ: -55 to 150
from Utmel Electronic Limited
Bipolar Transistors - BJT 1A [See More]
- Polarity: PNP; PNP
- VCEO: 60
- Transistor Technology / Material: SILICON
- IC(max): 1000
from Utmel Electronic Limited
Bipolar Transistors - BJT 1W -20V [See More]
- Polarity: PNP; PNP
- VCEO: 20
- Transistor Technology / Material: SILICON
- IC(max): 3000
from Utmel Electronic Limited
Bipolar Transistors - BJT 200mW Half H-Bridge [See More]
- Polarity: NPN; PNP; NPN, PNP
- VCEO: 60
- Transistor Technology / Material: SILICON
- IC(max): 600
from Utmel Electronic Limited
Bipolar Transistors - BJT 250mW 45V [See More]
- Polarity: PNP; PNP
- VCEO: 45
- Transistor Technology / Material: SILICON
- IC(max): 100
from Utmel Electronic Limited
Bipolar Transistors - BJT 500mA 30V PNP [See More]
- Polarity: PNP; PNP
- VCEO: 25
- Transistor Technology / Material: SILICON
- IC(max): 500
from Utmel Electronic Limited
Bipolar Transistors - BJT 600V 0.1A PNP high vltg low VCEsat tran [See More]
- Polarity: PNP; PNP
- VCEO: 600
- Transistor Technology / Material: SILICON
- IC(max): 100
from Utmel Electronic Limited
Bipolar Transistors - BJT BIP PNP 4A 50V [See More]
- Polarity: PNP; PNP
- VCEO: 50
- Transistor Technology / Material: SILICON
- IC(max): 4000
from Utmel Electronic Limited
Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm [See More]
- Polarity: PNP; PNP
- VCEO: 50
- Transistor Technology / Material: SILICON
- IC(max): 2000
from Utmel Electronic Limited
Bipolar Transistors - BJT BIPOLAR TRANS PNP [See More]
- Polarity: PNP; PNP
- VCEO: 40
- Transistor Technology / Material: SILICON
- IC(max): 200
from Utmel Electronic Limited
Bipolar Transistors - BJT BIPOLAR TRANS,PNP -100V,-5A [See More]
- Polarity: PNP; PNP
- VCEO: 100
- Transistor Technology / Material: SILICON
- IC(max): 5000
from Utmel Electronic Limited
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN [See More]
- Polarity: NPN; PNP; PNP
- VCEO: 20
- Transistor Technology / Material: SILICON
- IC(max): 3500
from Utmel Electronic Limited
Bipolar Transistors - BJT Comp Dual [See More]
- Polarity: NPN; PNP; NPN, PNP
- VCEO: 12
- Transistor Technology / Material: SILICON
- IC(max): 1250
from Utmel Electronic Limited
Bipolar Transistors - BJT COMPOSITE TRANSISTOR FLT LD 2.0x2.1mm [See More]
- Polarity: PNP; PNP
- VCEO: 50
- Transistor Technology / Material: SILICON
- IC(max): 100
from Utmel Electronic Limited
Bipolar Transistors - BJT COMPOSITE TRANSISTOR FLT LD 2.0x2.1mm [See More]
- Polarity: PNP; PNP
- VCEO: 50
- Transistor Technology / Material: SILICON
- IC(max): 100
from Utmel Electronic Limited
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K [See More]
- Polarity: PNP; PNP
- VCEO: 45
- Transistor Technology / Material: SILICON
- IC(max): 100
from Utmel Electronic Limited
Bipolar Transistors - BJT H-Bridge-40V [See More]
- Polarity: NPN; PNP; NPN, PNP
- VCEO: 40
- Transistor Technology / Material: SILICON
- IC(max): 2000
from Utmel Electronic Limited
Bipolar Transistors - BJT PNP 12V/1A Sch Comb [See More]
- Polarity: PNP; PNP
- VCEO: 12
- Transistor Technology / Material: SILICON
- IC(max): 4000
from Utmel Electronic Limited
Bipolar Transistors - BJT PNP 15V VCEO 2A [See More]
- Polarity: PNP; PNP
- IC(max): 3000
- Transistor Technology / Material: SILICON
- PD: 1000
from Utmel Electronic Limited
Bipolar Transistors - BJT PNP 80V 4A [See More]
- Polarity: PNP; PNP
- VCEO: 80
- Transistor Technology / Material: SILICON
- IC(max): 4000
from Utmel Electronic Limited
Bipolar Transistors - BJT PNP BIPOLAR [See More]
- Polarity: PNP; PNP
- VCEO: 45
- Transistor Technology / Material: SILICON
- IC(max): 100
from Utmel Electronic Limited
Bipolar Transistors - BJT PNP Epitaxial Sil [See More]
- Polarity: PNP; PNP
- VCEO: 150
- Transistor Technology / Material: SILICON
- IC(max): 2000
from Utmel Electronic Limited
Bipolar Transistors - BJT PNP Epitaxial Transistor [See More]
- Polarity: PNP; PNP
- VCEO: 50
- Transistor Technology / Material: SILICON
- IC(max): 150
from Utmel Electronic Limited
Bipolar Transistors - BJT PNP Epitaxial Transistor [See More]
- Polarity: PNP; PNP
- VCEO: 120
- Transistor Technology / Material: SILICON
- IC(max): 800