SOT26 Small-Signal Bipolar Transistors (BJT)

7 Results
TRANSISTORS - Transistors (BJT) - Arrays - BC817BPN -- 863612-BC817BPN [BC817BPN from Diotec Electronics Corporation]
from Win Source Electronics

Manufacturer: DIOTEC Electronics Corporation. Win Source Part Number: 863612-BC817BPN. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz, 80MHz 300mW Surface Mount SOT-26. Package: Reel - TR. Package: SC-74, SOT-457. [See More]

  • Package Type: SOT3; SOT26; SOT-26
  • TJ: -55 to 150
  • Polarity: NPN; PNP
Bipolar Transistors -- 1220640
from RS Components, Ltd.

Transistor Dual PNP 150V 0.2A SOT26-6 [See More]

  • Package Type: SOT26; Sot-26
  • Number of units in IC: 2
  • Polarity: PNP
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2062E6TA -- 004875-ZXTC2062E6TA [ZXTC2062E6TA from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 004875-ZXTC2062E6TA. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 215MHz, 290MHz. Transistor Polarity: NPN, PNP. Family Name: ZXTC2062E6. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]

  • Package Type: SOT3; SOT26; SOT-26
  • VCEO: 20
  • Polarity: NPN; PNP; NPN, PNP
  • IC(max): 3500 to 4000
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2063E6TA -- 044184-ZXTC2063E6TA [ZXTC2063E6TA from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 044184-ZXTC2063E6TA. Packaging: Reel - TR. Mounting: SMD (SMT). Frequency - Transition: 190MHz, 270MHz. Transistor Polarity: NPN, PNP. Family Name: ZXTC2063E6. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]

  • Package Type: SOT3; SOT23; SOT26; SOT-26
  • VCEO: 40
  • Polarity: NPN; PNP; NPN, PNP
  • IC(max): 3000 to 3500
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DMB2227A-7 [DMB2227A-7 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

TRANS NPN/PNP 40V/60V 0.6A SOT26 [See More]

  • Package Type: SOT26; SOT-26
  • IC(max): 600
  • VCEO: 40
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DMMT3906Q-7-F [DMMT3906Q-7-F from DIODES Incorporated]
from Acme Chip Technology Co., Limited

SS MID-PERF TRANSISTOR SOT26 T &R [See More]

  • Package Type: SOT26; SOT-26
  • IC(max): 200
  • VCEO: 40
  • Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- IMX8-7 [IMX8-7 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

TRANS 2NPN 120V 0.05A SOT26 [See More]

  • Package Type: SOT26; SOT-26
  • IC(max): 50
  • VCEO: 120
  • Packing Method: Tape Reel; Tape & Reel (TR)