SOT143 Small-Signal Bipolar Transistors (BJT)
from Nexperia B.V.
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits. Low current (max. 100 mA). Low voltage (max. 30 V). Matched pairs. AEC-Q101 qualified. Applications. Applications with working point independent of temperature. Current... [See More]
- Package Type: SOT143; SOT143B SOT143B
from RS Components, Ltd.
Transistor, NXP, BCV61 [See More]
- Package Type: SOT143; Sot-143b
- Number of units in IC: 1
- Polarity: NPN
from RS Components, Ltd.
BCV61A dual 100mA NPN bipolar transistor [See More]
- Package Type: SOT143; Sot-143b
- Number of units in IC: 2
- Polarity: NPN
from RS Components, Ltd.
Infineon BFP193E6327HTSA1 [See More]
- Package Type: SOT143; Sot-143
- Number of units in IC: 1
- Polarity: NPN
from RS Components, Ltd.
Infineon RF Bip Transisitor BFP 196 E632 [See More]
- Package Type: SOT143; SOT-143
from RS Components, Ltd.
Infineon RF BIP TRANSISTORS BFP183E7764H [See More]
- Package Type: SOT143; SOT-143
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: SOT143
- Polarity: PNP
from Acme Chip Technology Co., Limited
Interface [See More]
- Package Type: SOT143; SOT-143
- IC(max): 100
- VCEO: 30
- Packing Method: Bulk; Bulk
from Shenzhen Shengyu Electronics Technology Limited
TRANS 2PNP 30V 0.1A SOT143 [See More]
- Package Type: SOT143; PG-SOT-143-3D
- IC(max): 100
- VCEO: 30
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR