TO-39 Small-Signal Bipolar Transistors (BJT)
from RS Components, Ltd.
60V 600mA 800mW NPN Small-Signal BJT THT [See More]
- Package Type: TO-39; TO-39
- TJ: 200
- Polarity: NPN
from Win Source Electronics
Win Source Part Number: 1203517-BC141-16. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Bulk. Standard Package: 500. Power - Max: 650 mW. Voltage - Collector Emitter Breakdown (Max): 60 V. Current - Collector (Ic) (Max): 1 A. Transistor Type: NPN. Vce... [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 1000
- Polarity: NPN
- TJ: 175
from New Yorker Electronics Co., Inc.
Transistor, NPN, 50V, 0.8A, TO-39 [See More]
- Package Type: TO-39; TO-39
- VCEO: 50
- Polarity: NPN
- IC(max): 800
from Win Source Electronics
Win Source Part Number: 1216997-JAN2N6193. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Military, MIL-PRF-19500/561. Package: Bulk. Standard Package: 1. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 100 V. Current - Collector (Ic)... [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 5000
- Polarity: PNP
- TJ: -65 to 200
from Win Source Electronics
Win Source Part Number: 1223253-JANS2N5666S. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Military, MIL-PRF-19500/455. Package: Bulk. Standard Package: 1. Power - Max: 1.2 W. Voltage - Collector Emitter Breakdown (Max): 200 V. Current - Collector (Ic)... [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 5000
- Polarity: NPN
- TJ: -65 to 200
from Win Source Electronics
Win Source Part Number: 1380717-2N3108. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Package: Bulk. Standard Package: 100 pcs. Power - Max: 800 mW. Voltage - Collector Emitter Breakdown (Max): 60 V. Transistor Type: NPN. Vce Saturation... [See More]
- Package Type: TO-3; TO-39; SOT3
- Polarity: NPN
from Win Source Electronics
Win Source Part Number: 1380721-2N4236. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Package: Tube. Standard Package: 1 pcs. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 80 V. Current - Collector (Ic) (Max): 1 A. [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 1000
- Polarity: PNP
- TJ: -65 to 200
from Win Source Electronics
Win Source Part Number: 1382393-JAN2N3420. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Series: Military, MIL-PRF-19500/393. Package: Bulk. Standard Package: 1 pcs. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 60 V. [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 3000
- Polarity: NPN
- TJ: -65 to 200
from Win Source Electronics
Win Source Part Number: 1382394-JAN2N3762. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Series: Military, MIL-PRF-19500/396. Package: Bulk. Standard Package: 1 pcs. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 40 V. [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 1500
- Polarity: PNP
- TJ: -55 to 200
from Win Source Electronics
Win Source Part Number: 1382399-JANS2N3500. Category: Discrete Semiconductor Products >Transistors >Bipolar (BJT) >Single Bipolar Transistors. Series: Military, MIL-PRF-19500/366. Package: Bulk. Standard Package: 1 pcs. Power - Max: 1 W. Voltage - Collector Emitter Breakdown (Max): 150 V. [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 300
- Polarity: NPN
- TJ: -65 to 200
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Win Source Part Number: 052835-2N3019. Category: Discrete Semiconductor Products. Family: Transistors (BJT) - Single. Packaging: Bulk. Mounting Style: Through Hole. Package: TO-205AD TO-39-3 Metal Can. Manufacturer Device Package: TO-39. Standard Package:... [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 1000
- Polarity: NPN
- Packing Method: Bulk; Bulk
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 153072-2N5321. Category: Discrete Semiconductor Products. Family: Transistors(BJT) - Single. Family Name: 2N5321. Alternative Parts (Cross-Reference): 2N3945; BC302-5; BFY56B; BFY56;. Introduction Date: June 11, 1997. ECCN: EAR99. Country of... [See More]
- Package Type: TO-3; TO-39; SOT3
from Win Source Electronics
Manufacturer: Others. Technical Support: Please contact us for details. Family Name: 2N3114. Introduction Date: December 22, 2004. ECCN: EAR99. Estimated EOL Date: 2028. Popularity: Low. Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited [See More]
- Package Type: TO-3; TO-39; SOT3
from Win Source Electronics
Manufacturer: Others. Technical Support: Please contact us for details. Family Name: 2N5334. Alternative Parts (Cross-Reference): 2N5784 Lead Free; 2N5784; JANTX2N3420S; JANTXV2N3420S;. Introduction Date: July 17, 2002. ECCN: EAR99. Estimated EOL Date: 2028. Popularity: Low. Fake Threat In the Open... [See More]
- Package Type: TO-3; TO-39; SOT3
from Win Source Electronics
Manufacturer: Others. Technical Support: Please contact us for details. Family Name: 2N5338. Alternative Parts (Cross-Reference): BFT34A; BFT34; BC323; 2N5339;. Introduction Date: January 06, 1998. ECCN: EAR99. Country of Origin: Philippines. Estimated EOL Date: 2029. Popularity: Low. Fake Threat In... [See More]
- Package Type: TO-3; TO-39; SOT3
from Win Source Electronics
Manufacturer: Microsemi Corporation. Win Source Part Number: 777677-JANS2N3501. Series: Military, MIL-PRF-19500/366. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -65 °C ~ 200 °C (TJ). Package: TO-205AD, TO-39-3 Metal Can. Power - Max: 1W. Transistor Type:... [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 0.0100
- Polarity: NPN
- TJ: -65 to 200
from Win Source Electronics
Manufacturer: Microsemi Corporation. Win Source Part Number: 777683-JANTX2N4033. Series: Military, MIL-PRF-19500/512. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 200 °C (TJ). Package: TO-205AD, TO-39-3 Metal Can. Power - Max: 800mW. Transistor Type:... [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 0.0100
- Polarity: PNP
- TJ: -55 to 200
from Win Source Electronics
Manufacturer: Aeroflex Metelics, Division of MACOM. Win Source Part Number: 762254-JANTXV2N5339. Series: Military, MIL-PRF-19500/560. Packaging: Bulk. Operating Temperature Range: -65 °C ~ 200 °C (TJ). Package: TO-205AD, TO-39-3 Metal Can. Mounting: SMD. Power - Max: 1W. Transistor Type:... [See More]
- Package Type: TO-3; TO-39; SOT3
- IC(max): 0.1000
- Polarity: NPN
- TJ: -65 to 200
from Acme Chip Technology Co., Limited
TRANS NPN 250V 2UA TO39 [See More]
- Package Type: TO-39; TO-39 (TO-205AD)
- IC(max): 1000
- VCEO: 250
- Packing Method: Bulk; Bulk
from Shenzhen Shengyu Electronics Technology Limited
TRANS NPN 80V 0.5A TO39 [See More]
- Package Type: TO-39; TO-39 (TO-205AD)
- IC(max): 500
- VCEO: 80
- Packing Method: Bulk; Bulk
from Semicoa
SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available in die form... [See More]
- Package Type: TO-39
- hfe: 120
- Polarity: NPN
- VCEO: 80
from Shenzhen Shengyu Electronics Technology Limited
PNP TRANSISTOR [See More]
- Package Type: TO-39; TO-39
- IC(max): 600
- VCEO: 60
- Packing Method: Bulk; Bulk
from Shenzhen Shengyu Electronics Technology Limited
TRANS PNP 40V 1A TO39 [See More]
- Package Type: TO-39; TO-39
- IC(max): 1000
- VCEO: 40
- Packing Method: Bulk; Bulk