On-Chip ESD Protection IC Analog Switches

25 Results
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GM,115
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT886 SOT886
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GN,132
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT1115 SOT1115
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GS,132
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT1202 SOT1202
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GV,125
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT457 SOT457
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GW,125
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT363-2 SOT363-2
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GXZ
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT1255-2 SOT1255-2
10-bit bus switch with 5-bit output enables -- 74CBTLV3384BQ,118
from Nexperia B.V.

The 74CBTLV3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT815-1 SOT815-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
10-bit bus switch with 5-bit output enables -- 74CBTLV3384PW,118
from Nexperia B.V.

The 74CBTLV3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT355-1 SOT355-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
2-bit bus switch -- 74CBTLV3306DCH
from Nexperia B.V.

The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE). Each switch is disabled when the associated output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT765-1 SOT765-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
2-bit bus switch -- 74CBTLV3306GTX
from Nexperia B.V.

The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE). Each switch is disabled when the associated output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT833-1 SOT833-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
4-bit bus switch -- 74CBTLV3125BQ,115
from Nexperia B.V.

The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT762-1 SOT762-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
4-bit bus switch -- 74CBTLV3125DS,118
from Nexperia B.V.

The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT519-1 SOT519-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
4-bit bus switch -- 74CBTLV3125PW,118
from Nexperia B.V.

The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT402-1 SOT402-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
8-bit bus switch with 4-bit output enables -- 74CBTLV3244BQ,115
from Nexperia B.V.

The 74CBTLV3244 is a dual 4-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control four switch channels. The switches are disabled when the associated nOEinput is HIGH. Schmitt trigger action at control inputs makes the circuit tolerant of slower input... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT764-1 SOT764-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
8-bit bus switch with 4-bit output enables -- 74CBTLV3244PW,118
from Nexperia B.V.

The 74CBTLV3244 is a dual 4-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control four switch channels. The switches are disabled when the associated nOEinput is HIGH. Schmitt trigger action at control inputs makes the circuit tolerant of slower input... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT360-1 SOT360-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
8-channel I²C-bus switch with reset -- NCA9548ABY-Q100HP
from Nexperia B.V.

The NCA9548A-Q100 is an octal bidirectional translating switch controlled via the I ²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination of channels can be selected, determined by the contents of the programmable... [See More]

  • Supply Voltage (VS): 7
  • Package Type: SOT8041-1 SOT8041-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
Bilateral switch -- 74LVC1G384GV,125
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT753 SOT753
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Bilateral switch -- 74LVC1G384GW,125
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT353-1 SOT353-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Bilateral switch -- 74LVC1G384GXH
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT1226-3 SOT1226-3
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Bilateral switch -- 74LVC1G384GZ-Q10YL
from Nexperia B.V.

The 74LVC1G384-Q100 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT8065-1 SOT8065-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Bilateral switch -- 74LVC2G66DP,125
from Nexperia B.V.

The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT505-2 SOT505-2
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Bilateral switch -- 74LVC2G66GN,115
from Nexperia B.V.

The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT1116 SOT1116
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Dual 10 Ohm single-pole double-throw analog switch -- 74LVC2G3157DPJ
from Nexperia B.V.

The 74LVC2G3157 is a dual low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultiplexer. Each switch has a digital select input (nS), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). Schmitt trigger action at the... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT552-1 SOT552-1
Dual bus switch -- CBT3306PW,118
from Nexperia B.V.

The CBT3306 dual FET bus switch features independent line switches. Each switch is disabled when the associated output enable (nOE) input is HIGH. Features and benefits. 5 Ω switch connection between two ports. Direct interface with TTL levels. Overvoltage tolerant control inputs to 5.5 V. IOFF... [See More]

  • Supply Voltage (VS): 5.5
  • Package Type: SOT530-1 SOT530-1
  • Operating Temperature: 85
  • Features: On-Chip ESD Protection
Dual low-ohmic double-pole double-throw analog switch -- XS3A2467PW-Q100J
from Nexperia B.V.

The XS3A2467-Q100 is a dual low-ohmic double-pole double-throw analog switch suitable for use as an analog or digital multiplexer/demultiplexer. It consists of four switches, each with two independent input/outputs (nY0 and nY1) and a common input/output (nZ). The two digital inputs (1S and 2S) are... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT403-1 SOT403-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection