Bilateral Switch IC Analog Switches

42 Results
Bilateral switch -- 74LVC1G384GM,115
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT886 SOT886
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 175-MAX4545CAP+TCT-ND
from DigiKey

IC VIDEO SWITCH QUAD SPST 20SSOP [See More]

  • Switch Type: SPST; 1:1
  • Ron: 20
  • Supply Voltage (VS): 2.7 to 12
  • Operating Temperature: 0.0 to 70
Bilateral switch -- 74LVC1G384GN,132
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT1115 SOT1115
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-17043-1-ND [TS5V330PWR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 4 Channel 16-TSSOP [See More]

  • Switch Type: SPDT
  • Ron: 10
  • Supply Voltage (VS): 4 to 5.5
  • Operating Temperature: -40 to 85
Bilateral switch -- 74LVC1G384GS,132
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT1202 SOT1202
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-17089-1-ND [TS5V330DBQR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 4 Channel 16-SSOP [See More]

  • Switch Type: SPDT
  • Ron: 10
  • Supply Voltage (VS): 4 to 5.5
  • Operating Temperature: -40 to 85
Bilateral switch -- 74LVC1G384GV,125
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT753 SOT753
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-17090-2-ND [TS5V330RGYR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 4 Channel 16-VQFN (4x3.5) [See More]

  • Switch Type: SPDT
  • Ron: 10
  • Supply Voltage (VS): 4 to 5.5
  • Operating Temperature: -40 to 85
Bilateral switch -- 74LVC1G384GW,125
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT353-1 SOT353-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-19020-2-ND [TS5V330DR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC 4 Channel 16-SOIC [See More]

  • Switch Type: SPDT
  • Ron: 10
  • Supply Voltage (VS): 4 to 5.5
  • Operating Temperature: -40 to 85
Bilateral switch -- 74LVC1G384GXH
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT1226-3 SOT1226-3
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-21360-1-ND [TS3USB221DRCR from Texas Instruments High-Performance Analog]
from DigiKey

USB Switch IC 2 Channel 10-VSON (3x3) [See More]

  • Switch Type: SPDT
  • Ron: 6
  • Supply Voltage (VS): 2.3 to 3.6
  • Operating Temperature: -40 to 85
Bilateral switch -- 74LVC1G384GZ-Q10YL
from Nexperia B.V.

The 74LVC1G384-Q100 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT8065-1 SOT8065-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-21918-1-ND [TS3USB221RSER from Texas Instruments High-Performance Analog]
from DigiKey

USB Switch IC 2 Channel 10-UQFN (2.0x1.5) [See More]

  • Switch Type: SPDT
  • Ron: 6
  • Supply Voltage (VS): 2.3 to 3.6
  • Operating Temperature: -40 to 85
Bilateral switch -- 74LVC2G66DC,125
from Nexperia B.V.

The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT765-1 SOT765-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-22547-1-ND [TS3USB30RSWR from Texas Instruments High-Performance Analog]
from DigiKey

USB Switch IC 1 Channel 10-UQFN (1.8x1.4) [See More]

  • Switch Type: DPDT
  • Ron: 10
  • Supply Voltage (VS): 3 to 4.3
  • Operating Temperature: -40 to 85
Bilateral switch -- 74LVC2G66DP,125
from Nexperia B.V.

The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT505-2 SOT505-2
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-22548-1-ND [TS3USB31RSER from Texas Instruments High-Performance Analog]
from DigiKey

USB Switch IC 1 Channel 8-UQFN (1.5x1.5) [See More]

  • Switch Type: DPST
  • Ron: 10
  • Supply Voltage (VS): 3 to 4.3
  • Operating Temperature: -40 to 85
Bilateral switch -- 74LVC2G66GN,115
from Nexperia B.V.

The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT1116 SOT1116
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-25495-1-ND [TS3USB30EDGSR from Texas Instruments High-Performance Analog]
from DigiKey

USB Switch IC 1 Channel 10-VSSOP [See More]

  • Switch Type: DPDT
  • Ron: 10
  • Supply Voltage (VS): 3 to 4.3
  • Operating Temperature: -40 to 85
Bilateral switch -- 74LVC2G66GT,115
from Nexperia B.V.

The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT833-1 SOT833-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-28380-2-ND [TS5V522CDBQR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC Channel 24-SSOP [See More]

  • Supply Voltage (VS): 4 to 5.5
  • Operating Temperature: -40 to 85
  • Ron: 10
  • Package Type: SSOP; "24-SSOP
Quad bilateral switch -- 74LVC4066BQ,115
from Nexperia B.V.

The 74LVC4066 is a high-speed Si-gate CMOS device. The 74LVC4066 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT762-1 SOT762-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-28381-1-ND [TS5V522CPWR from Texas Instruments High-Performance Analog]
from DigiKey

Video Switch IC Channel 24-TSSOP [See More]

  • Supply Voltage (VS): 4 to 5.5
  • Operating Temperature: -40 to 85
  • Ron: 10
  • Package Type: TSSOP; "24-TSSOP
Quad bilateral switch -- 74LVC4066BZZ
from Nexperia B.V.

The 74LVC4066 is a high-speed Si-gate CMOS device. The 74LVC4066 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT8014-1 SOT8014-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-36470-2-ND [HD3SS2521RHUR from Texas Instruments High-Performance Analog]
from DigiKey

USB Switch IC 1 Channel 56-WQFN (5x11) [See More]

  • Switch Type: SPDT
  • Ron: 8
  • Supply Voltage (VS): 3 to 3.6
  • Operating Temperature: 0.0 to 70
Quad bilateral switch -- 74LVC4066D,118
from Nexperia B.V.

The 74LVC4066 is a high-speed Si-gate CMOS device. The 74LVC4066 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT108-1 SOT108-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-47470-1-ND [TS5USBC400IYFPT from Texas Instruments High-Performance Analog]
from DigiKey

USB, UART Switch IC 2 Channel 12-DSBGA [See More]

  • Switch Type: 2:1, 1:2
  • Ron: 9
  • Supply Voltage (VS): 2.3 to 5.5
  • Operating Temperature: -40 to 85
Quad bilateral switch -- 74LVC4066PW,118
from Nexperia B.V.

The 74LVC4066 is a high-speed Si-gate CMOS device. The 74LVC4066 provides four single pole, single-throw analog switch functions. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Schmitt-trigger action at... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT402-1 SOT402-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-50231-1-ND [TS5USBC410YFFT from Texas Instruments High-Performance Analog]
from DigiKey

USB, UART Switch IC 2 Channel 12-DSBGA [See More]

  • Switch Type: 2:1, 1:2
  • Ron: 9
  • Supply Voltage (VS): 2.3 to 5.5
  • Operating Temperature: 0.0 to 70
Analog Switches - Special Purpose -- 296-51124-2-ND [HD3SS3412ARUAR from Texas Instruments High-Performance Analog]
from DigiKey

PCI Express ® Switch IC 4 Channel 42-WQFN (3.5x9.0) [See More]

  • Supply Voltage (VS): 3 to 3.6
  • Operating Temperature: 0.0 to 70
  • Ron: 8
  • Package Type: 42-WFQFN
Analog Switches - Special Purpose -- 296-52166-1-ND [TS5USBC410IYFFR from Texas Instruments High-Performance Analog]
from DigiKey

USB, UART Switch IC 2 Channel 12-DSBGA (1.6x1.2) [See More]

  • Switch Type: 2:1, 1:2
  • Ron: 9
  • Supply Voltage (VS): 2.3 to 5.5
  • Operating Temperature: -40 to 85
Analog Switches - Special Purpose -- 296-HD3SS3202IRSVRCT-ND [HD3SS3202IRSVR from Texas Instruments High-Performance Analog]
from DigiKey

USB Switch IC 2 Channel 16-UQFN (2.6x1.8) [See More]

  • Supply Voltage (VS): 3 to 3.6
  • Operating Temperature: -40 to 85
  • Ron: 8
  • Package Type: 16-UFQFN
Analog Switches - Special Purpose -- 31-PI2DBS32412ZTFEXCT-ND [PI2DBS32412ZTFEX from DIODES Incorporated]
from DigiKey

PCIE SWITCH U-QFN2048-32 T&R 3.5 [See More]

  • Switch Type: SPDT
  • Operating Temperature: -40 to 105
  • Supply Voltage (VS): 1.8
  • Package Type: 32-UFQFN
Analog Switches - Special Purpose -- 31-PI3DBS12212AZBEXCT-ND [PI3DBS12212AZBEX from DIODES Incorporated]
from DigiKey

PCIE SWITCH V-QFN2545-20 T&R 3.5 [See More]

  • Switch Type: SPDT
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Package Type: 20-VFQFN
Analog Switches - Special Purpose -- 31-PI3DBS16222Q2ZLEXCT-ND [PI3DBS16222Q2ZLEX from DIODES Incorporated]
from DigiKey

PCIE SWITCH W-QFN2545-30 T&R 3.5 [See More]

  • Switch Type: DPDT; 2:2
  • Operating Temperature: -40 to 105
  • Supply Voltage (VS): 2.97 to 3.63
  • Package Type: 30-WFQFN
Analog Switches - Special Purpose -- 31-PI3USB102EZLE+DMXCT-ND [PI3USB102EZLE+DMX from DIODES Incorporated]
from DigiKey

USB Switch IC 1 Channel 10-TQFN (1.3x1.6) [See More]

  • Supply Voltage (VS): 3 to 5.5
  • Package Type: 10-WFQFN
  • Ron: 4
  • Number of Pins: 10
Analog Switches - Special Purpose -- 31-PI3USB221AZWEX-13RCT-ND [PI3USB221AZWEX-13R from DIODES Incorporated]
from DigiKey

USB2 SWITCH U-DFN3030-10 T&R 3K [See More]

  • Switch Type: DPST
  • Ron: 6
  • Supply Voltage (VS): 2.3 to 3.6
  • Operating Temperature: -40 to 85
Analog Switches - Special Purpose -- 31-PI3USB221EQ1ZUAEXCT-ND [PI3USB221EQ1ZUAEX from DIODES Incorporated]
from DigiKey

USB2 SWITCH U-QFN2015-10 T&R 3K [See More]

  • Switch Type: DPST
  • Ron: 7
  • Supply Voltage (VS): 2.3 to 3.6
  • Operating Temperature: -40 to 125
Analog Switches - Special Purpose -- 31-PI3USB30EZMEXCT-ND [PI3USB30EZMEX from DIODES Incorporated]
from DigiKey

USB2 SWITCH U-QFN1418-10 T&R 3K [See More]

  • Switch Type: SPDT
  • Ron: 6.5
  • Supply Voltage (VS): 1.8 to 4.3
  • Operating Temperature: -40 to 85
PMOS 3708 Multiplex Switch -- FL3708
from Lansdale Semiconductor, Inc.

This 8 channel multiplex switch, which was originally introduced by Fairchild, utilizes PMOS silicon gate technology. [See More]

  • Power Dissipation: 750
  • Logic Family: PMOS Silicon Gate Technology
  • Operating Temperature: -55 to 125
  • Package Type: DIP
Integrated Circuits (ICs) - Analog switches & muxes -- CD4016BF3A [CD4016BF3A from Texas Instruments]
from Acme Chip Technology Co., Limited

CMOS Quad Bilateral Switch [See More]

  • Switch Type: SPST
  • Ron: 280
  • Supply Voltage (VS): 3.3 to 20
  • Min Operating Current: 1.00E-5