RoHS Compliant IC Analog Switches

136 Results
OEM Parts - OEM Parts (F - I) - IDT74CBTLV3257QG -- 1064589-IDT74CBTLV3257QG [IDT74CBTLV3257QG from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1064589-IDT74CBTLV3257QG. Mounting: SMD (SMT). Number of Pins: 16. Independent Circuits: 1. Categories: OEM Parts(F-I). Case / Package: SSOP. Popularity: Low. [See More]

  • Operating Temperature: -40
  • Number of Pins: 16
  • Package Type: SSOP; SOP; SSOP
  • Standards and Certifications: RoHS
1P1G3157QDBVRQ1 [1P1G3157QDBVRQ1 from Texas Instruments High-Performance Analog]
from Rochester Electronics

SPDT, 1 Func, 1 Channel, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SOT; SOT23; SOT-23-6
29 - 31 GHz Phase Shifter with Integrated SPDT Switch -- QPC1000
from Qorvo

Qorvo's QPC1000 integrates a 5-bit digital phase shifter and a SPDT switch inside a small 6x5mm surface mount package. Individually, the Qorvo products include the TGP2100 phase shifter and the TGS4302 SPDT switch. Together, they support 360 ° of phase coverage over 29-31GHz, with a RMS phase... [See More]

  • Package Type: SMP
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- 150-MT8814AE1-ND [MT8814AE1 from Microchip Technology, Inc.]
from DigiKey

Telecommunications Switch IC 1 Channel 40-PDIP [See More]

  • Switch Type: 8:12
  • Ron: 65
  • Supply Voltage (VS): 4.5 to 13.2
  • Operating Temperature: -40 to 85
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control -- NMUX1308ABQX
from Nexperia B.V.

The NMUX1308A is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A is dual source compatible with existing 4851 and 4051 devices. The NMUX1308A extends the digital logic thresholds to be compatible with 1.8 V systems... [See More]

  • Supply Voltage (VS): 6
  • Package Type: SOT763-1 SOT763-1
  • Operating Temperature: 125
  • Standards and Certifications: RoHS
CD4066B CMOS Quad Bilateral Switch -- CD4066BE
from Texas Instruments

CMOS Quad Bilateral Switch 14-PDIP -55 to 125 [See More]

  • Switch Type: 4 X SPST (NO)
  • Ron: 125
  • Supply Voltage (VS): 3 to 18
  • Min Operating Current: 2.00E-5
74HC1G66CME-E [74HC1G66CME-E from Renesas Electronics Corporation]
from Rochester Electronics

74HC1G66 Single-Pole, Single-throw Analog Switch [See More]

  • Package Type: CMPAK5
  • Standards and Certifications: RoHS
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs -- ACT88422
from Qorvo

The ACT88422 PMIC is an integrated ActiveCiPS ™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA's, peripherals, and microcontrollers. The ACT88422 features 3-State GPIOs plus I2C communication that... [See More]

  • Package Type: 36 ball WLCSP
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- 1827-1000-2-ND [SLG55596AV from Renesas Electronics Corporation]
from DigiKey

USB Switch IC 2 Channel 8-TDFN (2x2) [See More]

  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 85
  • Ron: 7
  • Package Type: 8-WFDFN
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control -- NMUX1308APWJ
from Nexperia B.V.

The NMUX1308A is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A is dual source compatible with existing 4851 and 4051 devices. The NMUX1308A extends the digital logic thresholds to be compatible with 1.8 V systems... [See More]

  • Supply Voltage (VS): 6
  • Package Type: SOT403-1 SOT403-1
  • Operating Temperature: 125
  • Standards and Certifications: RoHS
CD4066B-Q1 Automotive Catalog CMOS Quad Bilateral Switch -- CD4066BQDRQ1
from Texas Instruments

Automotive Catalog CMOS Quad Bilateral Switch 14-SOIC -40 to 125 [See More]

  • Switch Type: 4 X SPST (NO)
  • Ron: 125
  • Supply Voltage (VS): 3 to 18
  • Min Operating Current: 2.00E-5
74HC2G66DC-Q100H [74HC2G66DC-Q100H from NXP Semiconductors]
from Rochester Electronics

Dual single-pole single-throw analog switch [See More]

  • Package Type: SOT765
  • Standards and Certifications: RoHS
Automotive DSDA eCall Antenna Routing Switch -- QPC1252Q
from Qorvo

The QPC1252Q is a low loss, high linearity antenna routing switch that is designed to enable Emergency Calling (e-Call) functionality in the telematics control unit (TCU) supporting Dual Sim Dual Active (DSDA). In the case of an emergency situation where antennas may become damaged or covered, the... [See More]

  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- PI3USB31534ZTFEXDITR-ND [PI3USB31534ZTFEX from DIODES Incorporated]
from DigiKey

USB, Video Switch IC 4 Channel 34-UTQFN (2.5x4.5) [See More]

  • Supply Voltage (VS): 3 to 3.6
  • Package Type: 34-UFQFN
  • Operating Temperature: -40 to 85
  • Number of Pins: 34
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GM,115
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT886 SOT886
CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation -- CD74HC4316E
from Texas Instruments

High Speed CMOS Quad Analog Switches with Level Translation 16-PDIP -55 to 125 [See More]

  • Switch Type: 4 X SPST (NO)
  • Ron: 35
  • Supply Voltage (VS): 2 to 6
  • Min Operating Current: 0.0080
74HC4051FPDEL-E [74HC4051FPDEL-E from Renesas Electronics Corporation]
from Rochester Electronics

74HC4051 Single-Pole, octal-throw Analog Switch [See More]

  • Package Type: SOP; SOP16
  • Standards and Certifications: RoHS
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch -- CMD236C4
from Qorvo

Qorvo's CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number... [See More]

  • Switch Type: SP6T
  • Package Type: Ceramic QFN
  • Supply Voltage (VS): -5 to 0.0
  • Standards and Certifications: RoHS
Analog Switches, Multiplexers, Demultiplexers -- 2129-NJU201AD-ND [NJU201AD from Nisshinbo Micro Devices Inc.]
from DigiKey

4 Circuit IC Switch 1:1 100Ohm 16-DIP [See More]

  • Switch Type: SPST; 1:1
  • Supply Voltage (VS): 15
  • Normal Condition: Normally Closed (NC)
  • Ron: 100
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GN,132
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT1115 SOT1115
CD74HCT4316 High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs -- CD74HCT4316E
from Texas Instruments

High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs 16-PDIP -55 to 125 [See More]

  • Switch Type: 4 X SPST (NO)
  • Ron: 35
  • Supply Voltage (VS): 4.5 to 5.5
  • Min Operating Current: 0.0160
74HC4053DB,118 [74HC4053DB,118 from Nexperia B.V.]
from Rochester Electronics

SPDT, 3 Func, 1 Channel, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SSOP; SOP; SSOP16
DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch -- CMD272P3
from Qorvo

Qorvo's CMD272P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD272P3 covers DC to 10 GHz and offers a low insertion loss of 1 dB and high isolation of 43 dB at 6 GHz. The CMD272P3 operates using complementary control... [See More]

  • Switch Type: DPDT
  • Package Type: Plastic QFN
  • Supply Voltage (VS): 0.0 to 5
  • Standards and Certifications: RoHS
Analog Switches, Multiplexers, Demultiplexers -- 2129-NJU201AM-ND [NJU201AM from Nisshinbo Micro Devices Inc.]
from DigiKey

4 Circuit IC Switch 1:1 100Ohm 16-DMP [See More]

  • Switch Type: SPST; 1:1
  • Supply Voltage (VS): 15
  • Normal Condition: Normally Closed (NC)
  • Ron: 100
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GS,132
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT1202 SOT1202
LMS4684 0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch -- LMS4684ITL/NOPB
from Texas Instruments

0.5[Ohm] Low-Voltage, Dual SPDT Analog Switch 12-DSBGA -40 to 85 [See More]

  • Supply Voltage (VS): 1.8 to 5.5
  • Package Type: DSBGA,WSON
  • Operating Temperature: -40 to 85
  • Standards and Certifications: RoHS
74HC4053P-E [74HC4053P-E from Renesas Electronics Corporation]
from Rochester Electronics

74HC4053 Triple Single-Pole, double-throw Analog Switch [See More]

  • Package Type: DIP; PDIP; PDIP16
  • Standards and Certifications: RoHS
DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC -- CMD234C4
from Qorvo

Qorvo's CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which... [See More]

  • Switch Type: SP3T
  • Min Operating Current: 1.00E-3
  • Supply Voltage (VS): -5 to 0.0
  • Package Type: Ceramic QFN
Analog Switches, Multiplexers, Demultiplexers -- 2129-NJU4066BD-ND [NJU4066BD from Nisshinbo Micro Devices Inc.]
from DigiKey

4 Circuit IC Switch 1:1 240Ohm 14-DIP [See More]

  • Switch Type: SPST; 1:1
  • Supply Voltage (VS): 3 to 18
  • Normal Condition: Normally Open (NO)
  • Ron: 240
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GV,125
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT457 SOT457
MAX4594 Single-Channel 10-Ohm SPST Analog Switch -- MAX4594DBVR
from Texas Instruments

Single-Channel 10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85 [See More]

  • Switch Type: 1 x SPST
  • Ron: 6.5
  • Supply Voltage (VS): 2.7 to 5.5
  • Min Operating Current: 1.00E-3
74HC4053PW,118 [74HC4053PW,118 from Nexperia B.V.]
from Rochester Electronics

SPDT, 3 Func, 1 Channel, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SOT403
DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC -- CMD235C4
from Qorvo

Qorvo's CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which... [See More]

  • Switch Type: SP5T
  • Package Type: Ceramic QFN
  • Supply Voltage (VS): -5 to 0.0
  • Standards and Certifications: RoHS
Analog Switches, Multiplexers, Demultiplexers -- 2129-NJU4066BM#-ND [NJU4066BM# from Nisshinbo Micro Devices Inc.]
from DigiKey

4 Circuit IC Switch 1:1 240Ohm 14-DMP [See More]

  • Switch Type: SPST; 1:1
  • Supply Voltage (VS): 3 to 18
  • Normal Condition: Normally Open (NO)
  • Ron: 240
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GW,125
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT363-2 SOT363-2
MAX4595 Single-Channel 10-Ohm SPST Analog Switch -- MAX4595DBVR
from Texas Instruments

Single-Channel 10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85 [See More]

  • Switch Type: 1 x SPST
  • Ron: 6.5
  • Supply Voltage (VS): 2.7 to 5.5
  • Min Operating Current: 1.00E-3
74HC4066FP-E [74HC4066FP-E from Renesas Electronics Corporation]
from Rochester Electronics

74HC4066 Quad Single-Pole, Single-throw Analog Switch [See More]

  • Package Type: SOP; SOP14
  • Standards and Certifications: RoHS
Dual-Channel Switch LNA Module -- QPB9337
from Qorvo

The QPB9337 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel configuration. The second stage LNA has integrated bypass mode. Power down and bypass capability for the LNAs can be... [See More]

  • Supply Voltage (VS): 5
  • Package Type: 32 Pin SMT
  • Min Operating Current: 114
  • Standards and Certifications: RoHS
Analog Switches, Multiplexers, Demultiplexers -- 31-PSMUX1247CEXCT-ND [PSMUX1247CEX from DIODES Incorporated]
from DigiKey

ANALOG SWITCH 3V-5V SOT363 T&R 3 [See More]

  • Switch Type: SPDT
  • Ron: 3
  • Supply Voltage (VS): 1.08 to 5.5
  • Operating Temperature: -40 to 125
10 Ohm single-pole double-throw analog switch -- 74LVC1G3157GXZ
from Nexperia B.V.

The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT1255-2 SOT1255-2
MAX4596 Single-Channel 10-Ohm SPST Analog Switch -- MAX4596DBVR
from Texas Instruments

Single-Channel 10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85 [See More]

  • Switch Type: 1 x SPST
  • Ron: 6.5
  • Supply Voltage (VS): 2.7 to 5.5
  • Min Operating Current: 1.00E-3
74HC4066P-E [74HC4066P-E from Renesas Electronics Corporation]
from Rochester Electronics

74HC4066 Quad Single-Pole, Single-throw Analog Switch [See More]

  • Package Type: DIP; PDIP; PDIP14
  • Standards and Certifications: RoHS
Analog Switches, Multiplexers, Demultiplexers -- TC4052BFELNFCT-ND [TC4052BFELNF from Toshiba Electronics (UK) Ltd]
from DigiKey

2 Circuit IC Switch 4:1 160Ohm 16-SOP [See More]

  • Switch Type: SP4T
  • Ron: 160
  • Supply Voltage (VS): 3 to 18
  • Operating Temperature: -40 to 85
10-bit bus switch with 5-bit output enables -- 74CBTLV3384BQ,118
from Nexperia B.V.

The 74CBTLV3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT815-1 SOT815-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
MAX4597 Single-Channel 10-Ohm SPST Analog Switch -- MAX4597DBVR
from Texas Instruments

Single-Channel 10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85 [See More]

  • Switch Type: 1 x SPST
  • Ron: 6.5
  • Supply Voltage (VS): 2.7 to 5.5
  • Min Operating Current: 1.00E-3
74HCT1G66GW-Q100H [74HCT1G66GW-Q100H from NXP Semiconductors]
from Rochester Electronics

Single-pole single-throw analog switch [See More]

  • Package Type: SOT353
  • Standards and Certifications: RoHS
Analog Switches, Multiplexers, Demultiplexers -- TC4053BFTELCT-ND [TC4053BFTEL from Toshiba Electronics (UK) Ltd]
from DigiKey

3 Circuit IC Switch 2:1 160Ohm 16-TSSOP [See More]

  • Switch Type: SPDT
  • Ron: 160
  • Supply Voltage (VS): 3 to 18
  • Operating Temperature: -40 to 85
10-bit bus switch with 5-bit output enables -- 74CBTLV3384PW,118
from Nexperia B.V.

The 74CBTLV3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT355-1 SOT355-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
MPC506 16-Channel Single-Ended Input Analog Multiplexer -- MPC506AP
from Texas Instruments

16-Channel Single-Ended Input Analog Multiplexer 28-PDIP [See More]

  • Switch Type: 1 X 1:16 MUX
  • tON: 500
  • Ron: 1500
  • tOFF: 500
74HCT2G66DC-Q100H [74HCT2G66DC-Q100H from Nexperia B.V.]
from Rochester Electronics

Dual single-pole single-throw analog switch [See More]

  • Package Type: SOT765
  • Standards and Certifications: RoHS
Analog Switches, Multiplexers, Demultiplexers -- TC74HC4066AF-ELFCT-ND [TC74HC4066AF-ELF from Toshiba Electronics (UK) Ltd]
from DigiKey

4 Circuit IC Switch 1:1 80Ohm 14-SOP [See More]

  • Switch Type: SPST; 1:1
  • Supply Voltage (VS): 2 to 12
  • Normal Condition: Normally Open (NO)
  • Ron: 80
2-bit bus switch -- 74CBTLV3306DCH
from Nexperia B.V.

The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE). Each switch is disabled when the associated output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT765-1 SOT765-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
MPC507 8-Channel Differential-Input Analog Multiplexer -- MPC507AP
from Texas Instruments

8-Channel Differential-Input Analog Multiplexer 28-PDIP -40 to 85 [See More]

  • Switch Type: 2 X 1:8 MUX
  • tON: 500
  • Ron: 1500
  • tOFF: 500
74LV4053PW-Q100J [74LV4053PW-Q100J from Nexperia B.V.]
from Rochester Electronics

SPDT, 1 Func, 3 Channel, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SOT403
Analog Switches, Multiplexers, Demultiplexers -- TC7SBL66CFULFCT-ND [TC7SBL66CFU,LF from Toshiba Electronics (UK) Ltd]
from DigiKey

1 Circuit IC Switch 1:1 18Ohm 5-SSOP [See More]

  • Switch Type: SPST; 1:1
  • Supply Voltage (VS): 1.65 to 3.6
  • Normal Condition: Normally Closed (NC)
  • Ron: 18
2-bit bus switch -- 74CBTLV3306GTX
from Nexperia B.V.

The 74CBTLV3306 is a 2-bit high-speed bus switch with separate output enable inputs (nOE). Each switch is disabled when the associated output enable (nOE) input is HIGH. To ensure the high-impedance OFF-state during power-up or power-down, nOEshould be tied to the VCC through a pull-up resistor. The... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT833-1 SOT833-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
MPC508 8-Channel Single-Ended Input Analog Multiplexer -- MPC508AP
from Texas Instruments

8-Channel Single-Ended Input Analog Multiplexer 16-PDIP [See More]

  • Switch Type: 1 X 1:8 MUX
  • tON: 500
  • Ron: 1500
  • tOFF: 500
74LVC1G3157GS/S500 [74LVC1G3157GS/S500 from Nexperia B.V.]
from Rochester Electronics

10 single-pole double-throw analog switch [See More]

  • Package Type: XSON
  • Standards and Certifications: RoHS
Signal Switches, Multiplexers, Decoders -- TC7WB66CFKLFTR-ND [TC7WB66CFK,LF from Toshiba Electronics (UK) Ltd]
from DigiKey

Bus Switch 2 x 1:1 8-SSOP [See More]

  • Operating Temperature: -40 to 85
  • Standards and Certifications: RoHS
  • Package Type: "8-VFSOP
4-bit bus switch -- 74CBTLV3125BQ,115
from Nexperia B.V.

The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT762-1 SOT762-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
MPC509 4-Channel Differential-Input Analog Multiplexer -- MPC509AP
from Texas Instruments

4-Channel Differential-Input Analog Multiplexer 16-PDIP [See More]

  • Switch Type: 2 X 1:4 MUX
  • tON: 500
  • Ron: 1500
  • tOFF: 500
74LVC1G3157GW,125 [74LVC1G3157GW,125 from NXP Semiconductors]
from Rochester Electronics

SPDT, 2 Func, 2 Channel, CMOS, PDSO6 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SOT363
Signal Switches, Multiplexers, Decoders -- TC7WB66CL8XLFCT-ND [TC7WB66CL8X,LF from Toshiba Electronics (UK) Ltd]
from DigiKey

Bus Switch 2 x 1:1 MP8 [See More]

  • Operating Temperature: -40 to 85
  • Number of Pins: 8
  • Package Type: 8-UFLGA
  • Standards and Certifications: RoHS
4-bit bus switch -- 74CBTLV3125DS,118
from Nexperia B.V.

The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT519-1 SOT519-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
SN74AHC4066 Quadruple Bilateral Analog Switch -- SN74AHC4066D
from Texas Instruments

Quadruple Bilateral Analog Switch 14-SOIC -40 to 85 [See More]

  • Switch Type: 4 X SPST (NO)
  • Ron: 21
  • Supply Voltage (VS): 2 to 5.5
  • Min Operating Current: 0.0200
74LVC2G3157DP-Q10J [74LVC2G3157DP-Q10J from Nexperia B.V.]
from Rochester Electronics

Dual single-pole double-throw analog switch [See More]

  • Package Type: SOT552
  • Standards and Certifications: RoHS
4-bit bus switch -- 74CBTLV3125PW,118
from Nexperia B.V.

The 74CBTLV3125 provides a 4-bit high-speed bus switch with separate output enable inputs (1OEto 4OE). The low on-state resistance of the switch allows connections to be made with minimal propagation delay. The switch is disabled (high-impedance OFF-state) when the output enable (nOE) input is HIGH. [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT402-1 SOT402-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
SN74AUC1G66 Single Bilateral Analog Switch -- SN74AUC1G66DBVR
from Texas Instruments

Single Bilateral Analog Switch 5-SOT-23 -40 to 85 [See More]

  • Supply Voltage (VS): 0.8000 to 2.7
  • Min Operating Current: 0.0100
  • Propagation Delay: 0.1000 to 0.9000
  • Operating Temperature: -40 to 85
ADG1234YRUZ
from Rochester Electronics

SPDT, 1 Func, 4 Channel, CMOS, PDSO20 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SSOP; SOP; TSSOP; TSSOP20
8-bit bus switch with 4-bit output enables -- 74CBTLV3244BQ,115
from Nexperia B.V.

The 74CBTLV3244 is a dual 4-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control four switch channels. The switches are disabled when the associated nOEinput is HIGH. Schmitt trigger action at control inputs makes the circuit tolerant of slower input... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT764-1 SOT764-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
SN74AUC2G66 Dual Bilateral Analog Switch -- SN74AUC2G66DCTR
from Texas Instruments

Dual Bilateral Analog Switch 8-SM8 -40 to 85 [See More]

  • Supply Voltage (VS): 0.8000 to 2.7
  • Min Operating Current: 0.0100
  • Propagation Delay: 0.4000 to 1
  • Operating Temperature: -40 to 85
ADG1419BRMZ
from Rochester Electronics

2.1 Ohm On Resistance,+/- 15 V/+12 V/+/- 5V ICMOS SPDT Switch [See More]

  • Supply Voltage (VS): 5 to 15
  • Package Type: SOP; MSOP; MSOP8
  • Logic Family: CMOS
  • Standards and Certifications: RoHS
8-bit bus switch with 4-bit output enables -- 74CBTLV3244PW,118
from Nexperia B.V.

The 74CBTLV3244 is a dual 4-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control four switch channels. The switches are disabled when the associated nOEinput is HIGH. Schmitt trigger action at control inputs makes the circuit tolerant of slower input... [See More]

  • Supply Voltage (VS): 4.6
  • Package Type: SOT360-1 SOT360-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
SN74HC4066 Quadruple Bilateral Analog Switches -- SN74HC4066D
from Texas Instruments

Quadruple Bilateral Analog Switches 14-SOIC -40 to 85 [See More]

  • Switch Type: 4 X SPST (NO)
  • Ron: 50
  • Supply Voltage (VS): 2 to 5.5
  • Min Operating Current: 0.0200
ADG1433YCPZ-REEL7
from Rochester Electronics

SPDT, 1 Func, 3 Channel, CMOS [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: CSP; LFCSP16
8-channel I²C-bus switch with reset -- NCA9548ABY-Q100HP
from Nexperia B.V.

The NCA9548A-Q100 is an octal bidirectional translating switch controlled via the I ²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination of channels can be selected, determined by the contents of the programmable... [See More]

  • Supply Voltage (VS): 7
  • Package Type: SOT8041-1 SOT8041-1
  • Operating Temperature: 125
  • Features: On-Chip ESD Protection
SN74LV4066A Quadruple Bilateral Analog Switch -- SN74LV4066AD
from Texas Instruments

Quadruple Bilateral Analog Switch 14-SOIC -40 to 85 [See More]

  • Switch Type: 4 X SPST (NO)
  • Ron: 21
  • Supply Voltage (VS): 2 to 5.5
  • Min Operating Current: 0.0200
ADG1436TRUZ-EP
from Rochester Electronics

SPDT, 2 Func, 1 Channel, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
Bilateral switch -- 74LVC1G384GV,125
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT753 SOT753
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch -- 74LVC1G3157DBVRE4
from Texas Instruments

Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 85 [See More]

  • Supply Voltage (VS): 1.65 to 5.5
  • Min Operating Current: 0.0100
  • Propagation Delay: 0.3000 to 2
  • Operating Temperature: -40 to 85
ADG1438BCPZ-REEL7
from Rochester Electronics

SPDT, 1 Func, 1 Channel, CMOS [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: CSP; LFCSP20
Bilateral switch -- 74LVC1G384GW,125
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT353-1 SOT353-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch -- 1P1G3157QDBVRQ1
from Texas Instruments

Automotive Catalog Single-Pole, Double-Throw Analog Switch 6-SOT-23 -40 to 125 [See More]

  • Switch Type: 1 X SPDT
  • Ron: 7
  • Supply Voltage (VS): 1.65 to 5.5
  • Min Operating Current: 0.0100
ADG333ABRZ-REEL
from Rochester Electronics

SPDT, 4 Func, 1 Channel, BICMOS, PDSO20 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SOIC; SOIC20W
Bilateral switch -- 74LVC1G384GXH
from Nexperia B.V.

The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT1226-3 SOT1226-3
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
SN74LVC1G66 Single Analog Switch -- SN74LVC1G66DBVR
from Texas Instruments

Single Analog Switch 5-SOT-23 -40 to 85 [See More]

  • Supply Voltage (VS): 1.65 to 5.5
  • Min Operating Current: 0.0100
  • Propagation Delay: 0.6000 to 2
  • Operating Temperature: -40 to 85
ADG419BNZ
from Rochester Electronics

SPDT, 1 Func, 1 Channel, CMOS, PDIP8 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: DIP; PDIP; PDIP8
Bilateral switch -- 74LVC1G384GZ-Q10YL
from Nexperia B.V.

The 74LVC1G384-Q100 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT8065-1 SOT8065-1
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch -- 1P1G66QDBVRG4Q1
from Texas Instruments

Automotive Catalog Single Analog Switch 5-SOT-23 -40 to 125 [See More]

  • Switch Type: SPST NO
  • Ron: 7.5
  • Supply Voltage (VS): 1.65 to 5.5
  • Min Operating Current: 0.0100
ADG419SRMZ-EP-RL7
from Rochester Electronics

SPDT, 1 Func, 1 Channel, CMOS, PDSO8 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SSOP; SOP; TSSOP; TSSOP8
Bilateral switch -- 74LVC2G66DP,125
from Nexperia B.V.

The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT505-2 SOT505-2
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
SN74LVC2G66 Dual Analog Switch -- SN74LVC2G66DCTR
from Texas Instruments

Dual Analog Switch 8-SM8 -40 to 85 [See More]

  • Supply Voltage (VS): 1.65 to 5.5
  • Min Operating Current: 0.0100
  • Propagation Delay: 0.6000 to 2
  • Operating Temperature: -40 to 85
ADG436BRZ
from Rochester Electronics

SPDT, 2 Func, 1 Channel, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SOIC; SOIC16
Bilateral switch -- 74LVC2G66GN,115
from Nexperia B.V.

The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these... [See More]

  • Supply Voltage (VS): 6.5
  • Package Type: SOT1116 SOT1116
  • Operating Temperature: 125
  • Features: Bilateral; On-Chip ESD Protection
SN74LVC2G66-Q1 Automotive Catalog Dual Analog Switch -- SN74LVC2G66QDCURQ1
from Texas Instruments

Automotive Catalog Dual Analog Switch 8-US8 -40 to 125 [See More]

  • Switch Type: 2 x SPST NO
  • Ron: 7.5
  • Supply Voltage (VS): 1.65 to 5.5
  • Min Operating Current: 0.0150
ADG636YRUZ
from Rochester Electronics

SPDT, 2 Func, 1 Channel, CMOS, PDSO14 [See More]

  • Logic Family: CMOS
  • Standards and Certifications: RoHS
  • Package Type: SSOP; SOP; TSSOP; TSSOP14
Dual 10 Ohm single-pole double-throw analog switch -- 74LVC2G3157DPJ
from Nexperia B.V.

The 74LVC2G3157 is a dual low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultiplexer. Each switch has a digital select input (nS), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). Schmitt trigger action at the... [See More]

  • Switch Type: SPDT
  • Operating Temperature: 125
  • Supply Voltage (VS): 6.5
  • Package Type: SOT552-1 SOT552-1
TS12A44513 Low On-State Resistance Quad SPST CMOS Analog Switches -- TS12A44513DR
from Texas Instruments

Low On-State Resistance Quad SPST CMOS Analog Switches 14-SOIC -40 to 85 [See More]

  • Switch Type: 4 X SPST
  • Ron: 15
  • Supply Voltage (VS): 2 to 12
  • tON: 80
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- AD8152JBPZ
from Acme Chip Technology Co., Limited

Crosspoint Switch 1 x 34:34 256-SBGA (27x27) [See More]

  • Supply Voltage (VS): 2.25 to 3.63
  • Package Type: 256-LBGA Exposed Pad
  • Operating Temperature: 0.0 to 85
  • Features: Single-Supply
High Voltage CMOS Logic ICs -- BU4051BC
from ROHM Semiconductor USA, LLC

Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications. [See More]

  • Ron: 950
  • Operating Temperature: -40 to 85
  • Propagation Delay: 15
  • Package Type: DIP
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85 -- 815-TS5A3166YZPR [TS5A3166YZPR from Texas Instruments]
from Utmel Electronic Limited

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85 [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-5
  • Supply Voltage (VS): 1.8
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- DS10CP154ATSQ/NOPB [DS10CP154ATSQ/NOPB from Shenzhen Shengyu Electronics Technology Limited]
from Acme Chip Technology Co., Limited

Crosspoint Switch 1 x 4:4 40-WQFN (6x6) [See More]

  • Supply Voltage (VS): 3 to 3.6
  • Package Type: 40-WFQFN Exposed Pad
  • Operating Temperature: -40 to 85
  • Features: Single-Supply
High Voltage CMOS Logic ICs -- BU4051BCF
from ROHM Semiconductor USA, LLC

Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications. [See More]

  • Ron: 950
  • Operating Temperature: -40 to 85
  • Propagation Delay: 15
  • Package Type: SOP
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85 -- 815-TS5A3167DBVR [TS5A3167DBVR from Texas Instruments]
from Utmel Electronic Limited

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85 [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-5
  • Supply Voltage (VS): 1.8
  • Operating Temperature: -40 to 85
High Voltage CMOS Logic ICs -- BU4051BCFV
from ROHM Semiconductor USA, LLC

Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications. [See More]

  • Ron: 950
  • Operating Temperature: -40 to 85
  • Propagation Delay: 15
  • Package Type: SSOP
74HC(T)4066 - Quad single-pole single-throw analog switch -- 554-74HCT4066PW,118 [74HCT4066PW,118 from Nexperia B.V.]
from Utmel Electronic Limited

74HC(T)4066 - Quad single-pole single-throw analog switch [See More]

  • Supply Voltage (VS): 4.5
  • Min Operating Current: 0.0400
  • Ron: 3.00E-6
  • Power Dissipation: 500
High Voltage CMOS Logic ICs -- BU4066BC
from ROHM Semiconductor USA, LLC

Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications. [See More]

  • Ron: 0.6000
  • Operating Temperature: -40 to 85
  • Propagation Delay: 20
  • Package Type: DIP
74LV Series 3.3 V CMOS Triple Single Pole Double Throw Analog Switch - SOIC-16 -- 554-74LV4053D,118 [74LV4053D,118 from Nexperia B.V.]
from Utmel Electronic Limited

74LV Series 3.3 V CMOS Triple Single Pole Double Throw Analog Switch - SOIC-16 [See More]

  • Supply Voltage (VS): 2
  • Propagation Delay: 12
  • Ron: 2.00E-6
  • Min Operating Current: 0.0800
High Voltage CMOS Logic ICs -- BU4066BCF
from ROHM Semiconductor USA, LLC

Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications. [See More]

  • Ron: 0.6000
  • Operating Temperature: -40 to 85
  • Propagation Delay: 20
  • Package Type: SOP
Analog Switch ICs ANLG SWT SPDT 3.3V -- 568-NX3L4684TK,115 [NX3L4684TK,115 from NXP Semiconductors]
from Utmel Electronic Limited

Analog Switch ICs ANLG SWT SPDT 3.3V [See More]

  • Switch Type: SPDT
  • Operating Temperature: -40 to 125
  • Ron: 4.00E-5
  • Package Type: 10-VFDFN Exposed Pad
High Voltage CMOS Logic ICs -- BU4066BCFV
from ROHM Semiconductor USA, LLC

Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications. [See More]

  • Ron: 0.6000
  • Operating Temperature: -40 to 85
  • Propagation Delay: 20
  • Package Type: SSOP
Analog Switch ICs SWITCH SPST ENH 3V DS N O 5LD -40/+85C -- 391-ISL43112IHZ-T [ISL43112IHZ-T from Renesas Electronics Corporation]
from Utmel Electronic Limited

Analog Switch ICs SWITCH SPST ENH 3V DS N O 5LD -40/+85C [See More]

  • Switch Type: SPST
  • Min Operating Current: 0.0150
  • Supply Voltage (VS): 3.3
  • Operating Temperature: -40 to 85
Single Gate CMOS Logic ICs -- BU4S66G2
from ROHM Semiconductor USA, LLC

Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications. [See More]

  • Ron: 950
  • Operating Temperature: -40 to 85
  • Propagation Delay: 15
  • Package Type: SOP
Analog Switch Quad SPDT 16-Pin SOIC -- 233-PI5A100WE [PI5A100WE from DIODES Incorporated]
from Utmel Electronic Limited

Analog Switch Quad SPDT 16-Pin SOIC [See More]

  • Switch Type: SPDT
  • Ron: 8.00E-4
  • Supply Voltage (VS): 3.3
  • Min Operating Current: 1.00E-3
Analog Switch Quad SPDT 16-Pin SOIC Tube -- 815-TS3V340D [TS3V340D from Texas Instruments]
from Utmel Electronic Limited

Analog Switch Quad SPDT 16-Pin SOIC Tube [See More]

  • Switch Type: SPDT
  • Propagation Delay: 3.5
  • Supply Voltage (VS): 3.3
  • Min Operating Current: 7.00E-4
Analog Switch Quad SPDT 16-Pin TSSOP Tube -- 815-TS3V340PW [TS3V340PW from Texas Instruments]
from Utmel Electronic Limited

Analog Switch Quad SPDT 16-Pin TSSOP Tube [See More]

  • Switch Type: SPDT
  • Propagation Delay: 3.5
  • Supply Voltage (VS): 3.3
  • Min Operating Current: 0.7000
Analog Switch Quad SPST 14-Pin SOIC T/R -- 815-CD74HC4016M96 [CD74HC4016M96 from Texas Instruments]
from Utmel Electronic Limited

Analog Switch Quad SPST 14-Pin SOIC T/R [See More]

  • Switch Type: SPST
  • Ron: 8.50E-6
  • Supply Voltage (VS): 4.5
  • Min Operating Current: 0.0160
Analog Switch Quad SPST 14-Pin SOP T/R -- 761-M74HC4066RM13TR [M74HC4066RM13TR from STMicroelectronics]
from Utmel Electronic Limited

Analog Switch Quad SPST 14-Pin SOP T/R [See More]

  • Switch Type: SPST
  • Ron: 5.00E-6
  • Supply Voltage (VS): 4.5
  • Min Operating Current: 0.0080
Analog Switch Quad SPST 14-Pin TSSOP T/R -- 815-SN74HC4066PWR [SN74HC4066PWR from Texas Instruments]
from Utmel Electronic Limited

Analog Switch Quad SPST 14-Pin TSSOP T/R [See More]

  • Switch Type: SPST
  • Propagation Delay: 15
  • Supply Voltage (VS): 4.5
  • Min Operating Current: 0.0020
Analog Switch Quad SPST 16-Pin QSOP -- 233-PI5A392AQE [PI5A392AQE from DIODES Incorporated]
from Utmel Electronic Limited

Analog Switch Quad SPST 16-Pin QSOP [See More]

  • Switch Type: SPST
  • Ron: 4.00E-4
  • Supply Voltage (VS): 3.3
  • Min Operating Current: 1.00E-4
Analogue Switch, Single Channel, Spdt, 1, 1.1 Ohm, 1.65V To 5.5V, Sc-70, 6 Rohs Compliant: Yes -- 815-TS5A4624DCKR [TS5A4624DCKR from Texas Instruments]
from Utmel Electronic Limited

Analogue Switch, Single Channel, Spdt, 1, 1.1 Ohm, 1.65V To 5.5V, Sc-70, 6 Rohs Compliant: Yes [See More]

  • Switch Type: SPDT
  • Ron: 5.00E-5
  • Supply Voltage (VS): 1.8
  • Min Operating Current: 1.00E-5
DIP-14 Analog Switches RoHS -- 16012-CD4066BE
from Utmel Electronic Limited

DIP-14 Analog Switches RoHS [See More]

  • Package Type: DIP; DIP-14
  • Standards and Certifications: RoHS
FAIRCHILD SEMICONDUCTOR FSA2257MUX Analogue Switch, Dual Channel, SPDT, 2 Channels, 1.5 ohm, 1.65V to 5.5V, MSOP, 10 Pins -- 598-FSA2257MUX [FSA2257MUX from onsemi]
from Utmel Electronic Limited

FAIRCHILD SEMICONDUCTOR FSA2257MUX Analogue Switch, Dual Channel, SPDT, 2 Channels, 1.5 ohm, 1.65V to 5.5V, MSOP, 10 Pins [See More]

  • Switch Type: SPDT
  • Ron: 7.00E-4
  • Supply Voltage (VS): 2.7
  • Min Operating Current: 1.00E-4
IC ANALOG SWITCH CMOS 8SOIC -- 880-DG419BDY-T1-E3 [DG419BDY-T1-E3 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

IC ANALOG SWITCH CMOS 8SOIC [See More]

  • Supply Voltage (VS): 15
  • Power Dissipation: 400
  • Min Operating Current: 1.00E-3
  • Operating Temperature: -40 to 85
IC, ANALOG SW - More Details -- 391-ISL54406IRUZ-T [ISL54406IRUZ-T from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC, ANALOG SW - More Details [See More]

  • Supply Voltage (VS): 3
  • Operating Temperature: -40 to 85
  • Min Operating Current: 0.0070
  • Package Type: SEPARATE OUTPUT
IC, ANALOG SW - More Details -- 391-ISL84467IRTZ [ISL84467IRTZ from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC, ANALOG SW - More Details [See More]

  • Supply Voltage (VS): 1.8
  • Operating Temperature: -40 to 85
  • Min Operating Current: 1.50E-4
  • Logic Family: CMOS; CMOS
IC, ANALOG SW - More Details -- 391-ISL84514IHZ-T [ISL84514IHZ-T from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC, ANALOG SW - More Details [See More]

  • Supply Voltage (VS): 3.3
  • Operating Temperature: -40 to 85
  • Min Operating Current: 1.00E-7
  • Logic Family: CMOS; CMOS
IC, ANALOG SWITCH, DUAL, SPDT, DIP-16 -- 391-HI3-5051-5Z [HI3-5051-5Z from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC, ANALOG SWITCH, DUAL, SPDT, DIP-16 [See More]

  • Switch Type: SPDT
  • Min Operating Current: 0.3000
  • Supply Voltage (VS): 15
  • Operating Temperature: 0.0 to 75
IC, SPDT ANALOG SWITCH SOT23-6 -- 815-TS5A3157DBVR [TS5A3157DBVR from Texas Instruments]
from Utmel Electronic Limited

IC, SPDT ANALOG SWITCH SOT23-6 [See More]

  • Switch Type: SPDT
  • Ron: 1.50E-4
  • Supply Voltage (VS): 1.8
  • Min Operating Current: 0.0025
INTERSIL DG412DJZ Analogue Switch, SPST, 4 Channels, 35 ohm, 5V to 34V, DIP, 16 Pins -- 391-DG412DJZ [DG412DJZ from Renesas Electronics Corporation]
from Utmel Electronic Limited

INTERSIL DG412DJZ Analogue Switch, SPST, 4 Channels, 35 ohm, 5V to 34V, DIP, 16 Pins [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-7
  • Supply Voltage (VS): 15
  • Operating Temperature: -40 to 85
RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST -- 391-DG412DYZ [DG412DYZ from Renesas Electronics Corporation]
from Utmel Electronic Limited

RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST [See More]

  • Switch Type: SPST
  • Min Operating Current: 0.0050
  • Supply Voltage (VS): 15
  • Operating Temperature: -40 to 85
VISHAY DG412DJ-E3 Analogue Switch, Quad Channel, SPST, 4 Channels, 35 ohm,13.5V to16.5V, DIP, 16 Pins -- 880-DG412DJ-E3 [DG412DJ-E3 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

VISHAY DG412DJ-E3 Analogue Switch, Quad Channel, SPST, 4 Channels, 35 ohm,13.5V to16.5V, DIP, 16 Pins [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-7
  • Supply Voltage (VS): 15
  • Power Dissipation: 470