SPST IC Analog Switches

Last Updated: January 31, 2025

Description

SPST (Single Pole Single Throw) IC Analog Switches are devices that make or break the connection of a single conductor in a single branch circuit. They typically have two terminals and are used to control the flow of analog signals by opening or closing the circuit path.

Working Principle

SPST IC Analog Switches operate by using a semiconductor device to control the connection between two terminals. When the switch is in the "on" position, it allows the signal to pass through, effectively closing the circuit. Conversely, when the switch is in the "off" position, it opens the circuit, preventing the signal from passing. These switches are useful because they provide a simple and efficient way to control analog signals without the need for mechanical movement, which enhances reliability and speed.

Applications

SPST IC Analog Switches are used in various applications where simple on/off control of an analog signal is required. Specific examples include audio signal routing, where they can be used to switch audio inputs and outputs in consumer electronics, and in test and measurement equipment, where they can control signal paths for testing different circuit configurations.

Advantages over other IC Analog Switches

One advantage of SPST IC Analog Switches over other types, such as SPDT (Single Pole Double Throw) or DPST (Double Pole Single Throw) switches, is their simplicity and ease of use. They require fewer terminals and are often more compact, making them suitable for applications where space is limited. Additionally, their straightforward design can lead to lower costs and reduced complexity in circuit design.

Limitations

SPST IC Analog Switches have limitations, including their inability to handle high voltage or current levels. According to , solid-state switches, which include SPST types, are typically limited to handling currents of only one mA or less and cannot handle inputs higher than 25V. This makes them unsuitable for high-power applications.

Considerations

When selecting SPST IC Analog Switches, considerations should include initial costs, which are generally lower due to their simple design. Operating expenses are minimal as they do not require mechanical maintenance. However, their durability can be affected by factors such as ON resistance, which can impact measurement accuracy if not properly managed. Replacement and maintenance costs are typically low, but it is important to ensure that the switches are used within their specified voltage and current limits to avoid premature failure.

148 Results
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches -- ALD4211PCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-PDIP [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Closed (NC)
  • Ron: 190
5041/BEA
from Rochester Electronics

5041 - Analog Switch, Spst, 2-Channel, 75 Ohms - Dual marked (M38510/10502BEA) [See More]

  • Switch Type: SPST
  • Package Type: DIP; DIP
Dual single-pole single-throw analog switch -- 74HC2G66DC,125
from Nexperia B.V.

The 74HC2G66; 74HCT2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to... [See More]

  • Switch Type: SPST
  • Package Type: SOT765-1 SOT765-1
  • Supply Voltage (VS): 11
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- 150-HV20220TQ-G-M931CT-ND [HV20220TQ-G-M931 from Microchip Technology, Inc.]
from DigiKey

Ultrasound Switch IC 8 Channel 48-TQFP (7x7) [See More]

  • Switch Type: SPST; 1:1
  • Ron: 38
  • Supply Voltage (VS): 4.5 to 13.2
  • Operating Temperature: 0.0 to 70
Configurable Switch Components - Contact Block - S2 -- 892833-S2 [S2 from Sensata Technologies]
from Win Source Electronics

Manufacturer: Sensata-Airpax. Win Source Part Number: 892833-S2. Series: 22.5mm Metal. Features: Configurable Contact Block SPST-NC 3A @ 120VAC. Package: Bulk. Part Status: Obsolete. Categories: Switches. ECCN: EAR99. Popularity: High. Fake Threat In the Open Market: 55 pct. Supply and Demand... [See More]

  • Switch Type: SPST
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches -- ALD4211SCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-SOIC [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Closed (NC)
  • Ron: 190
8100610EA/MLB [8100610EA/MLB from Renesas Electronics Corporation]
from Rochester Electronics

SPST Analog Switch, 2 Func, 1 Channel, CDIP16 [See More]

  • Switch Type: SPST
  • Package Type: DIP; CDIP; CDIP16
Dual single-pole single-throw analog switch -- 74HC2G66DP,125
from Nexperia B.V.

The 74HC2G66; 74HCT2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to... [See More]

  • Switch Type: SPST
  • Package Type: SOT505-2 SOT505-2
  • Supply Voltage (VS): 11
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- 150-HV238TQ-G-ND [HV238TQ-G from Microchip Technology, Inc.]
from DigiKey

8-CHANNEL HIGH VOLTAGE ANALOG SW [See More]

  • Switch Type: SPST; 1:1
  • Ron: 22
  • Supply Voltage (VS): 4.75 to 12.6
  • Operating Temperature: 0.0 to 70
Connectors,Interconnects [HV2705BD-M936 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Applications: LDO, DC Fan. Switch Circuit: DPDT. Number of Channels: 1. On-State Resistance (Max): 4Ohm. Voltage - Supply, Single (V+): 1.08V ~ 5.5V. Voltage - Supply, Dual (V ±): ±3V ~ 6V. -3db Bandwidth:... [See More]

  • Switch Type: SPST; DPDT
  • Features: Single-Supply
  • Operating Temperature: -40 to 85
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches -- ALD4213PCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-PDIP [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Closed (NC); Normally Open (NO)
  • Ron: 190
DG201AESE.G002
from Rochester Electronics

DG201 Quad SPST CMOS Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: SOIC; SOIC16
  • Logic Family: CMOS
Dual single-pole single-throw analog switch -- 74HC2G66GT,115
from Nexperia B.V.

The 74HC2G66; 74HCT2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to... [See More]

  • Switch Type: SPST
  • Package Type: SOT833-1 SOT833-1
  • Supply Voltage (VS): 11
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- 150-HV2601TQ-G-ND [HV2601TQ-G from Microchip Technology, Inc.]
from DigiKey

Ultrasound Switch IC 16 Channel 48-TQFP (7x7) [See More]

  • Switch Type: SPST; 1:1
  • Ron: 48
  • Supply Voltage (VS): 3 to 5.5
  • Operating Temperature: 0.0 to 70
Connectors,Interconnects [PI3USB4002AZUAEX from DIODES Incorporated]
from Win Source Electronics

Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Switch Circuit: DPDT. Number of Circuits: 10. On-State Resistance (Max): 4Ohm. Channel-to-Channel Matching ( ΔRon): 100 mOhm. Voltage - Supply, Single (V+): 1.08V ~ 5.5V. Switch Time (Ton, Toff) (Max): 12ns, 6ns... [See More]

  • Switch Type: SPST; DPDT
  • Package Type: 8-SMD, No Lead
  • Operating Temperature: -40 to 85
  • Features: Single-Supply
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches -- ALD4213SCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-SOIC [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Closed (NC); Normally Open (NO)
  • Ron: 190
DG201AESER30129
from Rochester Electronics

DG201 Quad SPST CMOS Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: N.SO
  • Logic Family: CMOS
  • Standards and Certifications: RoHS
Quad single-pole single-throw analog switch -- 74HC4066BQ,115
from Nexperia B.V.

The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting... [See More]

  • Switch Type: SPST
  • Package Type: SOT762-1 SOT762-1
  • Supply Voltage (VS): 11
  • Features: On-Chip ESD Protection
Analog Switches - Special Purpose -- 150-HV2607T-C/R8XCT-ND [HV2607T-C/R8X from Microchip Technology, Inc.]
from DigiKey

Ultrasound Switch IC 16 Channel 48-LQFP (7x7) [See More]

  • Switch Type: SPST; 1:1
  • Ron: 23
  • Supply Voltage (VS): 4.5 to 6.3
  • Operating Temperature: 0.0 to 70
Electronic Surplus - EVQ-P4HB3B -- 759747-EVQ-P4HB3B [EVQ-P4HB3B from Panasonic]
from Win Source Electronics

Manufacturer: Panasonic Electronic Components. Win Source Part Number: 759747-EVQ-P4HB3B. Packaging: Reel. Termination Style: SMD (SMT) Tab. Mounting Style: Edge Mount, Right Angle. Circuit: SPST-NO. Switch Function: Off-Mom. Actuator Type: Standard. Switch Travel: 0.70mm. Actuator Orientation: Side... [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 85
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches -- ALD4212PCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-PDIP [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Open (NO)
  • Ron: 190
DG201CJ/BI
from Rochester Electronics

Quad SPST Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: DIP; PDIP; PDIP16
Quad single-pole single-throw analog switch -- 74HC4066BZZ
from Nexperia B.V.

The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting... [See More]

  • Switch Type: SPST
  • Package Type: SOT8014-1 SOT8014-1
  • Supply Voltage (VS): 11
  • Features: On-Chip ESD Protection
Analog Switches - Special Purpose -- 175-MAX4545CAP+TCT-ND
from DigiKey

IC VIDEO SWITCH QUAD SPST 20SSOP [See More]

  • Switch Type: SPST; 1:1
  • Ron: 20
  • Supply Voltage (VS): 2.7 to 12
  • Operating Temperature: 0.0 to 70
Electronic Surplus - EVQ-PF006K -- 723477-EVQ-PF006K [EVQ-PF006K from Panasonic]
from Win Source Electronics

Manufacturer: Panasonic Electronic Components. Win Source Part Number: 723477-EVQ-PF006K. Packaging: Bulk. Termination Style: PC Pin. Mounting Style: Through Hole, Right Angle. Circuit: SPST-NO. Switch Function: Off-Mom. Actuator Type: Standard. Switch Travel: 0.25mm. Actuator Orientation: Side... [See More]

  • Switch Type: SPST
  • Operating Temperature: -20 to 70
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches -- ALD4212SCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-SOIC [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Open (NO)
  • Ron: 190
DG202CSE.C30341
from Rochester Electronics

DG202 Quad SPST CMOS Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: PDSO16
  • Logic Family: CMOS
Quad single-pole single-throw analog switch -- 74HC4066D,653
from Nexperia B.V.

The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting... [See More]

  • Switch Type: SPST
  • Package Type: SOT108-1 SOT108-1
  • Supply Voltage (VS): 11
  • Features: On-Chip ESD Protection
Analog Switches - Special Purpose -- 175-MAX4907ELA+TCT-ND
from DigiKey

IC USB SWITCH DUAL 1X2 8UDFN [See More]

  • Switch Type: SPST; 1:1
  • Ron: 7
  • Supply Voltage (VS): 3 to 3.6
  • Operating Temperature: -40 to 85
Electronic Surplus - KST221G -- 1193768-KST221G [KST221G from C&K Components]
from Win Source Electronics

Manufacturer: C &K. Win Source Part Number: 1193768-KST221G. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMD. Ingress Protection: IP40. Actuator Material: Rubber. Circuit: SPST-NO. Switch Function: Off-Mom. Actuator Type: Standard. Switch Travel: 1.30mm. Actuator Orientation:... [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 85
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches -- ALD4201PCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-PDIP [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Closed (NC)
  • Ron: 180
DG211DY+
from Rochester Electronics

DG211 - Quad SPST CMOS Analog Switches [See More]

  • Switch Type: SPST
  • Package Type: SOIC; SOIC
  • Logic Family: CMOS
  • Standards and Certifications: RoHS
Quad single-pole single-throw analog switch -- 74HC4066PW,118
from Nexperia B.V.

The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting... [See More]

  • Switch Type: SPST
  • Package Type: SOT402-1 SOT402-1
  • Supply Voltage (VS): 11
  • Features: On-Chip ESD Protection
Analog Switches - Special Purpose -- 296-31996-1-ND [TX810IRHHT from Texas Instruments High-Performance Analog]
from DigiKey

Ultrasound Switch IC 8 Channel 36-VQFN (6x6) [See More]

  • Switch Type: SPST; 1:1
  • Ron: 30
  • Supply Voltage (VS): 2.5 to 5
  • Operating Temperature: 0.0 to 70
Electronic Surplus - KT11B1SAM -- 1193851-KT11B1SAM [KT11B1SAM from C&K Components]
from Win Source Electronics

Manufacturer: C &K. Win Source Part Number: 1193851-KT11B1SAM. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMT, Right Angle. Features: Sealed. Ingress Protection: IP57 - Dust Protected, Waterproof. Actuator Material: Rubber. Circuit: SPST-NO. Switch Function: Off-Mom. Actuator... [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 90
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches -- ALD4201SCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-SOIC [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Closed (NC)
  • Ron: 180
DG211EGE
from Rochester Electronics

DG211 Quad SPST CMOS Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: LCC16
  • Logic Family: CMOS
Quad single-pole single-throw analog switch -- 74HC4316D,653
from Nexperia B.V.

The 74HC4316; 74HCT4316 is a quad single pole, single throw analog switch (SPST). Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nS). When nS is LOW, the analog switch is turned off. When Eis HIGH all four analog switches are turned off. Inputs include... [See More]

  • Switch Type: SPST
  • Package Type: SOT109-1 SOT109-1
  • Supply Voltage (VS): 11
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- 31-PI2DBS16212AZREXCT-ND [PI2DBS16212AZREX from DIODES Incorporated]
from DigiKey

Switch IC 2 Channel 24-TQFN (2.5x2.5) [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 1.8
  • Package Type: 24-WFQFN
Electronic Surplus - KT11B2SAM34LFS -- 1193853-KT11B2SAM34LFS [KT11B2SAM34LFS from C&K Components]
from Win Source Electronics

Manufacturer: C &K. Win Source Part Number: 1193853-KT11B2SAM34LFS. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMT, Right Angle. Features: Sealed. Ingress Protection: IP57 - Dust Protected, Waterproof. Actuator Material: Rubber. Circuit: SPST-NO. Switch Function: Off-Mom. [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 90
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches -- ALD4202MPCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-PDIP [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Open (NO)
  • Ron: 180
DG309CJ+
from Rochester Electronics

DG309 - Quad SPST Analog Switches [See More]

  • Switch Type: SPST
  • Standards and Certifications: RoHS
  • Package Type: DIP; PDIP; PDIP
Quad single-pole single-throw analog switch -- 74HC4316PW,118
from Nexperia B.V.

The 74HC4316; 74HCT4316 is a quad single pole, single throw analog switch (SPST). Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nS). When nS is LOW, the analog switch is turned off. When Eis HIGH all four analog switches are turned off. Inputs include... [See More]

  • Switch Type: SPST
  • Package Type: SOT403-1 SOT403-1
  • Supply Voltage (VS): 11
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- 31-PI3CH1012QEXTR-ND [PI3CH1012QEX from DIODES Incorporated]
from DigiKey

Switch IC 10 Channel 24-QSOP [See More]

  • Switch Type: SPST; 1:1
  • Ron: 8
  • Supply Voltage (VS): 3.3
  • Operating Temperature: -40 to 85
Electronic Surplus - KT11P3SA1M34LFS -- 1193855-KT11P3SA1M34LFS [KT11P3SA1M34LFS from C&K Components]
from Win Source Electronics

Manufacturer: C &K. Win Source Part Number: 1193855-KT11P3SA1M34LFS. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMT, Right Angle. Features: Sealed. Ingress Protection: IP57 - Dust Protected, Waterproof. Actuator Material: Polyamide (PA), Nylon. Circuit: SPST-NO. Switch... [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 90
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches -- ALD4202MSCL
from Advanced Linear Devices, Inc.

4 Circuit IC Switch 1:1 135Ohm 16-SOIC [See More]

  • Switch Type: SPST
  • Supply Voltage (VS): 3 to 12
  • Normal Condition: Normally Open (NO)
  • Ron: 180
DG411AK/883B
from Rochester Electronics

DG411 - Quad, Rail-To-Rail, Fault-Protected, SPST Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: DIP; CDIP; CDIP
Single-pole single-throw analog switch -- 74AHC1G66GV,125
from Nexperia B.V.

The 74AHC1G66; 74AHCT1G66 is a single-pole, single-throw analog switch with two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. The enable input is overvoltage tolerant. This feature allows the use of these devices as translators... [See More]

  • Switch Type: SPST
  • Package Type: SOT753 SOT753
  • Supply Voltage (VS): 7
  • Features: On-Chip ESD Protection
Analog Switches - Special Purpose -- 31-PI3CH3244LEXCT-ND [PI3CH3244LEX from DIODES Incorporated]
from DigiKey

Switch IC 8 Channel 20-TSSOP [See More]

  • Switch Type: SPST; 1:1
  • Ron: 8
  • Supply Voltage (VS): 3.3
  • Operating Temperature: -40 to 85
Electronic Wholesale - TDP04H0SB1 -- 1266509-TDP04H0SB1 [TDP04H0SB1 from C&K Components]
from Win Source Electronics

Manufacturer: C &K. Win Source Part Number: 1266509-TDP04H0SB1. Packaging: Tube. Number of Positions: 4. Pitch: 0.050" (1.27mm), Half. Termination Style: Gull Wing. Mounting Style: SMT, Right Angle. Features: Tape Seal. Contact Finish: Gold. Contact Material: Copper Alloy. Voltage Rating: 24VDC. [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 85
DG418DY+
from Rochester Electronics

DG418 - SPST/SPDT Analog Switches [See More]

  • Switch Type: SPST
  • Standards and Certifications: RoHS
  • Package Type: SOIC; SOIC
Single-pole single-throw analog switch -- 74AHC1G66GW,125
from Nexperia B.V.

The 74AHC1G66; 74AHCT1G66 is a single-pole, single-throw analog switch with two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. The enable input is overvoltage tolerant. This feature allows the use of these devices as translators... [See More]

  • Switch Type: SPST
  • Package Type: SOT353-1 SOT353-1
  • Supply Voltage (VS): 7
  • Features: On-Chip ESD Protection
Analog Switches - Special Purpose -- 31-PI3USB31ZUAEXCT-ND [PI3USB31ZUAEX from DIODES Incorporated]
from DigiKey

IC USB2 SWITCH U-QFN1515-8 [See More]

  • Switch Type: SPST; 1:1
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 2.8 to 4.3
  • Package Type: 8-UFQFN
Electronic Wholesale - TL3313AF250QG -- 1268192-TL3313AF250QG [TL3313AF250QG from E-Switch, Inc.]
from Win Source Electronics

Manufacturer: E-Switch. Win Source Part Number: 1268192-TL3313AF250QG. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMD. Circuit: SPST-NO. Switch Function: Off-Mom. Actuator Type: Standard. Switch Travel: 0.25mm. Actuator Orientation: Top Actuated. Outline: 4.80mm x 4.80mm. [See More]

  • Switch Type: SPST
  • Operating Temperature: -20 to 70
FSA1256AL8X [FSA1256AL8X from onsemi]
from Rochester Electronics

Low RON Low Voltage Dual-SPST Analog Switch [See More]

  • Switch Type: SPST
  • Standards and Certifications: RoHS
  • Package Type: LCC8
Analog Switches - Special Purpose -- 342-1077-ND [HT1204DC from Honeywell Aerospace]
from DigiKey

High Temperature Switch IC 4 Channel 14-CDIP [See More]

  • Switch Type: SPST; 1:1
  • Ron: 100
  • Supply Voltage (VS): 5 to 11
  • Operating Temperature: -55 to 225
Electronic Wholesale - TL3315NF100Q -- 1268193-TL3315NF100Q [TL3315NF100Q from E-Switch, Inc.]
from Win Source Electronics

Manufacturer: E-Switch. Win Source Part Number: 1268193-TL3315NF100Q. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMD. Circuit: SPST-NO. Switch Function: Off-Mom. Actuator Type: Snap Dome. Switch Travel: 0.20mm. Actuator Orientation: Top Actuated. Outline: 4.50mm x 4.50mm. [See More]

  • Switch Type: SPST
  • Operating Temperature: -20 to 70
FSA2156L6X [FSA2156L6X from onsemi]
from Rochester Electronics

Low Voltage SPST 0.4 Ohm Analog Switch [See More]

  • Switch Type: SPST
  • Standards and Certifications: RoHS
  • Package Type: SIP; SIP-6
Analog Switches - Special Purpose -- 488-FSA4486UCX-ND [FSA4486UCX from onsemi]
from DigiKey

USB TYPE-C ANALOG AUDIO SWITCH W [See More]

  • Switch Type: SPST; SPDT; SP3T
  • Ron: 6.2
  • Supply Voltage (VS): 2.7 to 5.5
  • Operating Temperature: -40 to 85
Electronic Wholesale - UM2315 -- 1277139-UM2315 [UM2315 from Coto Technology]
from Win Source Electronics

Manufacturer: Coto Technology. Win Source Part Number: 1277139-UM2315. Packaging: Cut Tape (CT). Type: Glass Body. Termination Style: Gull Wing. Mounting Style: SMD. Height Above Board: 0.064" (1.64mm). Capacitance: 0.3pF. Circuit: SPST-NO. Operate Time: 0.4ms. Release Time: 0.1ms. Length - Overall:... [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 125
FSA2156P6X [FSA2156P6X from onsemi]
from Rochester Electronics

Low Voltage SPST 0.4 Ohm Analog Switch [See More]

  • Switch Type: SPST
  • Standards and Certifications: RoHS
  • Package Type: SOT; SC-70; SC-88-6 / SC-70-6 / SOT-363-6
Analog Switches - Special Purpose -- 505-ADG751BRMZ-REELTR-ND
from DigiKey

Video Switch IC 1 Channel 8-MSOP [See More]

  • Switch Type: SPST; 1:1
  • Ron: 35
  • Supply Voltage (VS): 1.8 to 5.5
  • Operating Temperature: -40 to 85
Hard To Find - 218-2LPSTR -- 1123014-218-2LPSTR [218-2LPSTR from CTS Corporation]
from Win Source Electronics

Manufacturer: CTS Electrocomponents. Win Source Part Number: 1123014-218-2LPSTR. Packaging: Reel. Number of Positions: 2. Pitch: 0.050" (1.27mm), Half. Termination Style: Gull Wing. Mounting Style: SMD. Features: Epoxy Sealed Terminals, Tape Seal. Contact Finish: Gold. Contact Material: Beryllium... [See More]

  • Switch Type: SPST
  • Operating Temperature: -55 to 85
FSA66P5 [FSA66P5 from onsemi]
from Rochester Electronics

Low Voltage UHS Single SPST Normally Open Analog Switch [See More]

  • Switch Type: SPST
  • Standards and Certifications: RoHS
  • Package Type: SSOP; SOP; TSSOP; TSSOP5/6
Analog Switches - Special Purpose -- 505-IH5341EWE+-ND
from DigiKey

Video Switch IC Commercial TV Cameras, Radar Switching 16-SOIC [See More]

  • Switch Type: SPST; 1:1
  • Ron: 75
  • Supply Voltage (VS): 5 to 15
  • Operating Temperature: -40 to 85
Hard To Find - 97C08ST -- 1134301-97C08ST [97C08ST from Grayhill, Inc.]
from Win Source Electronics

Manufacturer: Grayhill Inc. Win Source Part Number: 1134301-97C08ST. Packaging: Tube. Number of Positions: 8. Pitch: 0.050" (1.27mm), Half. Termination Style: Gull Wing. Mounting Style: SMD. Features: Tape Seal. Contact Finish: Gold. Contact Material: Copper Alloy. Voltage Rating: 24VDC. Height... [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 85
HI2-0300/883
from Rochester Electronics

Dual SPST CMOS Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: CAN10
  • Logic Family: CMOS
Analog Switches - Special Purpose -- 505-MAX4529EUT+-ND
from DigiKey

IC SW RF VIDEO LV BIDIR SOT23-6 [See More]

  • Switch Type: SPST; 1:1
  • Ron: 120
  • Supply Voltage (VS): 2.6 to 12
  • Operating Temperature: -40 to 85
Hard To Find - A6E-8101 -- 1134776-A6E-8101 [A6E-8101 from Omron Electronics Ltd.]
from Win Source Electronics

Manufacturer: Omron Electronics Inc-EMC Div. Win Source Part Number: 1134776-A6E-8101. Packaging: Tube. Number of Positions: 8. Pitch: 0.100" (2.54mm), Full. Termination Style: PC Pin. Mounting Style: Through Hole. Features: Sealed - Flux Protection. Contact Finish: Gold. Voltage Rating: 24VDC. [See More]

  • Switch Type: SPST
  • Operating Temperature: -20 to 70
HI3-0201-5+
from Rochester Electronics

HI30201 Quad SPST CMOS Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: DIP; PDIP; PDIP8
  • Logic Family: CMOS
  • Standards and Certifications: RoHS
Analog Switches - Special Purpose -- 505-MAX4546CSE+TTR-ND
from DigiKey

IC VIDEO SWITCH DUAL SPST 16SOIC [See More]

  • Switch Type: SPST; 1:1
  • Ron: 20
  • Supply Voltage (VS): 2.6 to 12
  • Operating Temperature: 0.0 to 70
Hard To Find - A6H-8101 -- 1134779-A6H-8101 [A6H-8101 from Omron Electronics Ltd.]
from Win Source Electronics

Manufacturer: Omron Electronics Inc-EMC Div. Win Source Part Number: 1134779-A6H-8101. Packaging: Tube. Number of Positions: 8. Pitch: 0.050" (1.27mm), Half. Termination Style: Gull Wing. Mounting Style: SMD. Voltage Rating: 24VDC. Height Above Board: 0.061" (1.55mm). Length: 0.448" (11.39mm). [See More]

  • Switch Type: SPST
  • Operating Temperature: -20 to 70
HI3-0303-5
from Rochester Electronics

DUAL, SPST CMOS Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: DIP; PDIP; PDIP14
  • Logic Family: CMOS
Analog Switches - Special Purpose -- 505-MAX4572CEI+-ND
from DigiKey

IC AUDIO/VIDEO SWITCH 28QSOP [See More]

  • Switch Type: SPST; SPDT; 2:1, 1:2
  • Ron: 35
  • Supply Voltage (VS): 2.7 to 5.25
  • Operating Temperature: 0.0 to 70
Hard To Find - A6S-1101-H -- 1134780-A6S-1101-H [A6S-1101-H from Omron Electronics Ltd.]
from Win Source Electronics

Manufacturer: Omron Electronics Inc-EMC Div. Win Source Part Number: 1134780-A6S-1101-H. Packaging: Tube. Number of Positions: 1. Pitch: 0.100" (2.54mm), Full. Termination Style: Gull Wing. Mounting Style: SMD. Contact Finish: Gold. Voltage Rating: 24VDC. Height Above Board: 0.146" (3.70mm). Length:... [See More]

  • Switch Type: SPST
  • Operating Temperature: -20 to 70
HI4-5049/883
from Rochester Electronics

SPST Analog Switch, 2 Channel, 25 ohms [See More]

  • Switch Type: SPST
  • Package Type: LCC20
Analog Switches - Special Purpose -- 568-13620-2-ND [CBTL02GP023HOZ from NXP Semiconductors]
from DigiKey

USB Switch IC 4 Channel 14-DHX2QFN (2.1x1.5) [See More]

  • Switch Type: SPST; 1:1
  • Ron: 15
  • Supply Voltage (VS): 2.7 to 3.5
  • Operating Temperature: -20 to 85
Hard To Find - A6S-1104-H -- 1134781-A6S-1104-H [A6S-1104-H from Omron Electronics Ltd.]
from Win Source Electronics

Manufacturer: Omron Electronics Inc-EMC Div. Win Source Part Number: 1134781-A6S-1104-H. Packaging: Tube. Number of Positions: 1. Pitch: 0.100" (2.54mm), Full. Termination Style: Gull Wing. Mounting Style: SMD. Contact Finish: Gold. Voltage Rating: 24VDC. Height Above Board: 0.173" (4.40mm). Length:... [See More]

  • Switch Type: SPST
  • Operating Temperature: -20 to 70
HI9P0200-9
from Rochester Electronics

Dual SPST CMOS Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: SOP; SOP14
  • Logic Family: CMOS
Analog Switches - Special Purpose -- ADG751ART-REEL-ND
from DigiKey

Video Switch IC 1 Channel SOT-23-6 [See More]

  • Switch Type: SPST; 1:1
  • Ron: 18
  • Supply Voltage (VS): 1.8 to 5.5
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose -- 1261801-PI3PCIE3422ZHE [PI3PCIE3422ZHE from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1261801-PI3PCIE3422ZHE. Category: Integrated Circuits (ICs) >Interface - Analog Switches - Special Purpose. Features: Bi-Directional. Package: Tray. Applications: PCI Express ®. Standard Package: 400. Mounting: SMD (SMT). On-State Resistance (Max): 15Ohm. -3db... [See More]

  • Switch Type: SPST
  • Features: Single-Supply
  • Package Type: 42-VFQFN Exposed Pad
ISL43110IBZ-T [ISL43110IBZ-T from Renesas Electronics Corporation]
from Rochester Electronics

Low-Voltage, Single Supply, Spst, High Performance Analog Switch [See More]

  • Switch Type: SPST
  • Standards and Certifications: RoHS
  • Package Type: SOIC; SOIC8
Analog Switches - Special Purpose -- DG540DJ-E3-ND [DG540DJ-E3 from Vishay Intertechnology, Inc.]
from DigiKey

Video Switch IC 4 Channel 20-PDIP [See More]

  • Switch Type: SPST; 1:1
  • Ron: 60
  • Supply Voltage (VS): 3 to 15
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -- 1178516-TMUX6211RUMR [TMUX6211RUMR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1178516-TMUX6211RUMR. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 4. Standard Package: 3,000. Mounting: SMD (SMT). Switch Circuit: SPST - NO. On-State Resistance (Max):... [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 125
  • Normal Condition: Normally Open (NO)
  • Package Type: 16-WQFN Exposed Pad
ISL43143IVZ [ISL43143IVZ from Renesas Electronics Corporation]
from Rochester Electronics

Low-Voltage, Single And Dual Supply, Quad Spst, High Performance Analog Switch [See More]

  • Switch Type: SPST
  • Standards and Certifications: RoHS
  • Package Type: SSOP; SOP; TSSOP; TSSOP16
Analog Switches - Special Purpose -- DG540DN-E3-ND [DG540DN-E3 from Vishay Intertechnology, Inc.]
from DigiKey

Video Switch IC 4 Channel 20-PLCC (9x9) [See More]

  • Switch Type: SPST; 1:1
  • Ron: 60
  • Supply Voltage (VS): 3 to 15
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -- 1261738-TMUX6212RUMR [TMUX6212RUMR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1261738-TMUX6212RUMR. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 4. Standard Package: 3,000. Mounting: SMD (SMT). Switch Circuit: SPST - NC. On-State Resistance (Max):... [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 125
  • Normal Condition: Normally Closed (NC)
  • Package Type: 16-WQFN Exposed Pad
JM38510/10501BEA
from Rochester Electronics

SPST Analog Switch, 1 Channel [See More]

  • Switch Type: SPST
Analog Switches - Special Purpose -- DG541AP-ND [DG541AP from Vishay Intertechnology, Inc.]
from DigiKey

Video Switch IC 4 Channel 16-DIP [See More]

  • Switch Type: SPST; 1:1
  • Ron: 60
  • Supply Voltage (VS): 3 to 15
  • Operating Temperature: -55 to 125
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -- 1261742-TMUX6211PWR [TMUX6211PWR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1261742-TMUX6211PWR. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel. Number of Circuits: 4. Standard Package: 2,000. Mounting: SMD (SMT). Switch Circuit: SPST - NO. On-State Resistance (Max): 3.1Ohm. [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 125
  • Normal Condition: Normally Open (NO)
  • Package Type: 16-TSSOP (0.173", 4.40mm Width)
MAX322CUA-TG069
from Rochester Electronics

MAX322 Precision, Dual-Supply, SPST Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: SSOP; SOP; TSSOP; TSSOP8
Analog Switches - Special Purpose -- DG541DJ-E3-ND [DG541DJ-E3 from Vishay Intertechnology, Inc.]
from DigiKey

Video Switch IC 4 Channel 16-PDIP [See More]

  • Switch Type: SPST; 1:1
  • Ron: 60
  • Supply Voltage (VS): 3 to 15
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs)- Interface- Analog Switches, Multiplexers, Demultiplexers [NLX2G66DMUTAG from onsemi]
from Win Source Electronics

Manufacturer: onsemi. Category: Integrated Circuits (ICs)- Interface- Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR) Cut Tape (CT). Product Status: Active. Switch Circuit: SPST - NO. Number of Circuits: 2. On-State Resistance (Max): 5.5Ohm. Operating Temperature: -55... [See More]

  • Switch Type: SPST
  • Operating Temperature: -55 to 125
  • Normal Condition: Normally Open (NO)
MAX4066CEE
from Rochester Electronics

MAX4066 Low-Cost, Low-Voltage, Quad, SPST, CMOS Analog Switch [See More]

  • Switch Type: SPST
  • Package Type: SSOP; SOP; SSOP16
  • Logic Family: CMOS
Analog Switches - Special Purpose -- DG541DY-E3-ND [DG541DY-E3 from Vishay Intertechnology, Inc.]
from DigiKey

Video Switch IC 4 Channel 16-SOIC [See More]

  • Switch Type: SPST; 1:1
  • Ron: 60
  • Supply Voltage (VS): 3 to 15
  • Operating Temperature: -40 to 85
Integrated Circuits(ICs) -- 004016-NJU4066BM(TE1) [NJU4066BM(TE1) from NJR Corporation]
from Win Source Electronics

Manufacturer: NJR Corporation/NJRC. Win Source Part Number: 004016-NJU4066BM(TE1). Category: Integrated Circuits(ICs). Family: Interface - Analog Switches, Multiplexers, Demultiplexers. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 14-SOIC (0.209", 5.30mm... [See More]

  • Switch Type: SPST
  • Operating Temperature: -40 to 85
  • Normal Condition: Normally Open (NO)
  • Features: Single-Supply
16-Channel High Voltage Analog Switch -- HV20822
from Microchip Technology, Inc.

HV20822 is a 220V, 16-channel, high-voltage analog switch integrated circuit (IC) configured as 2 sets of 8 single-pole single-throw analog switches. It is intended for use in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging and... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48
Integrated Circuits (ICs) - Analog switches & muxes -- CD4016BF3A [CD4016BF3A from Texas Instruments]
from Acme Chip Technology Co., Limited

CMOS Quad Bilateral Switch [See More]

  • Switch Type: SPST
  • Ron: 280
  • Supply Voltage (VS): 3.3 to 20
  • Min Operating Current: 1.00E-5
Audio/USB 2.0 Wired-OR Switch with Click and Pop Reduction -- ISL54410IRTZ-T
from Renesas Electronics Corporation

The Intersil ISL54409 and ISL54410 are Dual SPST (Single Pole/Single Throw) switches that provide a very low distortion audio path for a stereo headphone and can be connected in a wired-OR configuration at the switch outputs with USB2.0 HS signals for Audio/USB signal multiplexing to a common... [See More]

  • Switch Type: SPST
  • Package Type: DFN8, uTQFN10
  • Supply Voltage (VS): 2.7 to 3.6
  • Features: Single-Supply
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85 -- 815-TS5A3166YZPR [TS5A3166YZPR from Texas Instruments]
from Utmel Electronic Limited

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85 [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-5
  • Supply Voltage (VS): 1.8
  • Operating Temperature: -40 to 85
16-Channel High Voltage Analog Switch -- HV238
from Microchip Technology, Inc.

HV238 is a 220V, 16-channel, high voltage analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole single throw analog switches. It is intended to be used in applications requiring high voltage switching controlled by low... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48
Audio/USB 2.0 Wired-OR Switch with Click and Pop Reduction -- ISL54410IRUZ-T
from Renesas Electronics Corporation

The Intersil ISL54409 and ISL54410 are Dual SPST (Single Pole/Single Throw) switches that provide a very low distortion audio path for a stereo headphone and can be connected in a wired-OR configuration at the switch outputs with USB2.0 HS signals for Audio/USB signal multiplexing to a common... [See More]

  • Switch Type: SPST
  • Package Type: DFN8, uTQFN10
  • Supply Voltage (VS): 2.7 to 3.6
  • Features: Single-Supply
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85 -- 815-TS5A3167DBVR [TS5A3167DBVR from Texas Instruments]
from Utmel Electronic Limited

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85 [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-5
  • Supply Voltage (VS): 1.8
  • Operating Temperature: -40 to 85
16-Channel High Voltage Analog Switch -- HV2631
from Microchip Technology, Inc.

HV2631 is a 220V, 16-channel, high voltage analog switch integrated circuit (IC). The output switches are configured as 2 sets of 8 single pole, single throw, analog switches. The IC is intended to be used in applications requiring high voltage switching controlled by low voltage control signals,... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48
Low-Voltage, Dual Supply, SPST, Analog Switches -- ISL84516IHZ-T
from Renesas Electronics Corporation

The Intersil ISL84516 and ISL84517 devices are precision, analog switches designed to operate from ±1.5V to ±6V supplies. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (350mW), low leakage currents, and fast switching... [See More]

  • Switch Type: SPST
  • Min Operating Current: 0.0400
  • Supply Voltage (VS): ? to 6
  • tON: 40
Analog Switch ICs Hi-Speed Quad SPST -- 880-DG445BDY [DG445BDY from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Analog Switch ICs Hi-Speed Quad SPST [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-3
  • Supply Voltage (VS): 15
  • Power Dissipation: 640
16-Channel High Voltage Analog Switch -- HV2731
from Microchip Technology, Inc.

HV2731 is a 220V, 16-channel, high voltage, analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole, single throw analog switches. The IC is intended to be used in applications requiring high voltage switching controlled... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48
Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches -- ISL43141IBZ
from Renesas Electronics Corporation

The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1 µW),... [See More]

  • Switch Type: SPST
  • Min Operating Current: 5.00E-5
  • Supply Voltage (VS): 2 to 12
  • tON: 40
Analog Switch ICs Quad Mono CMOS SPST -- 880-DG417BDY [DG417BDY from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Analog Switch ICs Quad Mono CMOS SPST [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-3
  • Supply Voltage (VS): 15
  • Power Dissipation: 400
16-Channel Low Charge Injection High Voltage Analog Switch -- HV2601
from Microchip Technology, Inc.

HV2601 is a low charge injection 16-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and other piezoelectric transducer drivers. Input data are... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48, Bumped Die
Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches -- ISL43141IRZ
from Renesas Electronics Corporation

The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1 µW),... [See More]

  • Switch Type: SPST
  • Min Operating Current: 5.00E-5
  • Supply Voltage (VS): 2 to 12
  • tON: 40
Analog Switch ICs SWITCH SPST ENH 3V DS N O 5LD -40/+85C -- 391-ISL43112IHZ-T [ISL43112IHZ-T from Renesas Electronics Corporation]
from Utmel Electronic Limited

Analog Switch ICs SWITCH SPST ENH 3V DS N O 5LD -40/+85C [See More]

  • Switch Type: SPST
  • Min Operating Current: 0.0150
  • Supply Voltage (VS): 3.3
  • Operating Temperature: -40 to 85
16-Channel Low Charge Injection High Voltage Analog Switch -- HV2701
from Microchip Technology, Inc.

HV2701 is a low charge injection, 16-channel, high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and piezoelectric transducer... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48, Bumped Die
Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches -- ISL43141IVZ
from Renesas Electronics Corporation

The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1 µW),... [See More]

  • Switch Type: SPST
  • Min Operating Current: 5.00E-5
  • Supply Voltage (VS): 2 to 12
  • tON: 40
Analog Switch Quad SPST 14-Pin SOIC T/R -- 815-CD74HC4016M96 [CD74HC4016M96 from Texas Instruments]
from Utmel Electronic Limited

Analog Switch Quad SPST 14-Pin SOIC T/R [See More]

  • Switch Type: SPST
  • Ron: 8.50E-6
  • Supply Voltage (VS): 4.5
  • Min Operating Current: 0.0160
16-Channel Low Harmonic Distortion High Voltage Analog Switch -- HV2605
from Microchip Technology, Inc.

HV2605 is a low charge injection 16-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and other piezoelectric transducer drivers. Input data are... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48
Low-Voltage, Single Supply, Dual SPST Analog Switches -- ISL43120IHZ-T
from Renesas Electronics Corporation

The Intersil ISL43120, ISL43121 and ISL43122 devices are precision, bidirectional, dual analog SPST switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices ’ low power consumption (5 µW), low... [See More]

  • Switch Type: SPST
  • Min Operating Current: 5.00E-5
  • Supply Voltage (VS): 2.7 to 12
  • tON: 25
Analog Switch Quad SPST 14-Pin SOP T/R -- 761-M74HC4066RM13TR [M74HC4066RM13TR from STMicroelectronics]
from Utmel Electronic Limited

Analog Switch Quad SPST 14-Pin SOP T/R [See More]

  • Switch Type: SPST
  • Ron: 5.00E-6
  • Supply Voltage (VS): 4.5
  • Min Operating Current: 0.0080
16-Channel Low Harmonic Distortion High Voltage Analog Switch -- HV2705
from Microchip Technology, Inc.

The HV2705 is a low charge injection, 16-channel, high voltage analog switch integrated circuit with bleed resistors. The devices can be used in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and piezoelectric transducer... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches -- ISL84541IBZ
from Renesas Electronics Corporation

The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5 µW), low leakage currents (100pA max), and fast... [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-7
  • Supply Voltage (VS): 2.7 to 12
  • tON: 35
Analog Switch Quad SPST 14-Pin TSSOP T/R -- 815-SN74HC4066PWR [SN74HC4066PWR from Texas Instruments]
from Utmel Electronic Limited

Analog Switch Quad SPST 14-Pin TSSOP T/R [See More]

  • Switch Type: SPST
  • Propagation Delay: 15
  • Supply Voltage (VS): 4.5
  • Min Operating Current: 0.0020
24-Channel Low Harmonic Distortion SPST High Voltage Analog Switch -- HV2662
from Microchip Technology, Inc.

HV2662 is a low charge injection 24-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. Input data is... [See More]

  • Switch Type: SPST
  • Package Type: LFGA-64
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches -- ISL84544IHZ-T
from Renesas Electronics Corporation

The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5 µW), low leakage currents (100pA max), and fast... [See More]

  • Switch Type: SPST; SPDT
  • Min Operating Current: 1.00E-7
  • Supply Voltage (VS): 2.7 to 12
  • tON: 35
Analog Switch Quad SPST 16-Pin PDIP -- 880-DG271BCJ [DG271BCJ from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Analog Switch Quad SPST 16-Pin PDIP [See More]

  • Switch Type: SPST
  • Min Operating Current: 7.5
  • Supply Voltage (VS): 15
  • Power Dissipation: 470
24-Channel Low Harmonic Distortion SPST High Voltage Analog Switch -- HV2762
from Microchip Technology, Inc.

HV2762 is a low charge injection, 24-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer drivers, and printers. The bleed... [See More]

  • Switch Type: SPST
  • Package Type: LFGA-64
Monolithic Quad SPST, CMOS Analog Switches -- DG411DJZ
from Renesas Electronics Corporation

The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?)... [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-7
  • Supply Voltage (VS): 9 to 40
  • tON: 175
Analog Switch Quad SPST 16-Pin QSOP -- 233-PI5A392AQE [PI5A392AQE from DIODES Incorporated]
from Utmel Electronic Limited

Analog Switch Quad SPST 16-Pin QSOP [See More]

  • Switch Type: SPST
  • Ron: 4.00E-4
  • Supply Voltage (VS): 3.3
  • Min Operating Current: 1.00E-4
32-Channel High-Voltage Analog Switch -- HV2070
from Microchip Technology, Inc.

HV2070 is a low harmonic distortion, low charge injection, 32-channel, high-voltage analog switch, which doesn ’t require high-voltage supply. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and... [See More]

  • Switch Type: SPST
  • Package Type: 10mmX10mm TFBGA
Negative Signal Swing, Sub-ohm, Dual SPST with Click and Pop Elimination Single Supply Switch -- ISL54063IRTZ
from Renesas Electronics Corporation

The Intersil ISL54063 and ISL54064 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-throw (SPST) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted... [See More]

  • Switch Type: SPST
  • Package Type: DFN10, uTQFN10
  • Supply Voltage (VS): 1.8 to 6.5
Analog Switch Quad SPST 16-Pin TSSOP -- 880-DG308BDQ [DG308BDQ from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Analog Switch Quad SPST 16-Pin TSSOP [See More]

  • Switch Type: SPST
  • Ron: 1.70E-6
  • Supply Voltage (VS): 15
  • Operating Temperature: -40 to 85
32-Channel High-Voltage Analog Switch -- HV2803
from Microchip Technology, Inc.

The HV2803 device is a no high-voltage bias, low-harmonic distortion, low-charge injection, 32-channel, high-voltage analog switches. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers. The HV2803... [See More]

  • Switch Type: SPST
  • Package Type: 12mmX12mm TFBGA
Ultra Low ON-Resistance, +1.1V to +4.5V Single Supply, SPST Analog Switches -- ISL43L110IHZ-T
from Renesas Electronics Corporation

The Intersil ISL43L110 and ISL43L111 devices are low ON-resistance, low voltage, bidirectional, single pole/single throw (SPST) analog switches designed to operate from a single +1.1V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low RON resistance,... [See More]

  • Switch Type: SPST
  • Min Operating Current: 5.00E-5
  • Supply Voltage (VS): 1.1 to 4.5
  • tON: 8
ANALOG SWITCH SINGLE SPST -- 699-MC74VHC1GT66DFT1 [MC74VHC1GT66DFT1 from Rochester Electronics]
from Utmel Electronic Limited

ANALOG SWITCH SINGLE SPST [See More]

  • Switch Type: SPST
  • Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
32-Channel High-Voltage Analog Switch -- HV2903
from Microchip Technology, Inc.

The HV2903 device is a no high-voltage bias, low-harmonic distortion, low-charge injection, 32-channel, high-voltage analog switches. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers. The HV2903... [See More]

  • Switch Type: SPST
  • Package Type: 12mmX12mm TFBGA
INTERSIL DG412DJZ Analogue Switch, SPST, 4 Channels, 35 ohm, 5V to 34V, DIP, 16 Pins -- 391-DG412DJZ [DG412DJZ from Renesas Electronics Corporation]
from Utmel Electronic Limited

INTERSIL DG412DJZ Analogue Switch, SPST, 4 Channels, 35 ohm, 5V to 34V, DIP, 16 Pins [See More]

  • Switch Type: SPST
  • Min Operating Current: 1.00E-7
  • Supply Voltage (VS): 15
  • Operating Temperature: -40 to 85
32-Channel High-Voltage Analog Switch -- HV2904
from Microchip Technology, Inc.

The HV2904 device is a no high-voltage bias, low-harmonic distortion, low-charge injection, 32-channel, high-voltage analog switches. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers. The HV2904... [See More]

  • Switch Type: SPST
  • Package Type: 12mmX12mm TFBGA
RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST -- 391-DG412DYZ [DG412DYZ from Renesas Electronics Corporation]
from Utmel Electronic Limited

RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST [See More]

  • Switch Type: SPST
  • Min Operating Current: 0.0050
  • Supply Voltage (VS): 15
  • Operating Temperature: -40 to 85
32-Channel SPST, High-Voltage Analog Switch -- HV2802
from Microchip Technology, Inc.

HV2802 is a low charge injection 32-channel SPST high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. Input... [See More]

  • Switch Type: SPST
  • Package Type: 9x9x1.0 mm VFBGA
TEXAS INSTRUMENTS CD74HCT4316M Analogue Switch, SPST, 4 Channels, 170 ohm, 4.5V to 5.5V, SOIC, 16 Pins -- 815-CD74HCT4316M [CD74HCT4316M from Texas Instruments]
from Utmel Electronic Limited

TEXAS INSTRUMENTS CD74HCT4316M Analogue Switch, SPST, 4 Channels, 170 ohm, 4.5V to 5.5V, SOIC, 16 Pins [See More]

  • Switch Type: SPST
  • Ron: 5.00E-6
  • Supply Voltage (VS): 4.5
  • Min Operating Current: 0.0160
32-Channel SPST, High-Voltage Analog Switch with Bleed Resistors -- HV2902
from Microchip Technology, Inc.

HV2902 is a low charge injection 32-channel SPST high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and printers. The... [See More]

  • Switch Type: SPST
  • Package Type: 9x9x1.0 mm VFBGA
8-Channel Enhanced Analog Switch -- HV2301
from Microchip Technology, Inc.

HV2301 is a low charge injection, 8-channel, high voltage analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching, controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer... [See More]

  • Switch Type: SPST
  • Package Type: PLCC; PLCC-28, LQFP-48
8-Channel Enhanced High Voltage Analog Switch -- HV2201
from Microchip Technology, Inc.

HV2201 is a low charge injection, 8-channel, high voltage analog switch integrated circuit (IC). The device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer drivers, and printers. The... [See More]

  • Switch Type: SPST
  • Package Type: PLCC; PLCC-28, LQFP-48
8-Channel High Voltage Analog Switch -- HV230
from Microchip Technology, Inc.

HV230 is a low charge injection 8-channel, high-voltage, analog switch integrated circuit (IC) with bleed resistors. This device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. The bleed resistors... [See More]

  • Switch Type: SPST
  • Package Type: LLGA-26
8-Channel High Voltage Analog Switch w/ Bleed Resistors -- HV232
from Microchip Technology, Inc.

HV232 is a low charge injection 8-channel, high-voltage, analog switch integrated circuit (IC) with bleed resistors. This device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. The bleed resistors... [See More]

  • Switch Type: SPST
  • Package Type: PLCC; PLCC-28, LQFP-48
8-Channel High Voltage Analog Switch, 200V -- HV219
from Microchip Technology, Inc.

HV219 is a low switch resistance, low charge injection, 8-channel, 200V, analog switch integrated circuit (IC) intended primarily for medical ultrasound imaging. The device can also be used for NDE (non-destructive evaluation) applications. The HV219 is a lower switch resistance, 11O versus 22O,... [See More]

  • Switch Type: SPST
  • Package Type: PLCC; PLCC-28, LQFP-48
8-Channel Low Charge Injection, Unipolar, Negative High Voltage Analog Switch -- HV2221
from Microchip Technology, Inc.

HV2221 is a low charge injection, 8-channel, unipolar, negative high voltage, analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as NDT ultrasound flaw detection, medical ultrasound imaging,... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48
8-Channel Low Charge Injection, Unipolar, Negative High Voltage Analog Switch -- HV2321
from Microchip Technology, Inc.

HV2321 is a low charge injection, 8-channel, unipolar, negative high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage signals, such as NDT metal flaw detection, medical ultrasound... [See More]

  • Switch Type: SPST
  • Package Type: LQFP-48
Low Charge Injection, 8-Channel, High Voltage Analog Switches -- HV20220
from Microchip Technology, Inc.

This device is a low charge injection, 8-channel, high-voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. Input data is shifted into an 8-bit shift... [See More]

  • Switch Type: SPST
  • Package Type: PLCC; PLCC-28, LQFP-48