SPDT IC Analog Switches
Last Updated: January 31, 2025
Description
SPDT (Single Pole Double Throw) IC Analog Switches are devices that make or break the connection of a single conductor with either of two other conductors. These switches typically have three terminals and are used to route signals between different paths in a circuit.
Working Principle
SPDT IC Analog Switches operate by allowing a single input signal to be connected to one of two output paths. This is achieved through a switching mechanism that can be controlled electronically. The switch can be in one of two states, connecting the input to either of the two outputs. This functionality is useful for signal routing, allowing for flexible circuit designs where signals need to be directed to different parts of a system without the need for multiple separate switches.
Applications
SPDT IC Analog Switches are commonly used in applications where signal routing is required. For example, they can be used in audio equipment to switch between different audio sources, in communication devices to route signals between different channels, or in test equipment to select between different test signals.
Advantages over other IC Analog Switches
SPDT switches offer the advantage of simplicity and flexibility in routing signals compared to more complex switch configurations like DPDT (Double Pole Double Throw) switches. They require fewer terminals and can be more cost-effective in applications where only a single input needs to be routed to one of two outputs.
Limitations
One limitation of SPDT IC Analog Switches is that they can only route a single input to one of two outputs, which may not be sufficient for applications requiring more complex signal routing. Additionally, they may have higher insertion loss compared to electromechanical switches, which can affect signal integrity.
Considerations
When selecting SPDT IC Analog Switches, considerations should include initial costs, which can vary based on the complexity and specifications of the switch. Operating expenses are generally low, but durability and accuracy can be affected by factors such as insertion loss and signal degradation over time. Replacement and maintenance costs are typically minimal, but it is important to consider the specific requirements of the application to ensure the switch meets the necessary performance standards.
from DigiKey
IC USB SWITCH DPDT 10UTQFN [See More]
- Switch Type: SPDT
- Ron: 5
- Supply Voltage (VS): 2.7 to 5
- Operating Temperature: -40 to 85
from Nexperia B.V.
The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 6.5
- Package Type: SOT886 SOT886
from Win Source Electronics
Manufacturer: NKK Switches. Win Source Part Number: 1176878-GB15AV-XA. Packaging: Tray. Type: Standard. Termination Style: PC Pin. Mounting Style: Through Hole, Right Angle, Vertical. Voltage Rating - AC: 28V. Voltage Rating - DC: 28V. Circuit: SPDT. Switch Function: On-Mom. Actuator Type: Round,... [See More]
- Switch Type: SPDT
- Operating Temperature: -30 to 85
from DigiKey
Audio Switch IC 4 Channel 16-TQFN (3x3) [See More]
- Switch Type: SPDT
- Ron: 0.9000
- Supply Voltage (VS): 1.6 to 5.5
- Operating Temperature: -40 to 85
from Nexperia B.V.
The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 6.5
- Package Type: SOT1115 SOT1115
from Win Source Electronics
Manufacturer: C &K. Win Source Part Number: 759124-AYZ0102AGRLC. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMT, Right Angle. Contact Finish: Silver. Contact Material: Copper Alloy. Actuator Material: Polyamide (PA46), Nylon 4/6, Glass Filled. Voltage Rating - DC: 12V. [See More]
- Switch Type: SPDT
- Operating Temperature: -10 to 60
from DigiKey
IC SWITCH DUAL SPDT 10UDFN [See More]
- Switch Type: SPDT
- Ron: 0.9500
- Supply Voltage (VS): 1.8 to 5.5
- Operating Temperature: -40 to 85
from Nexperia B.V.
The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 6.5
- Package Type: SOT1202 SOT1202
from Win Source Electronics
Manufacturer: Omron Electronics Inc-EMC Div. Win Source Part Number: 1258900-SS-10GL. Packaging: Tray. Termination Style: Solder Lug. Mounting Style: Chassis Mount. Ingress Protection: IP40. Voltage Rating - AC: 250V. Circuit: SPDT. Switch Function: On-Mom. Actuator Type: Lever, Straight. Electrical... [See More]
- Switch Type: SPDT
- Operating Temperature: -25 to 85
from DigiKey
IC SWITCH DUAL SPDT 10TDFN [See More]
- Switch Type: SPDT
- Ron: 0.8500
- Supply Voltage (VS): 1.8 to 5.5
- Operating Temperature: -40 to 85
from Nexperia B.V.
The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 6.5
- Package Type: SOT457 SOT457
from Win Source Electronics
Manufacturer: Omron Electronics Inc-EMC Div. Win Source Part Number: 1259106-SS-5GL. Packaging: Bulk. Termination Style: Solder Lug. Mounting Style: Chassis Mount. Ingress Protection: IP40. Voltage Rating - AC: 125V. Circuit: SPDT. Switch Function: On-Mom. Actuator Type: Lever, Straight. Electrical... [See More]
- Switch Type: SPDT
- Operating Temperature: -25 to 85
from DigiKey
IC ETHERNET SWITCH OCTAL 32TQFN [See More]
- Switch Type: SPDT
- Ron: 5.5
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Nexperia B.V.
The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 6.5
- Package Type: SOT363-2 SOT363-2
from Win Source Electronics
Manufacturer: Omron Electronics Inc-EMC Div. Win Source Part Number: 1278792-V-152-1C25. Packaging: Bulk. Termination Style: Quick Connect - 0.187" (4.7mm). Mounting Style: Chassis Mount. Ingress Protection: IP40. Voltage Rating - AC: 250V. Voltage Rating - DC: 125V. Circuit: SPDT. Switch Function:... [See More]
- Switch Type: SPDT
- Operating Temperature: -25 to 80
from DigiKey
IC SWITCH SNGL SPDT 8TDFN [See More]
- Switch Type: SPDT
- Ron: 1
- Supply Voltage (VS): 1.8 to 5.5
- Operating Temperature: -40 to 85
from Nexperia B.V.
The 74LVC1G3157 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 6.5
- Package Type: SOT1255-2 SOT1255-2
from Win Source Electronics
Win Source Part Number: 983162-ISL54225IRTZ-T. Category: Integrated Circuits (ICs) >Interface - Analog Switches - Special Purpose. Features: Break-Before-Make, USB 2.0. Package: Tape & Reel (TR). Applications: USB. Standard Package: 6,000. Mounting: SMD (SMT). Switch Circuit: SPDT. On-State... [See More]
- Switch Type: SPDT
- Package Type: 10-VFDFN Exposed Pad
- Operating Temperature: -40 to 85
- Features: Single-Supply
from DigiKey
USB Switch IC 2 Channel 10-MSOP [See More]
- Switch Type: SPDT
- Ron: 8
- Supply Voltage (VS): 2.7 to 5.5
- Operating Temperature: -40 to 85
from Nexperia B.V.
The 74LVC2G3157 is a dual low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultiplexer. Each switch has a digital select input (nS), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). Schmitt trigger action at the... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 6.5
- Package Type: SOT552-1 SOT552-1
from Win Source Electronics
Win Source Part Number: 1127895-DG4157EDL-T1-GE3. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 3,000. Mounting: SMD (SMT). Switch Circuit: SPDT. On-State Resistance (Max): 1.2Ohm. [See More]
- Switch Type: SPDT
- Package Type: 6-TSSOP, SC-88, SOT-363
- Operating Temperature: -40 to 85
- Features: Single-Supply
from DigiKey
USB Switch IC 2 Channel 10-UQFN (1.8x1.4) [See More]
- Switch Type: SPDT
- Ron: 14
- Supply Voltage (VS): 2.3 to 4.3
- Operating Temperature: -40 to 85
from Nexperia B.V.
The XS3A4053 is a triple low-ohmic single-pole double-throw analog switch, suitable for use as an analog or digital multiplexer/demultiplexer. Each switch has a digital select input (nS), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). All three switches share an enable... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 4.6
- Package Type: SOT403-1 SOT403-1
from Win Source Electronics
Win Source Part Number: 1130630-TMUX6219DGKRQ1. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Series: Automotive, AEC-Q100. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 2,500. Mounting: SMD (SMT). Switch Circuit: SPDT. [See More]
- Switch Type: SPDT
- Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
- Operating Temperature: -40 to 125
- Features: Single-Supply
from DigiKey
PCIE SWITCH 2:1 MUX/DE-MUX SPDT [See More]
- Switch Type: SPDT
- Ron: 15
- Supply Voltage (VS): 1.6 to 3.6
- Operating Temperature: -40 to 85
from Nexperia B.V.
The 74LV4053 is a triple single-pole double-throw (SPDT) analog switch, suitable for use in 2:1 multiplexer/demultiplexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). A digital enable input (E) is common to... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 7
- Package Type: SOT763-1 SOT763-1
from Win Source Electronics
Win Source Part Number: 960900-TMUX1247DCKR. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 3,000. Mounting: SMD (SMT). Switch Circuit: SPDT. On-State Resistance (Max): 3Ohm. -3db... [See More]
- Switch Type: SPDT
- Package Type: 6-TSSOP, SC-88, SOT-363
- Operating Temperature: -40 to 125
- Features: Single-Supply
from DigiKey
USB HI-SPEED SWITCH WITH FAULT P [See More]
- Switch Type: SPDT
- Ron: 3.8
- Supply Voltage (VS): 2.7 to 5.5
- Operating Temperature: -40 to 85
from Nexperia B.V.
The 74LV4053 is a triple single-pole double-throw (SPDT) analog switch, suitable for use in 2:1 multiplexer/demultiplexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). A digital enable input (E) is common to... [See More]
- Switch Type: SPDT
- Operating Temperature: 125
- Supply Voltage (VS): 7
- Package Type: SOT109-1 SOT109-1
from Win Source Electronics
Win Source Part Number: 960994-TMUXHS4412IRUAR. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 4. Standard Package: 3,000. Mounting: SMD (SMT). Switch Circuit: DPST, SPDT. On-State Resistance... [See More]
- Switch Type: SPDT; DPST
- Package Type: 42-WFQFN Exposed Pad
- Operating Temperature: -40 to 105
- Features: Single-Supply
from DigiKey
Networking Switch IC 4 Channel 16-SSOP [See More]
- Switch Type: SPDT
- Ron: 19
- Supply Voltage (VS): 6 to 6.5
- Operating Temperature: 0.0 to 70
from Win Source Electronics
Win Source Part Number: 962667-SN3257QPWRQ1. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Series: Automotive, AEC-Q100. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 2,000. Mounting: SMD (SMT). Switch Circuit: SPDT. On-State... [See More]
- Switch Type: SPDT
- Package Type: 16-TSSOP (0.173", 4.40mm Width)
- Operating Temperature: -40 to 125
- Features: Single-Supply
from DigiKey
Networking Switch IC 4 Channel 20-TSSOP [See More]
- Switch Type: SPDT
- Ron: 19
- Supply Voltage (VS): 6 to 6.5
- Operating Temperature: 0.0 to 70
from Win Source Electronics
Win Source Part Number: 967410-TMUXHS4212IRKSR. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 2. Standard Package: 3,000. Mounting: SMD (SMT). Switch Circuit: DPST, SPDT. On-State Resistance... [See More]
- Switch Type: SPDT; DPST
- Package Type: 20-VFQFN Exposed Pad
- Operating Temperature: -40 to 105
- Features: Single-Supply
from DigiKey
Networking Switch IC 4 Channel 16-VQFN (4x3.5) [See More]
- Switch Type: SPDT
- Ron: 19
- Supply Voltage (VS): 6 to 6.5
- Operating Temperature: 0.0 to 70
from Win Source Electronics
Win Source Part Number: 969326-TMUXHS4212IRKST. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 2. Standard Package: 250. Mounting: SMD (SMT). Switch Circuit: DPST, SPDT. On-State Resistance (Max):... [See More]
- Switch Type: SPDT; DPST
- Package Type: 20-VFQFN Exposed Pad
- Operating Temperature: -40 to 105
- Features: Single-Supply
from DigiKey
Video Switch IC 4 Channel 16-TSSOP [See More]
- Switch Type: SPDT
- Ron: 10
- Supply Voltage (VS): 4 to 5.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 981386-TMUX6219DGKR. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 2,500. Mounting: SMD (SMT). Switch Circuit: SPDT. On-State Resistance (Max): 3.2Ohm. -3db... [See More]
- Switch Type: SPDT
- Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
- Operating Temperature: -40 to 125
- Features: Single-Supply
from DigiKey
Networking Switch IC 4 Channel 16-SOIC [See More]
- Switch Type: SPDT
- Ron: 8
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 981390-TMUX7219DGKRQ1. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Series: Automotive, AEC-Q100. Package: Tape & Reel. Number of Circuits: 1. Standard Package: 2,500. Mounting: SMD (SMT). Switch Circuit: SPDT. [See More]
- Switch Type: SPDT
- Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
- Operating Temperature: -40 to 125
- Features: Single-Supply
from DigiKey
Networking Switch IC 8 Channel 48-TSSOP [See More]
- Switch Type: SPDT
- Ron: 8
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 981391-TMUXHS4212RKST. Category: Integrated Circuits (ICs) >Interface - Analog Switches, Multiplexers, Demultiplexers. Package: Tape & Reel (TR). Number of Circuits: 2. Standard Package: 250. Mounting: SMD (SMT). Switch Circuit: DPST, SPDT. On-State Resistance (Max):... [See More]
- Switch Type: SPDT; DPST
- Package Type: 20-VFQFN Exposed Pad
- Operating Temperature: 0.0 to 70
- Features: Single-Supply
from DigiKey
Networking Switch IC 8 Channel 48-TVSOP [See More]
- Switch Type: SPDT
- Ron: 8
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 004585-TS5A3157DBVT. Category: Integrated Circuits(ICs). Family: Interface - Analog Switches, Multiplexers, Demultiplexers. Packaging: Reel(TR). Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: SOT-23-6. Manufacturer Device... [See More]
- Switch Type: SPDT
- Features: Single-Supply
- Operating Temperature: -40 to 85
from DigiKey
Video Switch IC 4 Channel 16-TVSOP [See More]
- Switch Type: SPDT
- Ron: 6
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 004586-TS5A3157DCKT. Category: Integrated Circuits(ICs). Family: Interface - Analog Switches, Multiplexers, Demultiplexers. Packaging: Reel(TR). Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 6-TSSOP, SC-88, SOT-363. [See More]
- Switch Type: SPDT
- Features: Single-Supply
- Operating Temperature: -40 to 85
from DigiKey
Networking Switch IC 11 Channel 56-WQFN (5x11) [See More]
- Switch Type: SPDT
- Ron: 6
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay Siliconix. Win Source Part Number: 772689-DG542DJ-E3. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: RGB, T-Switch Configuration. Package: 16-DIP (0.300", 7.62mm). Applications: Video. Operating Supply Voltage: 3 V ~ 15 V. Switch Circuit:... [See More]
- Switch Type: SPST; SPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3 to 15
from DigiKey
USB Switch IC 2 Channel 10-VSON (3x3) [See More]
- Switch Type: SPDT
- Ron: 6
- Supply Voltage (VS): 2.3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 016492-FSA2267AL10X. Packaging: Reel - TR. Applications: Audio. Switch Circuit: SPDT. -3db Bandwidth: 45MHz. Number of Channels: 2. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85... [See More]
- Switch Type: SPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.3 to 4.3
- Package Type: 10-MicroPak
from DigiKey
USB Switch IC 2 Channel 10-UQFN (2.0x1.5) [See More]
- Switch Type: SPDT
- Ron: 6
- Supply Voltage (VS): 2.3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 774772-FSA2267AMUX. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width). Applications: Audio. Operating Supply Voltage: 2.3 V ~ 4.3 V. Switch Circuit:... [See More]
- Switch Type: SPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.3 to 4.3
from DigiKey
Networking Switch IC 11 Channel 36-VQFN (6x6) [See More]
- Switch Type: SPDT
- Ron: 6
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 016493-FSA2267L10X. Packaging: Reel - TR. Applications: Audio. Switch Circuit: SPDT. -3db Bandwidth: 45MHz. Number of Channels: 2. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85... [See More]
- Switch Type: SPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 3.6
- Package Type: 10-MicroPak
from DigiKey
Video Switch IC 7 Channel 32-WQFN (6x3) [See More]
- Switch Type: SPDT
- Ron: 4
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 067487-FSA2268L10X. Packaging: Reel - TR. Features: Break-Before-Make. Applications: Audio. Switch Circuit: SPDT. -3db Bandwidth: 50MHz. Number of Channels: 2. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Switch Type: SPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 4.3
- Package Type: 10-MicroPak
from DigiKey
USB, UART Switch IC 2 Channel 16-UQFN (2.6x1.8) [See More]
- Switch Type: SPDT
- Ron: 15
- Supply Voltage (VS): 1.65 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 016494-FSA2268TUMX. Packaging: Reel - TR. Features: Break-Before-Make. Applications: Audio. Switch Circuit: SPDT. -3db Bandwidth: 50MHz. Number of Channels: 2. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Switch Type: SPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 4.3
- Package Type: 10-UMLP (1.8x1.4)
from DigiKey
Detection Switch IC 2 Channel 16-WQFN (3x3) [See More]
- Switch Type: SPDT
- Ron: 0.1000
- Supply Voltage (VS): 2.7 to 4.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 016495-FSA2268UMX. Packaging: Reel - TR. Features: Break-Before-Make. Applications: Audio. Switch Circuit: SPDT. -3db Bandwidth: 50MHz. Number of Channels: 2. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Switch Type: SPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 4.3
- Package Type: 10-UMLP (1.8x1.4)
from Utmel Electronic Limited
Analog Switch Dual SPDT 14-Pin PDIP [See More]
- Switch Type: SPDT
- Min Operating Current: 0.1000
- Supply Voltage (VS): 15
- Power Dissipation: 470
from Renesas Electronics Corporation
The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultiplexer (ISL84051), a dual differential 4-Channel multiplexer/demultiplexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-4
- Supply Voltage (VS): 2 to 12
- tON: 50
from Microchip Technology, Inc.
HV209 is a 200V low charge injection 12-channel high voltage analog switch configured as 6 SPDT analog switches intended for medical ultrasound applications. Bleed resistors are integrated on the output switches to eliminate charge built up on the piezo electric transducers.The bleed resistors are... [See More]
- Switch Type: SPDT
- Package Type: LQFP-48
from Acme Chip Technology Co., Limited
CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion [See More]
- Switch Type: SPDT
- Ron: 125
- Supply Voltage (VS): 5 to 20
- Min Operating Current: 4.00E-5
from ams
The AS1747 SPDT (single-pole/double-throw) switch allows signals below ground to pass through without distortion, ideal for switching audio signals, due to the supply voltage from +1.8V to +5.5V and the low 0.4 Ω on-resistance. This SPDT switch is available in space-saving 10-pin TDFN 3x3... [See More]
- Switch Type: SPDT
- Ron: 0.4500 to 0.8500
- Supply Voltage (VS): 1.8 to 5.5
- Package Type: TDFN-10 (3x3)
from Utmel Electronic Limited
Analog Switch Dual SPDT 16-Pin SOIC N [See More]
- Switch Type: SPDT
- Ron: 3.00E-6
- Supply Voltage (VS): 15
- Min Operating Current: 1.00E-3
from Renesas Electronics Corporation
The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultiplexer (ISL84051), a dual differential 4-Channel multiplexer/demultiplexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-4
- Supply Voltage (VS): 2 to 12
- tON: 50
from Microchip Technology, Inc.
HV2733 is a low charge injection, 16-channel, low harmonic distortion, high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching, controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer... [See More]
- Switch Type: SPDT
- Package Type: LQFP-48
from Utmel Electronic Limited
Analog Switch ICs ANLG SWT SPDT 3.3V [See More]
- Switch Type: SPDT
- Operating Temperature: -40 to 125
- Ron: 4.00E-5
- Package Type: 10-VFDFN Exposed Pad
from Renesas Electronics Corporation
The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices ’ low power consumption (5 µW),... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-5
- Supply Voltage (VS): 2 to 12
- tON: 52
from Microchip Technology, Inc.
HV2808 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array. HV2808 is a very fast... [See More]
- Switch Type: SPDT
- Package Type: QFN-56
from Utmel Electronic Limited
Analog Switch ICs Dual SPDT Switch [See More]
- Switch Type: SPDT
- Ron: 4.00E-4
- Supply Voltage (VS): 12
- Min Operating Current: 1.00E-3
from Renesas Electronics Corporation
The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices ’ low power consumption (5 µW),... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-5
- Supply Voltage (VS): 2 to 12
- tON: 52
from Utmel Electronic Limited
Analog Switch ICs SPDT Analog Switch [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-6
- Supply Voltage (VS): 15
- Power Dissipation: 825
from Renesas Electronics Corporation
The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5 µW), low leakage currents (100pA max), and fast... [See More]
- Switch Type: SPST; SPDT
- Min Operating Current: 1.00E-7
- Supply Voltage (VS): 2.7 to 12
- tON: 35
from Utmel Electronic Limited
Analog Switch Quad SPDT 16-Pin SOIC Tube [See More]
- Switch Type: SPDT
- Propagation Delay: 3.5
- Supply Voltage (VS): 3.3
- Min Operating Current: 7.00E-4
from Renesas Electronics Corporation
The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5 µW), low leakage currents (100pA max), and fast... [See More]
- Switch Type: SPST; SPDT
- Min Operating Current: 1.00E-7
- Supply Voltage (VS): 2.7 to 12
- tON: 35
from Utmel Electronic Limited
Analog Switch Quad SPDT 16-Pin TSSOP Tube [See More]
- Switch Type: SPDT
- Propagation Delay: 3.5
- Supply Voltage (VS): 3.3
- Min Operating Current: 0.7000
from Renesas Electronics Corporation
The DG401 and DG403 monolithic CMOS analog switches have TTL and CMOS compatible digital inputs.brbr These switches feature low analog ON resistance (45?) and fast switch time (tON150ns). Low charge injection simplifies sample and hold applications.brbr The improvements in the DG401, DG403 series... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-5
- Supply Voltage (VS): 9 to 40
- tON: 150
from Utmel Electronic Limited
Analogue Switch, Single Channel, Spdt, 1, 1.1 Ohm, 1.65V To 5.5V, Sc-70, 6 Rohs Compliant: Yes [See More]
- Switch Type: SPDT
- Ron: 5.00E-5
- Supply Voltage (VS): 1.8
- Min Operating Current: 1.00E-5
from Renesas Electronics Corporation
The Intersil ISL54059 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-throw (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-4
- Supply Voltage (VS): 1.8 to 6.5
- tON: 43
from Utmel Electronic Limited
FAIRCHILD SEMICONDUCTOR FSA2257MUX Analogue Switch, Dual Channel, SPDT, 2 Channels, 1.5 ohm, 1.65V to 5.5V, MSOP, 10 Pins [See More]
- Switch Type: SPDT
- Ron: 7.00E-4
- Supply Voltage (VS): 2.7
- Min Operating Current: 1.00E-4
from Renesas Electronics Corporation
The Intersil ISL54059 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-throw (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-4
- Supply Voltage (VS): 1.8 to 6.5
- tON: 43
from Utmel Electronic Limited
IC, ANALOG SWITCH, DUAL, SPDT, DIP-16 [See More]
- Switch Type: SPDT
- Min Operating Current: 0.3000
- Supply Voltage (VS): 15
- Operating Temperature: 0.0 to 75
from Renesas Electronics Corporation
The Intersil ISL54065 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-throw (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include... [See More]
- Switch Type: SPDT
- Package Type: uTQFN12
- Supply Voltage (VS): 1.8 to 6.5
from Utmel Electronic Limited
IC, SPDT ANALOG SWITCH SOT23-6 [See More]
- Switch Type: SPDT
- Ron: 1.50E-4
- Supply Voltage (VS): 1.8
- Min Operating Current: 0.0025
from Renesas Electronics Corporation
The Intersil ISL43L210 device is a low ON-resistance, low voltage, bidirectional, single pole/double throw (SPDT) analog switch designed to operate from a single +1.1V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low on-resistance and fast switching... [See More]
- Switch Type: SPDT
- Min Operating Current: 5.00E-5
- Supply Voltage (VS): 1.1 to 4.5
- tON: 7
from Utmel Electronic Limited
SPDT CMOS ANALOG SWITCH [See More]
- Switch Type: SPDT
- Operating Temperature: -40 to 85
- Ron: 0.1000
- Package Type: SOT; SOT23; SOT-23-6
from Renesas Electronics Corporation
The Intersil ISL8484 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-throw (SPDT) analog switch designed to operate from a single +1.65V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low rON (0.29?) and fast switching... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-4
- Supply Voltage (VS): 1.65 to 4.5
- tON: 40
from Renesas Electronics Corporation
The Intersil ISL84467 device is a low ON-resistance, low voltage, bidirectional, Quad SPDT (Dual DPDT) analog switch designed to operate from a single +1.65V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.39?) and fast switching speeds... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.50E-4
- Supply Voltage (VS): 1.65 to 4.5
- tON: 33
from Renesas Electronics Corporation
The Intersil ISL54053 device is a low ON-resistance, low voltage, bidirectional, single pole/double throw (SPDT) analog switch designed to operate from a single +1.8V to +5.5V supply. Targeted applications include battery powered equipment which benefit from low rsubON/sub (0.8?) and fast switching... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-4
- Supply Voltage (VS): 1.85 to 5.5
- tON: 24
from Renesas Electronics Corporation
The Intersil ISL54053 device is a low ON-resistance, low voltage, bidirectional, single pole/double throw (SPDT) analog switch designed to operate from a single +1.8V to +5.5V supply. Targeted applications include battery powered equipment which benefit from low rsubON/sub (0.8?) and fast switching... [See More]
- Switch Type: SPDT
- Min Operating Current: 1.00E-4
- Supply Voltage (VS): 1.85 to 5.5
- tON: 24