Fault-Tolerant Protection IC Analog Switches
from DigiKey
Ultrasound Switch IC 2 Channel 20-SOIC [See More]
- Supply Voltage (VS): 4.5 to 5.5
- Operating Temperature: -40 to 85
- Ron: 29
- Package Type: SOIC; "20-SOIC
from Renesas Electronics Corporation
The Intersil ISL54226 is a single supply, dual SPST (Single Pole/Single Throw) switch that is configured as a DPST. It can operate from a single 2.7V to 5.25V supply. The part was designed for switching or isolating a USB high-speed source or a USB high-speed and full-speed source in portable... [See More]
- Min Operating Current: 0.0230
- Features: Fault-Tolerant Protection; Single-Supply
- Package Type: DFN8
from Renesas Electronics Corporation
The Intersil ISL54227 is a single supply, dual SPST (Single Pole/Single Throw) switch that is configured as a DPST. It can operate from a single 2.7V to 5.25V supply. The part was designed for switching or isolating a USB high-speed source or a USB high-speed and full-speed source in portable... [See More]
- Min Operating Current: 0.0230
- Features: Fault-Tolerant Protection; Single-Supply
- Package Type: DFN10, uTQFN10
from Renesas Electronics Corporation
The Intersil ISL54227 is a single supply, dual SPST (Single Pole/Single Throw) switch that is configured as a DPST. It can operate from a single 2.7V to 5.25V supply. The part was designed for switching or isolating a USB high-speed source or a USB high-speed and full-speed source in portable... [See More]
- Min Operating Current: 0.0230
- Features: Fault-Tolerant Protection; Single-Supply
- Package Type: DFN10, uTQFN10