DPDT IC Analog Switches
from Win Source Electronics
Manufacturer: Omron Automation and Safety. Win Source Part Number: 1011044-A16S-3N-2. Termination Style: Solder Lug. Circuit: DPDT. Contact Rating @ Voltage: 5A @ 125VAC. Categories: Switches. Status: Active. Requires: Switch Body. (Select First, Then Apply Filters) Compatible Series: Omron, A165S. [See More]
- Switch Type: DPDT
from Rochester Electronics
DPDT Analog Switch, 2 Channel, CDIP16 [See More]
- Switch Type: DPDT
- Package Type: DIP; CDIP; CDIP16
from DigiKey
USB Switch IC 1 Channel 10-MSOP [See More]
- Switch Type: DPDT
- Ron: 6.5
- Supply Voltage (VS): 3 to 4.3
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Switch Circuit: DPDT. Number of Circuits: 10. On-State Resistance (Max): 4Ohm. Channel-to-Channel Matching ( ΔRon): 100 mOhm. Voltage - Supply, Single (V+): 1.08V ~ 5.5V. Switch Time (Ton, Toff) (Max): 12ns, 6ns... [See More]
- Switch Type: SPST; DPDT
- Package Type: 8-SMD, No Lead
- Operating Temperature: -40 to 85
- Features: Single-Supply
from Rochester Electronics
DATA / AUDIO Low-Voltage Dual DPDT Analog Switch [See More]
- Switch Type: DPDT
- Standards and Certifications: RoHS
- Package Type: UQFN-16
from DigiKey
IC SWITCH LVDS HIGH BW 36TQFN [See More]
- Switch Type: DPDT
- Ron: 5.5
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Applications: LDO, DC Fan. Switch Circuit: DPDT. Number of Channels: 1. On-State Resistance (Max): 4Ohm. Voltage - Supply, Single (V+): 1.08V ~ 5.5V. Voltage - Supply, Dual (V ±): ±3V ~ 6V. -3db Bandwidth:... [See More]
- Switch Type: SPST; DPDT
- Features: Single-Supply
- Operating Temperature: -40 to 85
from Rochester Electronics
DATA / AUDIO Low-Voltage Dual DPDT Analog Switch [See More]
- Switch Type: DPDT
- Package Type: UQFN16
from DigiKey
IC USB SWITCH DPDT 10UTQFN [See More]
- Switch Type: DPDT
- Ron: 10
- Supply Voltage (VS): 2.8 to 5.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: C &K. Win Source Part Number: 1121138-1201M2S3AQE2. Packaging: Tray. Termination Style: PC Pin. Mounting Style: Through Hole, Right Angle. Features: Black Actuator, Epoxy Sealed Terminals. Contact Finish: Silver. Contact Material: Copper. Actuator Material: Polyamide (PA), Nylon. [See More]
- Switch Type: DPDT
- Operating Temperature: -30 to 65
from Rochester Electronics
DPDT Analog Switch, 1 Channel, 50 ohms [See More]
- Switch Type: DPDT
- Package Type: DIP; DIP16
from DigiKey
USB Switch IC 1 Channel 10-MicroPak ™ [See More]
- Switch Type: DPDT
- Ron: 10
- Supply Voltage (VS): 3 to 4.3
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 714266-FSA2275UMX. Packaging: Reel. Features: Break-Before-Make. Applications: Audio. Switch Circuit: DPDT. -3db Bandwidth: 230MHz. Family Name: FSA2275. Categories: Integrated Circuits. Supplier Device Package: 12-UMLP (1.8x1.8). Temperature... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.5 to 5.5
- Features: Single-Supply
from Rochester Electronics
MAX4993 Low Ron Single-DPDT Analog Switch With Slow Turn-On Time [See More]
- Switch Type: DPDT
- Standards and Certifications: RoHS
- Package Type: UDFN
from DigiKey
USB Switch IC 1 Channel 10-UQFN (1.8x1.4) [See More]
- Switch Type: DPDT
- Ron: 10
- Supply Voltage (VS): 3 to 4.3
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 080445-DG2018DN-T1. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 180MHz. Charge Injection: -2.46pC. Crosstalk: -72dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 600 mOhm. Categories: Integrated Circuits. [See More]
- Switch Type: SPDT; DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.8 to 5.5
- Package Type: 16-QFN (3x3)
from DigiKey
USB Switch IC 1 Channel 10-VSSOP [See More]
- Switch Type: DPDT
- Ron: 10
- Supply Voltage (VS): 3 to 4.3
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 080446-DG2018DN-T1-E4. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 180MHz. Charge Injection: -2.46pC. Crosstalk: -72dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 600 mOhm. Categories: Integrated Circuits. [See More]
- Switch Type: SPDT; DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.8 to 5.5
- Package Type: 16-QFN (3x3)
from DigiKey
USB Switch IC 2 Channel 16-UQFN (2.6x1.8) [See More]
- Switch Type: SPDT; DPDT
- Ron: 4.6 to 5.7
- Supply Voltage (VS): 2.7 to 4.3
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 080452-DG2599DN-T1-GE4. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 186MHz. Charge Injection: 10pC. Crosstalk: -110dB @ 1MHz. Categories: Integrated Circuits. Status: Active. Max On Resistance: 1.1 Ohm. Case /... [See More]
- Switch Type: DPDT
- Package Type: 16-miniQFN (1.8x2.6)
- Supply Voltage (VS): 1.65 to 5
- Features: Single-Supply
from DigiKey
USB Switch IC 1 Channel 10-UQFN (2.0x1.5) [See More]
- Switch Type: DPDT
- Ron: 9
- Supply Voltage (VS): 2.7 to 4.3
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 080453-DG2720DN-T1-E4. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 620MHz. Charge Injection: 0.5pC. Crosstalk: -49dB @ 240MHz. Channel-to-Channel Matching ( ΔRon): 350 mOhm. Categories: Integrated Circuits. [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.6 to 4.3
- Package Type: 10-miniQFN (1.4x1.8)
from DigiKey
PCIE SWITCH W-QFN2545-30 T&R 3.5 [See More]
- Switch Type: DPDT; 2:2
- Operating Temperature: -40 to 105
- Supply Voltage (VS): 2.97 to 3.63
- Package Type: 30-WFQFN
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 050820-DG2722DN-T1-E4. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 900MHz. Charge Injection: 0.5pC. Crosstalk: -45dB @ 240MHz. Channel-to-Channel Matching ( ΔRon): 800 mOhm. Categories: Integrated Circuits. [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.6 to 4.3
- Package Type: 10-miniQFN (1.4x1.8)
from DigiKey
Audio, Telecommunications, USB Switch IC 2 Channel 10-MSOP [See More]
- Switch Type: DPDT; 2:2
- Ron: 10
- Supply Voltage (VS): 1.8 to 5.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 014225-DG2730DN-T1-GE4. Packaging: Reel - TR. Number of Circuits: 1. Switch Circuit: DPDT. -3db Bandwidth: 900MHz. Charge Injection: 0.5pC. Crosstalk: -45dB @ 240MHz. Channel-to-Channel Matching ( ΔRon): 800 mOhm. Categories: Integrated Circuits. [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.6 to 4.3
- Package Type: 10-miniQFN (1.4x1.8)
from DigiKey
Audio, Telecommunications, USB Switch IC 2 Channel 10-MSOP [See More]
- Switch Type: DPDT; 2:2
- Ron: 10
- Supply Voltage (VS): 1.8 to 5.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay Siliconix. Win Source Part Number: 801270-DG2735ADN-T1-GE4. Packaging: Reel. Mounting Style: SMD. Number of Circuits: 2. Switch Circuit: SPDT. -3db Bandwidth: 50MHz. Crosstalk: -70dB at 100kHz. Channel-to-Channel Matching ( ΔRon): 60mOhm. Channel Capacitance (CS(off),... [See More]
- Switch Type: SPDT; DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 4.3
- Features: Single-Supply
from DigiKey
Audio Switch IC 6 Channel 25-WLCSP (2.24x2.28) [See More]
- Switch Type: DPDT; 2:2
- Ron: 1
- Supply Voltage (VS): 2.7 to 5.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 014233-DG2799DN-T1-E4. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. Charge Injection: 160pC. Crosstalk: -75dB @ 100kHz. Channel-to-Channel Matching ( ΔRon): 50 mOhm. Categories: Integrated Circuits. Status: Active. Temperature... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 4.3
- Package Type: 16-miniQFN (1.8x2.6)
from DigiKey
IC USB SWITCH TYPE C WLCSP9 [See More]
- Switch Type: DPDT
- Ron: 5
- Supply Voltage (VS): 2.7 to 5.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 143166-DG613DJ-E3. Packaging: Tube/Rail. Number of Circuits: 1. Switch Circuit: DPDT. -3db Bandwidth: 500MHz. Charge Injection: 4pC. Crosstalk: -87dB @ 10MHz. Channel-to-Channel Matching ( ΔRon): 2 Ohm. Categories: Integrated Circuits. Status:... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 10 to 18
- Package Type: DIP; PDIP; 16-PDIP
from DigiKey
USB Switch IC 1 Channel 10-UQFN (1.4x1.8) [See More]
- Switch Type: DPDT; 2:4
- Ron: 7
- Supply Voltage (VS): 1.65 to 4.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay Siliconix. Win Source Part Number: 772692-DG613DY-E3. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 16-SOIC (0.154", 3.90mm Width). Number of Circuits: 1. Operating Supply Voltage: 10 V ~ 18 V. Switch Circuit: DPDT. -3db Bandwidth: 500MHz. [See More]
- Switch Type: SPST; DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 10 to 18
from DigiKey
USB Switch IC 1 Channel 10-UQFN (1.4x1.8) [See More]
- Switch Type: DPDT
- Ron: 9
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 014296-DG613DY-T1-E3. Packaging: Reel - TR. Number of Circuits: 1. Switch Circuit: DPDT. -3db Bandwidth: 500MHz. Charge Injection: 4pC. Crosstalk: -87dB @ 10MHz. Channel-to-Channel Matching ( ΔRon): 2 Ohm. Categories: Integrated Circuits. Status:... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 10 to 18
- Package Type: SOIC; 16-SOIC
from DigiKey
USB Switch IC 1 Channel 10-XQFN (1.3x1.6) [See More]
- Switch Type: DPDT
- Ron: 6.5
- Supply Voltage (VS): 3 to 4.3
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 016501-FSA2457UMX. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 160MHz. Crosstalk: -54dB @ 25MHz. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.7 to 3.6
- Package Type: 16-UMLP (1.8x2.6)
from DigiKey
USB Switch IC 1 Channel 10-XQFN (1.4x1.8) [See More]
- Switch Type: DPDT
- Ron: 6.5
- Supply Voltage (VS): 3 to 4.3
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 016502-FSA2467MPX. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 85MHz. Charge Injection: 15pC. Crosstalk: -75dB @ 100kHz. Channel-to-Channel Matching ( ΔRon): 40 mOhm (Min). Categories:... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 4.3
- Package Type: 16-MLP (3x3)
from DigiKey
Audio, Video Switch IC 1 Channel 48-LQFP (7x7) [See More]
- Switch Type: DPDT; 2:2
- Operating Temperature: -10 to 70
- Supply Voltage (VS): 4.75 to 5.25
- Package Type: 48-LQFP
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 136723-FSA2467UMX. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 85MHz. Charge Injection: 15pC. Crosstalk: -75dB @ 100kHz. Channel-to-Channel Matching ( ΔRon): 40 mOhm (Min). Categories:... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 4.3
- Package Type: 16-UMLP (1.8x2.6)
from DigiKey
Audio, USB Switch IC 1 Channel 10-QFN (1.8x1.4) [See More]
- Switch Type: DPDT
- Ron: 10
- Supply Voltage (VS): 1.65 to 4.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 777338-ISL43410IUZ-T. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width). Number of Circuits: 1. Operating Supply Voltage: 2.7 V ~ 12 V. Switch Circuit: DPDT. Charge... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.7 to 12
from DigiKey
USB Switch IC 1 Channel VSON010X3020 [See More]
- Switch Type: DPDT
- Ron: 6
- Supply Voltage (VS): 2.5 to 5.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 1048388-ISL43L410IRZ-T. Packaging: Reel - TR. Number of Circuits: 1. Switch Circuit: DPDT. Charge Injection: 95pC. Crosstalk: -95dB @ 100kHz. Channel-to-Channel Matching ( ΔRon): 30 mOhm. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 3.6
- Package Type: 10-TDFN (3x3)
from DigiKey
Audio, USB, Video Switch IC 2 Channel 20-DQFN (2.5x4.5) [See More]
- Switch Type: SPDT; DPDT
- Ron: 5 to 6
- Supply Voltage (VS): 3 to 5.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 875665-ISL43L410IUZ. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: Tube. Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width). Mounting: Surface Mount. Part Status: Obsolete. Family Name: ISL43L410. Categories:... [See More]
- Switch Type: DPDT
- Package Type: SOP; MSOP; 10-MSOP
- Operating Temperature: -40 to 85
from DigiKey
Audio, USB, Video Switch IC 2 Channel 20-TSSOP [See More]
- Switch Type: SPDT; DPDT
- Ron: 5 to 6
- Supply Voltage (VS): 3 to 5.5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 109566-ISL84525IUZ-T. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. Charge Injection: 0.8pC. Crosstalk: -85dB @ 1MHz. Channel-to-Channel Matching ( ΔRon): 2 Ohm. Categories: Integrated Circuits. Status: Active. Temperature... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2 to 12
- Package Type: SOP; MSOP; 10-MSOP
from DigiKey
Audio Switch IC 1 Channel 12-UMLP (1.8x1.8) [See More]
- Switch Type: DPDT; 2:2
- Ron: 1
- Supply Voltage (VS): 2.5 to 5.5
- Operating Temperature: -40 to 80
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 114467-NLAS3699BMN1R2G. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 20MHz. Charge Injection: 50pC. Crosstalk: -62dB @ 100kHz. Channel-to-Channel Matching ( ΔRon): 50 mOhm. Categories: Integrated... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 4.5
- Package Type: 16-QFN (3x3)
from DigiKey
USB Switch IC 1 Channel 10-UMLP (1.8x1.4) [See More]
- Switch Type: DPDT
- Ron: 6.5
- Supply Voltage (VS): 3 to 4.4
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 138382-NLAS3699MN1R2G. Packaging: Reel - TR. Number of Circuits: 2. Switch Circuit: DPDT. -3db Bandwidth: 20MHz. Charge Injection: 50pC. Crosstalk: -62dB @ 100kHz. Channel-to-Channel Matching ( ΔRon): 50 mOhm. Categories: Integrated... [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 1.65 to 4.5
- Package Type: 16-QFN (3x3)
from DigiKey
USB Switch IC 1 Channel 14-DQFN (3x2.5) [See More]
- Switch Type: DPDT
- Ron: 6.5
- Supply Voltage (VS): 3 to 3.6
- Operating Temperature: -40 to 85
from Renesas Electronics Corporation
The Intersil ISL84524 and ISL84525 devices are precision, bidirectional, analog switches configured as a 4 channel multiplexer/demultiplexer (ISL84524) and a double pole/double throw (DPDT) switch (ISL84525) designed to operate from a single +2V to +12V supply. Both have an inhibit pin to... [See More]
- Switch Type: DPDT
- Min Operating Current: 1.00E-3
- Supply Voltage (VS): 2 to 12
- tON: 90
from ROHM Semiconductor GmbH
BD11600NUX is DPDT analog switches handling with USB2.0 high-speed that have both a low resistance and a low capacitance. Moreover, this is widely guaranteed from 2.5V to 5.5V as for the range of the power-supply voltage. [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Ron: 3
- Package Type: VSON010X3020
from ROHM Semiconductor GmbH
BD11670GWL is a DPDT analog switch that supports USB2.0 high-speed and has both a low resistance and a low capacitance. It supports input of dual power supplies from VBUS and VCC. VBUS of up to 28V is supported. All terminals have electrostatic discharge protection circuit built-in. [See More]
- Switch Type: DPDT
- Operating Temperature: -40 to 85
- Ron: 5
- Package Type: UCSP50L1C